- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3M-483.3S/SMD RECOM Power | 49 |
| - | Surface Mount | SMD-7 | - | - | - | Industrial | 75 VDC | 18 VDC | - | + 71 C | Recom Power | - 40 C | Yes | SMD/SMT | 700 mA | - | 3.3 VDC | - | Tube | 10020133 | Active | Details | - | 3.3V | -40°C ~ 105°C (With Derating) | - | R3M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2.31 W | - | 1 Output | - | 77% | 1.6 kV | 75V | 18V | 700mA | 3 W | - | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 18 VDC to +/- 75 VDC | - | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R2M-1215S RECOM Power | 33 |
| - | Through Hole | DIP-7 | - | - | - | Industrial | 18 VDC | 4.5 VDC | - | + 85 C | Recom Power | - 40 C | - | Through Hole | 134 mA | - | 15 VDC | - | Tube | 10020092 | Active | Details | - | 15V | -40°C ~ 105°C (With Derating) | - | R2M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2.01 W | - | 1 Output | - | 81% | 1.6 kV | 18V | 4.5V | 134mA | 2 W | - | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 4.5 VDC to +/- 18 VDC | - | 10.2 mm | 13.2 mm | 9.1 mm | ||
![]() R5M-483.3S/SMD RECOM Power | 49 |
| - | Surface Mount | SMD-7 | - | - | - | Industrial | 75 VDC | 18 VDC | - | + 50 C | Recom Power | - 40 C | Yes | SMD/SMT | 1000 mA | - | 3.3 VDC | - | Tube | 10020151 | Active | Details | - | 3.3V | -40°C ~ 105°C (With Derating) | - | R5M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 3.3 W | - | 1 Output | - | 77% | 1.6 kV | 75V | 18V | 1A | 5 W | - | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 18 VDC to +/- 75 VDC | - | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R2M-123.3S RECOM Power | 42 |
| - | Through Hole | DIP-7 | - | - | - | Industrial | 18 VDC | 4.5 VDC | - | + 85 C | Recom Power | - 40 C | - | Through Hole | 500 mA | - | 3.3 VDC | - | Tube | 10020088 | Active | Details | - | 3.3V | -40°C ~ 105°C (With Derating) | - | R2M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.65 W | - | 1 Output | - | 78% | 1.6 kV | 18V | 4.5V | 500mA | 2 W | - | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 4.5 VDC to +/- 18 VDC | - | 10.2 mm | 13.2 mm | 9.1 mm | ||
![]() RPMGQ12-20 RECOM Power | 43 |
| - | Through Hole | Quarter Brick | Quarter Brick | - | - | Industrial | 75 VDC | 18 VDC | - | + 120 C | Recom Power | - 40 C | - | Through Hole | 20 A | - | 12 VDC | - | Tray | 80000130 | Active | Details | - | 12V | -40°C ~ 120°C (With Derating) | - | RPMGQ-20 | 2.22 L x 1.45 W x 0.59 H (56.4mm x 36.8mm x 15.0mm) | Non-Isolated PoL Module | ITE (Commercial) | - | - | 1 Output | - | 94% | - | 24V | 8V | 20A | - | - | - | - | - | - | - | Non-Isolated / POL | Adjustable Output, Remote On/Off, Remote Sense | +/- 18 VDC to +/- 75 VDC | - | 15 mm | 56.4 mm | 36.83 mm | ||
![]() R2M-123.3S/SMD RECOM Power | 42 |
| - | Surface Mount | SMD-7 | - | - | - | Industrial | 18 VDC | 4.5 VDC | - | + 85 C | Recom Power | - 40 C | Yes | SMD/SMT | 500 mA | - | 3.3 VDC | - | Tube | 10020061 | Active | Details | - | 3.3V | -40°C ~ 105°C (With Derating) | - | R2M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.65 W | - | 1 Output | - | 78% | 1.6 kV | 18V | 4.5V | 500mA | 2 W | - | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 4.5 VDC to +/- 18 VDC | - | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R2M-243.3S/SMD RECOM Power | 56 |
| - | Surface Mount | SMD-7 | - | - | - | Industrial | 36 VDC | 9 VDC | - | + 85 C | Recom Power | - 40 C | Yes | SMD/SMT | 500 mA | - | 3.3 VDC | - | Tube | 10020070 | Active | Details | - | 3.3V | -40°C ~ 105°C (With Derating) | - | R2M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.65 W | - | 1 Output | - | 78% | 1.6 kV | 36V | 9V | 500mA | 2 W | - | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 9 VDC to +/- 36 VDC | - | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R3M-2412S/SMD RECOM Power | 50 |
| - | Surface Mount | SMD-7 | - | - | - | Industrial | 36 VDC | 9 VDC | - | + 71 C | Recom Power | - 40 C | Yes | SMD/SMT | 250 mA | - | 12 VDC | - | Tube | 10020127 | Active | Details | - | 12V | -40°C ~ 105°C (With Derating) | - | R3M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 3 W | - | 1 Output | - | 83% | 1.6 kV | 36V | 9V | 250mA | 3 W | - | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 9 VDC to +/- 36 VDC | - | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R5M-2412S/SMD RECOM Power | 35 |
| - | Surface Mount | SMD-7 | - | - | - | Industrial | 36 VDC | 9 VDC | - | + 50 C | Recom Power | - 40 C | Yes | SMD/SMT | 420 mA | - | 12 VDC | - | Tube | 10020145 | Active | Details | - | 12V | -40°C ~ 105°C (With Derating) | - | R5M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 5.04 W | - | 1 Output | - | 85% | 1.6 kV | 36V | 9V | 420mA | 5 W | - | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 9 VDC to +/- 36 VDC | - | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() RPMGQ5.0-20 RECOM Power | 52 |
| - | Through Hole | Quarter Brick | Quarter Brick | - | - | Industrial | 75 VDC | 18 VDC | - | + 120 C | Recom Power | - 40 C | - | Through Hole | 20 A | - | 5 VDC | - | Tray | 80000128 | Active | Details | - | 5V | -40°C ~ 120°C (With Derating) | - | RPMGQ-20 | 2.22 L x 1.45 W x 0.59 H (56.4mm x 36.8mm x 15.0mm) | Non-Isolated PoL Module | ITE (Commercial) | - | - | 1 Output | - | 97% | - | 8V | 3.3V | 20A | - | - | - | - | - | - | - | Non-Isolated / POL | Adjustable Output, Remote On/Off, Remote Sense | +/- 18 VDC to +/- 75 VDC | - | 15 mm | 56.4 mm | 36.83 mm | ||
![]() RA3-241505D/SMD-R Recom Power | 16 |
| - | Surface Mount | 16-SMD Module, 6 Leads | - | RECOM Power | 200 | - | - | - | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | - | - | - | - | - | 10020009 | Active | Details | - | 15V | -40°C ~ 85°C | Reel | RA3 | 0.92" L x 0.59" W x 0.33" H (23.4mm x 15.0mm x 8.5mm) | Isolated Module | ITE (Commercial) | - | DC-DC Converter | 2 | - | - | 5.2 kV | 26.4V | 21.6V | - | 3 W | - | 5V | Isolated DC-DC Converters | - | - | 5.2 kV | Isolated | - | - | Isolated DC/DC Converters - SMD | 8.5 mm | 23.4 mm | 15 mm | ||
![]() RA3-122005D/SMD-R Recom Power | In Stock | - | - | Surface Mount | 16-SMD Module, 6 Leads | - | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | - | - | - | Active | - | - | 20V | -40°C ~ 85°C | - | RA3 | 0.92" L x 0.59" W x 0.33" H (23.4mm x 15.0mm x 8.5mm) | Isolated Module | ITE (Commercial) | 3 W | - | 2 | - | 80% | 5.2 kV | 13.2V | 10.8V | 75mA, 300mA | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA3-121503D/SMD Recom Power | 62 |
| - | Surface Mount | 16-SMD Module, 6 Leads | - | RECOM Power | 16 | - | - | - | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | - | 500 mA | 15 V | - 3 V | Tube | 10019984 | Active | Details | - | 15V | -40°C ~ 85°C | Tube | RA3 | 0.92" L x 0.59" W x 0.33" H (23.4mm x 15.0mm x 8.5mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | 2 | - | 79% | 5.2 kV | 13.2V | 10.8V | 100mA, 500mA | 3 W | - | 3V | Isolated DC-DC Converters | - | - | 5.2 kV | Isolated | - | - | Isolated DC/DC Converters - SMD | 8.5 mm | 23.4 mm | 15 mm | ||
![]() RA3-120701D/SMD Recom Power | 36 |
| - | Surface Mount | 16-SMD Module, 6 Leads | - | RECOM Power | 16 | - | - | - | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | - | 100 mA | 7 V | - 1 V | Tube | 10019983 | Active | Details | - | 7V | -40°C ~ 85°C | Tube | RA3 | 0.92" L x 0.59" W x 0.33" H (23.4mm x 15.0mm x 8.5mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | 2 | - | 82% | 5.2 kV | 13.2V | 10.8V | 420mA, 100mA | 3 W | - | 1V | Isolated DC-DC Converters | - | - | 5.2 kV | Isolated | - | - | Isolated DC/DC Converters - SMD | 8.5 mm | 23.4 mm | 15 mm | ||
![]() RA3-240701D/SMD Recom Power | 81 |
| - | Surface Mount | 16-SMD Module, 6 Leads | - | RECOM Power | 16 | - | - | - | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | - | 100 mA | 7 V | - 1 V | Tube | 10019987 | Active | Details | - | 7V | -40°C ~ 85°C | Tube | RA3 | 0.92" L x 0.59" W x 0.33" H (23.4mm x 15.0mm x 8.5mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | 2 | - | 80% | 5.2 kV | 26.4V | 21.6V | 420mA, 100mA | 3 W | - | 1V | Isolated DC-DC Converters | - | - | 5.2 kV | Isolated | - | - | Isolated DC/DC Converters - SMD | 8.5 mm | 23.4 mm | 15 mm | ||
![]() RA3-241503D/SMD-R Recom Power | In Stock | - | - | Surface Mount | 16-SMD Module, 6 Leads | - | RECOM Power | 200 | - | - | - | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | - | 500 mA | 15 V | - 3 V | - | 10020008 | Active | Details | - | 15V | -40°C ~ 85°C | Reel | RA3 | 0.92" L x 0.59" W x 0.33" H (23.4mm x 15.0mm x 8.5mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | 2 | - | 80% | 5.2 kV | 26.4V | 21.6V | 100mA, 500mA | 3 W | - | 3V | Isolated DC-DC Converters | - | - | 5.2 kV | Isolated | - | - | Isolated DC/DC Converters - SMD | 8.5 mm | 23.4 mm | 15 mm | ||
![]() RA3-052005D/SMD Recom Power | 59 |
| - | Surface Mount | 16-SMD Module, 6 Leads | - | RECOM Power | 16 | - | - | - | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | - | 30 mA | 20 V | - 5 V | Tube | 10019980 | Active | Details | - | 20V | -40°C ~ 85°C | Tube | RA3 | 0.92" L x 0.59" W x 0.33" H (23.4mm x 15.0mm x 8.5mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | 2 | - | 80% | 5.2 kV | 5.5V | 4.5V | 75mA, 300mA | 3 W | - | 5V | Isolated DC-DC Converters | - | - | 5.2 kV | Isolated | - | - | Isolated DC/DC Converters - SMD | 8.5 mm | 23.4 mm | 15 mm | ||
![]() RSH2-3.33.3S/H2 Recom Power | 41 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | RECOM Power | 25 | - | 5.5 V | 2.8 V | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | - | - | 3.3 V | - | Tube | 10019851 | Active | Details | 62368-1 | 3.3V | -40°C ~ 100°C (With Derating) | Tube | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 1.65 W | DC-DC Converter | 1 | cURus | 76% | 2 kV | 5.5V | 2.8V | 500mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 2 kV | Isolated | Remote On/Off | 2.8 VDC to 5.5 VDC | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-1224S/H3 Recom Power | 33 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | RECOM Power | 25 | - | 18 V | 9 V | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | - | - | 24 V | - | Tube | 10019810 | Active | Details | 62368-1 | 24V | -40°C ~ 100°C (With Derating) | Tube | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 1.992 W | DC-DC Converter | 1 | cURus | 83% | 3 kV | 18V | 9V | 83mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Remote On/Off | 9 VDC to 18 VDC | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-1215S/H2-R Recom Power | 41 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | RECOM Power | 150 | - | 18 V | 9 V | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | - | - | 15 V | - | Tape & Reel (TR) | 10019890 | Active | Details | 62368-1 | 15V | -40°C ~ 100°C (With Derating) | Reel | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | 1 | cURus | 83% | 2 kV | 18V | 9V | 134mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 2 kV | Isolated | Remote On/Off | 9 VDC to 18 VDC | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm |