- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Supply Voltage-Min | SwitchingFrequency | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Operating Supply Current | Current - Output (Max) | Output Current | Quiescent Current | Output Power | Control Features | Voltage - Output 2 | Topology | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Load Regulation | Product | Features | Input Voltage | Shutdown | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS3E-2405S/H3 Recom Power | 433 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | RECOM Power | - | 22 | 36 V | 18 V | RECOM | + 70 C | Recom Power | - 40 C | - | Through Hole | - | 5 V | - | Tube | 10019127 | Active | Details | 62368-1 | - | - | 5V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | 21.8mm | 1 | CB, cURus | 79% | 3 kV | 36V | - | 18V | - | 600mA | - | - | 3 W | Enable, Active High | - | - | Isolated DC-DC Converters | - | - | 3kV | - | Isolated | Remote On/Off | +/- 18 VDC to +/- 36 VDC | - | Isolated DC/DC Converters - Through Hole | 11.1mm | 21.8 mm | 9.2mm | ||
![]() RS3E-1215S/H3 Recom Power | 16 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | RECOM Power | - | 22 | 18 V | 9 V | RECOM | + 70 C | Recom Power | - 40 C | - | Through Hole | - | 15 V | - | Tube | 10019959 | Active | Details | 62368-1 | - | - | 15V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | 1 | CB, cURus | 80% | 3 kV | 18V | - | 9V | - | 200mA | - | - | 3 W | Enable, Active High | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | Isolated | Remote On/Off | +/- 9 VDC to +/- 18 VDC | - | Isolated DC/DC Converters - Through Hole | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS3E-0515S/H3 Recom Power | 8 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | RECOM Power | - | 22 | 9 V | 4.5 V | RECOM | + 70 C | Recom Power | - 40 C | - | Through Hole | - | 15 V | - | Tube | 10019953 | Active | Details | 62368-1 | - | - | 15V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | 1 | CB, cURus | 78% | 3 kV | 9V | - | 4.5V | - | 200mA | - | - | 3 W | Enable, Active High | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | Isolated | Remote On/Off | +/- 4.5 VDC to +/- 9 VDC | - | Isolated DC/DC Converters - Through Hole | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS3E-123.3S/H3 Recom Power | 16 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | RECOM Power | - | 22 | 18 V | 9 V | RECOM | + 70 C | Recom Power | - 40 C | - | Through Hole | - | 3.3 V | - | Tube | 10019955 | Active | Details | 62368-1 | - | - | 3.3V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | - | 1 | CB, cURus | 74% | 3 kV | 18V | - | 9V | - | 600mA | - | - | 3 W | Enable, Active High | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | Isolated | Remote On/Off | +/- 9 VDC to +/- 18 VDC | - | Isolated DC/DC Converters - Through Hole | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RPX-4.0-R Recom Power | 5744 |
| - | Surface Mount | 15-PowerBQFN Module | 15-QFN (5.5x5) | RECOM Power | - | 500 | 36 V | 3.8 V | RECOM | + 125 C | Recom Power | - 40 C | Yes | SMD/SMT | - | 1 V to 7 V | - | - | 80000272 | Active | Details | - | - | - | 1 ~ 7V | -40°C ~ 105°C (With Derating) | Cut Tape | INNOLINE RPX-4.0 | 0.22" L x 0.20" W x 0.16" H (5.5mm x 5.0mm x 4.1mm) | Non-Isolated PoL Module | ITE (Commercial) | - | DC-DC Converter | - | 1 | - | 87% | - | 36V | - | 3.8V | - | 4A | - | - | 2 W | Enable, Active High | - | - | Non-Isolated DC-DC Converters | - | - | - | - | Non-Isolated / POL | Adjustable Output, Remote On/Off, Remote Sense | - | - | Non-Isolated DC/DC Converters | 4.1 mm | 5.5 mm | 5 mm | ||
![]() RS3E-4824S/H3 Recom Power | 16 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | RECOM Power | - | 22 | 72 V | 36 V | RECOM | + 70 C | Recom Power | - 40 C | - | Through Hole | - | 24 V | - | Tube | 10019971 | Active | Details | 62368-1 | - | - | 24V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | 1 | CB, cURus | 81% | 3 kV | 72V | - | 36V | - | 125mA | - | - | 3 W | Enable, Active High | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | Isolated | Remote On/Off | +/- 36 VDC to +/- 72 VDC | - | Isolated DC/DC Converters - Through Hole | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() REC8E-1212D/CTRL/X1 Recom Power | 20 |
| - | Through Hole | 6-DIP Module | - | RECOM Power | - | 8 | 18 V | 9 V | RECOM | + 75 C | Recom Power | - 40 C | - | Through Hole | 333 mA | 12 V | - 12 V | Tube | 10019609 | Active | Details | 62368-1 | - | - | 12V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | - | 2 | CB, cURus | 84.5% | 1.6 kV | 18V | - | 9V | - | 333mA, 333mA | - | - | 8 W | - | -12V | - | Isolated DC-DC Converters | - | - | 1.6 kV | - | Isolated | Remote On/Off | 9 VDC to 18 VDC | - | Isolated DC/DC Converters - Through Hole | 10.5 mm | 25.4 mm | 25.4 mm | ||
![]() REC8E-4805S/CTRL/X1 Recom Power | In Stock | - | - | Through Hole | 6-DIP Module, 5 Leads | - | RECOM Power | - | 8 | 60 V | 20 V | RECOM | + 75 C | Recom Power | - 40 C | - | Through Hole | - | 5 V | - | Tube | 10019618 | Active | Details | 62368-1 | - | - | 5V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | 25.4mm | 1 | CB, cURus | 83% | 1.6 kV | 60V | - | 20V | - | 1.6A | - | - | 8 W | - | - | - | Isolated DC-DC Converters | - | - | 1.6kV | - | Isolated | Remote On/Off | 20 VDC to 60 VDC | - | Isolated DC/DC Converters - Through Hole | 10.5mm | 25.4 mm | 25.4mm | ||
![]() RPL-3.0-R Recom Power | 8973 |
| - | Surface Mount | 10-SMD Module | - | RECOM Power | RPL-3.0-EVM-1 | 500 | 18 V | 4 V | RECOM | + 125 C | Recom Power | - 40 C | - | SMD/SMT | - | - | - | - | 80000257 | Active | Details | - | 4 VDC | 2.2 MHz | 0.8 ~ 5.2V | -40°C ~ 125°C (With Derating) | Cut Tape | INNOLINE RPL-3.0 | 0.12" L x 0.12" W x 0.06" H (3.0mm x 3.0mm x 1.5mm) | Non-Isolated PoL Module | ITE (Commercial) | 16 W | PMIC - Power Management ICs | - | 1 | - | 89% | - | 18V | 800 mV to 5.2 V | 4V | 15 uA | 3A | 3 A | 1.2 mA | - | - | - | Buck | Switching Voltage Regulators | - | - | - | Regulated | - | Remote On/Off, Remote Sense | 4 VDC to 18 VDC | Shutdown | Switching Voltage Regulators | - | - | - | ||
![]() REC8E-1205S/CTRL/X1 Recom Power | 13 |
| - | Through Hole | 6-DIP Module, 5 Leads | - | RECOM Power | - | 8 | 18 V | 9 V | RECOM | + 75 C | Recom Power | - 40 C | - | Through Hole | - | 5 V | - | Tube | 10019604 | Active | Details | 62368-1 | - | - | 5V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | - | 1 | CB, cURus | 83.5% | 1.6 kV | 18V | - | 9V | - | 1.6A | - | - | 8 W | - | - | - | Isolated DC-DC Converters | - | - | 1.6 kV | - | Isolated | Remote On/Off | 9 VDC to 18 VDC | - | Isolated DC/DC Converters - Through Hole | 10.5 mm | 25.4 mm | 25.4 mm | ||
![]() REC8E-2412D/CTRL/X1 Recom Power | 23 |
| - | Through Hole | 6-DIP Module | - | RECOM Power | - | 8 | 36 V | 18 V | RECOM | + 75 C | Recom Power | - 40 C | - | Through Hole | 333 mA | 12 V | - 12 V | Tube | 10019616 | Active | Details | 62368-1 | - | - | 12V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | 25.4mm | 2 | CB, cURus | 84.5% | 1.6 kV | 36V | - | 18V | - | 333mA, 333mA | - | - | 8 W | - | -12V | - | Isolated DC-DC Converters | - | - | 1.6kV | - | Isolated | Remote On/Off | 18 VDC to 36 VDC | - | Isolated DC/DC Converters - Through Hole | 10.5mm | 25.4 mm | 25.4mm | ||
![]() RSH2-2424S/H3 Recom Power | 29 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | RECOM Power | - | 25 | 36 V | 18 V | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | - | 24 V | - | Tube | 10019818 | Active | Details | 62368-1 | - | - | 24V | -40°C ~ 100°C (With Derating) | Tube | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 1.992 W | DC-DC Converter | - | 1 | cURus | 83% | 3 kV | 36V | - | 18V | - | 83mA | - | - | 2 W | - | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | Isolated | Remote On/Off | 18 VDC to 36 VDC | - | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-3.312S/H2 Recom Power | 29 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | RECOM Power | - | 25 | 5.5 V | 2.8 V | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | - | 12 V | - | Tube | 10019857 | Active | Details | 62368-1 | - | - | 12V | -40°C ~ 100°C (With Derating) | Tube | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | - | 1 | cURus | 80% | 2 kV | 5.5V | - | 2.8V | - | 167mA | - | - | 2 W | - | - | - | Isolated DC-DC Converters | - | - | 2 kV | - | Isolated | Remote On/Off | 2.8 VDC to 5.5 VDC | - | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-1224S/H2 Recom Power | 29 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | RECOM Power | - | 25 | 18 V | 9 V | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | - | 24 V | - | Tube | 10019893 | Active | Details | 62368-1 | - | - | 24V | -40°C ~ 100°C (With Derating) | Tube | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 1.992 W | DC-DC Converter | - | 1 | cURus | 83% | 2 kV | 18V | - | 9V | - | 83mA | - | - | 2 W | - | - | - | Isolated DC-DC Converters | - | - | 2 kV | - | Isolated | Remote On/Off | 9 VDC to 18 VDC | - | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-0512S/H3 Recom Power | 35 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | RECOM Power | - | 25 | 13.2 V | 4.5 V | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | - | 12 V | - | Tube | 10019423 | Active | Details | 62368-1 | - | - | 12V | -40°C ~ 100°C (With Derating) | Tube | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | - | 1 | cURus | 82% | 3 kV | 13.2V | - | 4.5V | - | 167mA | - | - | 2 W | - | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | Isolated | Adjustable Output, Remote On/Off | 4.5 VDC to 13.2 VDC | - | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-1205S/H2-R Recom Power | 29 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | RECOM Power | - | 150 | 18 V | 9 V | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | - | 5 V | - | Tape & Reel (TR) | 10019884 | Active | Details | 62368-1 | - | - | 5V | -40°C ~ 100°C (With Derating) | Reel | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | - | 1 | cURus | 81% | 2 kV | 18V | - | 9V | - | 400mA | - | - | 2 W | - | - | - | Isolated DC-DC Converters | - | - | 2 kV | - | Isolated | Remote On/Off | 9 VDC to 18 VDC | - | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RPY-1.5Q-CT Recom Power | 27 | - | - | Surface Mount, Wettable Flank | 17-PowerLFQFN Module | 17-QFN (3x5) | RECOM Power | - | 10 | 36 V | 4 V | RECOM | + 125 C | Recom Power | - 40 C | Yes | SMD/SMT | - | 800 mV to 34.8 V | - | Bag | 80000278 | Active | Details | - | - | - | 0.8 ~ 34.8V | -40°C ~ 109°C | - | RPY-1.5Q | 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm) | Non-Isolated PoL Module | ITE (Commercial) | - | DC-DC Converter | - | 1 | - | 95% | - | 36V | - | 4V | - | 1.5A | - | - | 2.7 W | - | - | - | Non-Isolated DC-DC Converters | - | - | - | - | Isolated | Adjustable Output | 4 VDC to 36 VDC | - | Non-Isolated DC/DC Converters | 1.6 mm | 5 mm | 3 mm | ||
![]() RPX-1.5Q-CT Recom Power | 71 |
| - | Surface Mount, Wettable Flank | 17-PowerLFQFN Module | 17-QFN (3x5) | RECOM Power | - | 10 | 36 V | 4 V | RECOM | + 125 C | Recom Power | - 40 C | Yes | SMD/SMT | - | 24 V | - | Bag | 80000277 | Active | Details | - | - | - | 0.8 ~ 30V | -40°C ~ 125°C | - | RPX-1.5Q | 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm) | Non-Isolated PoL Module | ITE (Commercial) | 45 W | DC-DC Converter | 3mm | 1 | - | 87% | - | 36V | - | 4V | - | 1.5A | - | - | - | - | - | - | Non-Isolated DC-DC Converters | - | - | - | - | Non-Isolated / POL | Adjustable Output, Remote On/Off | - | - | Non-Isolated DC/DC Converters | 1.6mm | 5 mm | 5mm | ||
![]() RPY-1.5Q-R Recom Power | 3794 |
| - | Surface Mount, Wettable Flank | 17-PowerLFQFN Module | 17-QFN (3x5) | RECOM Power | - | 500 | 36 V | 4 V | RECOM | + 125 C | Recom Power | - 40 C | Yes | SMD/SMT | - | 800 mV to 34.8 V | - | Cut Tape (CT) | 80000281 | Active | Details | - | - | - | 0.8 ~ 34.8V | -40°C ~ 109°C | Cut Tape | RPY-1.5Q | 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm) | Non-Isolated PoL Module | ITE (Commercial) | - | DC-DC Converter | - | 1 | - | 95% | - | 36V | - | 4V | - | 1.5A | - | - | 2.7 W | - | - | - | Non-Isolated DC-DC Converters | - | - | - | - | Isolated | Adjustable Output | 4 VDC to 36 VDC | - | Non-Isolated DC/DC Converters | 1.6 mm | 5 mm | 3 mm | ||
![]() RA3-241503D/SMD-R Recom Power | In Stock | - | - | Surface Mount | 16-SMD Module, 6 Leads | - | RECOM Power | - | 200 | - | - | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | 500 mA | 15 V | - 3 V | - | 10020008 | Active | Details | - | - | - | 15V | -40°C ~ 85°C | Reel | RA3 | 0.92" L x 0.59" W x 0.33" H (23.4mm x 15.0mm x 8.5mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | 2 | - | 80% | 5.2 kV | 26.4V | - | 21.6V | - | 100mA, 500mA | - | - | 3 W | - | 3V | - | Isolated DC-DC Converters | - | - | 5.2 kV | - | Isolated | - | - | - | Isolated DC/DC Converters - SMD | 8.5 mm | 23.4 mm | 15 mm |