- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R05CTE05S-R Recom Power | 6956 | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | RECOM Power | 500 | 5.5 V | 4.5 V | RECOM | + 125 C | Recom Power | - 40 C | Yes | SMD/SMT | - | 5 V | - | - | 10003974 | Active | Details | - | 5V | -40°C ~ 125°C (With Derating) | Cut Tape | RxxCTExxS | 0.41" L x 0.30" W x 0.10" H (10.4mm x 7.5mm x 2.5mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | - | 1 | - | 54% | 3.6 kV | 5.5V | 4.5V | 200mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 3.6 kV | Isolated | Adjustable Output | 4.5 VDC to 5.5 VDC | Isolated DC/DC Converters - SMD | 2.5 mm | 10.35 mm | 7.5 mm | ||
![]() REC8E-2412S/CTRL/X1 Recom Power | 33 |
| - | Through Hole | 6-DIP Module, 5 Leads | - | RECOM Power | 8 | 36 V | 18 V | RECOM | + 75 C | Recom Power | - 40 C | - | Through Hole | - | 12 V | - | Tube | 10019613 | Active | Details | 62368-1 | 12V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | 25.4mm | 1 | CB, cURus | 84.5% | 1.6 kV | 36V | 18V | 666mA | 8 W | - | - | Isolated DC-DC Converters | - | - | 1.6kV | Isolated | Remote On/Off | 18 VDC to 36 VDC | Isolated DC/DC Converters - Through Hole | 10.5mm | 25.4 mm | 25.4mm | ||
![]() REC8E-4815S/CTRL/X1 Recom Power | In Stock | - | - | Through Hole | 6-DIP Module, 5 Leads | - | RECOM Power | 8 | 60 V | 20 V | RECOM | + 75 C | Recom Power | - 40 C | - | Through Hole | - | 15 V | - | Tube | 10019621 | Active | Details | 62368-1 | 15V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | - | 1 | CB, cURus | 83% | 1.6 kV | 60V | 20V | 533mA | 8 W | - | - | Isolated DC-DC Converters | - | - | 1.6 kV | Isolated | Remote On/Off | 20 VDC to 60 VDC | Isolated DC/DC Converters - Through Hole | 10.5 mm | 25.4 mm | 25.4 mm | ||
![]() REC8E-4812D/CTRL/X1 Recom Power | 13 |
| - | Through Hole | 6-DIP Module | - | RECOM Power | 8 | 60 V | 20 V | RECOM | + 75 C | Recom Power | - 40 C | - | Through Hole | 333 mA | 12 V | - 12 V | Tube | 10019623 | Active | Details | 62368-1 | 12V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | - | 2 | CB, cURus | 83% | 1.6 kV | 60V | 20V | 333mA, 333mA | 8 W | - | -12V | Isolated DC-DC Converters | - | - | 1.6 kV | Isolated | Remote On/Off | 20 VDC to 60 VDC | Isolated DC/DC Converters - Through Hole | 10.5 mm | 25.4 mm | 25.4 mm | ||
![]() REC8E-2415D/CTRL/X1 Recom Power | 56 |
| - | Through Hole | 6-DIP Module | - | RECOM Power | 8 | 36 V | 18 V | RECOM | + 75 C | Recom Power | - 40 C | - | Through Hole | 267 mA | 15 V | - 15 V | Tube | 10019617 | Active | Details | 62368-1 | 15V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | 25.4mm | 2 | CB, cURus | 84.5% | 1.6 kV | 36V | 18V | 267mA, 267mA | 8 W | - | -15V | Isolated DC-DC Converters | - | - | 1.6kV | Isolated | Remote On/Off | 18 VDC to 36 VDC | Isolated DC/DC Converters - Through Hole | 10.5mm | 25.4 mm | 25.4mm | ||
![]() REC8E-1215D/CTRL/X1 Recom Power | In Stock | - | - | Through Hole | 6-DIP Module | - | RECOM Power | 8 | 18 V | 9 V | RECOM | + 75 C | Recom Power | - 40 C | - | Through Hole | 267 mA | 15 V | - 15 V | Tube | 10019610 | Active | Details | 62368-1 | 15V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | - | 2 | CB, cURus | 84.5% | 1.6 kV | 18V | 9V | 267mA, 267mA | 8 W | - | -15V | Isolated DC-DC Converters | - | - | 1.6 kV | Isolated | Remote On/Off | 9 VDC to 18 VDC | Isolated DC/DC Converters - Through Hole | 10.5 mm | 25.4 mm | 25.4 mm | ||
![]() REC8E-4812S/CTRL/X1 Recom Power | 13 |
| - | Through Hole | 6-DIP Module, 5 Leads | - | RECOM Power | 8 | 60 V | 20 V | RECOM | + 75 C | Recom Power | - 40 C | - | Through Hole | - | 12 V | - | Tube | 10019620 | Active | Details | 62368-1 | 12V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | - | 1 | CB, cURus | 83% | 1.6 kV | 60V | 20V | 666mA | 8 W | - | - | Isolated DC-DC Converters | - | - | 1.6 kV | Isolated | Remote On/Off | 20 VDC to 60 VDC | Isolated DC/DC Converters - Through Hole | 10.5 mm | 25.4 mm | 25.4 mm | ||
![]() REC8E-1212S/CTRL/X1 Recom Power | In Stock | - | - | Through Hole | 6-DIP Module, 5 Leads | - | RECOM Power | 8 | 18 V | 9 V | RECOM | + 75 C | Recom Power | - 40 C | - | Through Hole | - | 12 V | - | Tube | 10019606 | Active | Details | 62368-1 | 12V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | - | 1 | CB, cURus | 84.5% | 1.6 kV | 18V | 9V | 666mA | 8 W | - | - | Isolated DC-DC Converters | - | - | 1.6 kV | Isolated | Remote On/Off | 9 VDC to 18 VDC | Isolated DC/DC Converters - Through Hole | 10.5 mm | 25.4 mm | 25.4 mm | ||
![]() REC8E-1224S/CTRL/X1 Recom Power | 13 |
| - | Through Hole | 6-DIP Module, 5 Leads | - | RECOM Power | 8 | 18 V | 9 V | RECOM | + 75 C | Recom Power | - 40 C | - | Through Hole | - | 24 V | - | Tube | 10019608 | Active | Details | 62368-1 | 24V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | - | 1 | CB, cURus | 84.5% | 1.6 kV | 18V | 9V | 333mA | 8 W | - | - | Isolated DC-DC Converters | - | - | 1.6 kV | Isolated | Remote On/Off | 9 VDC to 18 VDC | Isolated DC/DC Converters - Through Hole | 10.5 mm | 25.4 mm | 25.4 mm | ||
![]() REC8E-1205S/CTRL/X1 Recom Power | 13 |
| - | Through Hole | 6-DIP Module, 5 Leads | - | RECOM Power | 8 | 18 V | 9 V | RECOM | + 75 C | Recom Power | - 40 C | - | Through Hole | - | 5 V | - | Tube | 10019604 | Active | Details | 62368-1 | 5V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | - | 1 | CB, cURus | 83.5% | 1.6 kV | 18V | 9V | 1.6A | 8 W | - | - | Isolated DC-DC Converters | - | - | 1.6 kV | Isolated | Remote On/Off | 9 VDC to 18 VDC | Isolated DC/DC Converters - Through Hole | 10.5 mm | 25.4 mm | 25.4 mm | ||
![]() REC8E-2412D/CTRL/X1 Recom Power | 23 |
| - | Through Hole | 6-DIP Module | - | RECOM Power | 8 | 36 V | 18 V | RECOM | + 75 C | Recom Power | - 40 C | - | Through Hole | 333 mA | 12 V | - 12 V | Tube | 10019616 | Active | Details | 62368-1 | 12V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | 25.4mm | 2 | CB, cURus | 84.5% | 1.6 kV | 36V | 18V | 333mA, 333mA | 8 W | - | -12V | Isolated DC-DC Converters | - | - | 1.6kV | Isolated | Remote On/Off | 18 VDC to 36 VDC | Isolated DC/DC Converters - Through Hole | 10.5mm | 25.4 mm | 25.4mm | ||
![]() RPX-4.0-R Recom Power | 5744 |
| - | Surface Mount | 15-PowerBQFN Module | 15-QFN (5.5x5) | RECOM Power | 500 | 36 V | 3.8 V | RECOM | + 125 C | Recom Power | - 40 C | Yes | SMD/SMT | - | 1 V to 7 V | - | - | 80000272 | Active | Details | - | 1 ~ 7V | -40°C ~ 105°C (With Derating) | Cut Tape | INNOLINE RPX-4.0 | 0.22" L x 0.20" W x 0.16" H (5.5mm x 5.0mm x 4.1mm) | Non-Isolated PoL Module | ITE (Commercial) | - | DC-DC Converter | - | 1 | - | 87% | - | 36V | 3.8V | 4A | 2 W | Enable, Active High | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | Adjustable Output, Remote On/Off, Remote Sense | - | Non-Isolated DC/DC Converters | 4.1 mm | 5.5 mm | 5 mm | ||
![]() RS3E-4824S/H3 Recom Power | 16 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | RECOM Power | 22 | 72 V | 36 V | RECOM | + 70 C | Recom Power | - 40 C | - | Through Hole | - | 24 V | - | Tube | 10019971 | Active | Details | 62368-1 | 24V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | 1 | CB, cURus | 81% | 3 kV | 72V | 36V | 125mA | 3 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Remote On/Off | +/- 36 VDC to +/- 72 VDC | Isolated DC/DC Converters - Through Hole | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS3E-053.3S/H3 Recom Power | In Stock | - | - | Through Hole | 8-SIP Module, 7 Leads | - | RECOM Power | 22 | 9 V | 4.5 V | RECOM | + 70 C | Recom Power | - 40 C | - | Through Hole | - | 3.3 V | - | Tube | 10019950 | Active | Details | 62368-1 | 3.3V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | 21.8mm | 1 | CB, cURus | 74% | 3 kV | 9V | 4.5V | 600mA | 3 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3kV | Isolated | Remote On/Off | +/- 4.5 VDC to +/- 9 VDC | Isolated DC/DC Converters - Through Hole | 11.1mm | 21.8 mm | 9.2mm | ||
![]() RPA150E-4812SEW/P Recom Power | 2733 |
| - | Through Hole | Eighth Brick | Eighth Brick | RECOM Power | 6 | 60 V | 9 V | RECOM | + 85 C | Recom Power | - 40 C | - | Through Hole | - | 12 V | - | Box | 21000414 | Active | Details | 62368-1 | 12V | -40°C ~ 85°C (With Derating) | - | RPA150E (150W) | 2.30" L x 0.90" W x 0.53" H (58.4mm x 22.8mm x 13.5mm) | Isolated Module | ITE (Commercial) | 156 W | DC-DC Converter | 58.4mm | 1 | cURus | 91% | 3 kV | 60V | 9V | 13A | 150 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3kV | Isolated | Baseplate | +/- 9 VDC to +/- 60 VDC | Isolated DC/DC Converters - Through Hole | 13.5mm | 58.4 mm | 22.9mm | ||
![]() RS3E-483.3S/H3 Recom Power | 10 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | RECOM Power | 22 | 72 V | 36 V | RECOM | + 70 C | Recom Power | - 40 C | - | Through Hole | - | 3.3 V | - | Tube | 10019966 | Active | Details | 62368-1 | 3.3V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | - | 1 | CB, cURus | 75% | 3 kV | 72V | 36V | 600mA | 3 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Remote On/Off | +/- 36 VDC to +/- 72 VDC | Isolated DC/DC Converters - Through Hole | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RPA150Q-11024SRUW/P Recom Power | 2061 |
| - | Through Hole | Quarter Brick | Quarter Brick | RECOM Power | 4 | 170 V | 14.4 V | RECOM | + 85 C | Recom Power | - 40 C | - | Through Hole | - | 24 V | - | Box | 21000423 | Active | Details | 62368-1 | 24V | -40°C ~ 85°C (With Derating) | Bulk | RPA150Q (150W) | 2.39" L x 1.54" W x 0.50" H (60.6mm x 39.0mm x 12.7mm) | Isolated Module | ITE (Commercial) | 150 W | DC-DC Converter | 60.6mm | 1 | CE, cURus | 89% | 4.242 kV | 170V | 14.4V | 6.25A | 150 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 4.242kV | Isolated | Baseplate | +/- 14.4 VDC to +/- 170 VDC | Isolated DC/DC Converters - Through Hole | 12.7mm | 60.6 mm | 39mm | ||
![]() RPA150E-4848SEW/P Recom Power | 2948 |
| - | Through Hole | Eighth Brick | Eighth Brick | RECOM Power | 6 | 60 V | 9 V | RECOM | + 85 C | Recom Power | - 40 C | - | Through Hole | - | 48 V | - | Box | 21000416 | Active | Details | 62368-1 | 48V | -40°C ~ 85°C (With Derating) | - | RPA150E (150W) | 2.30" L x 0.90" W x 0.53" H (58.4mm x 22.8mm x 13.5mm) | Isolated Module | ITE (Commercial) | 144 W | DC-DC Converter | 58.4mm | 1 | cURus | 91% | 3 kV | 60V | 9V | 3A | 150 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3kV | Isolated | Baseplate | +/- 9 VDC to +/- 60 VDC | Isolated DC/DC Converters - Through Hole | 13.5mm | 58.4 mm | 22.9mm | ||
![]() RS3E-243.3S/H3 Recom Power | 50 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | RECOM Power | 22 | 36 V | 18 V | RECOM | + 70 C | Recom Power | - 40 C | - | Through Hole | - | 3.3 V | - | Tube | 10019961 | Active | Details | 62368-1 | 3.3V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | 21.8mm | 1 | CB, cURus | 75% | 3 kV | 36V | 18V | 600mA | 3 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3kV | Isolated | Remote On/Off | +/- 18 VDC to +/- 36 VDC | Isolated DC/DC Converters - Through Hole | 11.1mm | 21.8 mm | 9.2mm | ||
![]() RS3E-2405S/H3 Recom Power | 433 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | RECOM Power | 22 | 36 V | 18 V | RECOM | + 70 C | Recom Power | - 40 C | - | Through Hole | - | 5 V | - | Tube | 10019127 | Active | Details | 62368-1 | 5V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | 21.8mm | 1 | CB, cURus | 79% | 3 kV | 36V | 18V | 600mA | 3 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3kV | Isolated | Remote On/Off | +/- 18 VDC to +/- 36 VDC | Isolated DC/DC Converters - Through Hole | 11.1mm | 21.8 mm | 9.2mm |