- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | SwitchingFrequency | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Topology | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Ambient Temperature Range High | Nominal Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP15-2405SA Recom Power | 49 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 4 | 15g | - | - | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | 15W | 15W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | 1 | Not Qualified | 86% | 1.6kV | - | 5V | - | 3A | - | 24V | NO | - | - | - | 3A | 15W | - | 5V | - | - | 3A | - | 24V | - | 15W | Isolated | 5V | - | - | 36V | 18V | - | - | OCP, OVP, SCP | 9.9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC30-4812SZ Recom Power | 38 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | - | 48g | - | - | -40°C~85°C | Tube | ECONOLINE REC30-Z (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | - | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 89% | 1.6kV | 75V | 10.8V | - | 2.5A | - | 48V | YES | - | - | - | 2.5A | 30W | Enable, Active High | 13.2V | - | - | 2.5A | - | - | - | 30W | - | - | - | - | 75V | 18V | - | - | Remote On/Off, OVP, SCP, UVLO | 10.2mm | - | 40.6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-78AA5.0-0.5SMD-R Recom Power | 3532 | - | Datasheet | 6 Weeks | PCB, Surface Mount | Surface Mount | 10-SMD Module | - | 10 | 2.7g | - | - | -40°C~85°C | Tape & Reel (TR) | INNOLINE R-78AA-0.5 | 0.60Lx0.38W x 0.36 H 15.2mmx9.7mmx9.2mm | - | Active | 1 (Unlimited) | 10 | EAR99 | Linear Regulator Replacement | ITE (Commercial) | 3W | - | 400mW | 2.5W | DUAL | GULL WING | - | 1 | 2.54mm | 15.3mm | - | - | - | 1 | Not Qualified | 94% | - | - | 8V | - | 500mA | - | - | YES | - | - | - | 500mA | 2.5W | Enable, Active High | 8V | - | - | 500mA | - | 24V | 3V | 4W | Non-Isolated | - | 2kV | - | 32V | 6.5V | - | - | Remote On/Off, OTP, SCP | 8.8mm | - | 9.6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB-3.305S/E Recom Power | 160 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 6 Leads | - | 5 | 2.2g | - | - | -40°C~100°C | Tube | ECONOLINE RB/E (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | 6mm | - | - | - | 1 | Not Qualified | 83% | 1kV | 3.63V | 5V | - | 200mA | 2.97V | 3.3V | NO | - | - | - | 200mA | 1W | - | 5V | - | - | 200mA | 1W | 3.3V | - | - | Isolated | - | - | - | - | - | - | 3.3V | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RY-1215S Recom Power | 8 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.8g | - | - | -40°C~70°C | Tube | ECONOLINE RY (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 66% | 1kV | 12.6V | 1V | - | 66mA | 11.4V | 12V | YES | - | - | - | 66mA | 1W | - | 15V | - | - | - | 1W | 12V | - | - | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() R-533.3PA Recom Power | 84 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 12-SIP Module | - | 12 | 9g | - | 330kHz | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | yes | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | - | - | - | 9.9W | - | - | - | - | - | 32.2mm | - | - | - | 1 | - | 94% | - | - | 5.5V | Fixed | 3A | 4.5V | - | - | - | - | - | 3A | 9.9W | Enable, Active High | 5.5V | - | - | - | - | 12V | 1.6V | 16.5W | Non-Isolated | - | 3kV | - | 18V | 4.5V | - | - | Remote On/Off, OCP, SCP | 15mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS-0512D Recom Power | 351 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | - | - | -45°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 2W | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | - | 80% | 1kV | - | 12V | - | 83mA | - | 5V | NO | - | - | - | 83mA | 2W | Enable, Active Low | 12V | -12V | - | 83mA | - | 5V | - | 2W | Isolated | - | - | -83mA | 9V | 4.5V | - | - | Remote On/Off, SCP | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RM-0512S Recom Power | 45 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | - | - | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 72% | 1kV | - | 12V | - | 21mA | - | 15V | NO | - | - | - | 21mA | 250mW | - | 12V | - | - | - | - | 5V | - | 250mW | Isolated | 12V | - | - | 5.5V | 4.5V | - | - | SCP | 10mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RI-2405S/P Recom Power | 153 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | - | - | -40°C~85°C | Tube | ECONOLINE RI (2W) | 0.45Lx0.30W x 0.40 H 11.5mmx7.6mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.55mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 83% | 1kV | 26.4V | 5V | - | 400mA | 21.6V | 24V | NO | - | - | - | 400mA | 2W | - | 5V | - | - | - | 2W | 24V | - | - | Isolated | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPA20-2405SAW/P Recom Power | 108 |
| Datasheet | 22 Weeks | - | Through Hole | 6-DIP Module | NO | - | 17g | - | - | -40°C~85°C With Derating | Tube | RPA20-AW (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial), Railway | 20W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 88% | 1.6kV | 36V | 4.5V | - | - | 9V | 24V | YES | - | - | - | 4A | 20W | Enable, Active High | 5.5V | - | - | - | 30W | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() R1DX-0512-R Recom Power | 55 |
| Datasheet | 9 Weeks | - | Surface Mount | 10-SMD, 6 Leads | - | - | 1.2g | - | - | -40°C~95°C | Tape & Reel (TR) | ECONOLINE R1DX (1W) | 0.60Lx0.42W x 0.33 H 15.2mmx10.7mmx8.5mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 80% | 1kV | 5.5V | 12V | - | - | 4.5V | - | - | - | - | - | 42mA | 1W | - | - | -12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() RB-2412D Recom Power | 1543 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.2g | RB-2412D | 100kHz | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 82% | 1kV | - | 12V | - | 42mA | - | 24V | NO | 26.4V | 21.6V | - | 42mA | 1W | - | 12V | -12V | Buck-Boost | -42mA | - | 24V | - | 1W | Isolated | - | - | 42mA | 26.4V | 21.6V | 85°C | - | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-6212P Recom Power | 417 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 12-SIP Module | - | 12 | 9g | - | 250kHz | -40°C~85°C | Tube | INNOLINE R-6xxx | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | - | - | 18W | 1W | SINGLE | - | - | 1 | 2.54mm | 32.2mm | - | - | - | 1 | - | 96% | - | - | 15V | - | 2A | - | - | YES | 32V | 14V | 6mA | 2A | 24W | Enable, Active High | 15V | - | - | 2A | - | 24V | 3.3V | 30W | Non-Isolated | - | - | - | 32V | 14V | - | - | Remote On/Off, SCP | 15mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RO-1505S Recom Power | 52 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | - | - | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 80% | 1kV | 16.5V | 5V | - | 200mA | 13.5V | 15V | NO | - | - | - | 200mA | 1W | - | 5V | - | - | - | 1W | 15V | - | - | Isolated | - | - | - | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S-2424 Recom Power | 172 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1.4g | - | - | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | - | 1 | - | 10.7mm | - | - | - | 1 | Not Qualified | 85% | 1kV | 26.4V | 24V | - | 83mA | 21.6V | 24V | NO | - | - | - | 83mA | 2W | - | 24V | - | - | - | 2W | 24V | - | - | Isolated | - | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RK-0505S/H Recom Power | 258 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.8g | - | - | -40°C~85°C | Tube | ECONOLINE RK (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/4 | R-PSIP-T7 | 1 | Not Qualified | 78% | 4kV | - | 5V | - | 200mA | - | 5V | NO | - | - | - | 200mA | 1W | - | 5V | - | - | 200mA | - | 5V | - | 1W | Isolated | 5V | - | - | 5.5V | 4.5V | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-78AA3.3-0.5SMD-R Recom Power | 1459 | - | Datasheet | 9 Weeks | PCB, Surface Mount | Surface Mount | 10-SMD Module | - | 10 | 2.7g | - | - | -40°C~85°C | Tape & Reel (TR) | INNOLINE R-78AA-0.5 | 0.60Lx0.38W x 0.36 H 15.2mmx9.7mmx9.2mm | - | Active | 1 (Unlimited) | 10 | EAR99 | Linear Regulator Replacement | ITE (Commercial) | 2W | - | 400mW | 1.65W | DUAL | GULL WING | - | 1 | 2.54mm | 9.6mm | - | - | - | 1 | Not Qualified | 91% | - | 32V | 5.5V | - | 500mA | 4.75V | - | YES | - | - | - | 500mA | 1.65W | Enable, Active High | 5.5V | - | - | 500mA | - | 24V | - | - | Non-Isolated | - | 2kV | - | - | - | - | - | Remote On/Off, OTP, SCP | 8.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-2415DFW Recom Power | 65 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | 27g | - | - | -40°C~75°C | Tube | POWERLINE RP15-FW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 15W | 15W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | - | 2 | - | 86% | 1.6kV | - | 15V | - | 500mA | - | 24V | NO | - | - | - | 500mA | 15W | - | 15V | -15V | - | 500mA | - | 24V | - | 15W | Isolated | - | - | 500mA | 36V | 9V | - | - | OCP, OVP, SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP-1212S Recom Power | 687 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.4g | - | - | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.65mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 78% | 5.2kV | - | 12V | - | 84mA | - | 12V | NO | - | - | - | 84mA | 1W | - | 12V | - | - | 84mA | - | 12V | - | 1W | Isolated | 12V | - | - | 13.2V | 10.8V | - | - | SCP | 10.2mm | - | 7.05mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB-0512D/P Recom Power | 56 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | - | - | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | 82% | 1kV | 5.5V | 12V | - | 42mA | 4.5V | 5V | NO | - | - | - | 42mA | 1W | - | 12V | -12V | - | 42mA | 0.504W | 5V | - | - | - | - | - | 42mA | - | - | - | - | SCP | 10.2mm | 19.6mm | - | - | ROHS3 Compliant | Lead Free |