- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Adjust Type | Capacitance Tolerance | Dimensions | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Part # Aliases | RoHS | Standard Number | Tradename | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Capacitance | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Voltage - Output 2 | Isolation Voltage | Product | Features | Input Voltage | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REM60-4812DW Recom Power | In Stock | - | Datasheet | Through Hole | Quarter Brick | Quarter Brick | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | - | - | 60601-1; 62368-1 | - | 12V | -40°C ~ 105°C (With Derating) | Tray | MEDLINE REM60-W (60W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Active | Isolated Module | ITE (Commercial), Medical | 60 W | - | 2 | cURus | 90% | 5 kV | 75V | 18V | 2.5A, 2.5A | - | -12V | - | - | Adjustable Output, Remote Sense | - | - | - | - | - | - | ||
![]() R-78CK12-0.5 Recom Power | 106 |
| Datasheet | Through Hole | 3-SIP Module | - | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | - | - | 62368-1 | - | 12V | -40°C ~ 100°C (With Derating) | Tube | INNOLINE R-78K-0.5 | 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.5mm x 10.2mm) | Active | Non-Isolated PoL Module | ITE (Commercial) | 6 W | - | 1 | CB | 96% | - | 40V | 15V | 500mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REM60-2415DW Recom Power | 2872 |
| Datasheet | Through Hole | Quarter Brick | Quarter Brick | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | - | - | 60601-1; 62368-1 | - | 15V | -40°C ~ 105°C (With Derating) | Tray | MEDLINE REM60-W (60W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Active | Isolated Module | ITE (Commercial), Medical | 60 W | - | 2 | cURus | 90% | 5 kV | 36V | 9V | 2A, 2A | - | -15V | - | - | Adjustable Output, Remote Sense | - | - | - | - | - | - | ||
![]() 30003745 RECOM Power | In Stock | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 1.27 mm | - | - | - | ||
![]() REM60-4824SW Recom Power | 2817 |
| Datasheet | Through Hole | Quarter Brick | Quarter Brick | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | - | - | 60601-1; 62368-1 | - | 24V | -40°C ~ 105°C (With Derating) | Tray | MEDLINE REM60-W (60W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Active | Isolated Module | ITE (Commercial), Medical | 60 W | - | 1 | cURus | 90% | 5 kV | 75V | 18V | 2.5A | - | - | - | - | Adjustable Output, Remote Sense | - | - | - | - | - | - | ||
![]() REM60-4815DW Recom Power | 2887 |
| Datasheet | Through Hole | Quarter Brick | Quarter Brick | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | - | - | 60601-1; 62368-1 | - | 15V | -40°C ~ 105°C (With Derating) | Tray | MEDLINE REM60-W (60W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Active | Isolated Module | ITE (Commercial), Medical | 60 W | - | 2 | cURus | 90% | 5 kV | 75V | 18V | 2A, 2A | - | -15V | - | - | Adjustable Output, Remote Sense | - | - | - | - | - | - | ||
![]() R-78CK15-0.5 Recom Power | 256 |
| Datasheet | Through Hole | 3-SIP Module | - | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | - | - | 62368-1 | - | 15V | -40°C ~ 100°C (With Derating) | Tube | INNOLINE R-78K-0.5 | 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.5mm x 10.2mm) | Active | Non-Isolated PoL Module | ITE (Commercial) | 7.5 W | - | 1 | CB | 96% | - | 40V | 18V | 500mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R24C2T25/R-R RECOM Power | In Stock | - | - | - | SSOP-36 | - | Programmable | - | 12.83 mm x 7.5 mm x 3.55 mm | Industrial | 27 V | 21 V | + 125 C | - | - 40 C | Yes | SMD/SMT | 100 mA | - 12 mA | 2.5 VDC to 22.5 VDC | 10020348 | RoHS Compliant | - | Econoline | - | - | - | R24C2T25/R | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 2.5 W | - | 5 kV | Isolated | - | 21 VDC to 27 VDC | - | - | 3.55 mm | 12.83 mm | 7.5 mm | ||
![]() R24C2T25/R-CT RECOM Power | In Stock | - | - | - | SSOP-36 | - | Programmable | - | 12.83 mm x 7.5 mm x 3.55 mm | Industrial | 27 V | 21 V | + 125 C | - | - 40 C | Yes | SMD/SMT | 100 mA | - 12 mA | 2.5 VDC to 22.5 VDC | 10020349 | RoHS Compliant | - | Econoline | - | - | - | R24C2T25/R | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 2.5 W | - | 5 kV | Isolated | - | 21 VDC to 27 VDC | - | - | 3.55 mm | 12.83 mm | 7.5 mm | ||
![]() R12C2T25/R-CT RECOM Power | In Stock | - | - | - | SSOP-36 | - | Programmable | - | 12.83 mm x 7.5 mm x 3.55 mm | Industrial | 18 V | 9 V | + 125 C | - | - 40 C | Yes | SMD/SMT | 100 mA | - 12 mA | 2.5 VDC to 22.5 VDC | 10020345 | RoHS Compliant | - | Econoline | - | - | - | R12C2T25/R | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 2.5 W | - | 5 kV | Isolated | - | 9 VDC to 18 VDC | - | - | 3.55 mm | 12.83 mm | 7.5 mm | ||
![]() R9C1T18/R-CT RECOM Power | In Stock | - | - | - | SSOP-36 | - | Programmable | - | 12.83 mm x 7.5 mm x 3.55 mm | Industrial | 18 V | 8.5 V | + 125 C | - | - 40 C | Yes | SMD/SMT | 100 mA | - 12 mA | 2.5 V to 15.5 V | 10020341 | RoHS Compliant | - | Econoline | - | - | - | R9C1T18/R | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 3 W | - | 5 kV | Isolated | - | 8.5 VDC to 18 VDC | - | - | 3.55 mm | 12.83 mm | 7.5 mm | ||
![]() R12C2T12/R-CT RECOM Power | In Stock | - | - | - | SSOP-36 | - | Programmable | - | 12.83 mm x 7.5 mm x 3.55 mm | Industrial | 18 VDC | 9 VDC | + 125 C | - | - 40 C | Yes | SMD/SMT | 100 mA | - 12 mA | 2.5 V to 15.5 V | 10020343 | RoHS Compliant | - | Econoline | - | - | - | R12C2T12/R | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 2.5 W | - | 5 kV | Isolated | - | 9 VDC to 18 VDC | - | - | 3.55 mm | 12.83 mm | 7.5 mm | ||
![]() REM2A-1205S RECOM Power | In Stock | - | Datasheet | - | DIP-16 | - | - | - | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | - | - | + 105 C | - | - 40 C | - | Through Hole | 400 mA | - | 5 V | 51002552 | - | - | Medline DC/DC | - | - | - | REM2A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | - | 1 Output | - | - | - | - | - | - | 2 W | - | 5 kV | Isolated | - | 9 VDC to 18 VDC | - | - | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM2A-2405S/SMD RECOM Power | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 400 mA | - | 5 V | 51002592 | - | - | Medline DC/DC | - | - | - | REM2A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | - | 1 Output | - | - | - | - | - | - | 2 W | - | 5 kV | Isolated | - | 18 VDC to 36 VDC | - | - | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM4A-2405S RECOM Power | In Stock | - | Datasheet | - | DIP-16 | - | - | - | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | - | - | + 105 C | - | - 40 C | - | Through Hole | 700 mA | - | 5 V | 51002624 | - | - | Medline DC/DC | - | - | - | REM4A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | - | 1 Output | - | - | - | - | - | - | 4 W | - | 5 kV | Isolated | - | 18 VDC to 36 VDC | - | - | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM4A-1205S/SMD RECOM Power | 70 |
| Datasheet | - | SMD/SMT | - | - | - | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 700 mA | - | 5 V | 51002648 | - | - | Medline DC/DC | - | - | - | REM4A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | - | 1 Output | - | - | - | - | - | - | 4 W | - | 5 kV | Isolated | - | 9 VDC to 18 VDC | - | - | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM4A-2405S/SMD RECOM Power | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 700 mA | - | 5 V | 51002656 | - | - | Medline DC/DC | - | - | - | REM4A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | - | 1 Output | - | - | - | - | - | - | 4 W | - | 5 kV | Isolated | - | 18 VDC to 36 VDC | - | - | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM2A-1212S/SMD RECOM Power | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 167 mA | - | 12 V | 51002586 | - | - | Medline DC/DC | - | - | - | REM2A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | - | 1 Output | - | - | - | - | - | - | 2 W | - | 5 kV | Isolated | - | 9 VDC to 18 VDC | - | - | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM2A-0505S/SMD RECOM Power | 70 |
| Datasheet | - | SMD/SMT | - | - | - | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 400 mA | - | 5 V | 51002576 | - | - | Medline DC/DC | - | - | - | REM2A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | - | 1 Output | - | - | - | - | - | - | 2 W | - | 5 kV | Isolated | - | 4.5 VDC to 12 VDC | - | - | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM2A-1212S RECOM Power | 58 |
| Datasheet | - | DIP-16 | - | - | - | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | - | - | + 105 C | - | - 40 C | - | Through Hole | 167 mA | - | 12 V | 51002554 | - | - | Medline DC/DC | - | - | - | REM2A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | - | 1 Output | - | - | - | - | - | - | 2 W | - | 5 kV | Isolated | - | 9 VDC to 18 VDC | - | - | 10.2 mm | 24.3 mm | 14.4 mm |