- Series
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Applications
- Approval Agency
- Efficiency
- Features
- Voltage - Isolation
- Mounting Type
- Type
- Height
Attribute column
Manufacturer
RECOM Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Max Output Power | Minimum Load Required | Nominal Output Voltage | Current - Output 2 | Current - Output 3 | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAC30-15DA-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 305g | - | -25°C~70°C With Derating | - | POWERLINE RAC30-A (30W) | 4.41Lx2.51W x 1.20 H 111.9mmx63.7mmx30.5mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | 30W | - | 30W | DUAL | UNSPECIFIED | - | 1 | - | - | R-PDFM-X8 | 2 | CE, cURus | 82% | 3kV | 15V | 1A | 115V | NO | - | 1A | - | 15V | -15V | - | - | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | 30.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC05-15SA-ST Recom Power | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | 80g | - | -25°C~70°C With Derating | - | POWERLINE RAC05-A (5W) | 3.78Lx2.12W x 0.83 H 96.0mmx53.9mmx21.0mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | - | 5W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X8 | 1 | CE, cURus | 70% | 3kV | 15V | 333mA | 115V | NO | - | 333mA | - | 15V | - | - | - | - | 5W | - | - | - | - | - | - | DC Input Capable, Universal Input | 20.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAC10-15DA-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100g | - | -25°C~70°C With Derating | - | POWERLINE RAC10-A (10W) | 3.78Lx2.12W x 1.06 H 96.0mmx53.9mmx27.0mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | 10W | - | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X8 | 2 | CE, cURus | 72% | 3kV | 15V | 300mA | 115V | NO | 300mA 300mA | 300mA | - | 15V | -15V | - | - | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | 21.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC15-05SA-E-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 208g | - | -40°C~70°C With Derating | Bulk | POWERLINE RAC15-A (15W) | 4.41Lx2.51W x 1.09 H 111.9mmx63.7mmx27.6mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | - | 15W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X8 | 1 | CE, cURus | 70% | 3kV | 5V | 3A | 115V | NO | - | 3A | - | 5V | - | - | - | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | 27.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC15-0515TA-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 208g | - | -25°C~70°C With Derating | Bulk | POWERLINE RAC15-A (15W) | 4.41Lx2.51W x 1.09 H 111.9mmx63.7mmx27.6mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | 15W | - | 15W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X8 | 3 | CE, cURus | 68% | 3kV | 15V | 2A | 115V | NO | 2A 150mA 150mA | - | - | 15V | - | - | - | 2A | - | -15V | - | - | - | -150mA | 150mA | DC Input Capable, Universal Input | 27.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC10-05SA-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100g | - | -25°C~70°C With Derating | - | POWERLINE RAC10-A (10W) | 3.78Lx2.12W x 1.06 H 96.0mmx53.9mmx27.0mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | - | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X8 | 1 | CE, cURus | 71% | 3kV | 5V | 2A | 115V | NO | - | 2A | - | 5V | - | - | - | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | 21.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC10-12SA-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 8 | 100g | - | -25°C~70°C With Derating | - | POWERLINE RAC10-A (10W) | 3.78Lx2.12W x 1.06 H 96.0mmx53.9mmx27.0mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | - | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | 96mm | - | - | 1 | CE, cURus | 74% | 3kV | 12V | 833mA | 115V | NO | - | 416mA | 10W | 12V | - | - | - | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | 21.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC10-12DA-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100g | - | -25°C~70°C With Derating | Bulk | POWERLINE RAC10-A (10W) | 3.78Lx2.12W x 1.06 H 96.0mmx53.9mmx27.0mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | 10W | - | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X8 | 2 | CE, cURus | 75% | 3kV | 12V | 380mA | 115V | NO | - | 380mA | - | 12V | -12V | - | - | 380mA | - | - | - | - | - | -380mA | - | DC Input Capable, Universal Input | 21.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC15-24SA-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 208g | - | -25°C~70°C With Derating | - | POWERLINE RAC15-A (15W) | 4.41Lx2.51W x 1.09 H 111.9mmx63.7mmx27.6mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | - | 15W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X8 | 1 | CE, cURus | 77% | 3kV | 24V | 625mA | 115V | NO | - | 625mA | - | 24V | - | - | - | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | 27.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC15-05DA-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | 208g | - | -25°C~70°C With Derating | - | POWERLINE RAC15-A (15W) | 4.41Lx2.51W x 1.09 H 111.9mmx63.7mmx27.6mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | 15W | - | 15W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X8 | 2 | CE, cURus | 71% | 3kV | 5V | 1.5A | 115V | NO | 1.5A 1.5A | 1.5A | - | 5V | -5V | - | - | 1.5A | - | - | - | - | - | - | - | DC Input Capable, Universal Input | 27.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC15-12SA-E-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | 208g | - | -40°C~70°C With Derating | - | POWERLINE RAC15-A (15W) | 4.41Lx2.51W x 1.09 H 111.9mmx63.7mmx27.6mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | - | 15W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X8 | 1 | CE, cURus | 76% | 3kV | 12V | 1.25A | 115V | NO | - | 1.25A | - | 12V | - | - | - | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | 27.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC20-05SB-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount, DIN Rail, Screw | Chassis Mount | Module | 8 | 122g | - | -40°C~70°C With Derating | - | POWERLINE RAC20-B (20W) | 3.78Lx2.12W x 1.15 H 96.0mmx53.9mmx29.1mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | 20W | 18W | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 52.4mm | NOT SPECIFIED | - | 1 | CE | 78% | 3kV | 5V | 3.6A | 115V | NO | - | 3.6A | 18W | 5V | - | 90V | 264V | - | - | - | 18W | - | 5V | - | - | DC Input Capable, Universal Input | 29.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RAC15-12DA-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | 208g | - | -25°C~70°C With Derating | Bulk | POWERLINE RAC15-A (15W) | 4.41Lx2.51W x 1.09 H 111.9mmx63.7mmx27.6mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | 15W | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 2 | CE, cURus | 76% | 3kV | 12V | 650mA | 115V | NO | 650mA 650mA | 650mA | - | 12V | -12V | - | - | 650mA | - | - | - | - | - | -650mA | - | DC Input Capable, Universal Input | 27.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC04-24SC/W Recom Power | 27 | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Module | - | 32g | - | -25°C~85°C With Derating | - | POWERLINE RAC04-SC/W (4W) | 1.49Lx0.94W x 0.65 H 37.8mmx23.9mmx16.4mm | Active | 1 (Unlimited) | - | EAR99 | Enclosed | - | - | ITE (Commercial) | - | 4W | 4W | - | - | - | - | 15.65mm | - | - | 1 | CB, CE, cURus | 79% | 3kV | 24V | 167mA | - | - | - | 167mA | 4W | 24V | - | - | - | 167mA | - | - | - | No | - | - | - | DC Input Capable, Remote Sense, Universal Input | 16.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC05-3.3SB-ST Recom Power | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Module | - | 30g | 90V~264VAC | -25°C~70°C With Derating | - | POWERLINE RAC05-A (5W) | 3.78Lx2.12W x 0.83 H 96.0mmx53.9mmx21.0mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | - | 5W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X8 | 1 | CE, cURus | 65% | 3kV | 3.3V | 1.25A | 115V | NO | - | 1.25A | - | 3.3V | - | - | - | - | 5W | - | - | - | - | - | - | DC Input Capable, Universal Input | 15.16mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC20-12SA-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 197g | - | -25°C~70°C With Derating | - | POWERLINE RAC20-A (20W) | 4.41Lx2.51W x 1.08 H 111.9mmx63.7mmx27.5mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | - | 20W | DUAL | UNSPECIFIED | - | 1 | - | - | R-PDFM-X8 | 1 | CE, cURus | 82% | 3kV | 12V | 1.67A | 115V | NO | - | 1.67A | - | 12V | - | - | - | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | 27.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC20-15SB-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 122g | - | -40°C~70°C With Derating | - | POWERLINE RAC20-B (20W) | 3.78Lx2.12W x 1.15 H 96.0mmx53.9mmx29.1mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P8 | 1 | CE | 85% | 3kV | 15V | 1.33A | 115V | NO | - | 1.33A | - | 15V | - | - | - | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | 29.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC05-3.3SA-ST Recom Power | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | 80g | - | -25°C~70°C With Derating | Bulk | POWERLINE RAC05-A (5W) | 3.78Lx2.12W x 0.83 H 96.0mmx53.9mmx21.0mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | - | 5W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X8 | 1 | CE, cURus | 62% | 3kV | 3.3V | 1.5A | 115V | NO | - | 1.5A | - | 3.3V | - | - | - | - | 5W | - | - | - | - | - | - | DC Input Capable, Universal Input | 20.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC15-24SB-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount, DIN Rail | Chassis Mount | - | 8 | 120g | - | -25°C~70°C With Derating | - | POWERLINE RAC15-B (15W) | 3.78Lx2.12W x 1.14 H 96.0mmx53.9mmx29.0mm | Obsolete | Not Applicable | - | - | Enclosed | 70°C | -25°C | ITE (Commercial) | 15W | 15W | 15W | - | - | - | - | 54mm | - | - | 1 | CE, cURus | 83% | 4kV | 24V | 625mA | - | - | 625mA | 625mA | 15W | - | - | - | - | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | 28.956mm | 96.012mm | 53.848mm | - | ROHS3 Compliant | - | ||
![]() RAC10-3.3SB-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 54g | - | -25°C~70°C With Derating | - | POWERLINE RAC10-B (10W) | 3.78Lx2.12W x 1.15 H 96.0mmx53.9mmx29.1mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | - | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X8 | 1 | CE, cURus | 74% | 3kV | 3.3V | 2.5A | 115V | NO | - | 2.5A | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | 23.5mm | - | - | - | ROHS3 Compliant | Lead Free |