- Series
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Applications
- Approval Agency
- Efficiency
- Features
- Voltage - Isolation
- Mounting Type
- Type
- Height
Attribute column
Manufacturer
RECOM Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Voltage-Input | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Depth | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Minimum Load Required | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAC05-15DA-E-ST Recom Power | In Stock | - | Datasheet | DIN Rail | DIN Rail | - | - | 80g | - | -40°C~70°C With Derating | POWERLINE RAC05-A (5W) | 3.78Lx2.12W x 0.83 H 96.0mmx53.9mmx21.0mm | Obsolete | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 5W | 5W | UNSPECIFIED | UNSPECIFIED | 1 | - | R-XXMA-X8 | 2 | CE, cURus | 67% | 3kV | 15V | 160mA | 115V | NO | - | 160mA | - | 15V | -15V | - | 5W | - | - | DC Input Capable, Universal Input | 20.5mm | ROHS3 Compliant | Lead Free | ||
![]() RAC10-12SB-E-ST Recom Power | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | 54g | - | -40°C~70°C With Derating | POWERLINE RAC10-B (10W) | 3.78Lx2.12W x 1.15 H 96.0mmx53.9mmx29.1mm | Obsolete | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 10W | UNSPECIFIED | UNSPECIFIED | 1 | - | R-XXMA-X8 | 1 | CE, cURus | 82% | 3kV | 12V | 833mA | 115V | NO | - | 420mA | - | 12V | - | - | - | - | - | DC Input Capable, Universal Input | 23.5mm | ROHS3 Compliant | Lead Free | ||
![]() RAC10-15SB-E-ST Recom Power | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | 54g | - | -40°C~70°C With Derating | POWERLINE RAC10-B (10W) | 3.78Lx2.12W x 1.15 H 96.0mmx53.9mmx29.1mm | Obsolete | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 10W | UNSPECIFIED | UNSPECIFIED | 1 | - | R-XXMA-X8 | 1 | CE, cURus | 78% | 3kV | 15V | 667mA | 115V | NO | - | 333mA | - | 15V | - | - | - | - | - | DC Input Capable, Universal Input | 23.5mm | ROHS3 Compliant | Lead Free | ||
![]() RAC03-05SCR/277-TRAY Recom Power | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | Module | - | 40.999988g | 85V~305VAC | -25°C~85°C With Derating | POWERLINE RAC03-SCR/277 (3W) | 1.98Dia x 0.44 H 50.3mmx11.1mm | Obsolete | 1 (Unlimited) | - | EAR99 | Enclosed | ITE (Commercial) | 3W | 3W | - | - | - | - | - | 1 | CE, cURus | 71% | 3kV | - | 600mA | - | - | - | - | - | - | - | - | - | - | Yes | DC Input Capable, Universal Input | 11.176mm | ROHS3 Compliant | Lead Free | ||
![]() RAC03-12SCR/277-TRAY Recom Power | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | Module | - | 40.999988g | 85V~305VAC | -25°C~85°C With Derating | POWERLINE RAC03-SCR/277 (3W) | 1.98Dia x 0.44 H 50.3mmx11.1mm | Obsolete | 1 (Unlimited) | - | EAR99 | Enclosed | ITE (Commercial) | 3W | 3W | - | - | - | - | - | 1 | CE, cURus | 76% | 3kV | - | 250mA | - | - | - | - | - | - | - | - | - | - | Yes | DC Input Capable, Universal Input | 11.176mm | ROHS3 Compliant | Lead Free | ||
![]() RAC03-24SCR/277-TRAY Recom Power | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | Module | - | 40.999988g | 85V~305VAC | -25°C~85°C With Derating | POWERLINE RAC03-SCR/277 (3W) | 1.98Dia x 0.44 H 50.3mmx11.1mm | Obsolete | 1 (Unlimited) | - | EAR99 | Enclosed | ITE (Commercial) | 3W | 3W | - | - | - | - | - | 1 | CE, cURus | 78% | 3kV | - | 125mA | - | - | - | - | - | - | - | - | - | - | Yes | DC Input Capable, Universal Input | 11.176mm | ROHS3 Compliant | Lead Free | ||
![]() RAC20-0512TA-ST Recom Power | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | 197g | - | -25°C~70°C With Derating | POWERLINE RAC20-A (20W) | 4.41Lx2.51W x 1.08 H 111.9mmx63.7mmx27.5mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 20W | 20W | DUAL | UNSPECIFIED | 1 | - | R-PDFM-X8 | 3 | CE, cURus | 79% | 3kV | 12V | 3A | 115V | NO | - | - | - | 12V | - | - | - | -12V | - | DC Input Capable, Universal Input | 27.5mm | ROHS3 Compliant | Lead Free | ||
![]() RAC15-15DA-ST Recom Power | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | Module | - | 208g | - | -25°C~70°C With Derating | POWERLINE RAC15-A (15W) | 4.41Lx2.51W x 1.09 H 111.9mmx63.7mmx27.6mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 15W | 15W | UNSPECIFIED | UNSPECIFIED | 1 | - | R-XXMA-X8 | 2 | CE, cURus | 65% | 3kV | 15V | 500mA | 115V | NO | 500mA 500mA | 500mA | - | 15V | -15V | - | - | - | - | DC Input Capable, Universal Input | 27.6mm | ROHS3 Compliant | Lead Free | ||
![]() RAC20-0515TA-ST Recom Power | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | 197g | - | -25°C~70°C With Derating | POWERLINE RAC20-A (20W) | 4.41Lx2.51W x 1.08 H 111.9mmx63.7mmx27.5mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 20W | 20W | DUAL | UNSPECIFIED | 1 | - | R-PDFM-X8 | 3 | CE, cURus | 79% | 3kV | 15V | 3A | 115V | NO | - | - | - | 15V | - | - | - | -15V | - | DC Input Capable, Universal Input | 27.5mm | ROHS3 Compliant | Lead Free | ||
![]() RAC30-12SA-E-ST Recom Power | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | 305g | - | -40°C~70°C With Derating | POWERLINE RAC30-A (30W) | 4.41Lx2.51W x 1.20 H 111.9mmx63.7mmx30.5mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 30W | DUAL | UNSPECIFIED | 1 | - | R-PDFM-X8 | 1 | CE, cURus | 82% | 3kV | 12V | 3A | 115V | NO | - | 2.5A | - | 12V | - | - | - | - | - | DC Input Capable, Universal Input | 30.6mm | ROHS3 Compliant | Lead Free | ||
![]() RAC10-05DA-ST Recom Power | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | 100g | - | -25°C~70°C With Derating | POWERLINE RAC10-A (10W) | 3.78Lx2.12W x 1.06 H 96.0mmx53.9mmx27.0mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 10W | 10W | UNSPECIFIED | UNSPECIFIED | 1 | - | R-XXMA-X8 | 2 | CE, cURus | 73% | 3kV | 5V | 800mA | 115V | NO | - | 800mA | - | 5V | -5V | - | - | - | - | DC Input Capable, Universal Input | 21.5mm | ROHS3 Compliant | Lead Free | ||
![]() RAC15-15SA-ST Recom Power | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | Module | - | 208g | - | -25°C~70°C With Derating | POWERLINE RAC15-A (15W) | 4.41Lx2.51W x 1.09 H 111.9mmx63.7mmx27.6mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 15W | UNSPECIFIED | UNSPECIFIED | 1 | - | R-XXMA-X8 | 1 | CE, cURus | 73% | 3kV | 15V | 1A | 115V | NO | - | 1A | - | 15V | - | - | - | - | - | DC Input Capable, Universal Input | 27.6mm | ROHS3 Compliant | Lead Free | ||
![]() RAC30-0515TA-ST Recom Power | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | 305g | - | -25°C~70°C With Derating | POWERLINE RAC30-A (30W) | 4.41Lx2.51W x 1.20 H 111.9mmx63.7mmx30.5mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 30W | 30W | DUAL | UNSPECIFIED | 1 | - | R-PDFM-X8 | 3 | CE, cURus | 82% | 3kV | 12V | 3A | 115V | NO | - | - | - | 5V | 15V | - | - | -15V | - | DC Input Capable, Universal Input | 30.6mm | ROHS3 Compliant | Lead Free | ||
![]() RAC30-12DA-E-ST Recom Power | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | 305g | - | -40°C~70°C With Derating | POWERLINE RAC30-A (30W) | 4.41Lx2.51W x 1.20 H 111.9mmx63.7mmx30.5mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 30W | 30W | DUAL | UNSPECIFIED | 1 | - | R-PDFM-X8 | 2 | CE, cURus | 82% | 3kV | 12V | 1.25A | 115V | NO | 1.25A 1.25A | 1.25A | - | 12V | -12V | - | - | - | - | DC Input Capable, Universal Input | 30.6mm | ROHS3 Compliant | Lead Free | ||
![]() RAC30-0512TA-ST Recom Power | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | 305g | - | -25°C~70°C With Derating | POWERLINE RAC30-A (30W) | 4.41Lx2.51W x 1.20 H 111.9mmx63.7mmx30.5mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 30W | 30W | DUAL | UNSPECIFIED | 1 | - | R-PDFM-X8 | 3 | CE, cURus | 77% | 3kV | 12V | 3A | 115V | NO | - | - | - | 5V | - | - | - | -12V | - | DC Input Capable, Universal Input | 30.6mm | ROHS3 Compliant | Lead Free | ||
![]() RAC15-15SA-E-ST Recom Power | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | 8 | 208g | - | -40°C~70°C With Derating | POWERLINE RAC15-A (15W) | 4.41Lx2.51W x 1.09 H 111.9mmx63.7mmx27.6mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 15W | UNSPECIFIED | UNSPECIFIED | 1 | 63.7mm | - | 1 | CE, cURus | 73% | 3kV | 15V | 1A | 115V | NO | - | 1A | 15W | 15V | - | - | - | - | - | DC Input Capable, Universal Input | 27.6mm | ROHS3 Compliant | Lead Free | ||
![]() RAC15-05DA-E-ST Recom Power | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | Module | - | 208g | - | -40°C~70°C With Derating | POWERLINE RAC15-A (15W) | 4.41Lx2.51W x 1.09 H 111.9mmx63.7mmx27.6mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 15W | 15W | UNSPECIFIED | UNSPECIFIED | 1 | - | R-XXMA-X8 | 2 | CE, cURus | 71% | 3kV | 5V | 1.5A | 115V | NO | - | 1.5A | - | 5V | -5V | 1.5A | - | - | - | DC Input Capable, Universal Input | 27.6mm | ROHS3 Compliant | Lead Free | ||
![]() RAC10-3.3SA-ST Recom Power | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | 100g | - | -25°C~70°C With Derating | POWERLINE RAC10-A (10W) | 3.78Lx2.12W x 1.06 H 96.0mmx53.9mmx27.0mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 10W | UNSPECIFIED | UNSPECIFIED | 1 | - | R-XXMA-X8 | 1 | CE, cURus | 65% | 3kV | 3.3V | 3A | 115V | NO | - | 1.5A | - | 3.3V | - | - | - | - | - | DC Input Capable, Universal Input | 21.5mm | ROHS3 Compliant | Lead Free | ||
![]() RAC30-05SA-E-ST Recom Power | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | 305g | - | -40°C~70°C With Derating | POWERLINE RAC30-A (30W) | 4.41Lx2.51W x 1.20 H 111.9mmx63.7mmx30.5mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 30W | DUAL | UNSPECIFIED | 1 | - | R-PDFM-X8 | 1 | CE, cURus | 79% | 3kV | 5V | 6A | 115V | NO | - | 6A | - | 5V | - | - | - | - | - | DC Input Capable, Universal Input | 30.6mm | ROHS3 Compliant | Lead Free | ||
![]() RAC30-0512TA-E-ST Recom Power | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | 305g | - | -40°C~70°C With Derating | POWERLINE RAC30-A (30W) | 4.41Lx2.51W x 1.20 H 111.9mmx63.7mmx30.5mm | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 30W | 30W | DUAL | UNSPECIFIED | 1 | - | R-PDFM-X8 | 3 | CE, cURus | 77% | 3kV | 12V | 3A | 115V | NO | - | - | - | 5V | - | - | - | -12V | - | DC Input Capable, Universal Input | 30.6mm | ROHS3 Compliant | Lead Free |