- Series
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Applications
- Approval Agency
- Efficiency
- Features
- Voltage - Isolation
- Mounting Type
- Type
- Height
Attribute column
Manufacturer
RECOM Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Minimum Load Required | Features | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAC15-09DB-E-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | POWERLINE RAC15-B (15W) | 3.78Lx2.12W x 1.14 H 96.0mmx53.9mmx29.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 15W | 2 | CE, cURus | 80% | 4kV | 833mA 833mA | -9V | - | - | DC Input Capable, Universal Input | ROHS3 Compliant | ||
![]() RAC40-24SA-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | -25°C~70°C With Derating | POWERLINE RAC40-A (40W) | 4.41Lx2.51W x 1.20 H 111.9mmx63.7mmx30.5mm | Obsolete | Not Applicable | Enclosed | Medical | 40W | 1 | CE, cURus | 83% | 4kV | 1.67A | - | - | - | DC Input Capable, Universal Input | ROHS3 Compliant | ||
![]() RAC40-3.3SA-E-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | POWERLINE RAC40-A (40W) | 4.41Lx2.51W x 1.20 H 111.9mmx63.7mmx30.5mm | Obsolete | Not Applicable | Enclosed | Medical | 40W | 1 | CE, cURus | 76% | 4kV | 8A | - | - | - | DC Input Capable, Universal Input | ROHS3 Compliant | ||
![]() RAC15-15SB-E-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | POWERLINE RAC15-B (15W) | 3.78Lx2.12W x 1.14 H 96.0mmx53.9mmx29.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 15W | 1 | CE, cURus | 82% | 4kV | - | - | - | - | DC Input Capable, Universal Input | ROHS3 Compliant | ||
![]() RAC40-05SA-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | -25°C~70°C With Derating | POWERLINE RAC40-A (40W) | 4.41Lx2.51W x 1.20 H 111.9mmx63.7mmx30.5mm | Obsolete | Not Applicable | Enclosed | Medical | 40W | 1 | CE, cURus | 79% | 4kV | 8A | - | - | - | DC Input Capable, Universal Input | ROHS3 Compliant | ||
![]() RAC40-15DA-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | -25°C~70°C With Derating | POWERLINE RAC40-A (40W) | 4.41Lx2.51W x 1.20 H 111.9mmx63.7mmx30.5mm | Obsolete | Not Applicable | Enclosed | Medical | 40W | 2 | CE, cURus | 83% | 4kV | 1.32A 1.32A | -15V | - | - | DC Input Capable, Universal Input | ROHS3 Compliant | ||
![]() RAC15-3.3SB-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | -25°C~70°C With Derating | POWERLINE RAC15-B (15W) | 3.78Lx2.12W x 1.14 H 96.0mmx53.9mmx29.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 15W | 1 | CE, cURus | 75% | 4kV | 3A | - | - | - | DC Input Capable, Universal Input | ROHS3 Compliant | ||
![]() RAC15-05SB-E-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | POWERLINE RAC15-B (15W) | 3.78Lx2.12W x 1.14 H 96.0mmx53.9mmx29.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 15W | 1 | CE, cURus | 78% | 4kV | 3A | - | - | - | DC Input Capable, Universal Input | ROHS3 Compliant | ||
![]() RAC15-0515TB-E-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | POWERLINE RAC15-B (15W) | 3.78Lx2.12W x 1.14 H 96.0mmx53.9mmx29.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 15W | 3 | CE, cURus | 78% | 4kV | 2A 150mA 150mA | 15V | -15V | - | DC Input Capable, Universal Input | ROHS3 Compliant | ||
![]() RAC15-12DB-E-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | POWERLINE RAC15-B (15W) | 3.78Lx2.12W x 1.14 H 96.0mmx53.9mmx29.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 15W | 2 | CE, cURus | 81% | 4kV | 625mA 625mA | -12V | - | - | DC Input Capable, Universal Input | ROHS3 Compliant | ||
![]() RAC15-15SB-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | -25°C~70°C With Derating | POWERLINE RAC15-B (15W) | 3.78Lx2.12W x 1.14 H 96.0mmx53.9mmx29.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 15W | 1 | CE, cURus | 82% | 4kV | 1A | - | - | - | DC Input Capable, Universal Input | ROHS3 Compliant | ||
![]() RAC15-12DB-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | -25°C~70°C With Derating | POWERLINE RAC15-B (15W) | 3.78Lx2.12W x 1.14 H 96.0mmx53.9mmx29.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 15W | 2 | CE, cURus | 81% | 4kV | 625mA 625mA | -12V | - | - | DC Input Capable, Universal Input | ROHS3 Compliant | ||
![]() RAC40-3.3SA-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | -25°C~70°C With Derating | POWERLINE RAC40-A (40W) | 4.41Lx2.51W x 1.20 H 111.9mmx63.7mmx30.5mm | Obsolete | Not Applicable | Enclosed | Medical | 40W | 1 | CE, cURus | 76% | 4kV | 8A | - | - | - | DC Input Capable, Universal Input | ROHS3 Compliant | ||
![]() RAC40-0515TA-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | -25°C~70°C With Derating | POWERLINE RAC40-A (40W) | 4.41Lx2.51W x 1.20 H 111.9mmx63.7mmx30.5mm | Obsolete | Not Applicable | Enclosed | Medical | 40W | 3 | CE, cURus | 79% | 4kV | 5A 500mA 500mA | 15V | -15V | - | DC Input Capable, Universal Input | ROHS3 Compliant | ||
![]() RAC40-0512DA-ST Recom Power | In Stock | - | Datasheet | - | Chassis Mount | -25°C~70°C With Derating | POWERLINE RAC40-A (40W) | 4.41Lx2.51W x 1.20 H 111.9mmx63.7mmx30.5mm | Obsolete | Not Applicable | Enclosed | Medical | 40W | 2 | CE, cURus | 80% | 4kV | 5A 1.25A | 12V | - | - | DC Input Capable, Universal Input | ROHS3 Compliant | ||
![]() RAC05-3.3SK/277/W Recom Power | 68 |
| - | 11 Weeks | Chassis Mount | -40°C~85°C With Derating | POWERLINE RAC05-K/277 (5W) | 1.25Lx1.05W x 0.86 H 31.7mmx26.7mmx21.8mm | Active | 1 (Unlimited) | Enclosed | Household Appliances, ITE (Commercial) | 5W | 1 | CB, CE, cURus | 77% | 3kV | 1.51A | - | - | No | Universal Input | ROHS3 Compliant | ||
![]() RAC05-15SK/277/W Recom Power | 44 |
| - | 11 Weeks | Chassis Mount | -40°C~85°C With Derating | POWERLINE RAC05-K/277 (5W) | 1.25Lx1.05W x 0.86 H 31.7mmx26.7mmx21.8mm | Active | 1 (Unlimited) | Enclosed | Household Appliances, ITE (Commercial) | 5W | 1 | CB, CE, cURus | 83% | 3kV | 330mA | - | - | No | Universal Input | ROHS3 Compliant |