- Series
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Applications
- Approval Agency
- Efficiency
- Features
- Voltage - Isolation
- Mounting Type
- Type
- Height
Attribute column
Manufacturer
RECOM Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Illuminated | Industry | Input Frequency | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Subcategory | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Approval Agency | Actuator Type | Efficiency | Voltage - Isolation | Number of Poles | Spread Spectrum Bandwidth | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Absolute Pull Range (APR) | Isolation Voltage | Load Regulation | Product | Features | Input Voltage | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 23000008 RECOM Power | In Stock | - | - | - | - | - | AIRPAX | 3 | Not Illuminated | - | - | Sensata | - | - | - | Panel Mount | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | 2.5 A | - | - | - | Hook Terminal | - | - | - | - | - | Toggle | - | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | Circuit Protectors | - | - | Circuit Breakers | 32.53 mm | - | 45.21 mm | 39.67 mm | - | ||
![]() 23000003 RECOM Power | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SiTime | - | - | - | - | - | Strip | - | Active | - | - | - | - | - | - | -20°C ~ 70°C | - | SiT1602B | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | - | - | - | 2.5V | - | 37.5 MHz | ±25ppm | HCMOS, LVCMOS | - | - | MEMS | 4.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() RACM130E-12SK/OF RECOM Power | 31 |
| - | Chassis Mount | - | - | - | - | - | ITE, Industrial, Household | 47 Hz to 63 Hz | - | + 90 C | Recom Power | - 40 C | Chassis | Open Frame | 10.8 A | 12 VDC | Tray | 20001311 | Active | Details | - | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 12V | -40°C ~ 90°C (With Derating) | - | RACM130E-K | 4.00 L x 2.00 W x 1.26 H (101.6mm x 50.8mm x 32.0mm) | - | AC/DC Converter | ITE (Commercial) | 130W | - | - | - | - | - | - | - | - | - | - | 1 Output | CE, EAC | - | 86 % | 4 kV | - | - | 130 W | - | 10.8 A | - | - | No | - | 4 kVAC | Regulated | Switching Supplies | DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC | - | 32 mm | - | 101.6 mm | 50.8 mm | - | ||
![]() RACM90-15SK/OF RECOM Power | 31 |
| - | Chassis Mount | - | - | - | - | - | ITE, Industrial, Household | 47 Hz to 63 Hz | - | + 90 C | Recom Power | - 40 C | Chassis | Open Frame | 6 A | 15 VDC | Tray | 20001245 | Active | Details | - | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 15V | -40°C ~ 90°C (With Derating) | - | RACM90-K | 4.00 L x 2.00 W x 1.26 H (101.6mm x 50.8mm x 32.0mm) | - | AC/DC Converter | ITE (Commercial) | 90W | - | - | - | - | - | - | - | - | - | - | 1 Output | CE, EAC | - | 89 % | 4 kV | - | - | 90 W | - | 6 A | - | - | No | - | 4 kVAC | Regulated | Switching Supplies | DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC | - | 32 mm | - | 101.6 mm | 50.8 mm | - | ||
![]() RACM130E-48SK/OF RECOM Power | 10 |
| - | Chassis Mount | - | - | - | - | - | ITE, Industrial, Household | 47 Hz to 63 Hz | - | + 90 C | Recom Power | - 40 C | Chassis | Open Frame | 2.71 A | 48 VDC | Tray | 20001250 | Active | Details | - | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 48V | -40°C ~ 90°C (With Derating) | - | RACM130E-K | 4.00 L x 2.00 W x 1.26 H (101.6mm x 50.8mm x 32.0mm) | - | AC/DC Converter | ITE (Commercial) | 130W | - | - | - | - | - | - | - | - | - | - | 1 Output | CE, EAC | - | 88 % | 4 kV | - | - | 130 W | - | 2.71 A | - | - | No | - | 4 kVAC | Regulated | Switching Supplies | DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC | - | 32 mm | - | 101.6 mm | 50.8 mm | - | ||
![]() RACM90-12SK/OF RECOM Power | 14 |
| - | Chassis Mount | - | - | - | - | - | ITE, Industrial, Household | 47 Hz to 63 Hz | - | + 90 C | Recom Power | - 40 C | Chassis | Open Frame | 7.5 A | 12 VDC | Tray | 20001244 | Active | Details | - | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 12V | -40°C ~ 90°C (With Derating) | - | RACM90-K | 4.00 L x 2.00 W x 1.26 H (101.6mm x 50.8mm x 32.0mm) | - | AC/DC Converter | ITE (Commercial) | 90W | - | - | - | - | - | - | - | - | - | - | 1 Output | CE, EAC | - | 87 % | 4 kV | - | - | 90 W | - | 7.5 A | - | - | No | - | 4 kVAC | Regulated | Switching Supplies | DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC | - | 32 mm | - | 101.6 mm | 50.8 mm | - | ||
![]() RACM90-48SK/OF RECOM Power | 30 |
| - | Chassis Mount | - | - | - | - | - | ITE, Industrial, Household | 47 Hz to 63 Hz | - | + 90 C | Recom Power | - 40 C | Chassis | Open Frame | 1.87 A | 48 VDC | Tray | 20001251 | Active | Details | - | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 48V | -40°C ~ 90°C (With Derating) | - | RACM90-K | 4.00 L x 2.00 W x 1.26 H (101.6mm x 50.8mm x 32.0mm) | - | AC/DC Converter | ITE (Commercial) | 90W | - | - | - | - | - | - | - | - | - | - | 1 Output | CE, EAC | - | 90 % | 4 kV | - | - | 90 W | - | 1.87 A | - | - | No | - | 4 kVAC | Regulated | Switching Supplies | DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC | - | 32 mm | - | 101.6 mm | 50.8 mm | - | ||
![]() RACM130E-24SK/ENC RECOM Power | 8 |
| - | Chassis Mount | - | - | - | - | - | ITE, Industrial, Household | 47 Hz to 63 Hz | - | + 90 C | Recom Power | - 40 C | Chassis | Enclosed | 5.42 A | 24 VDC | Tray | 20001317 | Active | Details | - | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 24V | -40°C ~ 90°C (With Derating) | - | RACM130E-K | 4.66 L x 2.47 W x 1.52 H (118.3mm x 62.7mm x 38.7mm) | - | AC/DC Converter | ITE (Commercial) | 130W | - | - | - | - | - | - | - | - | - | - | 1 Output | CE, EAC | - | 88 % | 4 kV | - | - | 130 W | - | 5.42 A | - | - | No | - | 4 kVAC | Regulated | Switching Supplies | Baseplate, DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC | - | 38.7 mm | - | 118.3 mm | 62.7 mm | - | ||
![]() RACM90-24SK/OF RECOM Power | 15 |
| - | Chassis Mount | - | - | - | - | - | ITE, Industrial, Household | 47 Hz to 63 Hz | - | + 90 C | Recom Power | - 40 C | Chassis | Open Frame | 3.75 A | 24 VDC | Tray | 20001247 | Active | Details | - | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 24V | -40°C ~ 90°C (With Derating) | - | RACM90-K | 4.00 L x 2.00 W x 1.26 H (101.6mm x 50.8mm x 32.0mm) | - | AC/DC Converter | ITE (Commercial) | 90W | - | - | - | - | - | - | - | - | - | - | 1 Output | CE, EAC | - | 89 % | 4 kV | - | - | 90 W | - | 3.75 A | - | - | No | - | 4 kVAC | Regulated | Switching Supplies | DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC | - | 32 mm | - | 101.6 mm | 50.8 mm | - | ||
![]() RACM130E-24SK/OF RECOM Power | 86 |
| - | Chassis Mount | - | - | - | - | - | ITE, Industrial, Household | 47 Hz to 63 Hz | - | + 90 C | Recom Power | - 40 C | Chassis | Open Frame | 5.42 A | 24 VDC | Tray | 20001246 | Active | Details | - | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 24V | -40°C ~ 90°C (With Derating) | - | RACM130E-K | 4.00 L x 2.00 W x 1.26 H (101.6mm x 50.8mm x 32.0mm) | - | AC/DC Converter | ITE (Commercial) | 130W | - | - | - | - | - | - | - | - | - | - | 1 Output | CE, EAC | - | 88 % | 4 kV | - | - | 130 W | - | 5.42 A | - | - | No | - | 4 kVAC | Regulated | Switching Supplies | DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC | - | 32 mm | - | 101.6 mm | 50.8 mm | - | ||
![]() REDIN45-24/NR RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REDIN60-12/NR RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23000000 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACM60-15SK/OF/2X4 RECOM Power | In Stock | - | - | Chassis Mount | - | RACM60-15 | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | Box | - | Active | - | 60335-1; 60601-1; 62368-1 | - | - | 80 ~ 264 VAC, 120 ~ 370 VDC | 15V | -40°C ~ 85°C (With Derating) | - | POWERLINE RACM60-K/OF (60W) | 4.00 L x 2.09 W x 1.24 H (101.6mm x 53.0mm x 31.5mm) | - | Open Frame | Household Appliances, ITE (Commercial), Medical | 60W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus | - | 90% | 4 kV | - | - | - | - | 4 A | - | - | No | - | - | - | - | PFC, Standby Output, Universal Input | - | - | - | - | - | - | - | ||
![]() 21000319 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REDIN45-12/NR RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACM140E-12SK/OF Recom Power | 30 |
| Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | - | - | - | 60335-1; 60601-1; 62368-1 | - | - | 80 ~ 264 VAC, 120 ~ 370 VDC | 12V | -40°C ~ 90°C (With Derating) | Tray | RACM140E-K (140W) | 5.70" L x 3.20" W x 1.50" H (144.8mm x 81.3mm x 38.1mm) | Active | Open Frame | Household Appliances, ITE (Commercial), Medical | 140W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus | - | 86% | 4.2 kV | - | - | - | - | 11.6 A | - | - | No | - | - | - | - | PFC, Universal Input | - | - | - | - | - | - | - | ||
![]() RACM140E-24SK/ENC Recom Power | 18 |
| Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | - | - | - | 60335-1; 60601-1; 62368-1 | - | - | 80 ~ 264 VAC, 120 ~ 370 VDC | 24V | -40°C ~ 90°C (With Derating) | Tray | RACM140E-K (140W) | 5.70" L x 3.20" W x 1.60" H (144.8mm x 81.3mm x 40.6mm) | Active | Enclosed | Household Appliances, ITE (Commercial), Medical | 140W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus | - | 88% | 4.2 kV | - | - | - | - | 5.8 A | - | - | No | - | - | - | - | PFC, Universal Input | - | - | - | - | - | - | - | ||
![]() RACM140E-36SK/OF Recom Power | 33 |
| Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | - | - | - | 60335-1; 60601-1; 62368-1 | - | - | 80 ~ 264 VAC, 120 ~ 370 VDC | 36V | -40°C ~ 90°C (With Derating) | Tray | RACM140E-K (140W) | 5.70" L x 3.20" W x 1.50" H (144.8mm x 81.3mm x 38.1mm) | Active | Open Frame | Household Appliances, ITE (Commercial), Medical | 137W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus | - | 90% | 4.2 kV | - | - | - | - | 3.8 A | - | - | No | - | - | - | - | PFC, Universal Input | - | - | - | - | - | - | - | ||
![]() RACM140E-48SK/OF Recom Power | 42 |
| Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | - | - | - | 60335-1; 60601-1; 62368-1 | - | - | 80 ~ 264 VAC, 120 ~ 370 VDC | 48V | -40°C ~ 90°C (With Derating) | Tray | RACM140E-K (140W) | 5.70" L x 3.20" W x 1.50" H (144.8mm x 81.3mm x 38.1mm) | Active | Open Frame | Household Appliances, ITE (Commercial), Medical | 140W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus | - | 90% | 4.2 kV | - | - | - | - | 2.9 A | - | - | No | - | - | - | - | PFC, Universal Input | - | - | - | - | - | - | - |