- Series
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Applications
- Approval Agency
- Efficiency
- Features
- Voltage - Isolation
- Mounting Type
- Type
- Height
Attribute column
Manufacturer
RECOM Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | AC Voltage - Input | Base Product Number | For Use With/Related Products | Industry | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Wire Gauge | Current - Output (Max) | Accessory Type | Input Type | Output Power | Jacket Color | Conductor Strand | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Load Regulation | Product | Features | Input Voltage | Spool Size | Height | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REDIIN480-24 Recom Power | 49 |
| Datasheet | - | 90 ~ 264 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61010-1; 62368-1 | - | - | - | 24V | -30°C ~ 70°C (With Derating) | Box | REDIIN480 (480W) | 4.60" L x 2.20" W x 4.87" H (116.8mm x 55.9mm x 123.7mm) | Active | - | ITE (Commercial), Laboratory | 480W | 1 | CE, cULus, cURus, UKCA | 93% | 3 kV | - | 20A | - | AC | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | - | - | - | ||
![]() REDIIN120-24 Recom Power | 33 |
| Datasheet | - | 90 ~ 264 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61010-1; 62368-1 | - | - | - | 24V | -30°C ~ 70°C (With Derating) | Box | REDIIN120 (120W) | 4.60" L x 1.18" W x 4.87" H (116.8mm x 30.0mm x 123.7mm) | Active | - | ITE (Commercial), Laboratory | 120W | 1 | CE, cULus, cURus, UKCA | 88.5% | 3 kV | - | 5A | - | AC | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | - | - | - | ||
![]() REDIIN120-48 Recom Power | 32 |
| Datasheet | - | 90 ~ 264 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61010-1; 62368-1 | - | - | - | 48V | -30°C ~ 70°C (With Derating) | Box | REDIIN120 (120W) | 4.60" L x 1.18" W x 4.87" H (116.8mm x 30.0mm x 123.7mm) | Active | - | ITE (Commercial), Laboratory | 120W | 1 | CE, cULus, cURus, UKCA | 89.5% | 3 kV | - | 2.5A | - | AC | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | - | - | - | ||
![]() REDIIN120-12 Recom Power | 31 |
| Datasheet | - | 90 ~ 264 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61010-1; 62368-1 | - | - | - | 12V | -30°C ~ 70°C (With Derating) | Box | REDIIN120 (120W) | 4.60" L x 1.18" W x 4.87" H (116.8mm x 30.0mm x 123.7mm) | Active | - | ITE (Commercial), Laboratory | 120W | 1 | CE, cULus, cURus, UKCA | 86% | 3 kV | - | 10A | - | AC | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | - | - | - | ||
![]() RACM60-24SK/ENC/2x4 RECOM Power | 38 |
| - | Chassis Mount | - | - | - | ITE, Industrial, Household | 47 Hz to 63 Hz | + 85 C | Recom Power | - 40 C | Chassis | Enclosed | 2.5 A | - | 24 VDC | - | Tray | 20001294 | Active | Details | 60335-1; 60601-1; 62368-1 | - | - | 80 ~ 264 VAC, 80 ~ 305 VAC, 120 ~ 370 VDC | 24V | -40°C ~ 85°C (With Derating) | - | RACM60-K | 4.66 L x 2.47 W x 1.52 H (118.3mm x 62.7mm x 38.7mm) | - | AC/DC Converter | Household Appliances, ITE (Commercial), Medical | 60W | 1 Output | CB, CE, cURus | 90 % | 4.8 kV | - | - | - | - | 60 W | - | - | - | 2.5 A | - | - | No | 4.8 kVAC | Regulated | Switching Supplies | DC Input Capable, Universal Input | 80 VAC to 264 VAC, 120 VDC to 430 VDC | - | 38.7 mm | 118.3 mm | 62.7 mm | - | ||
![]() RACM60-12SK/ENC/2x4 RECOM Power | 20 |
| - | Chassis Mount | - | - | - | ITE, Industrial, Household | 47 Hz to 63 Hz | + 85 C | Recom Power | - 40 C | Chassis | Enclosed | 5 A | - | 12 VDC | - | Tray | 20001292 | Active | Details | 60335-1; 60601-1; 62368-1 | - | - | 80 ~ 264 VAC, 80 ~ 305 VAC, 120 ~ 370 VDC | 12V | -40°C ~ 85°C (With Derating) | - | RACM60-K | 4.66 L x 2.47 W x 1.52 H (118.3mm x 62.7mm x 38.7mm) | - | AC/DC Converter | Household Appliances, ITE (Commercial), Medical | 60W | 1 Output | CB, CE, cURus | 90 % | 4.8 kV | - | - | - | - | 60 W | - | - | - | 5 A | - | - | No | 4.8 kVAC | Regulated | Switching Supplies | DC Input Capable, Universal Input | 80 VAC to 264 VAC, 120 VDC to 430 VDC | - | 38.7 mm | 118.3 mm | 62.7 mm | - | ||
![]() RACM90-36SK/ENC RECOM Power | 10 |
| - | Chassis Mount | - | - | - | ITE, Industrial, Household | 47 Hz to 63 Hz | + 90 C | Recom Power | - 40 C | Chassis | Enclosed | 2.5 A | - | 36 VDC | - | Tray | 20001320 | Active | Details | - | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 36V | -40°C ~ 90°C (With Derating) | - | RACM90-K | 4.66 L x 2.47 W x 1.52 H (118.3mm x 62.7mm x 38.7mm) | - | AC/DC Converter | ITE (Commercial) | 90W | 1 Output | CE, EAC | 90 % | 4 kV | - | - | - | - | 90 W | - | - | - | 2.5 A | - | - | No | 4 kVAC | Regulated | Switching Supplies | Baseplate, DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC | - | 38.7 mm | 118.3 mm | 62.7 mm | - | ||
![]() RACM130E-48SK/ENC RECOM Power | 36 |
| - | Chassis Mount | - | - | - | ITE, Industrial, Household | 47 Hz to 63 Hz | + 90 C | Recom Power | - 40 C | Chassis | Enclosed | 2.71 A | - | 48 VDC | - | Tray | 20001321 | Active | Details | - | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 48V | -40°C ~ 90°C (With Derating) | - | RACM130E-K | 4.66 L x 2.47 W x 1.52 H (118.3mm x 62.7mm x 38.7mm) | - | AC/DC Converter | ITE (Commercial) | 130W | 1 Output | CE, EAC | 88 % | 4 kV | - | - | - | - | 130 W | - | - | - | 2.71 A | - | - | No | 4 kVAC | Regulated | Switching Supplies | Baseplate, DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC | - | 38.7 mm | 118.3 mm | 62.7 mm | - | ||
![]() RACM90-12SK/ENC RECOM Power | 29 |
| - | Chassis Mount | - | - | - | ITE, Industrial, Household | 47 Hz to 63 Hz | + 90 C | Recom Power | - 40 C | Chassis | Enclosed | 7.5 A | - | 12 VDC | - | Tray | 20001314 | Active | Details | - | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 12V | -40°C ~ 90°C (With Derating) | - | RACM90-K | 4.66 L x 2.47 W x 1.52 H (118.3mm x 62.7mm x 38.7mm) | - | AC/DC Converter | ITE (Commercial) | 90W | 1 Output | CE, EAC | 87 % | 4 kV | - | - | - | - | 90 W | - | - | - | 7.5 A | - | - | No | 4 kVAC | Regulated | Switching Supplies | Baseplate, DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC | - | 38.7 mm | 118.3 mm | 62.7 mm | - | ||
![]() RACM130E-36SK/ENC RECOM Power | 26 |
| - | Chassis Mount | - | - | - | ITE, Industrial, Household | 47 Hz to 63 Hz | + 90 C | Recom Power | - 40 C | Chassis | Enclosed | 3.61 A | - | 36 VDC | - | Tray | 20001319 | Active | Details | - | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 36V | -40°C ~ 90°C (With Derating) | - | RACM130E-K | 4.66 L x 2.47 W x 1.52 H (118.3mm x 62.7mm x 38.7mm) | - | AC/DC Converter | ITE (Commercial) | 130W | 1 Output | CE, EAC | 88 % | 4 kV | - | - | - | - | 130 W | - | - | - | 3.61 A | - | - | No | 4 kVAC | Regulated | Switching Supplies | Baseplate, DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC | - | 38.7 mm | 118.3 mm | 62.7 mm | - | ||
![]() RACM130E-36SK/OF RECOM Power | 25 |
| - | Chassis Mount | - | - | - | ITE, Industrial, Household | 47 Hz to 63 Hz | + 90 C | Recom Power | - 40 C | Chassis | Open Frame | 3.61 A | - | 36 VDC | - | Tray | 20001248 | Active | Details | - | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 36V | -40°C ~ 90°C (With Derating) | - | RACM130E-K | 4.00 L x 2.00 W x 1.26 H (101.6mm x 50.8mm x 32.0mm) | - | AC/DC Converter | ITE (Commercial) | 130W | 1 Output | CE, EAC | 88 % | 4 kV | - | - | - | - | 130 W | - | - | - | 3.61 A | - | - | No | 4 kVAC | Regulated | Switching Supplies | DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC | - | 32 mm | 101.6 mm | 50.8 mm | - | ||
![]() RACM90-36SK/OF RECOM Power | 26 |
| - | Chassis Mount | - | - | - | ITE, Industrial, Household | 47 Hz to 63 Hz | + 90 C | Recom Power | - 40 C | Chassis | Open Frame | 2.5 A | - | 36 VDC | - | Tray | 20001249 | Active | Details | - | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 36V | -40°C ~ 90°C (With Derating) | - | RACM90-K | 4.66 L x 2.47 W x 1.52 H (118.3mm x 62.7mm x 38.7mm) | - | AC/DC Converter | ITE (Commercial) | 90W | 1 Output | CE, EAC | 90 % | 4 kV | - | - | - | - | 90 W | - | - | - | 2.5 A | - | - | No | 4 kVAC | Regulated | Switching Supplies | DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC | - | 32 mm | 101.6 mm | 50.8 mm | - | ||
![]() RACM130E-15SK/ENC RECOM Power | 21 |
| - | Chassis Mount | - | - | - | ITE, Industrial, Household | 47 Hz to 63 Hz | + 90 C | Recom Power | - 40 C | Chassis | Enclosed | 8.66 A | - | 15 VDC | - | Tray | 20001315 | Active | Details | - | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 15V | -40°C ~ 90°C (With Derating) | - | RACM130E-K | 4.66 L x 2.47 W x 1.52 H (118.3mm x 62.7mm x 38.7mm) | - | AC/DC Converter | ITE (Commercial) | 130W | 1 Output | CE, EAC | 88 % | 4 kV | - | - | - | - | 130 W | - | - | - | 8.66 A | - | - | No | 4 kVAC | Regulated | Switching Supplies | Baseplate, DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC | - | 38.7 mm | 118.3 mm | 62.7 mm | - | ||
![]() RACM130E-12SK/ENC RECOM Power | 14 |
| - | Chassis Mount | - | - | - | ITE, Industrial, Household | 47 Hz to 63 Hz | + 90 C | Recom Power | - 40 C | Chassis | Enclosed | 10.8 A | - | 12 VDC | - | Tray | 20001313 | Active | Details | - | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 12V | -40°C ~ 90°C (With Derating) | - | RACM130E-K | 4.66 L x 2.47 W x 1.52 H (118.3mm x 62.7mm x 38.7mm) | - | AC/DC Converter | ITE (Commercial) | 130W | 1 Output | CE, EAC | 86 % | 4 kV | - | - | - | - | 130 W | - | - | - | 10.8 A | - | - | No | 4 kVAC | Regulated | Switching Supplies | Baseplate, DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC | - | 38.7 mm | 118.3 mm | 62.7 mm | - | ||
![]() RACM90-15SK/ENC RECOM Power | 7 |
| - | Chassis Mount | - | - | - | ITE, Industrial, Household | 47 Hz to 63 Hz | + 90 C | Recom Power | - 40 C | Chassis | Enclosed | 6 A | - | 15 VDC | - | Tray | 20001316 | Active | Details | - | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 15V | -40°C ~ 90°C (With Derating) | - | RACM90-K | 4.66 L x 2.47 W x 1.52 H (118.3mm x 62.7mm x 38.7mm) | - | AC/DC Converter | ITE (Commercial) | 90W | 1 Output | CE, EAC | 89 % | 4 kV | - | - | - | - | 90 W | - | - | - | 6 A | - | - | No | 4 kVAC | Regulated | Switching Supplies | Baseplate, DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC | - | 38.7 mm | 118.3 mm | 62.7 mm | - | ||
![]() RAC-MB1 RECOM Power | 50 | - | - | - | - | - | RACM1200-V | ITE, Industrial | - | - | Recom Power | - | Chassis | - | - | - | - | - | Box | 29000000 | Active | - | - | - | - | - | - | - | - | RAC-MB1 | - | - | - | - | - | - | - | - | - | - | - | Bracket | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | 5 mm | 210 mm | 17.47 mm | - | ||
![]() RACM60-05SK/OF/2X4 RECOM Power | In Stock | - | - | Chassis Mount | - | RACM60-05 | - | - | - | - | KEMET | - | - | - | - | - | - | - | Bulk | - | Active | - | 60335-1; 60601-1; 62368-1 | - | - | 80 ~ 264 VAC, 120 ~ 370 VDC | 5V | -40°C ~ 85°C (With Derating) | - | * | 4.00 L x 2.09 W x 1.24 H (101.6mm x 53.0mm x 31.5mm) | - | Open Frame | Household Appliances, ITE (Commercial), Medical | 40W | 1 | CE, cURus | 89% | 4 kV | - | - | - | - | - | - | - | - | 8 A | - | - | No | - | - | - | PFC, Standby Output, Universal Input | - | - | - | - | - | - | ||
![]() RAC30-05SA-E-ST_NOT_ASSEMBLED RECOM Power | In Stock | - | - | - | - | 1015-22 | - | - | - | - | CNC Tech | - | - | - | - | - | - | - | Digi-Spool®, Continuous Spool | - | Active | - | 60950-1 | - | - | - | 5V | -40°C ~ 70°C (With Derating) | - | - | 4.41 L x 2.54 W x 1.20 H (111.9mm x 64.6mm x 30.6mm) | - | - | ITE (Commercial) | 30W | 1 | CE, cURus, EAC | 79% | 3 kV | 22 AWG | 6A | - | AC or DC | - | White | Solid | - | - | - | - | Yes | - | - | - | Universal Input | - | 2000.0 (609.6m) | - | Enter Number of Feet in Order Quantity | - | UL Style 1015 | ||
![]() 23000005 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23000007 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |