- Series
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Applications
- Approval Agency
- Efficiency
- Features
- Voltage - Isolation
- Mounting Type
- Type
- Height
Attribute column
Manufacturer
RECOM Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Voltage-Input | Operating Temperature | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Max Output Power | Minimum Load Required | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAC48-12S/OF Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 145g | - | -20°C~70°C With Derating | POWERLINE RAC48/OF (48W) | 4.00Lx2.00W x 1.18 H 101.6mmx50.8mmx30.0mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 48W | 48W | - | - | NOT SPECIFIED | - | 30mm | NOT SPECIFIED | - | 1 | CB, CE, cURus | 82% | 3kV | 12V | 4A | - | - | - | - | 4A | 48W | 13V | - | 90V | 264V | 4A | - | 48W | - | 90V | 264V | Adjustable Output, DC Input Capable, Universal Input | 30mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RACM40-24S/OF Recom Power | 37 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | 137g | - | -40°C~85°C With Derating | MEDLINE RACM40 (40W) | 3.00Lx2.00W x 1.04 H 76.2mmx50.8mmx26.5mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | Medical | - | - | 40W | - | - | - | - | - | - | - | 1 | CE, cURus | 92% | 4kV | 21.6V | 1.67A | - | - | - | - | 1.67A | 40W | 26.4V | - | - | - | - | - | - | No | - | - | Adjustable Output, DC Input Capable, Universal Input | 26.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC48-24S/OF Recom Power | 70 |
| Datasheet | - | Chassis Mount | Chassis Mount | - | 145g | - | -20°C~70°C With Derating | POWERLINE RAC48/OF (48W) | 4.00Lx2.00W x 1.18 H 101.6mmx50.8mmx30.0mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 48W | 48W | - | - | NOT SPECIFIED | - | 30mm | NOT SPECIFIED | - | 1 | CB, CE, cURus | 85% | 3kV | 24V | 2A | - | - | - | - | 2A | 48W | 27V | - | 90V | 264V | 2A | - | 48W | - | 90V | 264V | Adjustable Output, DC Input Capable, Universal Input | 30mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RACM65-12S-ST Recom Power | 32 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | 137g | - | -40°C~85°C With Derating | MEDLINE RACM65 (65W) | 3.60Lx2.38W x 1.31 H 91.4mmx60.5mmx33.3mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | Medical | - | - | 65W | - | - | - | - | - | - | - | 1 | CE, cURus | 92.5% | 4kV | 10.8V | 5.42A | - | - | - | - | 5.42A | 65W | 13.2V | - | - | - | - | - | - | No | - | - | Adjustable Output, DC Input Capable, Universal Input | 33.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REDIN45-12 Recom Power | 43 |
| Datasheet | 15 Weeks | DIN Rail | DIN Rail | - | 332g | - | -20°C~70°C With Derating | POWERLINE REDIN45 (45W) | 3.98Lx1.78W x 3.62 H 101.2mmx45.1mmx92.0mm | - | Active | 1 (Unlimited) | 8 | - | Enclosed | ITE (Commercial) | - | - | 45W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PXMA-X8 | 1 | CB, CE, cURus | 84% | 3.75kV | 12V | 3.75A | 115V | YES | 264V | - | 3.75A | 45W | 15V | - | - | - | 3.75A | - | 45W | - | 85V | 264V | Adjustable Output, DC Input Capable, Universal Input | 92mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RAC48-05S/OF Recom Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 145g | - | -20°C~70°C With Derating | POWERLINE RAC48/OF (48W) | 4.00Lx2.00W x 1.18 H 101.6mmx50.8mmx30.0mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 40W | 48W | - | - | NOT SPECIFIED | - | 30mm | NOT SPECIFIED | - | 1 | CB, CE, cURus | 79% | 3kV | 5V | 8A | - | - | - | - | 8A | 40W | 5.5V | - | 90V | 264V | 8A | - | 40W | - | 90V | 264V | Adjustable Output, DC Input Capable, Universal Input | 30mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RAC05-12DA-ST Recom Power | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 80g | 90V~264VAC | -25°C~70°C With Derating | POWERLINE RAC05-A (5W) | 3.78Lx2.12W x 0.83 H 96.0mmx53.9mmx21.0mm | - | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 5W | - | 5W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X8 | 2 | CE, cURus | 67% | 3kV | 12V | 200mA | 115V | NO | - | - | 160mA | - | 12V | -12V | - | - | - | 5W | - | - | - | - | DC Input Capable, Universal Input | 20.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REDIN240-24/3AC Recom Power | 2126 |
| Datasheet | 26 Weeks | - | DIN Rail | - | 1.1kg | - | -25°C~55°C | REDIN240/3AC (240W) | 6.03Lx2.36W x 5.20 H 153.2mmx60.0mmx132.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | Hazardous Locations, ITE (Commercial) | 240W | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, cURus | 88.5% | 4242kV | 22.5V | - | - | - | - | - | 10A | 240W | - | - | - | - | - | - | - | No | - | - | Adjustable Output | 130mm | - | - | - | ROHS3 Compliant | - | ||
![]() RACM150-48S Recom Power | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | 255g | - | -25°C~80°C With Derating | MEDLINE RACM150 (150W) | 4.60Lx2.44W x 1.94 H 116.8mmx62.0mmx49.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | Medical | - | - | 150W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X8 | 1 | CE, cURus | 91% | 4kV | 43.2V | 2.71A | 115V | YES | - | - | - | 130W | 52.8V | - | 85V | 264V | 2.71A | - | 130W | No | 85V | 264V | Adjustable Output, DC Input Capable, PFC, Universal Input | 39.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RACM30-12SER/W Recom Power | 112 |
| Datasheet | 26 Weeks | - | Chassis Mount | - | 132g | - | -20°C~70°C With Derating | MEDLINE RACM30-ER/W (30W) | 2.09Lx2.00W x 1.34 H 53.0mmx51.0mmx34.00mm | - | Active | 1 (Unlimited) | - | - | Enclosed | Household Appliances, ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | 1 | CE | 89% | 4.4kV | 12V | - | - | - | - | 2.5A | 2.5A | 30W | 12V | - | - | - | - | - | - | - | - | - | IP68, Universal Input | 33.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RACM18-12SER/W Recom Power | 32 |
| Datasheet | 26 Weeks | - | Chassis Mount | - | 92g | - | -20°C~80°C With Derating | MEDLINE RACM18-ER/W (18W) | 2.09Lx2.00W x 0.98 H 53.0mmx51.0mmx25.00mm | - | Active | 1 (Unlimited) | - | - | Enclosed | Household Appliances, ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | 1 | CE | 86% | 4.6kV | 12V | - | - | - | - | 1.5A | 1.5A | 18W | 12V | - | - | - | - | - | - | - | - | - | IP68, Universal Input | 24.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RACM30-24SER/W Recom Power | 52 |
| Datasheet | 26 Weeks | - | Chassis Mount | - | 132g | - | -20°C~70°C With Derating | MEDLINE RACM30-ER/W (30W) | 2.09Lx2.00W x 1.34 H 53.0mmx51.0mmx34.00mm | - | Active | 1 (Unlimited) | - | - | Enclosed | Household Appliances, ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | 1 | CE | 89% | 4.4kV | 24V | - | - | - | - | - | 1.25A | 30W | 24V | - | - | - | - | - | - | - | - | - | IP68, Universal Input | 33.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAC06-24SC/W Recom Power | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | 4 | 38g | - | -25°C~75°C With Derating | POWERLINE RAC06-C (6W) | 2.11Lx1.09W x 0.62 H 53.5mmx27.8mmx15.7mm | - | Active | 1 (Unlimited) | - | EAR99 | Enclosed | ITE (Commercial) | - | 6W | 6W | - | - | - | - | 25.5mm | - | - | 1 | CE, cURus | 80% | 3kV | 24V | 250mA | - | - | - | - | 250mA | 6W | 24V | - | - | - | 250mA | - | - | Yes | - | - | DC Input Capable, Universal Input | 16.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RACM40-05S Recom Power | 34 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | 172g | - | -40°C~85°C With Derating | MEDLINE RACM40 (40W) | 3.60Lx2.38W x 1.31 H 91.4mmx60.5mmx33.3mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | Medical | - | - | 40W | - | - | - | - | - | - | - | 1 | CE, cURus | 90% | 4kV | 4.5V | 8A | - | - | - | - | 8A | 40W | 5.5V | - | - | - | - | - | - | No | - | - | Adjustable Output, DC Input Capable, Universal Input | 33.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC60-12S/OF Recom Power | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | 145g | - | -20°C~70°C With Derating | POWERLINE RAC60 (60W) | 4.00Lx2.00W x 1.18 H 101.6mmx50.8mmx30.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 60W | 60W | - | - | NOT SPECIFIED | - | 30mm | NOT SPECIFIED | - | 1 | CB, CE, cURus | 83% | 3kV | 12V | 5A | - | - | - | - | 5A | 60W | 13V | - | 90V | 264V | 5A | - | 60W | - | 90V | 264V | Adjustable Output, DC Input Capable, Universal Input | 30mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RAC35-12SG/OF Recom Power | 11 | - | Datasheet | 14 Weeks | - | Chassis Mount | - | 126g | - | -20°C~65°C With Derating | POWERLINE RAC35-G/OF (35W) | 4.00Lx2.01W x 1.10 H 101.6mmx51.0mmx28.0mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 36W | - | - | - | - | - | - | - | - | - | 1 | CE, cURus | 81% | 3kV | 11.4V | - | - | - | - | - | 3A | 35W | 13.2V | - | - | - | - | - | - | No | - | - | Adjustable Output, Universal Input | 28mm | - | - | - | ROHS3 Compliant | - | ||
![]() RACM40-24S Recom Power | 145 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | 172g | - | -40°C~85°C With Derating | MEDLINE RACM40 (40W) | 3.60Lx2.38W x 1.31 H 91.4mmx60.5mmx33.3mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | Medical | - | - | 40W | - | - | - | - | - | - | - | 1 | CE, cURus | 92% | 4kV | 21.6V | 1.67A | - | - | - | - | 1.67A | 40W | 26.4V | - | - | - | - | - | - | No | - | - | Adjustable Output, DC Input Capable, Universal Input | 33.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RACM40-05S/OF Recom Power | 25 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | 137g | - | -40°C~85°C With Derating | MEDLINE RACM40 (40W) | 3.00Lx2.00W x 1.04 H 76.2mmx50.8mmx26.5mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | Medical | - | - | 40W | - | - | - | - | - | - | - | 1 | CE, cURus | 90% | 4kV | 4.5V | 8A | - | - | - | - | 8A | 40W | 5.5V | - | - | - | - | - | - | No | - | - | Adjustable Output, DC Input Capable, Universal Input | 26.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REDIN240-24 Recom Power | In Stock | - | Datasheet | 14 Weeks | - | DIN Rail | - | 810g | 85V~264VAC | -25°C~70°C With Derating | POWERLINE REDIN240 (240W) | 4.50Lx1.81W x 4.88 H 114.3mmx46.0mmx124.4mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 240W | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | CB, CE, cURus | 94.4% | 3kV | 24V | - | - | - | - | - | 10A | 240W | 28V | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, PFC, Universal Input | 124.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC02-3.3SE/277/W Recom Power | 260 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | 25g | - | -40°C~85°C With Derating | POWERLINE RAC02-SE/277/W (2W) | 1.33Lx0.96W x 0.70 H 33.7mmx24.4mmx17.8mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | Household Appliances, ITE (Commercial) | - | 2W | 2W | DUAL | WIRE | NOT SPECIFIED | 1 | 17.75mm | NOT SPECIFIED | R-PDMA-W4 | 1 | CE, cURus | 67% | 3kV | 3.3V | 600mA | 230V | NO | - | - | 600mA | 2W | 3.3V | - | 85V | 305V | 600mA | - | 2W | Yes | 85V | 305V | DC Input Capable, Universal Input | 17.75mm | 33.7mm | 22.2mm | No SVHC | ROHS3 Compliant | Lead Free |