- Applications
- Mounting Type
- Number of Outputs
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Height
- Factory Lead Time
- Lead Free
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Height | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPMD30-483.3SEW Recom Power | 2675 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 75V | 2.97V | 18V | 48V | YES | 6A | - | 3.63V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-1205SG Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 40W | - | - | - | - | - | - | 1 | CE, LVD | 18V | 4.5V | 9.5V | - | - | 8A | - | 5.5V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD60-243.3SG Recom Power | 2944 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (60W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 36V | 2.97V | 18V | 24V | YES | 14A | - | 3.63V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-4812SE Recom Power | 2178 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 30W | - | - | - | - | - | - | 1 | CE, LVD | 75V | 10.8V | 18V | - | - | 2.5A | - | 13.2V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-123.3SE Recom Power | 2409 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 30W | - | - | - | - | - | - | 1 | CE, LVD | 18V | 2.97V | 9.5V | - | - | 6A | - | 3.63V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-4815DE Recom Power | 2075 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | 30W | 30W | - | - | - | - | - | - | 2 | CE, LVD | 75V | 15V | 18V | - | - | 1A | - | 15V | -15V | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-1212DE Recom Power | 2909 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | 30W | 30W | - | - | - | - | - | - | 2 | CE, LVD | 18V | 12V | 9.5V | - | - | 1.25A | - | 12V | -12V | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-483.3SEW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 75V | 2.97V | 18V | 48V | YES | 6A | - | 3.63V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-4812SEW/N Recom Power | 2259 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 75V | 10.8V | 18V | 48V | YES | 2.5A | - | 13.2V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPM20-243.3SFW Recom Power | 24 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 134g | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X8 | 1 | CE | 36V | 2.97V | 9.5V | 24V | YES | 5.5A | 20W | 3.63V | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-483.3SE Recom Power | 2459 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 30W | - | - | - | - | - | - | 1 | CE, LVD | 75V | 2.97V | 18V | - | - | 6A | - | 3.63V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-2415SE Recom Power | 2849 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 40V | 13.5V | 10V | 24V | YES | 2A | - | 16.5V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-243.3SE Recom Power | 2353 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 30W | - | - | - | - | - | - | 1 | CE, LVD | 40V | 2.97V | 10V | - | - | 6A | - | 3.63V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-4815SEW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 75V | 13.5V | 18V | 48V | YES | 2A | - | 16.5V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-2415DEW/N Recom Power | 2216 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | 30W | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 2 | CE, LVD | 40V | 15V | 10V | 24V | YES | 1A | - | 15V | -15V | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-4805SE Recom Power | 2413 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 30W | - | - | - | - | - | - | 1 | CE, LVD | 75V | 4.5V | 18V | - | - | 6A | - | 5.5V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-2415SEW Recom Power | 2675 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 40V | 13.5V | 10V | 24V | YES | 2A | - | 16.5V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-243.3SEW/N Recom Power | 2477 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 40V | 2.97V | 10V | 24V | YES | 6A | - | 3.63V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD15-243.3SFW/N Recom Power | 2145 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | 36V | 3.3V | 9.5V | 24V | YES | 4.5A | 15W | 3.3V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPM15-4815SFW Recom Power | 24 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 134g | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | 15W | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X8 | 1 | CE | 75V | 15V | 18V | 48V | YES | 1A | 15W | 15V | - | 19mm | ROHS3 Compliant | Lead Free |