- Applications
- Mounting Type
- Number of Outputs
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Height
- Factory Lead Time
- Lead Free
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Nominal Input Voltage | Voltage - Output 3 | Isolation | Isolation Voltage | Height | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPMD30-4812DEW/N Recom Power | 2953 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | POWERLINE Power Modules (30W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | 30W | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 2 | CE, LVD | 75V | 12V | 18V | 48V | YES | 1.25A | - | 12V | -12V | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPM20-483.3SFW Recom Power | 24 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 134g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 1 | CE | 75V | 2.97V | 18V | 48V | YES | 5.5A | 20W | 3.63V | - | - | - | - | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM20-483.3SFW/N Recom Power | 24 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 134g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 1 | CE | 75V | 2.97V | 18V | 48V | YES | 5.5A | 20W | 3.63V | - | - | - | - | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM20-2412SFW/N Recom Power | 24 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 134g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 1 | CE | 36V | 10.8V | 9.5V | 24V | YES | 1.67A | 20W | 13.2V | - | - | - | - | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM60-4812SG/N Recom Power | 2971 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | Bulk | POWERLINE Power Modules (60W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | 75V | 12V | 36V | 48V | YES | 5A | 60W | 13.2V | - | 48V | - | Isolated | 1.6kV | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-2415DG Recom Power | 2656 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 40W | - | - | - | - | - | - | - | 2 | CE, LVD | 36V | 13.5V | 9.5V | - | - | 1.4A | - | 16.5V | -15V | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPM15-2405SFW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 134g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | 15W | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 1 | CE | 36V | 5V | 9.5V | 24V | YES | 3A | 15W | 5V | - | - | - | - | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM20-2415DFW/N Recom Power | 3000 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 134g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 2 | CE | 36V | 15V | 9.5V | 24V | YES | 667mA | 20W | 15V | -15V | - | - | - | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-240512TG Recom Power | 2609 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | -40°C~85°C With Derating | - | POWERLINE Power Modules (40W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | 40W | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 3 | - | 36V | 5V | 18V | 24V | YES | - | - | 12V | - | - | -12V | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-2405SG Recom Power | 2352 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 40W | - | - | - | - | - | - | - | 1 | CE, LVD | 36V | 4.5V | 9.5V | - | - | 8A | - | 5.5V | - | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-4815DEW Recom Power | 2166 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | POWERLINE Power Modules (30W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | 30W | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 2 | CE, LVD | 75V | 15V | 18V | 48V | YES | 1A | - | 15V | -15V | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-4815DEW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | POWERLINE Power Modules (30W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | 30W | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 2 | CE, LVD | 75V | 15V | 18V | 48V | YES | 1A | - | 15V | -15V | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD60-4812SG/N Recom Power | 2958 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | POWERLINE Power Modules (60W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 75V | 10.8V | 36V | 48V | YES | 5A | - | 13.2V | - | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD60-483.3SG Recom Power | 2891 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | POWERLINE Power Modules (60W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 75V | 2.97V | 36V | 48V | YES | 14A | - | 3.63V | - | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-1205SE Recom Power | 2400 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 30W | - | - | - | - | - | - | - | 1 | CE, LVD | 18V | 4.5V | 9.5V | - | - | 6A | - | 5.5V | - | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-4812DEW Recom Power | 2041 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | POWERLINE Power Modules (30W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | 30W | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 2 | CE, LVD | 75V | 12V | 18V | 48V | YES | 1.25A | - | 12V | -12V | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-1215DG Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 40W | - | - | - | - | - | - | - | 2 | CE, LVD | 18V | 13.5V | 9.5V | - | - | 1.4A | - | 16.5V | -15V | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-1212DG Recom Power | 2987 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 40W | - | - | - | - | - | - | - | 2 | CE, LVD | 18V | 10.8V | 9.5V | - | - | 1.8A | - | 13.2V | -12V | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD15-2415DFW Recom Power | 2700 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | Bulk | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 2 | CE | 36V | 15V | 9.5V | 24V | YES | 500mA | 15W | 15V | -15V | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD60-243.3SG/N Recom Power | 2142 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | POWERLINE Power Modules (60W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 36V | 2.97V | 18V | 24V | YES | 14A | - | 3.63V | - | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free |