- Applications
- Mounting Type
- Number of Outputs
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Height
- Factory Lead Time
- Lead Free
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Max Output Voltage | Voltage - Output 2 | Voltage - Output 3 | Height | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPMD40-4812DGW Recom Power | 2166 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 2 | CE, LVD | 75V | 10.8V | 18V | 48V | YES | 1.667A | 13.2V | -12V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-2415SG Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 40W | - | - | - | - | - | - | 1 | CE, LVD | 36V | 13.5V | 9.5V | - | - | 2.666A | 16.5V | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-2412SGW/N Recom Power | 2442 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 36V | 10.8V | 9.5V | 24V | YES | 3.333A | 13.2V | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-4812SG Recom Power | 2512 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 40W | - | - | - | - | - | - | 1 | CE, LVD | 75V | 10.8V | 18V | - | - | 3.333A | 13.2V | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-2412SEW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 40V | 10.8V | 10V | 24V | YES | 2.5A | 13.2V | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-2412DEW/N Recom Power | 2071 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | 30W | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 2 | CE, LVD | 40V | 12V | 10V | 24V | YES | 1.25A | 12V | -12V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-2405SE Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 30W | - | - | - | - | - | - | 1 | CE, LVD | 40V | 4.5V | 10V | - | - | 6A | 5.5V | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-2412SE Recom Power | 2330 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 30W | - | - | - | - | - | - | 1 | CE, LVD | 40V | 10.8V | 10V | - | - | 2.5A | 13.2V | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-2412SGW Recom Power | 2661 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 36V | 10.8V | 9.5V | 24V | YES | 3.333A | 13.2V | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-4805SG Recom Power | 2942 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 40W | - | - | - | - | - | - | 1 | CE, LVD | 75V | 4.5V | 18V | - | - | 8A | 5.5V | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-480512TG Recom Power | 2832 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | -40°C~85°C With Derating | POWERLINE Power Modules (40W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | 40W | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 3 | - | 75V | 5V | 36V | 48V | YES | - | 12V | - | -12V | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-483.3SGW/N Recom Power | 2946 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 75V | 2.97V | 18V | 48V | YES | 10A | 3.63V | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-4815SG Recom Power | 2760 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 40W | - | - | - | - | - | - | 1 | CE, LVD | 75V | 13.5V | 18V | - | - | 2.666A | 16.5V | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-243.3SG Recom Power | 2084 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 40W | - | - | - | - | - | - | 1 | CE, LVD | 36V | 2.97V | 9.5V | - | - | 8A | 3.63V | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-243.3SGW/N Recom Power | 2193 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 36V | 2.97V | 9.5V | 24V | YES | 10A | 3.63V | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-2412DEW Recom Power | 2642 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | 30W | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 2 | CE, LVD | 40V | 12V | 10V | 24V | YES | 1.25A | 12V | -12V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-483.3SG Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 40W | - | - | - | - | - | - | 1 | CE, LVD | 75V | 2.97V | 18V | - | - | 8A | 3.63V | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-2412DG Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | 40W | - | - | - | - | - | - | 2 | CE, LVD | 36V | 10.8V | 9.5V | - | - | 1.8A | 13.2V | -12V | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD60-2405SG/N Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (60W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 36V | 4.5V | 18V | 24V | YES | 12A | 5.5V | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-2405SGW/N Recom Power | 2598 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 182g | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 36V | 4.5V | 9.5V | 24V | YES | 8A | 5.5V | - | - | 24.5mm | ROHS3 Compliant | Lead Free |