- Applications
- Mounting Type
- Number of Outputs
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Height
- Factory Lead Time
- Lead Free
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Subcategory | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Nominal Input Voltage | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPM30-2405SEW/N Recom Power | 2892 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | - | 134g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | - | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | - | - | 36V | 4.5V | 9.5V | 24V | YES | - | 6A | 30W | - | 5.5V | - | 24V | - | - | - | - | 1.6kV | - | - | - | - | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM30-4805SEW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | - | 134g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | - | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | - | - | 75V | 4.5V | 18V | 48V | YES | - | 6A | 30W | - | 5.5V | - | 48V | - | - | - | Isolated | 1.6kV | - | - | - | - | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-120515TG Recom Power | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | - | 134g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | - | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 3 | - | - | - | 18V | 5V | 9.5V | 12V | YES | - | - | 40W | - | 15V | -15V | 12V | - | 15V | - | - | 1.6kV | - | - | - | - | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM20-2405SFW Recom Power | 25 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | - | 134g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | - | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 1 | CE | - | - | 36V | 4.5V | 9.5V | 24V | YES | - | 4A | 20W | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM30-2415DE Recom Power | 2010 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | - | 134g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | - | - | 30W | - | - | - | - | - | - | - | 2 | - | - | - | 36V | 15V | 18V | - | - | - | 1A | 30W | - | 15V | - | 24V | - | - | - | - | 1.6kV | - | - | - | - | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-1215SG Recom Power | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | - | 134g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | - | - | 40W | - | - | - | - | - | - | - | 1 | - | - | - | 18V | 13.5V | 9.5V | - | - | - | 2.666A | 40W | - | 16.5V | - | 12V | - | - | - | - | 1.6kV | - | - | - | - | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-4815DGW Recom Power | 2347 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | - | 134g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | ALSO VOUT=(-15VOLT) | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 2 | - | - | - | 75V | 13.5V | 18V | 48V | YES | - | 1.333A | 40W | - | 16.5V | - | 48V | - | - | - | Isolated | 1.6kV | - | - | - | - | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM30-1215SE Recom Power | 2207 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | - | 134g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | - | - | 30W | - | - | - | - | - | - | - | 1 | - | - | - | 18V | 13.5V | 9.5V | - | - | - | 2A | 30W | - | 16.5V | - | 12V | - | - | - | - | 1.6kV | - | - | - | - | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSH2-3.305S/H2-R Recom Power | 38 |
| - | - | - | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | - | RECOM Power | 150 | 5.5 V | 2.8 V | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | - | 5 V | - | Tape & Reel (TR) | 10019852 | Active | Details | 62368-1 | 5V | -40°C ~ 100°C (With Derating) | Reel | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | - | - | - | - | Isolated Module | ITE (Commercial) | 2 W | - | DC-DC Converter | - | - | - | - | - | - | - | - | 1 | cURus | 78% | 2 kV | 5.5V | - | 2.8V | - | - | 400mA | - | 2 W | - | - | - | - | Isolated DC-DC Converters | - | - | - | 2 kV | Isolated | Remote On/Off | 2.8 VDC to 5.5 VDC | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm | - | - | ||
![]() RSH2-0515S/H3 Recom Power | 21 |
| - | - | - | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | Tube | - | Active | - | 62368-1 | 15V | -40°C ~ 100°C (With Derating) | - | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | - | - | - | - | Isolated Module | ITE (Commercial) | 2 W | - | - | - | - | - | - | - | - | - | - | 1 | cURus | 83% | 3 kV | 13.2V | - | 4.5V | - | - | 134mA | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off | - | - | - | - | - | - | - | ||
![]() RA3-120701D/SMD-R Recom Power | 37 |
| - | - | - | Surface Mount | 16-SMD Module, 6 Leads | - | - | - | - | RECOM Power | 200 | - | - | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | 100 mA | 7 V | - 1 V | - | 10020002 | Active | Details | - | 7V | -40°C ~ 85°C | Reel | RA3 | 0.92" L x 0.59" W x 0.33" H (23.4mm x 15.0mm x 8.5mm) | - | - | - | - | Isolated Module | ITE (Commercial) | 3 W | - | DC-DC Converter | - | - | - | - | - | - | - | - | 2 | - | 82% | 5.2 kV | 13.2V | - | 10.8V | - | - | 420mA, 100mA | - | 3 W | - | - | 1V | - | Isolated DC-DC Converters | - | - | - | 5.2 kV | Isolated | - | - | Isolated DC/DC Converters - SMD | 8.5 mm | 23.4 mm | 15 mm | - | - | ||
![]() RA3-051503D/SMD-R Recom Power | 37 |
| - | - | - | Surface Mount | 16-SMD Module, 6 Leads | - | - | - | - | RECOM Power | 200 | - | - | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | 500 mA | 15 V | - 3 V | - | 10019997 | Active | Details | - | 15V | -40°C ~ 85°C | Reel | RA3 | 0.92" L x 0.59" W x 0.33" H (23.4mm x 15.0mm x 8.5mm) | - | - | - | - | Isolated Module | ITE (Commercial) | 3 W | - | DC-DC Converter | - | - | - | - | - | - | - | - | 2 | - | 78% | 5.2 kV | 5.5V | - | 4.5V | - | - | 100mA, 500mA | - | 3 W | - | - | 3V | - | Isolated DC-DC Converters | - | - | - | 5.2 kV | Isolated | - | - | Isolated DC/DC Converters - SMD | 8.5 mm | 23.4 mm | 15 mm | - | - | ||
![]() RA3-2408S/SMD Recom Power | 39 |
| - | - | - | Surface Mount | 16-SMD Module, 6 Leads | - | - | - | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | Tube | - | Active | - | - | 8V | -40°C ~ 85°C | - | RA3 | 0.92" L x 0.59" W x 0.33" H (23.4mm x 15.0mm x 8.5mm) | - | - | - | - | Isolated Module | ITE (Commercial) | 3 W | - | - | - | - | - | - | - | - | - | - | 1 | - | 82% | 5.2 kV | 26.4V | - | 21.6V | - | - | 375mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA3-242005D/SMD-R Recom Power | 30 |
| - | - | - | Surface Mount | 16-SMD Module, 6 Leads | - | - | - | - | RECOM Power | 200 | - | - | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | 30 mA | 20 V | - 5 V | - | 10020010 | Active | Details | - | 20V | -40°C ~ 85°C | Reel | RA3 | 0.92" L x 0.59" W x 0.33" H (23.4mm x 15.0mm x 8.5mm) | - | - | - | - | Isolated Module | ITE (Commercial) | 3 W | - | DC-DC Converter | - | - | - | - | - | - | - | - | 2 | - | 81% | 5.2 kV | 26.4V | - | 21.6V | - | - | 75mA, 300mA | - | 3 W | - | - | -5V | - | Isolated DC-DC Converters | - | - | - | 5.2 kV | Isolated | - | - | Isolated DC/DC Converters - SMD | 8.5 mm | 23.4 mm | 15 mm | - | - | ||
![]() RA3-2408S/SMD-R Recom Power | In Stock | - | - | - | - | Surface Mount | 16-SMD Module, 6 Leads | - | - | - | - | RECOM Power | 200 | - | - | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | - | 8 V | - | - | 10020006 | Active | Details | - | 8V | -40°C ~ 85°C | Reel | RA3 | 0.92" L x 0.59" W x 0.33" H (23.4mm x 15.0mm x 8.5mm) | - | - | - | - | Isolated Module | ITE (Commercial) | 3 W | - | DC-DC Converter | - | - | - | - | - | - | - | - | 1 | - | 82% | 5.2 kV | 26.4V | - | 21.6V | - | - | 375mA | - | 3 W | - | - | - | - | Isolated DC-DC Converters | - | - | - | 5.2 kV | Isolated | - | - | Isolated DC/DC Converters - SMD | 8.5 mm | 23.4 mm | 15 mm | - | - | ||
![]() RPX-1.5-R Recom Power | 33191 |
| - | - | - | Surface Mount | 16-PowerLFQFN Module | - | 16-QFN (5x3) | - | RPX-1.5 | RECOM Power | 500 | 36 V | 4 V | RECOM | + 125 C | Recom Power | - 40 C | Yes | SMD/SMT | - | 24 V | - | Cut Tape (CT) | 80000238 | Active | Details | - | 0.8 ~ 30V | - | Cut Tape | INNOLINE RPX-1.5 | 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm) | - | - | - | - | Non-Isolated PoL Module | ITE (Commercial) | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | 1 | - | 87% | - | 36V | - | 4V | - | - | 1.5A | - | - | - | - | - | - | Non-Isolated DC-DC Converters | - | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 1.6 mm | 5 mm | 3 mm | - | - | ||
![]() RSH2-3.33.3S/H3-R Recom Power | 38 |
| - | - | - | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | - | RECOM Power | 150 | 5.5 V | 2.8 V | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | - | 3.3 V | - | Tape & Reel (TR) | 10019406 | Active | Details | 62368-1 | 3.3V | -40°C ~ 100°C (With Derating) | Reel | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | - | - | - | - | Isolated Module | ITE (Commercial) | 1.65 W | - | DC-DC Converter | - | - | - | - | - | - | - | - | 1 | cURus | 76% | 3 kV | 5.5V | - | 2.8V | - | - | 500mA | - | 2 W | - | - | - | - | Isolated DC-DC Converters | - | - | - | 3 kV | Isolated | Remote On/Off | 2.8 VDC to 5.5 VDC | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm | - | - | ||
![]() RSH2-3.324S/H2-R Recom Power | 38 |
| - | - | - | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | 62368-1 | 24V | -40°C ~ 100°C (With Derating) | - | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | - | - | - | - | Isolated Module | ITE (Commercial) | 1.992 W | - | - | - | - | - | - | - | - | - | - | 1 | cURus | 80% | 2 kV | 5.5V | - | 2.8V | - | - | 83mA | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off | - | - | - | - | - | - | - | ||
![]() RSH2-3.312S/H3 Recom Power | 38 |
| - | - | - | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | - | RECOM Power | 25 | 5.5 V | 2.8 V | RECOM | + 85 C | Recom Power | - 40 C | - | SMD/SMT | - | 12 V | - | Tube | 10019411 | Active | Details | 62368-1 | 12V | -40°C ~ 100°C (With Derating) | Tube | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | - | - | - | - | Isolated Module | ITE (Commercial) | 2 W | - | DC-DC Converter | - | - | - | - | - | - | - | - | 1 | cURus | 80% | 3 kV | 5.5V | - | 2.8V | - | - | 167mA | - | 2 W | - | - | - | - | Isolated DC-DC Converters | - | - | - | 3 kV | Isolated | Remote On/Off | 2.8 VDC to 5.5 VDC | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm | - | - | ||
![]() RPM30-243.3SEW Recom Power | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | - | 134g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | - | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 1 | - | - | - | 36V | 2.97V | 9.5V | 24V | YES | - | 6A | 30W | - | 3.63V | - | 24V | - | - | - | - | 1.6kV | - | - | - | - | 19mm | - | - | ROHS3 Compliant | Lead Free |