- Applications
- Mounting Type
- Number of Outputs
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Height
- Factory Lead Time
- Lead Free
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Nominal Input Voltage | Voltage - Output 3 | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Height | Width | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPM30-4815DEW/N Recom Power | 2421 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | ALSO VOUT=(-15VOLT) | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 2 | - | - | 75V | 15V | - | 18V | 48V | YES | 1A | 30W | 15V | - | 48V | - | - | Isolated | - | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM60-243.3SG Recom Power | 2660 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | Bulk | POWERLINE Power Modules (60W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | - | 36V | 3.3V | - | 18V | 24V | YES | 14A | 60W | 3.63V | - | 24V | - | - | Isolated | - | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-4815SG Recom Power | 2372 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | - | 40W | - | - | - | - | 57.15mm | - | - | 1 | - | - | 75V | 15V | - | 36V | - | - | 2.666A | 40W | 16.5V | - | 48V | - | - | Isolated | - | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-240515TG Recom Power | 2718 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 134g | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 3 | - | - | 36V | 5V | - | 18V | 24V | YES | - | 40W | 15V | -15V | 24V | 15V | - | - | - | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-4812SGW Recom Power | 2023 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | - | 75V | 12V | - | 18V | 48V | YES | 3.333A | 40W | 13.2V | - | 48V | - | - | Isolated | - | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-78W3.3-0.5 Recom Power | 324 |
| Datasheet | 9 Weeks | Chassis Mount, Through Hole | Chassis Mount | Module | - | 4.8g | -40°C~85°C | Bulk | INNOLINE R-78-0.5 | 0.69Lx0.45W x 0.33 H 17.5mmx11.5mmx8.5mm | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | ITE (Commercial) | - | - | 2W | SINGLE | WIRE | NOT SPECIFIED | 1 | 17.5mm | NOT SPECIFIED | R-PSMA-W3 | 1 | CE | 90% | 32V | 3.3V | 500mA | 6.5V | - | - | 500mA | - | 3.3V | - | - | - | 400mW | - | 3.3V | - | 17.5mm | 8.5mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RPM40-2415DGW/N Recom Power | 2212 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | - | 40W | - | - | - | - | - | - | - | 2 | - | - | 36V | 13.5V | - | 9.5V | - | - | 1.333A | 40W | 16.5V | - | 24V | - | - | - | - | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM30-243.3SE Recom Power | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | - | 30W | - | - | - | - | - | - | - | 1 | - | - | 36V | 2.97V | - | 18V | - | - | 6A | 30W | 3.63V | - | 24V | - | - | - | - | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM30-2415DEW Recom Power | 2008 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | ALSO VOUT=(-15VOLT) | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 2 | - | - | 36V | 15V | - | 9.5V | 24V | YES | 1A | 30W | 15V | - | 24V | - | - | - | - | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM20-4815DFW Recom Power | 24 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 134g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 2 | CE | - | 75V | 15V | - | 18V | 48V | YES | 667mA | 20W | 15V | -15V | - | - | - | - | - | - | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM20-4815DFW/N Recom Power | 2236 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 134g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 2 | CE | - | 75V | 15V | - | 18V | 48V | YES | 667mA | 20W | 15V | -15V | - | - | - | - | - | - | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM30-2415SEW/N Recom Power | 2962 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | - | 36V | 15V | - | 9.5V | 24V | YES | 2A | 30W | 16.5V | - | 24V | - | - | - | - | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-123.3SG Recom Power | 2092 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | - | 40W | - | - | - | - | - | - | - | 1 | - | - | 18V | 2.97V | - | 9.5V | - | - | 8A | 40W | 3.63V | - | 12V | - | - | - | - | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-4812DE Recom Power | 2462 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | 30W | - | 30W | - | - | - | - | - | - | - | 2 | CE, LVD | - | 75V | 12V | - | 18V | - | - | 1.25A | - | 12V | -12V | - | - | - | - | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM20-2412DFW/N Recom Power | 2223 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 134g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 2 | CE | - | 36V | 12V | - | 9.5V | 24V | YES | 833mA | 20W | 12V | -12V | - | - | - | - | - | - | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM20-243.3SFW/N Recom Power | 24 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 134g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 1 | CE | - | 36V | 2.97V | - | 9.5V | 24V | YES | 5.5A | 20W | 3.63V | - | - | - | - | - | - | - | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM20-4812DFW/N Recom Power | 2294 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 134g | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 2 | CE | - | 75V | 12V | - | 18V | 48V | YES | 833mA | 20W | 12V | -12V | - | - | - | - | - | - | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-4815SEW Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | - | 75V | 13.5V | - | 18V | 48V | YES | 2A | - | 16.5V | - | - | - | - | - | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-1212SG Recom Power | 2334 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | - | - | 40W | - | - | - | - | - | - | - | 1 | CE, LVD | - | 18V | 10.8V | - | 9.5V | - | - | 3.333A | - | 13.2V | - | - | - | - | - | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD60-4815SG Recom Power | 2609 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | POWERLINE Power Modules (60W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | - | 75V | 13.5V | - | 36V | 48V | YES | 4A | - | 16.5V | - | - | - | - | - | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free |