- Applications
- Mounting Type
- Number of Outputs
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Height
- Factory Lead Time
- Lead Free
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Nominal Input Voltage | Isolation | Isolation Voltage | Height | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPM30-4812SE Recom Power | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 30W | - | - | - | - | - | - | - | 1 | - | 75V | 10.8V | 36V | - | - | 2.5A | 30W | 13.2V | - | 48V | - | 1.6kV | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-2415DGW Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 2 | CE, LVD | 36V | 13.5V | 9.5V | 24V | YES | 1.333A | - | 16.5V | -15V | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-2415SGW Recom Power | 2573 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 36V | 13.5V | 9.5V | 24V | YES | 2.666A | - | 16.5V | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPM30-2405SE Recom Power | 2791 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 30W | - | - | - | - | 57.15mm | - | - | 1 | - | 36V | 4.5V | 18V | - | - | 6A | 30W | 5.5V | - | 24V | - | 1.6kV | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM30-4815DEW Recom Power | 2887 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | ALSO VOUT=(-15VOLT) | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 2 | - | 75V | 15V | 18V | 48V | YES | 1A | 30W | 15V | - | 48V | - | 1.6kV | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM30-4805SE Recom Power | 2701 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 30W | - | - | - | - | - | - | - | 1 | - | 75V | 4.5V | 36V | - | - | 6A | 30W | 5.5V | - | 48V | - | 1.6kV | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM30-1212SE Recom Power | 2607 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 30W | - | - | - | - | - | - | - | 1 | - | 18V | 10.8V | 9.5V | - | - | 2.5A | 30W | 13.2V | - | 12V | - | 1.6kV | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM30-4815SEW Recom Power | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 1 | - | 75V | 13.5V | 18V | 48V | YES | 2A | 30W | 16.5V | - | 48V | - | 1.6kV | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM60-2412SG/N Recom Power | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | Bulk | POWERLINE Power Modules (60W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | 36V | 12V | 18V | 24V | YES | 5A | 60W | 13.2V | - | 24V | Isolated | 1.6kV | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-4812DGW/N Recom Power | 2857 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 2 | CE, LVD | 75V | 10.8V | 18V | 48V | YES | 1.667A | - | 13.2V | -12V | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD60-4815SG/N Recom Power | 2956 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | POWERLINE Power Modules (60W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 75V | 13.5V | 36V | 48V | YES | 4A | - | 16.5V | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-4815SGW/N Recom Power | 2021 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 75V | 13.5V | 18V | 48V | YES | 2.666A | - | 16.5V | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-483.3SGW Recom Power | 2441 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 75V | 2.97V | 18V | 48V | YES | 10A | - | 3.63V | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD60-2412SG/N Recom Power | 2057 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | POWERLINE Power Modules (60W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 36V | 10.8V | 18V | 24V | YES | 5A | - | 13.2V | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPM30-483.3SEW Recom Power | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | 75V | 3.3V | 18V | 48V | YES | 6A | 30W | 3.63V | - | 48V | Isolated | 1.6kV | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM30-4812DE Recom Power | 2972 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 30W | - | - | - | - | - | - | - | 2 | - | 75V | 12V | 36V | - | - | 1.25A | 30W | 12V | - | 48V | - | 1.6kV | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM30-2412DE Recom Power | 2544 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 2 | - | 36V | 12V | 18V | 24V | YES | 1.25A | 30W | 12V | - | 24V | - | 1.6kV | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM40-4812SG Recom Power | 2300 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 40W | - | - | - | - | - | - | - | 1 | - | 75V | 10.8V | 36V | - | - | 3.333A | 40W | 13.2V | - | 48V | - | 1.6kV | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM30-2412SEW/N Recom Power | 2503 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | 36V | 12V | 9.5V | 24V | YES | 2.5A | 30W | 13.2V | - | 24V | Isolated | 1.6kV | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM40-2412SGW Recom Power | 2440 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 40W | - | - | - | - | - | - | - | 1 | - | 36V | 10.8V | 9.5V | - | - | 3.333A | 40W | 13.2V | - | 24V | - | 1.6kV | 19mm | ROHS3 Compliant | Lead Free |