- Applications
- Mounting Type
- Number of Outputs
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Height
- Factory Lead Time
- Lead Free
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Nominal Input Voltage | Voltage - Output 3 | Isolation | Isolation Voltage | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPM40-4815DG Recom Power | 2121 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | - | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 40W | - | - | - | - | 57.15mm | - | - | 2 | - | 75V | 13.5V | 36V | - | - | - | 1.4A | 40W | 16.5V | 48V | - | Isolated | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-4812DGW Recom Power | 2153 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | - | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 2 | - | 75V | 10.8V | 18V | 48V | - | YES | 1.667A | 40W | 13.2V | 48V | - | Isolated | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-2412DGW Recom Power | 2569 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | - | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 40W | - | - | - | - | 57.15mm | - | - | 2 | - | 36V | 10.8V | 9.5V | - | - | - | 1.667A | 40W | 13.2V | 24V | - | - | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-4805SGW Recom Power | 2641 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | - | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | 75V | 4.5V | 18V | 48V | - | YES | 8A | 40W | 5.5V | 48V | - | Isolated | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-2415SGW/N Recom Power | 2127 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | - | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 40W | - | - | - | - | - | - | - | 1 | - | 36V | 13.5V | 9.5V | - | - | - | 2.666A | 40W | 16.5V | 24V | - | - | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM60-2415SG Recom Power | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | - | - | Bulk | POWERLINE Power Modules (60W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | 36V | 15V | 18V | 24V | - | YES | 4A | 60W | 16.5V | 48V | - | Isolated | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM60-2405SG/N Recom Power | 2387 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | - | - | Bulk | POWERLINE Power Modules (60W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | 36V | 4.5V | 18V | 24V | - | YES | 12A | 60W | 5.5V | 24V | - | Isolated | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-243.3SG Recom Power | 2248 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | - | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 40W | - | - | - | - | 57.15mm | - | - | 1 | - | 36V | 3.3V | 18V | - | - | - | 8A | 40W | 3.63V | 24V | - | - | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM30-4812SEW/N Recom Power | 2284 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | - | - | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | 75V | 12V | 18V | 48V | - | YES | 2.5A | 30W | 13.2V | 48V | - | Isolated | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-2415DGW Recom Power | 2666 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | - | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 40W | - | - | - | - | 57.15mm | - | - | 2 | - | 36V | 13.5V | 9.5V | - | - | - | 1.333A | 40W | 16.5V | 24V | - | - | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM60-4805SG/N Recom Power | 2163 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | - | - | Bulk | POWERLINE Power Modules (60W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | 75V | 4.5V | 36V | 48V | - | YES | 12A | 60W | 5.5V | 48V | - | Isolated | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-4812DGW/N Recom Power | 2960 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | - | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 2 | - | 75V | 10.8V | 18V | 48V | - | YES | 1.667A | 40W | 13.2V | 48V | - | Isolated | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-4805SGW Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | 78°C | -40°C | - | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | 75V | 4.5V | 18V | 48V | OTHER | YES | 8A | - | 5.5V | - | - | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-480515TG Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | -40°C~85°C With Derating | - | POWERLINE Power Modules (40W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | 40W | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 3 | - | 75V | 5V | 36V | 48V | - | YES | - | - | 15V | - | -15V | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM30-4812DEW/N Recom Power | 2669 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | - | - | Bulk | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 30W | 30W | - | - | - | - | - | - | - | 2 | - | 75V | 12V | 18V | - | - | - | 1.25A | 30W | 12V | 48V | - | - | 1.6kV | 19mm | 101.6mm | 57.15mm | ROHS3 Compliant | Lead Free | ||
![]() RPM40-1212SG Recom Power | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | - | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 40W | - | - | - | - | 57.15mm | - | - | 1 | - | 18V | 12V | 9.5V | - | - | - | 3.333A | 40W | 13.2V | 12V | - | - | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM20-2415SFW Recom Power | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 134g | - | - | - | Bulk | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 1 | CE | 36V | 13.5V | 9.5V | 24V | - | YES | 1.33A | 20W | 16.5V | - | - | - | - | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-2412SG Recom Power | 2610 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | - | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 40W | - | - | - | - | - | - | - | 1 | - | 36V | 10.8V | 18V | - | - | - | 3.333A | 40W | 13.2V | 24V | - | - | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-2415SG Recom Power | 2169 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | - | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 40W | - | - | - | - | 57.15mm | - | - | 1 | - | 36V | 15V | 18V | - | - | - | 2.666A | 40W | 16.5V | 24V | - | - | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-4812DG Recom Power | 2937 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | - | - | Bulk | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 40W | - | - | - | - | 57.15mm | - | - | 2 | - | 75V | 10.8V | 36V | - | - | - | 1.8A | 40W | 13.2V | 48V | - | Isolated | 1.6kV | 19mm | - | - | ROHS3 Compliant | Lead Free |