- Polarity
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Package / Case
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Rectron TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFMBJ28CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 31.1 V | 3000 | 13.2 A | Rectron | + 150 C | - 55 C | TFMBJ28CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | TFMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 28 V | Bidirectional | 1 Channel | 45.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ43CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 47.8 V | 7500 | 5.8 A | Rectron | + 150 C | - 55 C | TFMAJ43CA | - | 400 W | Details | 0.002258 oz | - | - | Reel | TFMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 43 V | Bidirectional | 1 Channel | 69.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ43A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 47.8 V | 3000 | 21.6 A | Rectron | + 150 C | - 55 C | TFMCJ43A | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 43 V | Unidirectional | 1 Channel | 69.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ54A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 60 V | 7500 | 4.6 A | Rectron | + 150 C | - 55 C | TFMAJ54A | - | 400 W | Details | 0.002258 oz | - | - | Reel | TFMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 54 V | Unidirectional | 1 Channel | 87.1 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ60CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 6.67 V | 3000 | 145.6 A | Rectron | + 150 C | - 55 C | TFMCJ6.0CA | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 6 V | Bidirectional | 1 Channel | 10.3 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ28CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 31.1 V | 3000 | 33 A | Rectron | + 150 C | - 55 C | TFMCJ28CA | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 28 V | Bidirectional | 1 Channel | 45.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ33CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 36.7 V | 3000 | - | Rectron | + 150 C | - 55 C | TFMBJ33CA | - | - | Details | 0.003280 oz | - | - | Reel | TFMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 33 V | Bidirectional | - | 53.3 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ5.0CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 6.4 V | 3000 | 163 A | Rectron | + 150 C | - 55 C | TFMCJ5.0CA | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Bidirectional | 1 Channel | 9.2 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ60CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 6.67 V | 7500 | 38.8 A | Rectron | + 150 C | - 55 C | TFMAJ6.0CA | - | 400 W | Details | 0.002258 oz | - | - | Reel | TFMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 6 V | Bidirectional | 1 Channel | 10.3 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ70A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 7.78 V | 3000 | 13.3 A | Rectron | + 150 C | - 55 C | TFMCJ7.0A | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 7 V | Unidirectional | 1 Channel | 12 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ45CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 50 V | 3000 | 20.6 A | Rectron | + 150 C | - 55 C | TFMCJ45CA | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 45 V | Bidirectional | 1 Channel | 72.7 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ11CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 12.2 V | 3000 | 82.4 A | Rectron | + 150 C | - 55 C | TFMCJ11CA | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 11 V | Bidirectional | 1 Channel | 18.2 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ170A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 189 V | 3000 | - | Rectron | + 150 C | - 55 C | TFMBJ170A | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | TFMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 170 V | Unidirectional | 1 Channel | 275 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ54A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 60 V | 3000 | 6.9 A | Rectron | + 150 C | - 55 C | TFMBJ54A | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | TFMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 54 V | Unidirectional | 1 Channel | 87.1 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ24CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 26.7 V | 3000 | - | Rectron | + 150 C | - 55 C | TFMCJ24CA | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | Bidirectional | - | 38.9 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ33CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 36.7 V | 7500 | 7.5 A | Rectron | + 150 C | - 55 C | TFMAJ33CA | - | 400 W | Details | 0.002258 oz | - | - | Reel | TFMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 33 V | Bidirectional | 1 Channel | 53.3 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ51CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 56.7 V | 7500 | - | Rectron | + 150 C | - 55 C | TFMAJ51CA | - | 400 W | Details | 0.002258 oz | - | - | Reel | TFMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 51 V | Bidirectional | - | 82.4 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ36A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 40 V | 3000 | 10.3 A | Rectron | + 150 C | - 55 C | TFMBJ36A | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | TFMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Unidirectional | 1 Channel | 58.1 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ36CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 40 V | 3000 | 27 A | Rectron | + 150 C | - 55 C | SMCJ36CA | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Bidirectional | 1 Channel | 58.1 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ13CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 14.4 V | 3000 | 27.9 A | Rectron | + 150 C | - 55 C | SMBJ13CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 13 V | Bidirectional | 1 Channel | 21.5 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes |