- Polarity
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Package / Case
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Rectron TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFMAJ33CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 36.7 V | 7500 | 7.5 A | Rectron | + 150 C | - 55 C | TFMAJ33CA | - | 400 W | Details | 0.002258 oz | - | - | Reel | TFMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 33 V | Bidirectional | 1 Channel | 53.3 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ51CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 56.7 V | 7500 | - | Rectron | + 150 C | - 55 C | TFMAJ51CA | - | 400 W | Details | 0.002258 oz | - | - | Reel | TFMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 51 V | Bidirectional | - | 82.4 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ36A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 40 V | 3000 | 10.3 A | Rectron | + 150 C | - 55 C | TFMBJ36A | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | TFMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Unidirectional | 1 Channel | 58.1 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ36CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 40 V | 3000 | 27 A | Rectron | + 150 C | - 55 C | SMCJ36CA | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Bidirectional | 1 Channel | 58.1 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ13CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 14.4 V | 3000 | 27.9 A | Rectron | + 150 C | - 55 C | SMBJ13CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 13 V | Bidirectional | 1 Channel | 21.5 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ18CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 20 V | 3000 | 20.5 A | Rectron | + 150 C | - 55 C | SMBJ18CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 18 V | Bidirectional | 1 Channel | 29.2 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ400CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 447 V | 7500 | 620 mA | Rectron | + 150 C | - 55 C | SMAJ400CA | 1 W | 400 W | - | 0.002258 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 400 V | Bidirectional | 1 Channel | 648 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ10CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 11.1 V | 7500 | 23.5 A | Rectron | + 150 C | - 55 C | SMAJ10CA | 1 W | 400 W | - | 0.002258 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 10 V | Bidirectional | 1 Channel | 17 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ20A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 22.2 V | 7500 | 12.3 A | Rectron | + 150 C | - 55 C | SMAJ20A | 1 W | 400 W | Details | 0.002258 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 20 V | Unidirectional | 1 Channel | 32.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ24A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 26.7 V | 7500 | 10.3 A | Rectron | + 150 C | - 55 C | SMAJ24A | 1 W | 400 W | - | 0.002258 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | Unidirectional | 1 Channel | 38.9 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ110A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 122 V | 3000 | 8.9 A | Rectron | + 150 C | - 55 C | SMCJ110A | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 110 V | Unidirectional | 1 Channel | 177 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ11A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 12.2 V | 3000 | 86 A | Rectron | + 150 C | - 55 C | SMCJ11A | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 11 V | Unidirectional | 1 Channel | 18.2 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ5.0A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 6.4 V | 3000 | 65.2 A | Rectron | + 150 C | - 55 C | SMBJ5.0A | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Unidirectional | 1 Channel | 9.2 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ20CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 22.2 V | 7500 | 12.3 A | Rectron | + 150 C | - 55 C | SMAJ20CA | 1 W | 400 W | - | 0.002258 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 20 V | Bidirectional | 1 Channel | 32.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ5.0A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 6.4 V | 3000 | 65.2 A | Rectron | + 150 C | - 55 C | TFMBJ5.0A | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | TFMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Unidirectional | 1 Channel | 9.2 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ8.5A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 94.4 V | 3000 | 4.4 A | Rectron | + 150 C | - 55 C | SMBJ85A | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 85 V | Unidirectional | 1 Channel | 137 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ13A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 14.4 V | 3000 | 69.8 A | Rectron | + 150 C | - 55 C | TFMCJ13A | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 13 V | Unidirectional | 1 Channel | 21.5 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ30A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 33.3 V | 7500 | 8.3 A | Rectron | + 150 C | - 55 C | TFMAJ30A | - | 400 W | Details | 0.002258 oz | - | - | Reel | TFMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 30 V | Unidirectional | 1 Channel | 48.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ8.0A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 8.89 V | 3000 | 115 A | Rectron | + 150 C | - 55 C | SMCJ8.0A | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 8 V | Unidirectional | 1 Channel | 13.6 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ120CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 133 V | 3000 | 8.1 A | Rectron | + 150 C | - 55 C | SMCJ120CA | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 120 V | Bidirectional | 1 Channel | 193 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes |