- Polarity
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Package / Case
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Rectron TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5FMCJ350A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 350 V | 3000 | 3.2 A | Rectron | + 150 C | - 55 C | 1.5FMCJ350A | 5 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 300 V | Unidirectional | 1 Channel | 482 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE150A-W Rectron | In Stock | - | - | DO-204AC-2 | Rectron | 143 V | 4000 | 2.9 A | Rectron | + 150 C | - 55 C | P6KE150A | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 128 V | Unidirectional | 1 Channel | 207 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ28A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 31.1 V | 3000 | 34 A | Rectron | + 150 C | - 55 C | SMCJ28A | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 28 V | Unidirectional | 1 Channel | 45.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ6.5A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 7.22 V | 7500 | 35.7 A | Rectron | + 150 C | - 55 C | SMAJ6.5A | 1 W | 400 W | Details | 0.002258 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 6.5 V | Unidirectional | 1 Channel | 11.2 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ40A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 44.4 V | 3000 | 9.3 A | Rectron | + 150 C | - 55 C | SMBJ40A | 5 W | 600 W | - | 0.003280 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 40 V | Unidirectional | 1 Channel | 64.5 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P4FMAJ10A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 9.5 V | 7500 | 27.6 A | Rectron | + 150 C | - 55 C | P4FMAJ10A | 1 W | 400 W | Details | 0.002258 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 8.55 V | Unidirectional | 1 Channel | 14.5 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ33A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 33 V | 3000 | 11.3 A | Rectron | + 150 C | - 55 C | SMBJ33A | 5 W | 600 W | - | 0.003280 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 33 V | Unidirectional | 1 Channel | 53.3 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE170CA-W Rectron | In Stock | - | - | DO-204AC-2 | Rectron | 162 V | 4000 | 2.6 A | Rectron | + 150 C | - 55 C | P6KE170CA | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 145 V | Bidirectional | 1 Channel | 234 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE250CA-W Rectron | In Stock | - | - | DO-204AC-2 | Rectron | 237 V | 4000 | 1.8 A | Rectron | + 150 C | - 55 C | P6KE250CA | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 214 V | Bidirectional | 1 Channel | 344 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ90CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 100 V | 3000 | 4.1 A | Rectron | + 150 C | - 55 C | SMBJ90CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 90 V | Bidirectional | 1 Channel | 146 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE30CA-W Rectron | In Stock | - | - | DO-204AC-2 | Rectron | 28.5 V | 4000 | 14.5 A | Rectron | + 150 C | - 55 C | P6KE30CA | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 25.6 V | Bidirectional | 1 Channel | 41.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ28CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 31.1 V | 3000 | 34 A | Rectron | + 150 C | - 55 C | SMCJ28CA | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 28 V | Bidirectional | 1 Channel | 45.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE130A-W Rectron | In Stock | - | - | DO-204AC-2 | Rectron | 124 V | 4000 | 3.4 A | Rectron | + 150 C | - 55 C | P6KE130A | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 111 V | Unidirectional | 1 Channel | 179 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ78CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 86.7 V | 7500 | 3.2 A | Rectron | + 150 C | - 55 C | SMAJ78CA | 1 W | 400 W | Details | 0.002258 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 78 V | Bidirectional | 1 Channel | 126 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ6.5CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 7.22 V | 7500 | 35.7 A | Rectron | + 150 C | - 55 C | SMAJ6.5CA | 1 W | 400 W | Details | 0.002258 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 6.5 V | Bidirectional | 1 Channel | 11.2 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ130A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 144 V | 7500 | 1.4 A | Rectron | + 150 C | - 55 C | SMAJ130A | 1 W | 400 W | Details | 0.002258 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 130 V | Unidirectional | 1 Channel | 209 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ40A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 44.4 V | 3000 | 24 A | Rectron | + 150 C | - 55 C | SMCJ40A | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 40 V | Unidirectional | 1 Channel | 64.5 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ250A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 279 V | 7500 | 990 mA | Rectron | + 150 C | - 55 C | SMAJ250A | 1 W | 400 W | - | 0.002258 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 250 V | Unidirectional | 1 Channel | 405 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ170A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 189 V | 3000 | 5.7 A | Rectron | + 150 C | - 55 C | SMCJ170A | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 170 V | Unidirectional | 1 Channel | 275 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ28A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 31.1 V | 7500 | 8.8 A | Rectron | + 150 C | - 55 C | SMAJ28A | 1 W | 400 W | - | 0.002258 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 28 V | Unidirectional | 1 Channel | 45.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes |