- Polarity
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Package / Case
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Rectron TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE24CA-T Rectron | In Stock | - | - | DO-201-2 | Rectron | 22.8 V | 1200 | 45.2 A | Rectron | + 150 C | - 55 C | 1.5KE24CA | 5 W | 1.5 kW | Details | 0.042329 oz | - | - | Reel | 1.5KE | TVS Diodes / ESD Suppression Diodes | Axial | 20.5 V | Bidirectional | 1 Channel | 33.2 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE10CA-T Rectron | In Stock | - | - | DO-201-2 | Rectron | 9.5 V | 1200 | 103 A | Rectron | + 150 C | - 55 C | 1.5KE10CA | 5 W | 1.5 kW | Details | 0.042329 oz | - | - | Reel | 1.5KE | TVS Diodes / ESD Suppression Diodes | Axial | 8.55 V | Bidirectional | 1 Channel | 14.5 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ51CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 56.7 V | 3000 | 7.3 A | Rectron | + 150 C | - 55 C | TFMBJ51CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | TFMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 51 V | Bidirectional | 1 Channel | 82.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE30A-T Rectron | In Stock | - | - | DO-201-2 | Rectron | 28.5 V | 1200 | 36.2 A | Rectron | + 150 C | - 55 C | 1.5KE30A | 5 W | 1.5 kW | Details | 0.042329 oz | - | - | Reel | 1.5KE | TVS Diodes / ESD Suppression Diodes | Axial | 25.6 V | Unidirectional | 1 Channel | 41.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE43A-T Rectron | In Stock | - | - | DO-201-2 | Rectron | 40.9 V | 1200 | 25.3 A | Rectron | + 150 C | - 55 C | 1.5KE43A | 5 W | 1.5 kW | Details | 0.042329 oz | - | - | Reel | 1.5KE | TVS Diodes / ESD Suppression Diodes | Axial | 36.8 V | Unidirectional | 1 Channel | 59.3 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6FMBJ20A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 19 V | 3000 | 21.7 A | Rectron | + 150 C | - 55 C | P6FMBJ20A | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | P6FMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 17.1 V | Unidirectional | 1 Channel | 27.7 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ24A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 26.7 V | 3000 | 15.4 A | Rectron | + 150 C | - 55 C | TFMBJ24A | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | TFMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | Unidirectional | 1 Channel | 38.9 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6FMBJ56CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 53.2 V | 3000 | 7.8 A | Rectron | + 150 C | - 55 C | P6FMBJ56CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | P6FMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 47.8 V | Bidirectional | 1 Channel | 77 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE110CA-T Rectron | In Stock | - | - | DO-201-2 | Rectron | 105 V | 1200 | 9.9 A | Rectron | + 150 C | - 55 C | 1.5KE110CA | 5 W | 1.5 kW | Details | 0.042329 oz | - | - | Reel | 1.5KE | TVS Diodes / ESD Suppression Diodes | Axial | 94 V | Bidirectional | 1 Channel | 152 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ85A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 94.4 V | 3000 | 4.4 A | Rectron | + 150 C | - 55 C | TFMBJ85A | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | TFMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 85 V | Unidirectional | 1 Channel | 137 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE150A-T Rectron | In Stock | - | - | DO-201-2 | Rectron | 143 V | 1200 | 7.2 A | Rectron | + 150 C | - 55 C | 1.5KE150A | 5 W | 1.5 kW | Details | 0.042329 oz | - | - | Reel | 1.5KE | TVS Diodes / ESD Suppression Diodes | Axial | 128 V | Unidirectional | 1 Channel | 207 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P4KE150CA-T Rectron | In Stock | - | - | DO-41-2 | Rectron | 143 V | 5000 | 1.9 A | Rectron | + 150 C | - 55 C | P4KE150CA | 1 W | 400 W | Details | 0.011852 oz | - | - | Reel | P4KE | TVS Diodes / ESD Suppression Diodes | Axial | 128 V | Bidirectional | 1 Channel | 207 V | TVS Diodes | 3 V | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE18A-T Rectron | In Stock | - | - | DO-201-2 | Rectron | 17.1 V | 1200 | 59.5 A | Rectron | + 150 C | - 55 C | 1.5KE18A | 5 W | 1.5 kW | Details | 0.042329 oz | - | - | Reel | 1.5KE | TVS Diodes / ESD Suppression Diodes | Axial | 15.3 V | Unidirectional | 1 Channel | 25.2 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P4FMAJ15CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 14.3 V | 7500 | 18.9 A | Rectron | + 150 C | - 55 C | P4FMAJ15CA | 1 W | 400 W | Details | 0.002258 oz | - | - | Reel | P4FMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 12.8 V | Bidirectional | 1 Channel | 21.2 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ8.0A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 8.89 V | 3000 | 44.1 A | Rectron | + 150 C | - 55 C | TFMBJ8.0A | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | TFMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 8 V | Unidirectional | 1 Channel | 13.6 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6FMBJ130A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 124 V | 3000 | 3.4 A | Rectron | + 150 C | - 55 C | P6FMBJ130A | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | P6FMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 111 V | Unidirectional | 1 Channel | 179 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ58A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 64.4 V | 3000 | 6.4 A | Rectron | + 150 C | - 55 C | TFMBJ58A | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | TFMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 58 V | Unidirectional | 1 Channel | 93.6 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P4KE250CA-T Rectron | In Stock | - | - | DO-41-2 | Rectron | 237 V | 5000 | 1.2 A | Rectron | + 150 C | - 55 C | P4KE250CA | 1 W | 400 W | Details | 0.011852 oz | - | - | Reel | P4KE | TVS Diodes / ESD Suppression Diodes | Axial | 214 V | Bidirectional | 1 Channel | 344 V | TVS Diodes | 6.5 V | ESD Suppressors / TVS Diodes | ||
![]() P4KE150A-T Rectron | In Stock | - | - | DO-41-2 | Rectron | 143 V | 5000 | 1.9 A | Rectron | + 150 C | - 55 C | P4KE150A | 1 W | 400 W | Details | 0.011852 oz | - | - | Reel | P4KE | TVS Diodes / ESD Suppression Diodes | Axial | 128 V | Unidirectional | 1 Channel | 207 V | TVS Diodes | 3 V | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE300A-T Rectron | In Stock | - | - | DO-201-2 | Rectron | 285 V | 1200 | 3.6 A | Rectron | + 150 C | - 55 C | 1.5KE300A | 5 W | 1.5 kW | Details | 0.042329 oz | - | - | Reel | 1.5KE | TVS Diodes / ESD Suppression Diodes | Axial | 256 V | Unidirectional | 1 Channel | 414 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes |