- Polarity
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Package / Case
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Rectron TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | Tolerance | Capacitance | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Voltage | Clamping Voltage | Product Type | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5FMCJ30A Rectron | In Stock | - | - | SMD/SMT | - | - | - | - | - | RECTRON | - | - | - | - | - | Y | - | - | - | Case - DO-214AB | - | Voltage Tolerance - 5% | - | - | - | - | - | - | Max Peak Current Ipk - 36.2A | - | - | - | - | ||
![]() 1.5FMCJ56A Rectron | In Stock | - | - | SMD/SMT | - | - | - | - | - | RECTRON | - | - | - | - | - | Y | - | - | - | Case - DO-214AB | - | Voltage Tolerance - 5% | - | - | - | - | - | - | Max Peak Current Ipk - 19.5A | - | - | - | - | ||
![]() TEP0566PLC Rectron | In Stock | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | Y | - | - | - | Case - DFN4120-10L | - | - | Capacitance Cj - 0.45pF | - | - | - | - | - | Breakdown Voltage Vbr - 6V | - | - | - | - | ||
![]() TEP0801S-15LC Rectron | In Stock | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | Y | - | - | - | Case - DFN1006 | - | - | Capacitance Cj - 0.5pF | - | - | - | - | - | Reverse Current Ir - 1uA | - | - | - | - | ||
![]() TEP3Z7.0 Rectron | In Stock | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | Y | - | - | - | Case - SOD-323 | - | - | Capacitance Cj - 200pF | - | - | - | - | - | Reverse Current Ir - 30 nA | - | - | - | - | ||
![]() TFMCJ130A-W Rectron | In Stock | - | - | - | DO-214AB-2 | Rectron | 144 V | 3000 | - | Rectron | + 150 C | - 55 C | TFMCJ130A | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 130 V | Unidirectional | - | - | 209 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ70-W Rectron | In Stock | - | - | - | DO-214AC-2 | Rectron | 77.8 V | 5000 | - | Rectron | + 150 C | - 55 C | TFMAJ70 | - | - | Details | 0.002258 oz | - | - | Reel | TFMAJ | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 70 V | Unidirectional | - | - | 125 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ33A-W Rectron | In Stock | - | - | - | DO-214AB-2 | Rectron | 36.7 V | 3000 | - | Rectron | + 150 C | - 55 C | TFMCJ33A | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 33 V | Unidirectional | - | - | 53.3 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() P4KE100A-T Rectron | In Stock | - | - | - | DO-41-2 | Rectron | 95 V | 5000 | - | Rectron | + 150 C | - 55 C | P4KE100A | - | 400 W | Details | 0.011852 oz | - | - | Reel | P4KE | - | - | TVS Diodes / ESD Suppression Diodes | Axial | 85.5 V | Unidirectional | - | - | 137 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() P4FMAJ250-W Rectron | In Stock | - | - | - | DO-214AC-2 | Rectron | 225 V | 5000 | - | Rectron | + 150 C | - 55 C | P4FMAJ250 | - | - | Details | 0.002258 oz | - | - | Reel | P4FMAJ2 | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 202 V | Unidirectional | - | - | 344 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ51-W Rectron | In Stock | - | - | - | DO-214AC-2 | Rectron | 56.7 V | 5000 | - | Rectron | + 150 C | - 55 C | TFMAJ51 | - | - | Details | 0.002258 oz | - | - | Reel | TFMAJ | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 51 V | Unidirectional | - | - | 91.1 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ17A-W Rectron | In Stock | - | - | - | DO-214AC-2 | Rectron | 18.9 V | 7500 | - | Rectron | + 150 C | - 55 C | TFMAJ17A | - | 400 W | Details | 0.002258 oz | - | - | Reel | TFMAJ | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 17 V | Unidirectional | - | - | 27.6 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMCJ16CA-W Rectron | In Stock | - | - | - | DO-214AB-2 | Rectron | 17.8 V | 3000 | 60 A | Rectron | + 150 C | - 55 C | SMCJ16CA | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 16 V | Bidirectional | 1 Channel | - | 26 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ120A-W Rectron | In Stock | - | - | - | DO-214AA-2 | Rectron | 133 V | 3000 | 3.1 A | Rectron | + 150 C | - 55 C | SMBJ120A | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 120 V | Unidirectional | 1 Channel | - | 193 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE51CA-W Rectron | In Stock | - | - | - | DO-204AC-2 | Rectron | 48.5 V | 4000 | 8.6 A | Rectron | + 150 C | - 55 C | P6KE51CA | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | Axial | 43.6 V | Bidirectional | 1 Channel | - | 70.1 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ6.0CA-W Rectron | In Stock | - | - | - | DO-214AB-2 | Rectron | 6.67 V | 3000 | 152 A | Rectron | + 150 C | - 55 C | SMCJ6.0CA | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 60 V | Bidirectional | 1 Channel | - | 10.3 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ130CA-W Rectron | In Stock | - | - | - | DO-214AA-2 | Rectron | 144 V | 3000 | 2.9 A | Rectron | + 150 C | - 55 C | SMBJ130CA | 5 W | 600 W | - | 0.003280 oz | - | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 130 V | Bidirectional | 1 Channel | - | 209 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ36A-W Rectron | In Stock | - | - | - | DO-214AC-2 | Rectron | 40 V | 7500 | 6.9 A | Rectron | + 150 C | - 55 C | SMAJ36A | 1 W | 400 W | - | 0.002258 oz | - | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Unidirectional | 1 Channel | - | 58.1 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ20CA-W Rectron | In Stock | - | - | - | DO-214AB-2 | Rectron | 22.2 V | 3000 | 48 A | Rectron | + 150 C | - 55 C | SMCJ20CA | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 20 V | Bidirectional | 1 Channel | - | 32.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE91A-W Rectron | In Stock | - | - | - | DO-204AC-2 | Rectron | 8.65 V | 4000 | 44.8 A | Rectron | + 150 C | - 55 C | P6KE9.1A | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | - | - | - | TVS Diodes / ESD Suppression Diodes | Axial | 7.78 V | Unidirectional | 1 Channel | - | 13.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes |