- Polarity
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Package / Case
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Rectron TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ36A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 40 V | 7500 | 6.9 A | Rectron | + 150 C | - 55 C | SMAJ36A | 1 W | 400 W | - | 0.002258 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Unidirectional | 1 Channel | 58.1 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ20CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 22.2 V | 3000 | 48 A | Rectron | + 150 C | - 55 C | SMCJ20CA | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 20 V | Bidirectional | 1 Channel | 32.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE91A-W Rectron | In Stock | - | - | DO-204AC-2 | Rectron | 8.65 V | 4000 | 44.8 A | Rectron | + 150 C | - 55 C | P6KE9.1A | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 7.78 V | Unidirectional | 1 Channel | 13.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE400CA-W Rectron | In Stock | - | - | DO-204AC-2 | Rectron | 380 V | 4000 | 1.1 A | Rectron | + 150 C | - 55 C | P6KE400CA | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 342 V | Bidirectional | 1 Channel | 548 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ17CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 18.9 V | 3000 | 21.7 A | Rectron | + 150 C | - 55 C | SMBJ17CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 17 V | Bidirectional | 1 Channel | 27.6 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ120CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 133 V | 3000 | 3.1 A | Rectron | + 150 C | - 55 C | SMBJ120CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 120 V | Bidirectional | 1 Channel | 193 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() 1.5FMCJ300A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 300 V | 3000 | 3.8 A | Rectron | + 150 C | - 55 C | 1.5FMCJ300A | 5 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 256 V | Unidirectional | 1 Channel | 414 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE220CA-W Rectron | In Stock | - | - | DO-204AC-2 | Rectron | 209 V | 4000 | 1.9 A | Rectron | + 150 C | - 55 C | P6KE220CA | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 185 V | Bidirectional | 1 Channel | 328 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE47A-W Rectron | In Stock | - | - | DO-204AC-2 | Rectron | 44.7 V | 4000 | 9.3 A | Rectron | + 150 C | - 55 C | P6KE47A | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 40.2 V | Unidirectional | 1 Channel | 64.8 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P4FMAJ10CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 9.5 V | 7500 | 27.6 A | Rectron | + 150 C | - 55 C | P4FMAJ10CA | 1 W | 400 W | Details | 0.002258 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 8.55 V | Bidirectional | 1 Channel | 14.5 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ170CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 189 V | 7500 | 1.09 A | Rectron | + 150 C | - 55 C | SMAJ170CA | 1 W | 400 W | - | 0.002258 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 170 V | Bidirectional | 1 Channel | 275 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() 1.5FMCJ350CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 350 V | 3000 | 3.2 A | Rectron | + 150 C | - 55 C | 1.5FMCJ350CA | 5 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 300 V | Bidirectional | 1 Channel | 482 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ170CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 189 V | 3000 | 5.7 A | Rectron | + 150 C | - 55 C | SMCJ170CA | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 170 V | Bidirectional | 1 Channel | 275 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ16A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 17.8 V | 3000 | 60 A | Rectron | + 150 C | - 55 C | SMCJ16A | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 16 V | Unidirectional | 1 Channel | 26 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ26CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 28.9 V | 3000 | 37 A | Rectron | + 150 C | - 55 C | SMCJ26CA | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 26 V | Bidirectional | 1 Channel | 42.1 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ30A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 33.3 V | 3000 | 12.4 A | Rectron | + 150 C | - 55 C | SMBJ30A | 5 W | 600 W | - | 0.003280 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 30 V | Unidirectional | 1 Channel | 48.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ160A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 178 V | 7500 | 1.2 A | Rectron | + 150 C | - 55 C | SMAJ160A | 1 W | 400 W | Details | 0.002258 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 160 V | Unidirectional | 1 Channel | 259 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ8.0A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 8.89 V | 3000 | 44.1 A | Rectron | + 150 C | - 55 C | SMBJ8.0A | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 8 V | Unidirectional | 1 Channel | 13.6 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE18CA-W Rectron | In Stock | - | - | DO-204AC-2 | Rectron | 17.1 V | 4000 | 23.8 A | Rectron | + 150 C | - 55 C | P6KE18CA | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | Axial | 15.3 V | Bidirectional | 1 Channel | 25.2 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ58A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 64.4 V | 7500 | 4.3 A | Rectron | + 150 C | - 55 C | SMAJ58A | 1 W | 400 W | - | 0.002258 oz | - | - | Reel | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 58 V | Unidirectional | 1 Channel | 93.6 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes |