- Polarity
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Package / Case
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Rectron TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6FMBJ350CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 332 V | 3000 | 1.3 A | Rectron | + 150 C | - 55 C | P6FMBJ350CA | 5 W | 600 W | - | 0.003280 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 300 V | Bidirectional | 1 Channel | 482 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ7.5A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 8.33 V | 3000 | 46.5 A | Rectron | + 150 C | - 55 C | SMBJ7.5A | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 7.5 V | Unidirectional | 1 Channel | 12.9 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE200CA-W Rectron | In Stock | - | - | DO-204AC-2 | Rectron | 190 V | 4000 | 2.2 A | Rectron | + 150 C | - 55 C | P6KE200CA | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | Axial | 171 V | Bidirectional | 1 Channel | 274 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ12CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 13.3 V | 7500 | 20.1 A | Rectron | + 150 C | - 55 C | SMAJ12CA | 1 W | 400 W | - | 0.002258 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 12 V | Bidirectional | 1 Channel | 19.9 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ16CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 17.8 V | 3000 | 23.1 A | Rectron | + 150 C | - 55 C | SMBJ16CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 16 V | Bidirectional | 1 Channel | 26 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6FMBJ9.1A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 8.65 V | 3000 | 44.8 A | Rectron | + 150 C | - 55 C | P6FMBJ9.1A | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | P6FMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 7.78 V | Unidirectional | 1 Channel | 13.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P4FMAJ350CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 332 V | 7500 | 620 mA | Rectron | + 150 C | - 55 C | P4FMAJ350CA | 1 W | 400 W | Details | 0.002258 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 300 V | Bidirectional | 1 Channel | 482 V | TVS Diodes | 6.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ17CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 18.9 V | 7500 | 14.5 A | Rectron | + 150 C | - 55 C | SMAJ17CA | 1 W | 400 W | Details | 0.002258 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 17 V | Bidirectional | 1 Channel | 27.6 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ20A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 22.2 V | 3000 | 48 A | Rectron | + 150 C | - 55 C | SMCJ20A | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 20 V | Unidirectional | 1 Channel | 32.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6FMBJ400A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 380 V | 3000 | 1.1 A | Rectron | + 150 C | - 55 C | P6FMBJ400A | 5 W | 600 W | - | 0.003280 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 342 V | Unidirectional | 1 Channel | 548 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ9.0CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 100 V | 3000 | 10.7 A | Rectron | + 150 C | - 55 C | SMCJ9.0CA | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 90 V | Bidirectional | 1 Channel | 15.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE24A-W Rectron | In Stock | - | - | DO-204AC-2 | Rectron | 22.8 V | 4000 | 18.1 A | Rectron | + 150 C | - 55 C | P6KE24A | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | Axial | 20.5 V | Unidirectional | 1 Channel | 33.2 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ26A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 28.9 V | 3000 | 14.3 A | Rectron | + 150 C | - 55 C | SMBJ26A | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 26 V | Unidirectional | 1 Channel | 42.1 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() 1.5FMCJ400CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 400 V | 3000 | 2.7 A | Rectron | + 150 C | - 55 C | 1.5FMCJ400CA | 5 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 342 V | Bidirectional | 1 Channel | 458 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ100CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 111 V | 7500 | 1.9 A | Rectron | + 150 C | - 55 C | SMAJ100CA | 1 W | 400 W | - | 0.002258 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 100 V | Bidirectional | 1 Channel | 162 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ30A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 33.3 V | 3000 | 32 A | Rectron | + 150 C | - 55 C | SMCJ30A | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 30 V | Unidirectional | 1 Channel | 48.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ43A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 47.8 V | 3000 | 22 A | Rectron | + 150 C | - 55 C | SMCJ43A | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 43 V | Unidirectional | 1 Channel | 69.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P4FMAJ33CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 31.4 V | 7500 | 8.8 A | Rectron | + 150 C | - 55 C | P4FMAJ33CA | 1 W | 400 W | Details | 0.002258 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 28.2 V | Bidirectional | 1 Channel | 45.7 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ51A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 56.7 V | 7500 | 4.9 A | Rectron | + 150 C | - 55 C | SMAJ51A | 1 W | 400 W | Details | 0.002258 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 51 V | Unidirectional | 1 Channel | 82.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P4FMAJ300A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 285 V | 7500 | 730 mA | Rectron | + 150 C | - 55 C | P4FMAJ300A | 1 W | 400 W | Details | 0.002258 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 256 V | Unidirectional | 1 Channel | 414 V | TVS Diodes | 6.5 V | ESD Suppressors / TVS Diodes |