- Polarity
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Package / Case
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Rectron TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFMCJ30A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 33.3 V | 3000 | 31 A | Rectron | + 150 C | - 55 C | TFMCJ30A | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 30 V | Unidirectional | 1 Channel | 48.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ120A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 133 V | 3000 | 7.8 A | Rectron | + 150 C | - 55 C | TFMCJ120A | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 120 V | Unidirectional | 1 Channel | 193 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ6.5A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 7.22 V | 7500 | 35.7 A | Rectron | + 150 C | - 55 C | TFMAJ6.5A | - | 400 W | Details | 0.002258 oz | - | - | Reel | TFMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 6.5 V | Unidirectional | 1 Channel | 11.2 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ28A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 31.1 V | 7500 | 8.8 A | Rectron | + 150 C | - 55 C | TFMAJ28A | - | 400 W | Details | 0.002258 oz | - | - | Reel | TFMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 28 V | Unidirectional | 1 Channel | 45.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ12A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 13.3 V | 3000 | 79 A | Rectron | + 150 C | - 55 C | SMCJ12A | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 12 V | Unidirectional | 1 Channel | 19.9 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ110CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 122 V | 7500 | 1.7 A | Rectron | + 150 C | - 55 C | TFMAJ110CA | - | 400 W | Details | 0.002258 oz | - | - | Reel | TFMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 110 V | Bidirectional | 1 Channel | 177 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ20A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 22.2 V | 3000 | 46.3 A | Rectron | + 150 C | - 55 C | TFMCJ20A | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 20 V | Unidirectional | 1 Channel | 32.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ130CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 144 V | 3000 | 7.5 A | Rectron | + 150 C | - 55 C | SMCJ130CA | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 130 V | Bidirectional | 1 Channel | 209 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ24CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 26.7 V | 3000 | 15.4 A | Rectron | + 150 C | - 55 C | SMBJ24CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | Bidirectional | 1 Channel | 38.9 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ78A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 86.7 V | 3000 | - | Rectron | + 150 C | - 55 C | TFMBJ78A | - | - | Details | 0.003280 oz | - | - | Reel | TFMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 78 V | Unidirectional | - | 126 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ75A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 83.3 V | 7500 | 3.3 A | Rectron | + 150 C | - 55 C | TFMAJ75A | - | 400 W | Details | 0.002258 oz | - | - | Reel | TFMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 75 V | Unidirectional | 1 Channel | 121 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ16CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 17.8 V | 3000 | 23.1 A | Rectron | + 150 C | - 55 C | TFMBJ16CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | TFMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 16 V | Bidirectional | 1 Channel | 26 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ43A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 47.8 V | 7500 | 5.8 A | Rectron | + 150 C | - 55 C | TFMAJ43A | - | 400 W | Details | 0.002258 oz | - | - | Reel | TFMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 43 V | Unidirectional | 1 Channel | 69.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE400A-W Rectron | In Stock | - | - | DO-204AC-2 | Rectron | 380 V | 4000 | 1.1 A | Rectron | + 150 C | - 55 C | P6KE400A | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | Axial | 342 V | Unidirectional | 1 Channel | 548 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ14CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 15.6 V | 3000 | - | Rectron | + 150 C | - 55 C | TFMCJ14CA | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 14 V | Bidirectional | - | 23.2 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ17A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 18.9 V | 3000 | 54.3 A | Rectron | + 150 C | - 55 C | TFMCJ17A | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 17 V | Unidirectional | 1 Channel | 27.6 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ75A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 8.33 V | 3000 | 116.3 A | Rectron | + 150 C | - 55 C | TFMCJ7.5A | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 7.5 V | Unidirectional | 1 Channel | 12.9 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ36CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 40 V | 3000 | - | Rectron | + 150 C | - 55 C | TFMBJ36CA | - | - | Details | 0.003280 oz | - | - | Reel | TFMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 36 V | Bidirectional | - | 58.1 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ60CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 6.67 V | 3000 | 58.3 A | Rectron | + 150 C | - 55 C | TFMBJ6.0CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | TFMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 6 V | Bidirectional | 1 Channel | 10.3 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ110CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 122 V | 3000 | 8.5 A | Rectron | + 150 C | - 55 C | TFMCJ110CA | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 110 V | Bidirectional | 1 Channel | 177 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes |