- Polarity
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Package / Case
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Rectron TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFMAJ150CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 167 V | 7500 | - | Rectron | + 150 C | - 55 C | TFMAJ150CA | - | 400 W | Details | 0.002258 oz | - | - | Reel | TFMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 150 V | Bidirectional | - | 243 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ85CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 9.44 V | 3000 | 41.7 A | Rectron | + 150 C | - 55 C | SMBJ8.5CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 8.5 V | Bidirectional | 1 Channel | 14.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ16CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 17.8 V | 7500 | 15.4 A | Rectron | + 150 C | - 55 C | TFMAJ16CA | - | 400 W | Details | 0.002258 oz | - | - | Reel | TFMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 16 V | Bidirectional | 1 Channel | 26 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ9.0A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 10 V | 3000 | 39 A | Rectron | + 150 C | - 55 C | SMBJ9.0A | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 9 V | Unidirectional | 1 Channel | 15.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ51A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 56.7 V | 7500 | 4.9 A | Rectron | + 150 C | - 55 C | TFMAJ51A | - | 400 W | Details | 0.002258 oz | - | - | Reel | TFMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 51 V | Unidirectional | 1 Channel | 82.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ6.5CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 7.22 V | 3000 | 140 A | Rectron | + 150 C | - 55 C | SMCJ6.5CA | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 6.5 V | Bidirectional | 1 Channel | 11.2 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ120CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 133 V | 3000 | - | Rectron | + 150 C | - 55 C | TFMBJ120CA | - | - | Details | 0.003280 oz | - | - | Reel | TFMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 120 V | Bidirectional | - | 193 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ60CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 6.67 V | 3000 | 58.3 A | Rectron | + 150 C | - 55 C | SMBJ6.0CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 6 V | Bidirectional | 1 Channel | 10.3 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ170CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 189 V | 3000 | 2.2 A | Rectron | + 150 C | - 55 C | SMBJ170CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 170 V | Bidirectional | 1 Channel | 275 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ20A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 22.2 V | 7500 | - | Rectron | + 150 C | - 55 C | TFMAJ20A | - | 400 W | Details | 0.002258 oz | - | - | Reel | TFMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 20 V | Unidirectional | - | 32.4 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ110A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 122 V | 3000 | 8.5 A | Rectron | + 150 C | - 55 C | TFMCJ110A | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 110 V | Unidirectional | 1 Channel | 177 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ54CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 60 V | 7500 | 4.6 A | Rectron | + 150 C | - 55 C | SMAJ54CA | 1 W | 400 W | - | 0.002258 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 54 V | Bidirectional | 1 Channel | 87.1 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ5.0CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 6.4 V | 3000 | 171 A | Rectron | + 150 C | - 55 C | SMCJ5.0CA | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 5 V | Bidirectional | 1 Channel | 9.2 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ51CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 56.7 V | 7500 | 4.9 A | Rectron | + 150 C | - 55 C | SMAJ51CA | 1 W | 400 W | - | 0.002258 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 51 V | Bidirectional | 1 Channel | 82.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE27CA-T Rectron | In Stock | - | - | DO-201-2 | Rectron | 25.7 V | 1200 | 40 A | Rectron | + 150 C | - 55 C | 1.5KE27CA | 5 W | 1.5 kW | Details | 0.042329 oz | - | - | Reel | 1.5KE | TVS Diodes / ESD Suppression Diodes | Axial | 23.1 V | Bidirectional | 1 Channel | 37.5 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ75CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 8.33 V | 3000 | 46.5 A | Rectron | + 150 C | - 55 C | SMBJ7.5CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 7.5 V | Bidirectional | 1 Channel | 12.9 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ10CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 11.1 V | 3000 | 35.3 A | Rectron | + 150 C | - 55 C | SMBJ10CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 10 V | Bidirectional | 1 Channel | 17 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P4KE11A-T Rectron | In Stock | - | - | DO-41-2 | Rectron | 10.5 V | 5000 | 25.6 A | Rectron | + 150 C | - 55 C | P4KE11A | 1 W | 400 W | Details | 0.011852 oz | - | - | Reel | P4KE | TVS Diodes / ESD Suppression Diodes | Axial | 9.4 V | Unidirectional | 1 Channel | 15.6 V | TVS Diodes | 3 V | ESD Suppressors / TVS Diodes | ||
![]() P6FMBJ33CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 29.7 V | 3000 | - | Rectron | + 150 C | - 55 C | P6FMBJ33CA | - | - | Details | 0.003280 oz | - | - | Reel | P6FMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 28.2 V | Bidirectional | - | 45.7 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE15A-W Rectron | In Stock | - | - | DO-204AC-2 | Rectron | 14.3 V | 4000 | 28.3 A | Rectron | + 150 C | - 55 C | P6KE15A | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | Axial | 12.8 V | Unidirectional | 1 Channel | 21.2 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes |