- Polarity
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Package / Case
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Rectron TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Case Connection | Clamping Voltage | Product Type | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Breakdown Voltage-Max | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ200CA-W Rectron | In Stock | - | - | DO-214AC-2 | - | - | - | Rectron | 224 V | 7500 | - | 1.23 A | Rectron | - | + 150 C | - 55 C | - | - | - | - | - | - | - | SMAJ200CA | - | 1 W | - | 400 W | - | - | - | - | 0.002258 oz | - | - | Reel | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 200 V | Bidirectional | - | 1 Channel | - | - | 324 V | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P4FMAJ100A-W Rectron | In Stock | - | - | DO-214AC-2 | - | - | - | Rectron | 95 V | 7500 | - | 2.2 A | Rectron | - | + 150 C | - 55 C | - | - | - | - | - | - | - | P4FMAJ100A | - | 1 W | - | 400 W | - | - | Details | - | 0.002258 oz | - | - | Reel | P4FMAJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 85.5 V | Unidirectional | - | 1 Channel | - | - | 137 V | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE75A-T Rectron | In Stock | - | - | DO-201-2 | NO | SILICON | 2 | Rectron | 71.3 V | 1200 | RECTRON LTD | 14.6 A | Rectron | 1.5KE7.5A-T | + 150 C | - 55 C | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | 1.5KE75A | Obsolete | 5 W | 6.5 W | 1.5 kW | NOT SPECIFIED | 5.04 | Details | Yes | 0.042329 oz | - | - | Reel | 1.5KE | e3 | - | EAR99 | MATTE TIN | LOW ZENER IMPEDANCE | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | 265 | unknown | 2 | Axial | O-PALF-W2 | Not Qualified | 64.1 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 104 V | TVS Diodes | 1500 W | 7.13 V | 7.88 V | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P4FMAJ43CA-W Rectron | In Stock | - | - | DO-214AC-2 | - | - | - | Rectron | 40.9 V | 7500 | - | 6.7 A | Rectron | - | + 150 C | - 55 C | - | - | - | - | - | - | - | P4FMAJ43CA | - | 1 W | - | 400 W | - | - | Details | - | 0.002258 oz | - | - | Reel | P4FMAJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 36.8 V | Bidirectional | - | 1 Channel | - | - | 59.3 V | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ7.5CA-W Rectron | In Stock | - | - | DO-214AA-2 | - | - | - | Rectron | 8.33 V | 3000 | - | 46.5 A | Rectron | - | + 150 C | - 55 C | - | - | - | - | - | - | - | TFMBJ7.5CA | - | 5 W | - | 600 W | - | - | Details | - | 0.003280 oz | - | - | Reel | TFMBJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 7.5 V | Bidirectional | - | 1 Channel | - | - | 12.9 V | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ24A-W Rectron | In Stock | - | - | DO-214AC-2 | - | - | - | Rectron | 26.7 V | 7500 | - | 10.3 A | Rectron | - | + 150 C | - 55 C | - | - | - | - | - | - | - | TFMAJ24A | - | - | - | 400 W | - | - | Details | - | 0.002258 oz | - | - | Reel | TFMAJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 24 V | Unidirectional | - | 1 Channel | - | - | 38.9 V | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ150CA-W Rectron | In Stock | - | - | DO-214AB-2 | - | - | - | Rectron | 167 V | 3000 | - | 6.2 A | Rectron | - | + 150 C | - 55 C | - | - | - | - | - | - | - | TFMCJ150CA | - | - | - | 1.5 kW | - | - | Details | - | 0.009065 oz | - | - | Reel | TFMCJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 150 V | Bidirectional | - | 1 Channel | - | - | 243 V | TVS Diodes | - | - | - | 5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ75A-W Rectron | In Stock | - | - | DO-214AA-2 | - | - | - | Rectron | 8.33 V | 3000 | - | 46.5 A | Rectron | - | + 150 C | - 55 C | - | - | - | - | - | - | - | TFMBJ7.5A | - | 5 W | - | 600 W | - | - | Details | - | 0.003280 oz | - | - | Reel | TFMBJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 7.5 V | Unidirectional | - | 1 Channel | - | - | 12.9 V | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ130A-W Rectron | In Stock | - | - | DO-214AA-2 | - | - | - | Rectron | 144 V | 3000 | - | - | Rectron | - | + 150 C | - 55 C | - | - | - | - | - | - | - | TFMBJ130A | - | - | - | - | - | - | Details | - | 0.003280 oz | - | - | Reel | TFMBJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 130 V | Unidirectional | - | - | - | - | 209 V | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMAJ48CA-W Rectron | In Stock | - | - | DO-214AC-2 | - | - | - | Rectron | 53.3 V | 7500 | - | 5.2 A | Rectron | - | + 150 C | - 55 C | - | - | - | - | - | - | - | SMAJ48CA | - | 1 W | - | 400 W | - | - | - | - | 0.002258 oz | - | - | Reel | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 48 V | Bidirectional | - | 1 Channel | - | - | 77.4 V | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ58A-W Rectron | In Stock | - | - | DO-214AA-2 | - | - | - | Rectron | 64.4 V | 3000 | - | 6.4 A | Rectron | - | + 150 C | - 55 C | - | - | - | - | - | - | - | SMBJ58A | - | 5 W | - | 600 W | - | - | Details | - | 0.003280 oz | - | - | Reel | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 58 V | Unidirectional | - | 1 Channel | - | - | 93.6 V | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ22CA-W Rectron | In Stock | - | - | DO-214AA-2 | - | - | - | Rectron | 24.4 V | 3000 | - | 16.9 A | Rectron | - | + 150 C | - 55 C | - | - | - | - | - | - | - | TFMBJ22CA | - | 5 W | - | 600 W | - | - | Details | - | 0.003280 oz | - | - | Reel | TFMBJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 22 V | Bidirectional | - | 1 Channel | - | - | 35.5 V | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P4FMAJ8.2CA-W Rectron | In Stock | - | - | DO-214AC-2 | - | - | - | Rectron | 7.79 V | 7500 | - | 33.1 A | Rectron | - | + 150 C | - 55 C | - | - | - | - | - | - | - | P4FMAJ8.2CA | - | 1 W | - | 400 W | - | - | Details | - | 0.002258 oz | - | - | Reel | P4FMAJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 7.02 V | Bidirectional | - | 1 Channel | - | - | 12.1 V | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE11CA-W Rectron | In Stock | - | - | DO-204AC-2 | - | - | - | Rectron | 10.5 V | 4000 | - | 38.5 A | Rectron | - | + 150 C | - 55 C | - | - | - | - | - | - | - | P6KE11CA | - | 5 W | - | 600 W | - | - | Details | - | 0.015238 oz | - | - | Reel | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | Axial | - | - | 9.4 V | Bidirectional | - | 1 Channel | - | - | 15.6 V | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE20CA-W Rectron | In Stock | - | - | DO-204AC-2 | - | - | - | Rectron | 19 V | 4000 | - | 21.7 A | Rectron | - | + 150 C | - 55 C | - | - | - | - | - | - | - | P6KE20CA | - | 5 W | - | 600 W | - | - | Details | - | 0.015238 oz | - | - | Reel | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | Axial | - | - | 17.1 V | Bidirectional | - | 1 Channel | - | - | 27.7 V | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() 5.0SMDJ22AV-W Rectron | In Stock | - | - | SMC-2 | - | - | - | Rectron | 26.9 V | 3000 | - | 141 A | Rectron | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 500 W | - | - | Details | - | 0.007408 oz | - | - | Reel | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 22 V | Unidirectional | - | 1 Channel | - | - | 35.5 V | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE39A-T Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP15A-T Rectron | In Stock | - | - | P600-2 | NO | SILICON | 2 | Rectron | 16.7 V | 800 | RECTRON LTD | - | Rectron | 5KP15A-T | + 150 C | - 55 C | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 5KP15A | Active | - | 8 W | 5 kW | NOT SPECIFIED | 5.12 | Non-Compliant | Yes | 0.074075 oz | - | - | Reel | 5KP | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | 265 | not_compliant | 2 | Axial | O-PALF-W2 | Not Qualified | 15 V | Unidirectional | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 24.4 V | TVS Diodes | 5000 W | 16.7 V | 18.5 V | - | ESD Suppressors / TVS Diodes | ||
![]() 5KP43-T Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | RECTRON LTD | - | Rectron Semiconductor | 5KP43-T | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | - | 8 W | - | NOT SPECIFIED | 5.28 | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 5000 W | 47.8 V | 58.4 V | - | - | ||
![]() 5KP58CA-T Rectron | In Stock | - | - | P600-2 | NO | SILICON | 2 | Rectron | 64.4 V | 800 | RECTRON LTD | - | Rectron | 5KP58CA-T | + 150 C | - 55 C | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 5KP58CA | Active | - | 8 W | 5 kW | NOT SPECIFIED | 5.18 | Details | Yes | 0.074075 oz | - | - | Reel | 5KP | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | 265 | not_compliant | 2 | Axial | O-PALF-W2 | Not Qualified | 58 V | Bidirectional | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 94 V | TVS Diodes | 5000 W | 64.4 V | 71.2 V | - | ESD Suppressors / TVS Diodes |