- Polarity
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Package / Case
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Rectron TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Depth (mm) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Case Connection | Clamping Voltage | Product Type | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Screening Level | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Vf - Forward Voltage | Product Category | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6FMBJ30A-W Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 28.5 V | - | 3000 | - | 14.5 A | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | -40C to 85C | - | - | - | - | - | - | P6FMBJ30A | - | - | 5 W | - | 600 W | 5(mm) | - | - | Details | - | 0.003280 oz | Industrial grade | - | - | Bulk | P6FMBJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 6 | SMD/SMT | - | - | 25.6 V | Unidirectional | - | 1 Channel | - | - | 41.4 V | TVS Diodes | - | - | INDUSTRIALC | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | 7(mm) | 0.9(mm) | ||
![]() TFMAJ100CA-W Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 111 V | - | 7500 | - | 1.9 A | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | -20C to 70C | - | - | - | - | - | - | TFMAJ100CA | - | - | - | - | 400 W | 3.2(mm) | - | - | Details | - | 0.002258 oz | Commercial grade | - | - | Bulk | TFMAJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 6 | SMD/SMT | - | - | 100 V | Bidirectional | - | 1 Channel | - | - | 162 V | TVS Diodes | - | - | COMMERCIALC | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | 5(mm) | 0.75(mm) | ||
![]() P4KE160CA-T Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 152 V | - | 5000 | - | - | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | -20C to 70C | - | - | - | - | - | - | P4KE160CA | - | - | - | - | 400 W | 3.2(mm) | - | - | Details | - | 0.011852 oz | Commercial grade | - | - | Bulk | P4KE | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 6 | Axial | - | - | 136 V | Bidirectional | - | - | - | - | 219 V | TVS Diodes | - | - | COMMERCIALC | - | - | - | - | - | ESD Suppressors / TVS Diodes | 5(mm) | 0.75(mm) | ||
![]() TFMCJ15A-W Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 16.7 V | - | 3000 | - | 61.5 A | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | 0C to 70C | - | - | - | - | - | - | TFMCJ15A | - | - | - | - | 1.5 kW | 5(mm) | - | - | Details | - | 0.009065 oz | Commercial grade | - | - | Bulk | TFMCJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 6 | SMD/SMT | - | - | 15 V | Unidirectional | - | 1 Channel | - | - | 24.4 V | TVS Diodes | - | - | COMMERCIALC | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | 7(mm) | 0.9(mm) | ||
![]() P6FMBJ68CA-W Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 64.6 V | - | 3000 | - | 6.8 A | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | -20C to 70C | - | - | - | - | - | - | P6FMBJ68CA | - | - | 5 W | - | 600 W | 5(mm) | - | - | Details | - | 0.003280 oz | Commercial grade | - | - | Bulk | P6FMBJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 6 | SMD/SMT | - | - | 58.1 V | Bidirectional | - | 1 Channel | - | - | 92 V | TVS Diodes | - | - | COMMERCIALC | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | 7(mm) | 0.9(mm) | ||
![]() 1.5KE56A-T Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 53.2 V | - | 1200 | - | - | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | -40C to 105C | - | - | - | - | - | - | 1.5KE56A | - | - | 6.5 W | - | 1.5 kW | 2.5(mm) | - | - | Details | - | 0.042329 oz | Industrial grade | - | - | Bulk | 1.5KE | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 4 | Axial | - | - | 47.8 V | Unidirectional | - | - | - | - | 77 V | TVS Diodes | - | - | Industrial | - | - | - | - | - | ESD Suppressors / TVS Diodes | 2(mm) | 0.75(mm) | ||
![]() P4FMAJ91A-W Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 86.5 V | - | 7500 | - | 3.3 A | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | 0C to 70C | - | - | - | - | - | - | P4FMAJ91A | - | - | 1 W | - | 400 W | 3.2(mm) | - | - | Details | - | 0.002258 oz | Commercial grade | - | - | Bulk | P4FMAJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 6 | SMD/SMT | - | - | 77.8 V | Unidirectional | - | 1 Channel | - | - | 125 V | TVS Diodes | - | - | COMMERCIALC | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | 5(mm) | 0.75(mm) | ||
![]() 1.5KE62CA-T Rectron | In Stock | - | - | QFN | NO | SILICON | 2 | Rectron | 58.9 V | 62 V | 1200 | LITTELFUSE INC | 17.6 A | Rectron | 1.5KE62CAT | + 150 C | - 55 C | 2 | Surface Mount | 1 | 0C to 70C | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 1.5KE62CA | Obsolete | DO-201AD | 5 W | 6.5 W | 1.5 kW | 3.2(mm) | 30 | 5.01 | Details | Yes | 0.042329 oz | Commercial grade | - | - | Bulk | 1.5KE | e3 | No | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | 260 | not_compliant | 6 | Axial | O-PALF-W2 | Not Qualified | 53 V | Bidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 85 V | TVS Diodes | 53 V | DO-201 | COMMERCIALC | 1500 W | 58.9 V | 85 V | 65.1 V | 3.5 V | ESD Suppressors / TVS Diodes | 5(mm) | 0.75(mm) | ||
![]() P6FMBJ16A-W Rectron | In Stock | - | - | DO-214AA-2 | - | - | - | Rectron | 15.2 V | - | 3000 | - | 26.7 A | Rectron | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | P6FMBJ16A | - | - | 5 W | - | 600 W | - | - | - | Details | - | 0.003280 oz | - | - | - | Reel | P6FMBJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 13.6 V | Unidirectional | - | 1 Channel | - | - | 22.5 V | TVS Diodes | - | - | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | ||
![]() P6KE200-T Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 180 V | - | 4000 | - | - | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | -40C to 105C | - | - | - | - | - | - | P6KE200 | - | - | - | - | - | 5(mm) | - | - | Details | - | 0.014110 oz | Industrial grade | - | - | Bulk | P6KE | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 4 | Axial | - | - | 162 V | Unidirectional | - | - | - | - | 287 V | TVS Diodes | - | - | Industrial | - | - | - | - | - | ESD Suppressors / TVS Diodes | 7(mm) | 0.9(mm) | ||
![]() 5KP14CA-T Rectron | In Stock | - | - | QFN | NO | SILICON | 2 | Rectron | 15.6 V | - | 800 | RECTRON LTD | - | Rectron | 5KP14CA-T | + 150 C | - 55 C | - | Surface Mount | 1 | -40C to 105C | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 5KP14CA | Active | - | - | 8 W | 5 kW | 3.2(mm) | NOT SPECIFIED | 5.16 | Details | Yes | 0.074075 oz | Industrial grade | - | - | Bulk | 5KP | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | 265 | not_compliant | 4 | Axial | O-PALF-W2 | Not Qualified | 14 V | Bidirectional | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 23.2 V | TVS Diodes | - | - | Industrial | 5000 W | 15.6 V | - | 17.2 V | - | ESD Suppressors / TVS Diodes | 5(mm) | 0.75(mm) | ||
![]() P4FMAJ33C-W Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 28.5 V | - | 5000 | - | - | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | -40C to 105C | - | - | - | - | - | - | P4FMAJ33C | - | - | - | - | - | 2.5(mm) | - | - | Details | - | 0.002258 oz | Industrial grade | - | - | Bulk | P4FMAJ3 | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 4 | SMD/SMT | - | - | 26.8 V | Bidirectional | - | - | - | - | 45.7 V | TVS Diodes | - | - | Industrial | - | - | - | - | - | ESD Suppressors / TVS Diodes | 3.2(mm) | 0.75(mm) | ||
![]() 1.5KE200A-T Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 190 V | - | 1200 | - | 5.5 A | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | -40C to 105C | - | - | - | - | - | - | 1.5KE200A | - | - | 5 W | - | 1.5 kW | 5(mm) | - | - | Details | - | 0.042329 oz | Industrial grade | - | - | Bulk | 1.5KE | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 4 | Axial | - | - | 171 V | Unidirectional | - | 1 Channel | - | - | 274 V | TVS Diodes | - | - | Industrial | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | 7(mm) | 0.9(mm) | ||
![]() P4KE47A-T Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 44.7 V | - | 5000 | - | - | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | -40C to 105C | - | - | - | - | - | - | P4KE47A | - | - | - | - | 400 W | 2.5(mm) | - | - | Details | - | 0.011852 oz | Industrial grade | - | - | Bulk | P4KE | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 4 | Axial | - | - | 40.2 V | Unidirectional | - | - | - | - | 64.8 V | TVS Diodes | - | - | Industrial | - | - | - | - | - | ESD Suppressors / TVS Diodes | 3.2(mm) | 0.75(mm) | ||
![]() P6KE33C-T Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 29.7 V | - | 4000 | - | - | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | -40C to 105C | - | - | - | - | - | - | P6KE33C | - | - | - | - | - | 3.2(mm) | - | - | Details | - | 0.014110 oz | Industrial grade | - | - | Bulk | P6KE | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 4 | Axial | - | - | 26.8 V | Bidirectional | - | - | - | - | 47.7 V | TVS Diodes | - | - | Industrial | - | - | - | - | - | ESD Suppressors / TVS Diodes | 5(mm) | 0.75(mm) | ||
![]() 1.5KE11CA-T Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 10.5 V | - | 1200 | - | 96.2 A | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | -40C to 105C | - | - | - | - | - | - | 1.5KE11CA | - | - | 5 W | - | 1.5 kW | 2.5(mm) | - | - | Details | - | 0.042329 oz | Industrial grade | - | - | Bulk | 1.5KE | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 4 | Axial | - | - | 9.4 V | Bidirectional | - | 1 Channel | - | - | 15.6 V | TVS Diodes | - | - | Industrial | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | 3.2(mm) | 0.75(mm) | ||
![]() P6FMBJ43CA-W Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 38.7 V | - | 3000 | - | - | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | -40C to 105C | - | - | - | - | - | - | P6FMBJ43CA | - | - | - | - | - | 5(mm) | - | - | Details | - | 0.003280 oz | Industrial grade | - | - | Bulk | P6FMBJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 4 | SMD/SMT | - | - | 36.8 V | Bidirectional | - | - | - | - | 61.9 V | TVS Diodes | - | - | Industrial | - | - | - | - | - | ESD Suppressors / TVS Diodes | 7(mm) | 0.9(mm) | ||
![]() P6FMBJ82CA-W Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 77.9 V | - | 3000 | - | 5.5 A | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | -40C to 105C | - | - | - | - | - | - | P6FMBJ82CA | - | - | 5 W | - | 600 W | 5(mm) | - | - | Details | - | 0.003280 oz | Industrial grade | - | - | Bulk | P6FMBJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 4 | SMD/SMT | - | - | 70.1 V | Bidirectional | - | 1 Channel | - | - | 113 V | TVS Diodes | - | - | Industrial | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | 7(mm) | 0.9(mm) | ||
![]() P6FMBJ130CA-W Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 124 V | - | 3000 | - | 3.4 A | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | -40C to 105C | - | - | - | - | - | - | P6FMBJ130CA | - | - | 5 W | - | 600 W | 5(mm) | - | - | Details | - | 0.003280 oz | Industrial grade | - | - | Bulk | P6FMBJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 4 | SMD/SMT | - | - | 111 V | Bidirectional | - | 1 Channel | - | - | 179 V | TVS Diodes | - | - | Industrial | - | - | - | - | 5 V | ESD Suppressors / TVS Diodes | 7(mm) | 0.9(mm) | ||
![]() TFMCJ170A-W Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 189 V | - | 3000 | - | - | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | -40C to 105C | - | - | - | - | - | - | TFMCJ170A | - | - | - | - | 1.5 kW | 2.5(mm) | - | - | Details | - | 0.009065 oz | Industrial grade | - | - | Bulk | TFMCJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 4 | SMD/SMT | - | - | 170 V | Unidirectional | - | - | - | - | 275 V | TVS Diodes | - | - | Industrial | - | - | - | - | - | ESD Suppressors / TVS Diodes | 3.2(mm) | 0.75(mm) |