- Polarity
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Package / Case
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Rectron TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Category | Colour outer sheath | Conductor category | Conductor surface | Contact Finish Mating | Contact Materials | Core identification | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Ipp - Peak Pulse Current | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Nominal cross section conductor | Nominal voltage U | Number of Elements | NVP value | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Primary Material | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Power (Watts) | Additional Feature | HTS Code | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | ESR (Equivalent Series Resistance) | Working Voltage | Failure Rate | Polarity | Current - Supply (Disable) (Max) | Configuration | Number of Channels | Load Capacitance | Diode Type | Operating Mode | Shell Size, MIL | Case Connection | Frequency Tolerance | Spread Spectrum Bandwidth | Clamping Voltage | Product Type | Non-rep Peak Rev Power Dis-Max | Absolute Pull Range (APR) | Breakdown Voltage-Min | Breakdown Voltage-Max | Features | Vf - Forward Voltage | Product Category | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE160CA-W Rectron | In Stock | - | - | - | DO-204AC-2 | - | - | - | - | - | - | - | Rectron | 152 V | - | Black | Class 5 = flexible | Bare | - | - | Numbers | - | 4000 | According to IEC/EN 60332-1-2 | No | - | 2.8 A | No | No | Rectron | - | Polyvinyl chloride (PVC) | Other | + 150 C | - | 104.2 | - 55 C | 16 | 500 | - | - | - | - | 24.9 | - | - | - | - | - | P6KE160CA | - | 5 W | -25 - 90 | -25 - 105 | - | 600 W | - | - | - | - | Details | - | 0.015238 oz | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 136 V | - | Bidirectional | - | - | 1 Channel | - | - | - | - | - | - | - | 219 V | TVS Diodes | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() SMCJ78CA-W Rectron | In Stock | - | - | - | DO-214AB-2 | - | - | - | - | - | - | - | Rectron | 86.7 V | - | - | - | - | - | - | - | - | 3000 | - | No | - | 12.5 A | - | - | Rectron | - | - | - | + 150 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | SMCJ78CA | - | 1 W | - | - | - | 1.5 kW | - | - | - | - | Details | - | 0.009065 oz | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 78 V | - | Bidirectional | - | - | 1 Channel | - | - | - | - | - | - | - | 126 V | TVS Diodes | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() SMBJ14A-W Rectron | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | - | - | - | Rectron | 15.6 V | 5 | Green | - | - | - | - | - | IP67 | 3000 | - | No | - | 25.9 A | - | - | Rectron | - | - | - | + 150 C | - | - | - 55 C | - | - | - | 63 | - | - | - | - | - | - | - | - | SMBJ14A | - | 5 W | - | - | - | 600 W | - | - | - | - | Details | - | 0.003280 oz | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 14 V | - | Unidirectional | - | - | 1 Channel | - | - | - | - | - | - | - | 23.2 V | TVS Diodes | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | 1 | - | - | ||
![]() P4KE120A-T Rectron | In Stock | - | - | - | DO-41-2 | - | - | - | - | - | - | - | Rectron | 114 V | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | Rectron | - | - | - | + 150 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | P4KE120A | - | - | - | - | - | 400 W | - | - | - | - | Details | - | 0.011852 oz | - | - | - | - | Reel | P4KE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 102 V | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | 165 V | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() TFMCJ33CA-W Rectron | In Stock | - | - | - | DO-214AB-2 | - | - | - | - | - | - | - | Rectron | 36.7 V | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | Rectron | - | - | - | + 150 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | TFMCJ33CA | - | - | - | - | - | 1.5 kW | - | - | - | - | Details | - | 0.009065 oz | - | - | - | - | Reel | TFMCJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 33 V | - | Bidirectional | - | - | - | - | - | - | - | - | - | - | 53.3 V | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() TFMBJ30CA-W Rectron | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | - | - | - | Rectron | 33.3 V | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | Rectron | - | - | - | + 150 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | TFMBJ30CA | - | - | - | - | - | - | - | - | - | - | Details | - | 0.003280 oz | - | - | - | - | Reel | TFMBJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 30 V | - | Bidirectional | - | - | - | - | - | - | - | - | - | - | 48.4 V | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() 5KP110A-B Rectron | In Stock | - | - | - | P600-2 | - | - | - | - | - | - | - | Rectron | 122 V | - | - | - | - | - | - | - | - | 30000 | - | - | - | - | - | - | Rectron | - | - | - | + 150 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 5KP110A | - | - | - | - | - | 5 kW | - | - | - | - | Details | - | 0.074075 oz | - | - | - | - | Bulk | 5KP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 110 V | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | 28.2 V | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P4KE30A-T Rectron | In Stock | - | - | - | DO-41-2 | - | - | - | - | - | - | - | Rectron | 28.5 V | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | Rectron | - | - | - | + 150 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | P4KE30A | - | - | - | - | - | 400 W | - | - | - | - | Details | - | 0.011852 oz | - | - | - | - | Reel | P4KE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 25.6 V | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | 41.4 V | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P4KE18A-T Rectron | In Stock | - | - | - | DO-41-2 | - | - | - | - | - | - | - | Rectron | 17.1 V | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | Rectron | - | - | - | + 150 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | P4KE18A | - | - | - | - | - | 400 W | - | - | - | - | Details | - | 0.011852 oz | - | - | - | - | Reel | P4KE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 15.3 V | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | 25.2 V | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P4FMAJ68C-W Rectron | In Stock | - | - | - | DO-214AC-2 | - | - | - | - | - | - | - | Rectron | 61.2 V | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | Rectron | - | - | - | + 150 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | P4FMAJ68C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.002258 oz | - | - | - | - | Reel | P4FMAJ6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 55.1 V | - | Bidirectional | - | - | - | - | - | - | - | - | - | - | 98 V | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() SMBJ64CA-W Rectron | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Rectron | 71.1 V | - | - | - | - | - | - | - | - | 3000 | - | - | - | 5.8 A | - | - | Rectron | - | - | - | + 150 C | SiTime | - | - 55 C | - | - | - | - | - | - | - | Strip | - | - | - | - | SMBJ64CA | - | 5 W | - | - | - | 600 W | - | Active | - | - | - | - | 0.003280 oz | - | - | - | -20°C ~ 70°C | Reel | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | 3.3V | - | - | - | - | - | - | - | 40.5 MHz | ±50ppm | LVCMOS, LVTTL | - | - | - | SMD/SMT | - | Enable/Disable | MEMS | 33mA | - | - | 64 V | - | Bidirectional | - | - | 1 Channel | - | - | - | - | - | - | - | 103 V | TVS Diodes | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | 0.031 (0.80mm) | - | - | - | ||
![]() TFMBJ64CA-W Rectron | In Stock | - | - | Free Hanging (In-Line) | DO-214AA-2 | - | - | Aluminum Alloy | - | - | - | CIR06 | Rectron | 71.1 V | - | - | - | - | Silver | - | - | - | 3000 | - | - | - | 5.8 A | - | - | Rectron | - | - | - | + 150 C | ITT Cannon, LLC | - | - 55 C | - | - | - | - | - | - | - | Bulk | - | - | - | - | TFMBJ64CA | - | 5 W | - | - | - | 600 W | Metal | Active | - | - | Details | - | 0.003280 oz | - | - | 900VAC, 1250VDC | -55°C ~ 125°C | Reel | CIR | - | - | - | - | - | Solder Cup | - | - | Plug, Male Pins | - | - | 2 | - | - | Olive Drab | - | - | - | Bayonet Lock | TVS Diodes / ESD Suppression Diodes | 150A | - | - | - | X | - | - | - | - | - | - | - | - | Olive Drab Cadmium | - | 32-5 | SMD/SMT | - | - | - | - | - | - | 64 V | - | Bidirectional | - | - | 1 Channel | - | - | - | - | - | - | - | 103 V | TVS Diodes | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() SMAJ5.0CA-W Rectron | In Stock | - | - | - | DO-214AC-2 | - | - | - | - | - | - | - | Rectron | 6.4 V | - | - | - | - | - | - | - | - | 7500 | - | - | - | 43.5 A | - | - | Rectron | - | - | - | + 150 C | Reliance North America | - | - 55 C | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | SMAJ5.0CA | - | 1 W | - | - | - | 400 W | - | Active | - | - | Details | - | 0.002258 oz | - | - | - | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 5 V | - | Bidirectional | - | - | 1 Channel | - | - | - | - | - | - | - | 9.2 V | TVS Diodes | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() SMAJ400A-W Rectron | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Rectron | 447 V | - | - | - | - | - | - | - | - | 7500 | - | - | - | 620 mA | - | - | Rectron | - | - | - | + 150 C | Suntsu Electronics, Inc. | - | - 55 C | - | - | - | - | - | - | - | Bulk | - | - | - | - | SMAJ400A | - | 1 W | - | - | - | 400 W | - | Active | - | - | - | - | 0.002258 oz | - | - | - | -20°C ~ 70°C | Reel | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | 24.576 MHz | ±20ppm | - | - | - | - | SMD/SMT | - | - | - | - | - | 80 Ohms | 400 V | - | Unidirectional | - | - | 1 Channel | 8pF | - | Fundamental | - | - | ±20ppm | - | 648 V | TVS Diodes | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | 0.026 (0.65mm) | - | - | - | ||
![]() P6KE36A-W Rectron | In Stock | - | - | - | DO-204AC-2 | - | - | - | - | - | - | - | Rectron | 34.2 V | - | - | - | - | - | - | - | - | 4000 | - | - | - | 12 A | - | - | Rectron | - | - | - | + 150 C | PEI-Genesis | - | - 55 C | - | - | - | - | - | - | - | Bulk | - | - | - | - | P6KE36A | - | 5 W | - | - | - | 600 W | - | Active | - | - | Details | - | 0.015238 oz | - | - | - | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 30.8 V | - | Unidirectional | - | - | 1 Channel | - | - | - | - | - | - | - | 49.9 V | TVS Diodes | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() 5KP45A-T Rectron | In Stock | - | - | - | P600-2 | NO | - | - | - | SILICON | 2 | - | Rectron | 50 V | - | - | - | - | - | - | - | - | 800 | - | - | RECTRON LTD | - | - | - | Rectron | 5KP45A-T | - | - | + 150 C | Glenair | - | - 55 C | - | - | 1 | - | 150 °C | -55 °C | - | Retail Package | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 5KP45A | Active | - | - | - | 8 W | 5 kW | - | Active | NOT SPECIFIED | 5.13 | Details | Yes | 0.074075 oz | - | - | - | - | Reel | * | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | LOW ZENER IMPEDANCE | 8541.10.00.50 | - | TVS Diodes / ESD Suppression Diodes | - | AVALANCHE | - | AXIAL | - | WIRE | - | 265 | - | not_compliant | - | - | - | - | 2 | - | Axial | O-PALF-W2 | - | - | - | Not Qualified | - | 45 V | - | Unidirectional | - | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | - | - | 72.7 V | TVS Diodes | 5000 W | - | 50 V | 55.3 V | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P4FMAJ160A-W Rectron | In Stock | - | - | - | DO-214AC-2 | - | - | - | - | - | - | - | Rectron | 152 V | - | - | - | - | - | - | - | - | 7500 | - | - | - | - | - | - | Rectron | - | - | - | + 150 C | PEI-Genesis | - | - 55 C | - | - | - | - | - | - | - | Bulk | - | - | - | - | P4FMAJ160A | - | - | - | - | - | 400 W | - | Active | - | - | Details | - | 0.002258 oz | - | - | - | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 136 V | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | 219 V | TVS Diodes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() P6KE27A-W Rectron | In Stock | - | - | Panel Mount, Through Hole | DO-204AC-2 | - | Flange | Aluminum | - | - | - | - | Rectron | 25.7 V | - | - | - | - | Gold | Copper Alloy | - | - | 4000 | - | - | - | 16 A | - | - | Rectron | - | - | - | + 150 C | Glenair | - | - 55 C | - | - | - | - | - | - | - | Retail Package | - | - | - | - | P6KE27A | - | 5 W | - | - | - | 600 W | Metal | Active | - | - | Details | - | 0.015238 oz | - | - | - | -65°C ~ 175°C | Reel | 806 | - | - | - | - | - | Solder | - | - | Plug, Male Pins | - | - | - | - | - | Black | - | - | - | Threaded | TVS Diodes / ESD Suppression Diodes | - | - | - | - | E | - | - | - | - | - | - | - | - | Black Zinc Nickel | - | 42-28 | Axial | - | - | - | - | - | - | 23.1 V | - | Unidirectional | - | - | 1 Channel | - | - | - | - | - | - | - | 37.5 V | TVS Diodes | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() SMAJ14CA-W Rectron | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | SG73P2 | Rectron | 15.6 V | - | - | - | - | - | - | - | - | 7500 | - | - | - | 17.2 A | - | - | Rectron | - | - | - | + 150 C | KOA Speer Electronics, Inc. | - | - 55 C | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | SMAJ14CA | - | 1 W | - | - | - | 400 W | - | Active | - | - | Details | - | 0.002258 oz | - | - | - | -55°C ~ 155°C | Reel | SG73P | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±2% | - | - | 2 | - | - | ±100ppm/°C | - | - | 430 Ohms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 14 V | - | Bidirectional | - | - | 1 Channel | - | - | - | - | - | - | - | 23.2 V | TVS Diodes | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | 3.5 V | ESD Suppressors / TVS Diodes | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() SMAJ110A-W Rectron | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | Rectron | 122 V | - | - | - | - | - | - | - | - | 7500 | - | - | - | 1.7 A | - | - | Rectron | - | - | - | + 150 C | EPSON | - | - 55 C | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | SMAJ110A | - | 1 W | - | - | - | 400 W | - | Active | - | - | - | - | 0.002258 oz | - | - | - | -40°C ~ 105°C | Reel | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | - | 116 MHz | ±20ppm | CMOS | - | - | - | SMD/SMT | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 110 V | - | Unidirectional | 1.1µA | - | 1 Channel | - | - | - | - | - | - | - | 177 V | TVS Diodes | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | 0.047 (1.20mm) | - | - | - |