- Polarity
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Package / Case
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Rectron TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Vf - Forward Voltage | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFMCJ13CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 14.4 V | 3000 | 69.8 A | Rectron | + 150 C | - 55 C | TFMCJ13CA | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 13 V | Bidirectional | 1 Channel | 21.5 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P4KE130C-T Rectron | In Stock | - | - | DO-41-2 | Rectron | 117 V | 5000 | - | Rectron | + 150 C | - 55 C | P4KE130C | - | - | Details | 0.011852 oz | - | - | Reel | P4KE | TVS Diodes / ESD Suppression Diodes | Axial | 105 V | Bidirectional | - | 187 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE200CA-T Rectron | In Stock | - | - | DO-201-2 | Rectron | 190 V | 1200 | 5.5 A | Rectron | + 150 C | - 55 C | 1.5KE200CA | 5 W | 1.5 kW | Details | 0.042329 oz | - | - | Reel | 1.5KE | TVS Diodes / ESD Suppression Diodes | Axial | 171 V | Bidirectional | 1 Channel | 274 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ43CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 47.8 V | 3000 | 21.6 A | Rectron | + 150 C | - 55 C | TFMCJ43CA | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 43 V | Bidirectional | 1 Channel | 69.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE400CA-T Rectron | In Stock | - | - | DO-201-2 | Rectron | 380 V | 1200 | 2.7 A | Rectron | + 150 C | - 55 C | 1.5KE400CA | 5 W | 1.5 kW | Details | 0.042329 oz | - | - | Reel | 1.5KE | TVS Diodes / ESD Suppression Diodes | Axial | 342 V | Bidirectional | 1 Channel | 548 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE150CA-W Rectron | In Stock | - | - | DO-204AC-2 | Rectron | 143 V | 4000 | 2.9 A | Rectron | + 150 C | - 55 C | P6KE150CA | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | Axial | 128 V | Bidirectional | 1 Channel | 207 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P4FMAJ51A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 48.5 V | 7500 | 5.7 A | Rectron | + 150 C | - 55 C | P4FMAJ51A | 1 W | 400 W | Details | 0.002258 oz | - | - | Reel | P4FMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 43.6 V | Unidirectional | 1 Channel | 70.1 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE120A-W Rectron | In Stock | - | - | DO-204AC-2 | Rectron | 114 V | 4000 | 3.7 A | Rectron | + 150 C | - 55 C | P6KE120A | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | Axial | 102 V | Unidirectional | 1 Channel | 165 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P4FMAJ13A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 12.4 V | 7500 | - | Rectron | + 150 C | - 55 C | P4FMAJ13A | - | 400 W | Details | 0.002258 oz | - | - | Reel | P4FMAJ1 | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 11.1 V | Unidirectional | - | 18.2 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE110A-W Rectron | In Stock | - | - | DO-204AC-2 | Rectron | 105 V | 4000 | 4 A | Rectron | + 150 C | - 55 C | P6KE110A | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | Axial | 94 V | Unidirectional | 1 Channel | 152 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P4FMAJ120CA-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 114 V | 7500 | - | Rectron | + 150 C | - 55 C | P4FMAJ120CA | - | 400 W | Details | 0.002258 oz | - | - | Reel | P4FMAJ1 | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 102 V | Bidirectional | - | 165 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() P6FMBJ51A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 45.9 V | 3000 | - | Rectron | + 150 C | - 55 C | P6FMBJ51A | - | - | Details | 0.003280 oz | - | - | Reel | P6FMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 43.6 V | Unidirectional | - | 70.1 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() P6KE13A-W Rectron | In Stock | - | - | DO-204AC-2 | Rectron | 11.7 V | 4000 | 31.6 A | Rectron | + 150 C | - 55 C | P6KE13A | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | Axial | 10.5 V | Unidirectional | 1 Channel | 19 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ6.5A Rectron | In Stock | - | - | - | Rectron | - | 5000 | - | Rectron | - | - | - | - | 400 W | - | - | - | - | Reel | TFMAJ | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() 1.5FMCJ350A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 350 V | 3000 | 3.2 A | Rectron | + 150 C | - 55 C | 1.5FMCJ350A | 5 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 300 V | Unidirectional | 1 Channel | 482 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() P6KE150A-W Rectron | In Stock | - | - | DO-204AC-2 | Rectron | 143 V | 4000 | 2.9 A | Rectron | + 150 C | - 55 C | P6KE150A | 5 W | 600 W | Details | 0.015238 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | Axial | 128 V | Unidirectional | 1 Channel | 207 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMCJ28A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 31.1 V | 3000 | 34 A | Rectron | + 150 C | - 55 C | SMCJ28A | 1 W | 1.5 kW | Details | 0.009065 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 28 V | Unidirectional | 1 Channel | 45.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMAJ6.5A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 7.22 V | 7500 | 35.7 A | Rectron | + 150 C | - 55 C | SMAJ6.5A | 1 W | 400 W | Details | 0.002258 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 6.5 V | Unidirectional | 1 Channel | 11.2 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ40A-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 44.4 V | 3000 | 9.3 A | Rectron | + 150 C | - 55 C | SMBJ40A | 5 W | 600 W | - | 0.003280 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 40 V | Unidirectional | 1 Channel | 64.5 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P4FMAJ10A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 9.5 V | 7500 | 27.6 A | Rectron | + 150 C | - 55 C | P4FMAJ10A | 1 W | 400 W | Details | 0.002258 oz | - | - | Reel | - | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 8.55 V | Unidirectional | 1 Channel | 14.5 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes |