- Polarity
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Package / Case
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Rectron TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Material | Diode Element Material | Number of Terminals | Bend radius protection/trumpet flare | Brand | Breakdown Voltage / V | Category | Colour outer sheath | Conductor category | Conductor surface | Core identification | Degree of protection (IP) | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Ipp - Peak Pulse Current | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Material quality | Maximum Operating Temperature | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Model | Nominal cross section conductor | Nominal thread size metric/PG | Nominal voltage U | Number of Elements | NVP value | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shock resistant | Surface protection | Thread length | Thread type | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | With locknut | Wrench width | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Case Connection | Clamping Voltage | Product Type | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Breakdown Voltage-Max | Vf - Forward Voltage | Product Category | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ78A-W Rectron | In Stock | - | - | DO-214AB-2 | - | Metal | - | - | No | Rectron | 86.7 V | - | - | - | - | - | IP54 | No | 3000 | - | No | - | - | 12.5 A | - | - | Rectron | - | - | - | Brass | + 150 C | - | - 55 C | Straight | - | 16 | - | - | - | - | - | - | - | - | - | - | SMCJ78A | - | 1 W | - | - | - | 1.5 kW | - | - | Details | - | No | Nickel-plated | 6.5 | PG | 0.009065 oz | - | - | No | 22 | Reel | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 78 V | Unidirectional | - | 1 Channel | - | - | 126 V | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | ||
![]() P6KE160CA-W Rectron | In Stock | - | - | DO-204AC-2 | - | - | - | - | - | Rectron | 152 V | - | Black | Class 5 = flexible | Bare | Numbers | - | - | 4000 | According to IEC/EN 60332-1-2 | - | No | - | 2.8 A | No | No | Rectron | - | Polyvinyl chloride (PVC) | Other | - | + 150 C | 104.2 | - 55 C | - | 16 | - | 500 | - | - | - | - | 24.9 | - | - | - | - | P6KE160CA | - | 5 W | -25 - 90 | -25 - 105 | - | 600 W | - | - | Details | - | - | - | - | - | 0.015238 oz | - | - | - | - | Reel | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | Axial | - | - | 136 V | Bidirectional | - | 1 Channel | - | - | 219 V | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | ||
![]() SMCJ78CA-W Rectron | In Stock | - | - | DO-214AB-2 | - | - | - | - | - | Rectron | 86.7 V | - | - | - | - | - | - | - | 3000 | - | - | No | - | 12.5 A | - | - | Rectron | - | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | SMCJ78CA | - | 1 W | - | - | - | 1.5 kW | - | - | Details | - | - | - | - | - | 0.009065 oz | - | - | - | - | Reel | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 78 V | Bidirectional | - | 1 Channel | - | - | 126 V | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ14A-W Rectron | In Stock | - | - | DO-214AA-2 | - | - | - | - | - | Rectron | 15.6 V | 5 | Green | - | - | - | IP67 | - | 3000 | - | - | No | - | 25.9 A | - | - | Rectron | - | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | 63 | - | - | - | - | - | - | - | SMBJ14A | - | 5 W | - | - | - | 600 W | - | - | Details | - | - | - | - | - | 0.003280 oz | - | - | - | - | Reel | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 14 V | Unidirectional | - | 1 Channel | - | - | 23.2 V | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | 1 | ||
![]() P4KE18A-T Rectron | In Stock | - | - | DO-41-2 | - | - | - | - | - | Rectron | 17.1 V | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | Rectron | - | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | P4KE18A | - | - | - | - | - | 400 W | - | - | Details | - | - | - | - | - | 0.011852 oz | - | - | - | - | Reel | P4KE | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | Axial | - | - | 15.3 V | Unidirectional | - | - | - | - | 25.2 V | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4FMAJ68C-W Rectron | In Stock | - | - | DO-214AC-2 | - | - | - | - | - | Rectron | 61.2 V | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | Rectron | - | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | P4FMAJ68C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.002258 oz | - | - | - | - | Reel | P4FMAJ6 | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 55.1 V | Bidirectional | - | - | - | - | 98 V | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4KE120A-T Rectron | In Stock | - | - | DO-41-2 | - | - | - | - | - | Rectron | 114 V | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | Rectron | - | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | P4KE120A | - | - | - | - | - | 400 W | - | - | Details | - | - | - | - | - | 0.011852 oz | - | - | - | - | Reel | P4KE | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | Axial | - | - | 102 V | Unidirectional | - | - | - | - | 165 V | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() TFMCJ33CA-W Rectron | In Stock | - | - | DO-214AB-2 | - | - | - | - | - | Rectron | 36.7 V | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | Rectron | - | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | TFMCJ33CA | - | - | - | - | - | 1.5 kW | - | - | Details | - | - | - | - | - | 0.009065 oz | - | - | - | - | Reel | TFMCJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 33 V | Bidirectional | - | - | - | - | 53.3 V | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() TFMBJ30CA-W Rectron | In Stock | - | - | DO-214AA-2 | - | - | - | - | - | Rectron | 33.3 V | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | Rectron | - | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | TFMBJ30CA | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.003280 oz | - | - | - | - | Reel | TFMBJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 30 V | Bidirectional | - | - | - | - | 48.4 V | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() 5KP110A-B Rectron | In Stock | - | - | P600-2 | - | - | - | - | - | Rectron | 122 V | - | - | - | - | - | - | - | 30000 | - | - | - | - | - | - | - | Rectron | - | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5KP110A | - | - | - | - | - | 5 kW | - | - | Details | - | - | - | - | - | 0.074075 oz | - | - | - | - | Bulk | 5KP | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | Axial | - | - | 110 V | Unidirectional | - | - | - | - | 28.2 V | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4KE30A-T Rectron | In Stock | - | - | DO-41-2 | - | - | - | - | - | Rectron | 28.5 V | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | Rectron | - | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | P4KE30A | - | - | - | - | - | 400 W | - | - | Details | - | - | - | - | - | 0.011852 oz | - | - | - | - | Reel | P4KE | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | Axial | - | - | 25.6 V | Unidirectional | - | - | - | - | 41.4 V | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() 5KP15CA-T Rectron | In Stock | - | - | P600-2 | NO | - | SILICON | 2 | - | Rectron | 16.7 V | - | - | - | - | - | - | - | 800 | - | - | - | RECTRON LTD | - | - | - | Rectron | 5KP15CA-T | - | - | - | + 150 C | - | - 55 C | - | - | - | - | 1 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 5KP15CA | Active | - | - | - | 8 W | 5 kW | NOT SPECIFIED | 5.18 | Details | Yes | - | - | - | - | 0.074075 oz | - | - | - | - | Reel | 5KP | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | 265 | not_compliant | 2 | Axial | O-PALF-W2 | Not Qualified | 15 V | Bidirectional | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 24.4 V | TVS Diodes | 5000 W | 16.7 V | 18.5 V | - | ESD Suppressors / TVS Diodes | - | ||
![]() 5KP28CA-T Rectron | In Stock | - | - | P600-2 | NO | - | SILICON | 2 | - | Rectron | 31.1 V | - | - | - | - | - | - | - | 800 | - | - | - | RECTRON LTD | - | - | - | Rectron | 5KP28CA-T | - | - | - | + 150 C | - | - 55 C | - | - | - | - | 1 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 5KP28CA | Active | - | - | - | 8 W | 5 kW | NOT SPECIFIED | 5.15 | Details | Yes | - | - | - | - | 0.074075 oz | - | - | - | - | Reel | 5KP | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | 265 | not_compliant | 2 | Axial | O-PALF-W2 | Not Qualified | 28 V | Bidirectional | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 45.4 V | TVS Diodes | 5000 W | 31.1 V | 34.4 V | - | ESD Suppressors / TVS Diodes | - | ||
![]() 5KP64A-T Rectron | In Stock | - | - | P600-2 | NO | - | SILICON | 2 | - | Rectron | 71.1 V | - | - | - | - | - | - | - | 800 | - | - | - | RECTRON LTD | - | - | - | Rectron | 5KP64A-T | - | - | - | + 150 C | - | - 55 C | - | - | - | - | 1 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 5KP64A | Active | - | - | - | 8 W | 5 kW | NOT SPECIFIED | 5.18 | Details | Yes | - | - | - | - | 0.074075 oz | - | - | - | - | Reel | 5KP | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | 265 | not_compliant | 2 | Axial | O-PALF-W2 | Not Qualified | 64 V | Unidirectional | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 103 V | TVS Diodes | 5000 W | 71.1 V | 78.6 V | - | ESD Suppressors / TVS Diodes | - | ||
![]() 5KP11A-T Rectron | In Stock | - | - | P600-2 | NO | - | SILICON | 2 | - | Rectron | 12.2 V | - | - | - | - | - | - | - | 800 | - | - | - | RECTRON LTD | - | - | - | Rectron | 5KP11A-T | - | - | - | + 150 C | - | - 55 C | - | - | - | - | 1 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 5KP11A | Active | - | - | - | 8 W | 5 kW | NOT SPECIFIED | 5.17 | Details | Yes | - | - | - | - | 0.074075 oz | - | - | - | - | Reel | 5KP | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | 265 | not_compliant | 2 | Axial | O-PALF-W2 | Not Qualified | 11 V | Unidirectional | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 18.2 V | TVS Diodes | 5000 W | 12.2 V | 13.5 V | - | ESD Suppressors / TVS Diodes | - | ||
![]() 5KP26A-T Rectron | In Stock | - | - | P600-2 | NO | - | SILICON | 2 | - | Rectron | 28.9 V | - | - | - | - | - | - | - | 800 | - | - | - | RECTRON LTD | - | - | - | Rectron | 5KP26A-T | - | - | - | + 150 C | - | - 55 C | - | - | - | - | 1 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 5KP26A | Active | - | - | - | 8 W | 5 kW | NOT SPECIFIED | 5.17 | Details | Yes | - | - | - | - | 0.074075 oz | - | - | - | - | Reel | 5KP | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | 265 | not_compliant | 2 | Axial | O-PALF-W2 | Not Qualified | 26 V | Unidirectional | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 42.1 V | TVS Diodes | 5000 W | 28.9 V | 31.9 V | - | ESD Suppressors / TVS Diodes | - | ||
![]() 5KP22A-T Rectron | In Stock | - | - | P600-2 | NO | - | SILICON | 2 | - | Rectron | 24.4 V | - | - | - | - | - | - | - | 800 | - | - | - | RECTRON LTD | - | - | - | Rectron | 5KP22A-T | - | - | - | + 150 C | - | - 55 C | - | - | - | - | 1 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 5KP22A | Active | - | - | - | 8 W | 5 kW | NOT SPECIFIED | 5.11 | Details | Yes | - | - | - | - | 0.074075 oz | - | - | - | - | Reel | 5KP | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | 265 | not_compliant | 2 | Axial | O-PALF-W2 | Not Qualified | 22 V | Unidirectional | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 35.5 V | TVS Diodes | 5000 W | 24.4 V | 26.9 V | - | ESD Suppressors / TVS Diodes | - | ||
![]() 5KP8.5CA-T Rectron | In Stock | - | - | P600-2 | NO | - | SILICON | 2 | - | Rectron | 94.4 V | - | - | - | - | - | - | - | 800 | - | - | - | RECTRON LTD | - | - | - | Rectron | 5KP8.5CA-T | - | - | - | + 150 C | - | - 55 C | - | - | - | - | 1 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 5KP85CA | Active | - | - | - | 8 W | 5 kW | NOT SPECIFIED | 5.18 | Details | Yes | - | - | - | - | 0.074075 oz | - | - | - | - | Reel | 5KP | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | 265 | not_compliant | 2 | Axial | O-PALF-W2 | Not Qualified | 85 V | Bidirectional | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 137 V | TVS Diodes | 5000 W | 9.44 V | 10.4 V | - | ESD Suppressors / TVS Diodes | - | ||
![]() 5KP110A-T Rectron | In Stock | - | - | P600-2 | NO | - | SILICON | 2 | - | Rectron | 122 V | - | - | - | - | - | - | - | 800 | - | - | - | RECTRON LTD | - | - | - | Rectron | 5KP110A-T | - | - | - | + 150 C | - | - 55 C | - | - | - | - | 1 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 5KP110A | Active | - | - | - | 8 W | 5 kW | NOT SPECIFIED | 5.12 | Details | Yes | - | - | - | - | 0.074075 oz | - | - | - | - | Reel | 5KP | e3 | Yes | EAR99 | Matte Tin (Sn) | LOW ZENER IMPEDANCE | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | 265 | not_compliant | 2 | Axial | O-PALF-W2 | Not Qualified | 110 V | Unidirectional | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 28.2 V | TVS Diodes | 5000 W | 122 V | 135 V | - | ESD Suppressors / TVS Diodes | - | ||
![]() 5KP78CA-T Rectron | In Stock | - | - | P600-2 | NO | - | SILICON | 2 | - | Rectron | 86.7 V | - | - | - | - | - | - | - | 800 | - | - | - | RECTRON LTD | - | - | - | Rectron | 5KP78CA-T | - | - | - | + 150 C | - | - 55 C | - | - | - | - | 1 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 5KP78CA | Active | - | - | - | 8 W | 5 kW | NOT SPECIFIED | 5.18 | Details | Yes | - | - | - | - | 0.074075 oz | - | - | - | - | Reel | 5KP | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | 265 | not_compliant | 2 | Axial | O-PALF-W2 | Not Qualified | 78 V | Bidirectional | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 126 V | TVS Diodes | 5000 W | 86.7 V | 95.8 V | - | ESD Suppressors / TVS Diodes | - |