- Polarity
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Package / Case
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Rectron TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Tolerance | Capacitance | Subcategory | Technology | Configuration | Voltage | Product Type | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1S80 Rectron | In Stock | - | - | Through Hole | - | - | - | - | - | - | RECTRON | - | - | - | Y | - | Case - R-1 | - | - | - | - | - | - | Max Surge Current - 20A | - | - | - | - | ||
![]() 1SMB5927B Rectron | In Stock | - | - | SMT/SMD | - | - | - | - | - | - | RECTRON | - | - | - | Y | - | Case - DO-214AA | - | Voltage Tolerance - 5% | - | - | - | - | Power Rating - 3000mW | - | - | - | - | ||
![]() 1SS184 Rectron | In Stock | - | - | SMT/SMD | - | - | - | - | - | - | RECTRON | - | - | - | Y | - | Case - SOT-23 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SS193 Rectron | In Stock | - | - | SMT/SMD | - | - | - | - | - | - | RECTRON | - | - | - | Y | - | Case - SOT-23 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SS370 Rectron | In Stock | - | - | SMT/SMD | - | - | - | - | - | - | RECTRON | - | - | - | Y | - | Case - SOT-323 | - | - | - | - | - | - | Max Surge Current - 2.0A | - | - | - | - | ||
![]() 2SS60 Rectron | In Stock | - | - | SMD/SMT | SOD-123F-2 | Rectron | 3000 | 2 A | 60 A | 200 uA | RECTRON | + 150 C | - 55 C | SMD/SMT | Y | 60 V | Case - SOD-123F | 2SSxx | - | - | Diodes & Rectifiers | Si | Single | Max Surge Current - 60A | Schottky Diodes & Rectifiers | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | ||
![]() B5818WS Rectron | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | RECTRON | - | - | - | Y | - | Case - SOD-323 | - | - | - | - | - | - | Max Surge Current - 9.0A | - | - | - | - | ||
![]() BAS21TW Rectron | In Stock | - | - | SMT/SMD | - | - | - | - | - | - | RECTRON | - | - | - | Y | - | Case - SOT-363 | - | - | - | - | - | - | Max Surge Current - 2.0A | - | - | - | - | ||
![]() BAS40C Rectron | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | RECTRON | - | - | - | Y | - | Case - SOT-23 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS70A Rectron | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | RECTRON | - | - | - | Y | - | Case - SOT-23 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV35WS Rectron | In Stock | - | - | SMT/SMD | - | - | - | - | - | - | RECTRON | - | - | - | Y | - | Case - SOD-323 | - | - | - | - | - | - | Max Surge Current - 1.0A | - | - | - | - | ||
![]() DAN217U Rectron | In Stock | - | - | SMT/SMD | - | - | - | - | - | - | RECTRON | - | - | - | Y | - | Case - SOT-323 | - | - | - | - | - | - | Max Surge Current - 1.0A | - | - | - | - | ||
![]() MMBD1504A Rectron | In Stock | - | - | SMT/SMD | - | - | - | - | - | - | RECTRON | - | - | - | Y | - | Case - SOT-23 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSM24M Rectron | In Stock | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | Y | - | Case - SOT-23 | - | - | Capacitance Cj - 13pF | - | - | - | Reverse Current Ir - 1uA | - | - | - | - | ||
![]() SC2S06504A Rectron | In Stock | - | - | Through-Hole | - | - | - | - | - | - | RECTRON | - | - | - | Y | - | Case - TO-220A | - | - | Typ. Capacitance Charge - 9.4nQ | - | - | - | Max Surge Current - 21A | - | - | - | - | ||
![]() SC2S06510A Rectron | In Stock | - | - | Through-Hole | - | - | - | - | - | - | RECTRON | - | - | - | Y | - | Case - TO-220A | - | - | Typ. Capacitance Charge - 25nQ | - | - | - | Max Surge Current - 70A | - | - | - | - | ||
![]() SC2S06520B Rectron | In Stock | - | - | Through-Hole | - | - | - | - | - | - | RECTRON | - | - | - | Y | - | Case - TO-247 | - | - | Typ. Capacitance Charge - 55nQ | - | - | - | Max Surge Current - 70A | - | - | - | - | ||
![]() SC2S12010B Rectron | In Stock | - | - | Through-Hole | - | - | - | - | - | - | RECTRON | - | - | - | Y | - | Case - TO-247 | - | - | Typ. Capacitance Charge - 59nQ | - | - | - | Max Surge Current - 35A | - | - | - | - | ||
![]() SSL26F Rectron | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | RECTRON | - | - | - | Y | - | Case - SMAF | - | - | - | - | - | - | Max Surge Current - 50A | - | - | - | - | ||
![]() TAB05LC Rectron | In Stock | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | Y | - | Case - SOD-323 | - | - | Capacitance Cj - 0.8pF | - | - | - | Reverse Current Ir - 5uA | - | - | - | - |