- Polarity
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Package / Case
- Termination Style
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Rectron TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4KE22CA-T Rectron | In Stock | - | - | DO-41-2 | Rectron | 20.9 V | 5000 | 13.1 A | Rectron | + 150 C | - 55 C | P4KE22CA | 1 W | 400 W | Details | 0.011852 oz | - | - | Reel | P4KE | TVS Diodes / ESD Suppression Diodes | Axial | 18.8 V | Bidirectional | 1 Channel | 30.6 V | TVS Diodes | 3 V | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE220A-T Rectron | In Stock | - | - | DO-201-2 | Rectron | 209 V | 1200 | 4.6 A | Rectron | + 150 C | - 55 C | 1.5KE220A | 5 W | 1.5 kW | Details | 0.042329 oz | - | - | Reel | 1.5KE | TVS Diodes / ESD Suppression Diodes | Axial | 185 V | Unidirectional | 1 Channel | 328 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() P4KE10CA-T Rectron | In Stock | - | - | DO-41-2 | Rectron | 9.5 V | 5000 | 27.6 A | Rectron | + 150 C | - 55 C | P4KE10CA | 1 W | 400 W | Details | 0.011852 oz | - | - | Reel | P4KE | TVS Diodes / ESD Suppression Diodes | Axial | 8.55 V | Bidirectional | 1 Channel | 14.5 V | TVS Diodes | 3 V | ESD Suppressors / TVS Diodes | ||
![]() P6FMBJ170CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 162 V | 3000 | 2.6 A | Rectron | + 150 C | - 55 C | P6FMBJ170CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | P6FMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 145 V | Bidirectional | 1 Channel | 234 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ100A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 111 V | 3000 | 9.3 A | Rectron | + 150 C | - 55 C | TFMCJ100A | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 100 V | Unidirectional | 1 Channel | 162 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() P4KE13CA-T Rectron | In Stock | - | - | DO-41-2 | Rectron | 12.4 V | 5000 | 22 A | Rectron | + 150 C | - 55 C | P4KE13CA | 1 W | 400 W | Details | 0.011852 oz | - | - | Reel | P4KE | TVS Diodes / ESD Suppression Diodes | Axial | 11.1 V | Bidirectional | 1 Channel | 18.2 V | TVS Diodes | 3 V | ESD Suppressors / TVS Diodes | ||
![]() P6FMBJ16CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 15.2 V | 3000 | 26.7 A | Rectron | + 150 C | - 55 C | P6FMBJ16CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | P6FMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 13.6 V | Bidirectional | 1 Channel | 22.5 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() P6FMBJ30CA-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 28.5 V | 3000 | 14.5 A | Rectron | + 150 C | - 55 C | P6FMBJ30CA | 5 W | 600 W | Details | 0.003280 oz | - | - | Reel | P6FMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 25.6 V | Bidirectional | 1 Channel | 41.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ170CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 189 V | 3000 | 5.5 A | Rectron | + 150 C | - 55 C | TFMCJ170CA | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 170 V | Bidirectional | 1 Channel | 275 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() P6FMBJ33C-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 28.5 V | 3000 | - | Rectron | + 150 C | - 55 C | P6FMBJ33C | - | - | Details | 0.003280 oz | - | - | Reel | P6FMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 26.8 V | Bidirectional | - | 47.7 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ130C-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 144 V | 3000 | - | Rectron | + 150 C | - 55 C | TFMCJ130C | - | - | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 130 V | Bidirectional | - | 231 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ24-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 24.4 V | 3000 | - | Rectron | + 150 C | - 55 C | TFMCJ24 | - | - | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | Unidirectional | - | 43 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() TFMAJ22A-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 24.4 V | 7500 | - | Rectron | + 150 C | - 55 C | TFMAJ22A | - | 400 W | Details | 0.002258 oz | - | - | Reel | TFMAJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 22 V | Unidirectional | - | 35.5 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ16A-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 33.3 V | 3000 | - | Rectron | + 150 C | - 55 C | TFMCJ16A | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 16 V | Unidirectional | - | 26 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ120C-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 133 V | 3000 | - | Rectron | + 150 C | - 55 C | TFMBJ120C | - | - | Details | 0.003280 oz | - | - | Reel | TFMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 120 V | Bidirectional | - | 214 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() P6FMBJ15-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 13.5 V | 3000 | - | Rectron | + 150 C | - 55 C | P6FMBJ15 | - | - | Details | 0.003280 oz | - | - | Reel | P6FMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 12.1 V | Unidirectional | - | 22 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() TFMBJ110C-W Rectron | In Stock | - | - | DO-214AA-2 | Rectron | 122 V | 3000 | - | Rectron | + 150 C | - 55 C | TFMBJ110C | - | - | Details | 0.003280 oz | - | - | Reel | TFMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 110 V | Bidirectional | - | 196 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() P4FMAJ11C-W Rectron | In Stock | - | - | DO-214AC-2 | Rectron | 9.9 V | 5000 | - | Rectron | + 150 C | - 55 C | P4FMAJ11C | - | - | Details | 0.002258 oz | - | - | Reel | P4FMAJ1 | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 8.92 V | Bidirectional | - | 16.2 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() TFMCJ26CA-W Rectron | In Stock | - | - | DO-214AB-2 | Rectron | 28.9 V | 3000 | - | Rectron | + 150 C | - 55 C | TFMCJ26CA | - | 1.5 kW | Details | 0.009065 oz | - | - | Reel | TFMCJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 26 V | Bidirectional | - | 42.1 V | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() P4KE47CA-T Rectron | In Stock | - | - | DO-41-2 | Rectron | 44.7 V | 5000 | - | Rectron | + 150 C | - 55 C | P4KE47CA | - | 400 W | Details | 0.011852 oz | - | - | Reel | P4KE | TVS Diodes / ESD Suppression Diodes | Axial | 40.2 V | Bidirectional | - | 64.8 V | TVS Diodes | - | ESD Suppressors / TVS Diodes |