- Configuration
- Packaging
- Manufacturer
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- ECCN Code
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Surface Mount
Attribute column
Manufacturer
Rectron Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Automotive | Brand | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | HTS | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Diode Capacitance (pF) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Package | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak Reverse Voltage | PPAP | Product Status | Risk Rank | RoHS | Rohs Code | Schedule B | Standard Package Name | Supplier Package | SVHC | SVHC Exceeds Threshold | Unit Weight | Voltage Rated | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Failure Rate | Polarity | Lead Spacing | Configuration | Voltage | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Lead Style | Case Connection | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Reverse Voltage | Recovery Time | Product | Features | Vf - Forward Voltage | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5407G-T Rectron | In Stock | - | - | - | DO-201AD | - | - | - | - | No | Rectron | EAR99 | Compliant | 1200 | 8541.10.00.80 | 3 A | - | 5 uA | Through Hole | Rectron | - | 3 | 800 | - | + 175 C | 150 | - | - | - 65 C | -55 | Through Hole | Through Hole | - | - | - | - | - | 9.5(Max) | - | - | - | 1N5407G | - | 2 | 0.98 | 200 | 0.5 | - | 800 | - | No | - | - | Details | - | - | DO-201-AD | DO-201AD | - | - | 0.038801 oz | - | 800 V | - | Tape and Reel | - | - | - | - | Active | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | 2 | Through Hole | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 150 A | - | - | - | Rectifiers | - | - | - | - | - | - | Rectifiers | - | 1.1 V | Rectifiers | 5.6(Max) | 5.6 mm | - | 9.5 mm | 5.6 mm | - | - | - | ||
![]() HER304-T Rectron | In Stock | - | - | - | DO-201AD | - | - | - | - | No | Rectron | EAR99 | Compliant with Exemption | 1200 | 8541.10.00.80 | 3 A | - | 5 uA | Through Hole | Rectron | - | 3@Ta=50C | 300 | - | + 150 C | 150 | - | - | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | 9.5(Max) | - | - | - | HER304 | - | 2 | 1.3 | 200 | 5 | 50 | 300 | - | No | - | - | Details | - | - | DO-201-AD | DO-201AD | Yes | Yes | 0.038801 oz | - | 300 V | - | Tape and Reel | - | - | - | - | Active | - | - | Switching Diode | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | 2 | Through Hole | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | Rectifiers | - | - | - | - | - | 50 ns | Rectifiers | - | 1.3 V | Rectifiers | 5.6(Max) | 5.6 mm | - | 9.5 mm | 5.6 mm | - | - | - | ||
![]() 1N5408-T Rectron | In Stock | - | - | - | DO-201AD-2 | - | - | - | - | No | Rectron | EAR99 | Compliant with Exemption | 1200 | 8541.10.00.80 | 3 A | - | 5 uA | Through Hole | Rectron | - | 3 | 1000 | - | + 150 C | 150 | - | - | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | 9.5(Max) | - | - | - | 1N5408 | - | 2 | 1 | 200 | 0.2 | - | 1000 | - | No | - | - | Details | - | - | DO-201-AD | DO-201AD | Yes | Yes | 0.038801 oz | - | 1 kV | - | Tape and Reel | 1N540 | - | - | - | Active | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | 2 | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | Rectifiers | - | - | - | - | - | - | Rectifiers | - | 1 V | Rectifiers | 5.6(Max) | 5.6 mm | - | 9.5 mm | 5.6 mm | - | - | - | ||
![]() 1N5404G-T Rectron | In Stock | - | - | Through Hole | DO-201AD | - | DO-201AD | - | - | No | Rectron | EAR99 | Compliant | 1200 | 8541.10.00.80 | 3 A | - | 5 uA | Through Hole | Rectron | - | 3 | 400 | - | + 175 C | 150 | - | Rectron USA | - 65 C | -55 | Through Hole | Through Hole | - | Tape & Reel (TR) | - | - | - | 9.5(Max) | - | - | - | 1N5404G | - | 2 | 0.98 | 200 | 0.5 | - | 400 | - | No | Active | - | Details | - | - | DO-201-AD | DO-201AD | - | - | 0.038801 oz | - | 400 V | - | Tape and Reel | - | - | - | - | Active | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | 2 | Through Hole | - | - | - | - | - | Single | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500 nA @ 400 V | - | 980 mV @ 3 A | - | - | -55°C ~ 150°C | 150 A | - | 400 V | 3A | Rectifiers | - | - | - | 30pF @ 4V, 1MHz | - | - | Rectifiers | - | 1.1 V | Rectifiers | 5.6(Max) | 5.6 mm | - | 9.5 mm | 5.6 mm | - | - | - | ||
![]() 1N5408G-T Rectron | In Stock | - | - | - | DO-201AD | - | - | - | - | No | Rectron | EAR99 | Compliant | 1200 | 8541.10.00.80 | 3 A | - | 5 uA | Through Hole | Rectron | - | 3 | 1000 | - | + 175 C | 150 | - | - | - 65 C | -55 | Through Hole | Through Hole | - | - | - | - | - | 9.5(Max) | - | - | - | 1N5408G | - | 2 | 0.98 | 200 | 0.5 | - | 1000 | - | No | - | - | Details | - | - | DO-201-AD | DO-201AD | - | - | 0.038801 oz | - | 1 kV | - | Tape and Reel | - | - | - | - | Active | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | 2 | Through Hole | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 150 A | - | - | - | Rectifiers | - | - | - | - | - | - | Rectifiers | - | 1.1 V | Rectifiers | 5.6(Max) | 5.6 mm | - | 9.5 mm | 5.6 mm | - | - | - | ||
![]() 1N5391-T Rectron | In Stock | - | - | - | DO-15 | - | - | - | - | No | Rectron | EAR99 | Compliant | 4000 | 8541.10.00.80 | 1.5 A | - | 5 uA | Through Hole | Rectron | - | 1.5 | 50 | - | + 175 C | 175 | - | - | - 65 C | -65 | Through Hole | Through Hole | - | - | - | - | - | 7.6(Max) | - | - | - | 1N5391 | - | 2 | 1 | 50 | 1 | - | 50 | - | No | - | - | Details | - | - | DO-204-AC | DO-15 | - | - | 0.012346 oz | - | 50 V | - | Tape and Reel | - | - | - | - | Active | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | 2 | Through Hole | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | Rectifiers | - | - | - | - | - | - | Rectifiers | - | 1.4 V | Rectifiers | 3.6(Max) | 3.6 mm | - | 7.6 mm | 3.6 mm | - | - | - | ||
![]() 1N4150 TR Rectron | In Stock | - | - | - | - | - | - | - | - | No | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | Through Hole | - | - | 0.6 | 50 | 2.5 | - | 175 | 500 | - | - | -65 | Through Hole | - | - | - | - | - | - | 4.2(Max) | - | - | - | - | - | 2 | 1@0.2A | 4 | 0.1 | 4(Typ) | 50 | - | No | - | - | - | - | - | DO-204-AH | DO-35 | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(Max) | - | - | - | - | - | - | - | ||
![]() BAS20 Rectron | In Stock | - | - | SMT/SMD | SOT-23 | - | - | - | - | No | Rectron | EAR99 | Compliant | 3000 | 8541.10.00.80 | 200 mA | - | 0.1 uA | Gull-wing | RECTRON | - | 0.2 | 150 | - | + 150 C | 150 | - | - | - 55 C | -55 | Surface Mount | SMD/SMT | - | - | - | - | 1.15(Max) | 3(Max) | - | - | 1.4(Max) | - | - | 3 | 1.25 | - | 0.1 | 75 | 200 | - | No | - | - | Y | - | 8541100070 | SOT | SOT-23 | - | - | 0.007090 oz | - | 150 V | - | Case - SOT-23 | - | - | - | - | Active | - | - | Switching Diode | - | 150 °C | -55 °C | - | - | IR - 0.1uA | Diodes & Rectifiers | - | - | - | 3 | SMD/SMT | - | - | - | Standard | - | Single | Max Surge Current - 0.625A | Single | - | - | - | 200 mA | - | - | - | - | 625 mA | - | - | - | Diodes - General Purpose, Power, Switching | 100 nA | - | - | - | 200 V | 75 ns | - | - | 1 V | Diodes - General Purpose, Power, Switching | - | 1.15 mm | - | 3 mm | 1.4 mm | - | Lead Free | - | ||
![]() BAV21 Rectron | In Stock | - | - | - | - | - | - | - | - | No | Rectron | EAR99 | Compliant | 3000 | 8541.10.00.80 | - | - | - | Through Hole | Rectron | - | 0.25 | 200 | - | - | 175 | 500 | - | - | -55 | Through Hole | - | - | - | - | - | - | 4.2(Max) | - | - | - | - | - | 2 | 1@0.1A | 1 | 0.1 | 50 | 250 | - | No | - | - | - | - | - | DO-204-AH | DO-35 | - | - | - | - | - | - | Reel | - | - | - | - | Active | - | - | Small Signal Switching Diode | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | 2 | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | 2(Max) | - | - | - | - | - | - | - | ||
![]() BAS19 Rectron | In Stock | - | - | SMT/SMD | SOT-23 | - | - | - | - | No | Rectron | EAR99 | Compliant | 3000 | 8541.10.00.80 | 200 mA | - | 0.1 uA | Gull-wing | RECTRON | - | 0.2 | 120 | - | + 150 C | 150 | 250 | - | - 55 C | -55 | Surface Mount | SMD/SMT | - | - | - | - | 1 | 2.9 | - | - | 1.3 | - | - | 3 | 1.25@0.2A | 2.5 | 0.1@100V | 50 | 120 | 100 V | No | - | - | Y | - | - | SOT | SOT-23 | - | - | 0.007090 oz | - | - | - | Case - SOT-23 | - | - | - | - | Active | - | - | Switching Diode | - | - | - | - | - | IR - 0.1uA | Diodes & Rectifiers | - | - | - | 3 | SMD/SMT | - | - | - | - | - | Single | Max Surge Current - 0.625A | - | - | - | - | - | - | - | - | - | 625 mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | 75 ns | General Purpose Diodes | - | 1.25 V | Diodes - General Purpose, Power, Switching | - | 1 mm | - | 2.9 mm | 1.3 mm | - | - | - | ||
![]() 1N4007G-T Rectron | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | No | Rectron | EAR99 | Compliant with Exemption | 5000 | 8541.10.00.80 | 1 A | - | 5 uA | Through Hole | Rectron | - | 1@Ta=75C | 1000 | - | + 150 C | 175 | - | Rectron USA | - 55 C | -65 | Through Hole | Through Hole | - | Tape & Reel (TR) | - | - | - | 5.51(Max) | - | - | - | 1N4007G | - | 2 | 1 | 30 | 0.2 | - | 1000 | - | No | Active | - | Details | - | - | DO-204-AL | DO-41 | Yes | Yes | 0.010935 oz | - | 1 kV | - | Tape and Reel | - | - | - | - | Active | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | 2 | Axial | - | - | - | - | - | Single | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 200 nA @ 1000 V | - | 1 V @ 1 A | - | - | -65°C ~ 175°C | 30 A | - | 1000 V | 1A | Rectifiers | - | - | - | 15pF @ 4V, 1MHz | - | - | Rectifiers | - | 1.1 V | Rectifiers | 2.72(Max) | 2.72 mm | - | 5.51 mm | 2.72 mm | - | - | - | ||
![]() 1N4006-B Rectron | In Stock | - | - | - | - | - | - | - | - | No | - | EAR99 | Compliant with Exemption | - | 8541.10.00.80 | - | - | - | Through Hole | - | - | 1@Ta=75C | 800 | - | - | 150 | - | - | - | -55 | Through Hole | - | - | - | - | - | - | 5.51(Max) | - | - | - | - | - | 2 | 1 | 30 | 0.2 | - | 800 | - | No | - | - | - | - | - | DO-204-AL | DO-41 | Yes | Yes | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.72(Max) | - | - | - | - | - | - | - | ||
![]() BAT54SW Rectron | In Stock | - | - | - | - | - | - | - | - | No | - | EAR99 | Compliant | - | 8541.10.00.80 | - | - | - | Gull-wing | - | - | 0.2 | 30 | - | - | 125 | 200 | - | - | -55 | Surface Mount | - | - | - | - | - | 1(Max) | 2.2(Max) | - | - | 1.35(Max) | - | - | 3 | 1@0.1A | 0.6 | 2@25V | 5 | 30 | - | No | - | - | - | - | - | SOT | SOT-323 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | Dual Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSM101 Rectron | In Stock | - | - | - | - | - | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | 5.2(Max) | - | - | - | - | - | 2 | - | - | - | - | - | - | No | - | - | - | - | - | MELF | MELF | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7(Max) | - | - | - | - | - | - | - | ||
![]() FSM102 Rectron | In Stock | - | - | - | - | - | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | 5.2(Max) | - | - | - | - | - | 2 | - | - | - | - | - | - | No | - | - | - | - | - | MELF | MELF | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7(Max) | - | - | - | - | - | - | - | ||
![]() 1N4007 TR Rectron | In Stock | - | - | - | - | NO | - | SILICON | 2 | No | - | EAR99 | Compliant with Exemption | - | 8541.10.00.80 | - | CENTRAL SEMICONDUCTOR CORP | - | Through Hole | Central Semiconductor Corp | 1N4007TR | 1@Ta=75C | 1000 | - | - | 150 | - | - | - | -55 | Through Hole | - | 1 | - | PLASTIC/EPOXY | O-PALF-W2 | - | 5.51(Max) | ROUND | LONG FORM | - | - | Active | 2 | 1 | 30 | 0.2 | - | 1000 | - | No | - | 5.05 | - | Yes | - | DO-204-AL | DO-41 | Yes | Yes | - | - | - | - | - | - | - | - | e0 | Active | EAR99 | - | - | TIN LEAD | - | - | - | 8541.10.00.80 | - | - | AXIAL | WIRE | compliant | 2 | - | O-PALF-W2 | Not Qualified | - | - | - | Single | - | - | - | RECTIFIER DIODE | - | - | - | - | ISOLATED | - | - | 1 A | - | - | - | - | 1000 V | DO-41 | - | - | - | - | - | - | - | 2.72(Max) | - | - | - | - | - | - | - | ||
![]() 1N5819 TR Rectron | In Stock | - | - | - | - | - | - | - | - | No | - | EAR99 | Compliant with Exemption | - | 8541.10.00.80 | - | - | - | Through Hole | - | - | 1 | 40 | - | - | 150 | - | - | - | -55 | Through Hole | - | - | - | - | - | - | 5.2(Max) | - | - | - | - | - | 2 | 0.9@3.1A | 25 | 200 | - | 40 | - | No | - | - | - | - | - | DO-204-AL | DO-41 | Yes | Yes | - | - | - | - | Tape and Reel | - | - | - | - | Active | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.72(Max) | - | - | - | - | - | - | - | ||
![]() 1N4148 TR Rectron | In Stock | - | - | - | - | - | - | - | - | No | - | EAR99 | Compliant | - | 8541.10.00.80 | - | - | - | Through Hole | - | - | 0.3 | 100 | - | - | 200 | 500 | - | - | -65 | Through Hole | - | - | - | - | - | - | 4.2(Max) | - | - | - | - | - | 2 | 1@0.01A | 2 | 5@75V | 4 | 100 | - | No | - | - | - | - | - | DO-204-AH | DO-35 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(Max) | - | - | - | - | - | - | - | ||
![]() MURS160A Rectron | In Stock | - | - | - | - | - | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | J-Lead | - | - | 1@Ta=55C | 600 | - | - | 150 | - | - | - | -55 | Surface Mount | - | - | - | - | - | 2.11(Max) | 4.57(Max) | - | - | 2.79(Max) | - | - | 2 | 1.25 | 35 | 5 | 50 | 600 | - | No | - | - | - | - | - | DO-214-AC | SMA | Yes | Yes | - | - | - | - | - | - | - | - | - | Active | - | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR256W Rectron | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | Rectron | - | - | 50 | - | 25 A | - | 5 uA | - | Rectron | - | - | - | - | + 150 C | - | - | Stackpole Electronics Inc | - 55 C | - | - | SMD/SMT | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | Active | - | Details | - | - | - | - | - | - | - | 50V | 420 V | -55°C ~ 125°C | Bulk | CML_X7R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | - | - | X7R | Single Phase Bridge | - | - | - | General Purpose | - | 0.033 µF | Diodes & Rectifiers | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 A | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | 1.1 V | Bridge Rectifiers | - | 11.5 mm | - | 30 mm | 30 mm | 0.035 (0.90mm) | - | - |