- Configuration
- Packaging
- Manufacturer
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- ECCN Code
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Surface Mount
Attribute column
Manufacturer
Rectron Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Peak Reverse Voltage | Product Status | Risk Rank | RoHS | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | ECCN Code | Type | Gender | Subcategory | Technology | Reach Compliance Code | Termination Style | Note | Voltage | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Contact Termination | Max Surge Current | Current - Average Rectified (Io) | Size | Product Type | Voltage - Peak Reverse (Max) | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KBP204G-C Rectron | In Stock | - | - | - | - | - | - | Rectron | 1500 | - | - | - | Rectron | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Tube | KBP2 | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | Bridge Rectifiers | - | - | - | ||
![]() MSB306S-T Rectron | In Stock | - | - | - | - | - | - | Rectron | 3000 | - | - | - | Rectron | - | - | - | - | - | - | MSB306S | - | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | Bridge Rectifiers | - | - | - | ||
![]() MD4SJ Rectron | In Stock | - | - | - | - | MD-S-4 | - | Rectron | 3000 | 800 mA | RECTRON LTD | 1 uA | Rectron | MD4SJ | + 150 C | - | - 55 C | SMD/SMT | - | - | Active | 400 V | - | 5.63 | Yes | 400 V | - | Reel | 366 | - | - | EAR99 | L-key | - | Diodes & Rectifiers | Si | compliant | - | - | - | BRIDGE RECTIFIER DIODE | - | - | - | 35 A | - | T15 | Bridge Rectifiers | - | 1 V | Bridge Rectifiers | 2.7 mm | 4.9 mm | 4 mm | ||
![]() MD3F Rectron | In Stock | - | - | - | - | - | - | Rectron | 3000 | 1 A | - | 1 uA | Rectron | - | + 150 C | - | - 55 C | SMD/SMT | - | - | - | 300 V | - | - | Details | 300 V | - | Reel | - | - | - | - | Single Phase Bridge | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | 35 A | - | - | Bridge Rectifiers | - | 1 V | Bridge Rectifiers | 1.5 mm | 4.8 mm | 3.7 mm | ||
![]() MB1S Rectron | In Stock | - | - | Silver Plated Contacts | SMD/SMT | 4-SMD, Gull Wing | MD-S | - | - | - | - | - | RECTRON | - | - | Rectron USA | - | - | Tape & Reel (TR) | - | - | - | Active | - | Y | - | -55°C ~ 150°C (TJ) | Case - MD-S | - | - | Recovery Time - < 60 Hz | - | - | Jack | - | Standard | - | - | - | Reverse Voltage Vr - 50V | Single Phase | 5 µA @ 50 V | 1.05 V @ 500 mA | Through Hole Right Angle | - | 500 mA | - | - | 50 V | - | - | - | - | - | ||
![]() MB5F Rectron | In Stock | - | - | - | - | MB-F | - | Rectron | 3000 | 500 mA | - | 1 uA | Rectron | - | + 150 C | - | - 55 C | SMD/SMT | - | - | - | 500 V | - | - | Details | 500 V | - | Reel | - | - | - | - | Single Phase Bridge | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | 27.3 A | - | - | Bridge Rectifiers | - | 1.1 V | Bridge Rectifiers | 1.2 mm | 4.8 mm | 3.8 mm | ||
![]() RS606M-C Rectron | In Stock | - | - | - | - | RS-6M | - | - | - | 6 A | - | - | - | - | + 150 C | - | - 55 C | Through Hole | - | - | - | 800 V | - | - | - | - | - | - | - | - | - | - | Single Phase Bridge | - | - | - | - | Through Hole | - | - | - | - | - | - | 200 A | - | - | - | - | 1.1 V | - | 20.3 mm | 30.3 mm | 4.8 mm | ||
![]() MDA206G-B Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB4S Rectron | In Stock | - | - | - | Surface Mount | 4-SMD, Gull Wing | MD-S | - | - | - | - | - | - | - | - | Rectron USA | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Single Phase | 5 µA @ 400 V | 1.05 V @ 500 mA | - | - | 500 mA | - | - | 400 V | - | - | - | - | - | ||
![]() MSB303S-T Rectron | In Stock | - | - | - | - | - | - | Rectron | 3000 | - | - | - | Rectron | - | - | - | - | - | - | MSB303S | - | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | Bridge Rectifiers | - | - | - | ||
![]() SKBPC5008 Rectron | In Stock | - | - | - | Through-hole | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Case - SKBPC-Metal HS | - | - | Recovery Time - < 60Hz | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 800V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKBPC3508 Rectron | In Stock | - | - | - | Through-hole | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Case - SKBPC-Metal HS | - | - | Recovery Time - < 60Hz | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 800V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS5007MH Rectron | In Stock | - | - | - | Through-hole | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Case - RS-35M | - | - | Recovery Time - < 60Hz | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 1000V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS5005MH Rectron | In Stock | - | - | - | Through-hole | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Case - RS-35M | - | - | Recovery Time - < 60Hz | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS1006M-C-LV Rectron | In Stock | - | - | - | Through-hole | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Case - RS-10M | - | - | Recovery Time - < 60Hz | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 800V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSB305S-72 Rectron | In Stock | - | - | - | 4-SMD, Flat Lead | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Tape & Reel (TR) | - | 6.6mm L x 8.1mm W x 1.4mm H | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB2M Rectron | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Case - MB-M | - | - | Recovery Time - < 60Hz | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 200V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMD106S Rectron | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Case - LMD-S | - | - | Recovery Time - < 60 Hz | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 800V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMD105S Rectron | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Case - LMD-S | - | - | Recovery Time - < 60 Hz | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMD103S Rectron | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Case - LMD-S | - | - | Recovery Time - < 60 Hz | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 200V | - | - | - | - | - | - | - | - | - | - | - | - | - | - |