- Configuration
- Packaging
- Manufacturer
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- ECCN Code
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Surface Mount
Attribute column
Manufacturer
Rectron Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Brand | Date Of Intro | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Peak Reverse Voltage | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Voltage | Diode Type | Case Connection | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KBP308 Rectron | In Stock | - | - | Through-hole | - | - | - | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Case - KBP | - | Recovery Time - < 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 800V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVM15L Rectron | In Stock | - | - | Mounting Style - Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Case - HVML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 15000V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVM14L Rectron | In Stock | - | - | Mounting Style - Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Case - HVML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 14000V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FBR68 Rectron | In Stock | - | - | Through-hole | - | - | - | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Case - BR-6 | - | Recovery Time - < 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 800V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB302 Rectron | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Case - DB | - | Recovery Time - < 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2KMD30SJ Rectron | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Case - MD-SJ | - | Recovery Time - Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2KMD150SJ Rectron | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Case - MD-SJ | - | Recovery Time - Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 150V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1F7 Rectron | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Case - R-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Max Surge Current - 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1E3_ Rectron | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Case - R-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Max Surge Current - 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSB405S-T Rectron | In Stock | - | - | - | - | YES | - | SILICON | 4 | Rectron | - | 3000 | - | - | RECTRON LTD | - | Rectron | MSB405S-T | - | - | - | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F4 | RECTANGULAR | SMALL OUTLINE | MSB405S | Active | - | - | NOT SPECIFIED | 5.78 | Details | Yes | - | Reel | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | UL LISTED | - | Diodes & Rectifiers | - | DUAL | FLAT | NOT SPECIFIED | compliant | - | - | R-PDSO-F4 | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | - | - | 4 A | Bridge Rectifiers | 1 | 600 V | - | 120 A | - | 600 V | - | - | - | Bridge Rectifiers | - | - | - | ||
![]() MB7F Rectron | In Stock | - | - | - | MB-F | - | - | - | - | Rectron | - | 3000 | - | 500 mA | - | 1 uA | Rectron | - | + 150 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 1000 V | - | - | Details | - | 1000 V | Reel | - | - | - | - | - | Single Phase Bridge | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.3 A | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | 1.1 V | Bridge Rectifiers | 1.2 mm | 4.8 mm | 3.8 mm | ||
![]() MB3F Rectron | In Stock | - | - | - | MB-F | - | - | - | - | Rectron | - | 3000 | - | 500 mA | - | 1 uA | Rectron | - | + 150 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | Details | - | 300 V | Reel | - | - | - | - | - | Single Phase Bridge | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.3 A | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | 1.1 V | Bridge Rectifiers | 1.2 mm | 4.8 mm | 3.8 mm | ||
![]() BR2510 Rectron | In Stock | - | - | - | BR-25 | - | 25 | - | - | Rectron | - | 50 | - | - | - | 5 uA | Rectron | - | + 150 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 1000 V | - | - | Details | - | 700 V | Bulk | BR25 | - | - | - | - | Single Phase Bridge | - | 150 °C | -55 °C | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 5 µA | 300 A | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | 1.1 V | Bridge Rectifiers | 11.5 mm | 30 mm | 30 mm | ||
![]() MSB305S-T Rectron | In Stock | - | - | - | - | YES | - | SILICON | 4 | Rectron | - | 3000 | - | - | RECTRON LTD | - | Rectron | MSB305S-T | - | - | - | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F4 | RECTANGULAR | SMALL OUTLINE | MSB305S | Active | - | - | NOT SPECIFIED | 5.78 | Details | Yes | - | Reel | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | UL LISTED | - | Diodes & Rectifiers | - | DUAL | FLAT | NOT SPECIFIED | compliant | - | - | R-PDSO-F4 | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | - | - | 3 A | Bridge Rectifiers | 1 | 600 V | - | 100 A | - | 600 V | - | - | - | Bridge Rectifiers | - | - | - | ||
![]() MSB202S-T-A01 Rectron | In Stock | - | - | SMD/SMT | - | - | - | - | - | Rectron | - | 3000 | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | Case - MSB-S | - | Recovery Time - < 60 Hz | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 100V | - | - | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | ||
![]() MD7F Rectron | In Stock | - | - | - | - | - | - | - | - | Rectron | - | 3000 | - | 1 A | - | 1 uA | Rectron | - | + 150 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 700 V | - | - | Details | - | 700 V | Reel | - | - | - | - | - | Single Phase Bridge | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 A | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | 1 V | Bridge Rectifiers | 1.5 mm | 4.8 mm | 3.7 mm | ||
![]() MSB402S-T Rectron | In Stock | - | - | - | - | - | - | - | - | Rectron | - | 3000 | - | - | - | - | Rectron | - | - | - | - | - | - | - | - | - | - | - | - | MSB402S | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | ||
![]() ISF166C Rectron Semiconductor | In Stock | - | Datasheet | - | - | NO | - | SILICON | 3 | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | 1 | - | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | - | Active | TO-220AB | - | - | - | - | Yes | - | - | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | - | GENERAL PURPOSE | HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | 260 | compliant | 3 | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | - | - | 16 A | - | 1 | 400 V | TO-220AB | 150 A | - | - | 0.05 μs | - | - | - | - | - | - | ||
![]() RL252-F Rectron Semiconductor | In Stock | - | Datasheet | - | - | NO | - | SILICON | 2 | - | - | - | 1 V | - | RECTRON LTD | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | AXIAL | WIRE | - | unknown | - | - | O-PALF-W2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | - | 2.5 A | - | 1 | 1000 V | - | 150 A | 1 μA | - | - | 1000 V | - | - | - | - | - | ||
![]() FR107WS Rectron Semiconductor | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | 2018-07-17 | - | 1.3 V | - | RECTRON LTD | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | SOD-323F, 2 PIN | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | Yes | - | - | - | - | e3 | - | EAR99 | - | MATTE TIN OVER NICKEL | - | - | FAST RECOVERY | - | - | - | - | DUAL | FLAT | - | compliant | - | - | R-PDSO-F2 | - | SINGLE | - | RECTIFIER DIODE | - | - | - | 1 A | - | 1 | 1000 V | - | 25 A | 5 μA | - | 0.5 μs | 1000 V | - | - | - | - | - |