- Configuration
- Packaging
- Manufacturer
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- ECCN Code
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Surface Mount
Attribute column
Manufacturer
Rectron Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Date Of Intro | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL204G-F Rectron Semiconductor | In Stock | - | Datasheet | NO | SILICON | 2 | - | 1.1 V | RECTRON LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | ROUND | LONG FORM | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | AXIAL | WIRE | - | unknown | - | - | MIL-STD-202E | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 2 A | 1 | 400 V | DO-15 | 70 A | 5 µA | 400 V | - | 400 V | ||
![]() SF4L-T Rectron Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM303L-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1 V | RECTRON LTD | 1 | 150 °C | - | PLASTIC/EPOXY | SMCL, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | - | EAR99 | MATTE TIN | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 200 V | - | 150 A | 1 µA | - | - | 200 V | ||
![]() 05S6L-T Rectron Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10A10-F Rectron Semiconductor | In Stock | - | Datasheet | NO | SILICON | 2 | - | 1.1 V | RECTRON LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | ROUND | LONG FORM | Active | - | Yes | e3 | - | EAR99 | Matte Tin (Sn) | GENERAL PURPOSE | - | 8541.10.00.80 | AXIAL | WIRE | 260 | not_compliant | 10 | - | - | O-PALF-W2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | 10 A | 1 | 1000 V | - | 400 A | 10 µA | - | - | - | ||
![]() MURS120-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.875 V | RECTRON LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | - | EAR99 | MATTE TIN | ULTRA FAST RECOVERY | HIGH RELIABILITY | - | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 200 V | DO-214AA | 35 A | 2 µA | - | 0.025 µs | 200 V | ||
![]() SR3100-F Rectron Semiconductor | In Stock | - | Datasheet | NO | SILICON | 2 | - | 0.8 V | RECTRON LTD | 1 | 150 °C | - | PLASTIC/EPOXY | - | ROUND | LONG FORM | Active | - | Yes | e3 | - | EAR99 | MATTE TIN | GENERAL PURPOSE | HIGH RELIABILITY | - | AXIAL | WIRE | - | compliant | - | - | - | O-PALF-W2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | 3 A | 1 | 100 V | DO-201AD | 80 A | 20 µA | - | - | - | ||
![]() SF161 Rectron Semiconductor | In Stock | - | Datasheet | NO | SILICON | 2 | - | 0.975 V | RECTRON LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC, TO220A, 2 PIN | RECTANGULAR | FLANGE MOUNT | Active | TO-220AC | No | e0 | Yes | EAR99 | TIN LEAD | SUPER FAST RECOVERY | HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | 3 | - | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 16 A | 1 | 50 V | TO-220AC | 250 A | - | - | 0.035 µs | - | ||
![]() MURS160-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.25 V | RECTRON LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | - | EAR99 | MATTE TIN | ULTRA FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 600 V | DO-214AA | 35 A | 5 µA | - | 0.05 µs | 600 V | ||
![]() SF3L-T Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | RECTRON LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | - | EAR99 | MATTE TIN | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | DUAL | FLAT | - | compliant | - | - | - | R-PDSO-F2 | - | SINGLE | RECTIFIER DIODE | CATHODE | 1 A | 1 | 200 V | - | - | - | - | 0.15 µs | - | ||
![]() EFM307-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.5 V | RECTRON LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | - | EAR99 | MATTE TIN | SUPER FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 600 V | DO-214AB | 125 A | 5 µA | - | 0.05 µs | - | ||
![]() EFM107L-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.5 V | RECTRON LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | - | EAR99 | MATTE TIN | SUPER FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 600 V | - | 30 A | 5 µA | - | 0.05 µs | 600 V | ||
![]() FM1200W-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | RECTRON LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC, SMX, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | Yes | EAR99 | MATTE TIN | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | C BEND | - | compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 0.5 A | 1 | 1200 V | - | - | - | - | - | - | ||
![]() HFM205W-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | RECTRON LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | Yes | EAR99 | MATTE TIN | EFFICIENCY | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 400 V | - | 60 A | - | - | 0.05 µs | - | ||
![]() HFM207W-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | RECTRON LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | Yes | EAR99 | MATTE TIN | EFFICIENCY | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 800 V | - | 60 A | - | - | 0.075 µs | - | ||
![]() FFM207L-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.3 V | RECTRON LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | SMBL, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | - | EAR99 | MATTE TIN | FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 1000 V | - | 70 A | 2 µA | - | 0.5 µs | 1000 V | ||
![]() FM507B Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.1 V | RECTRON LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | EAR99 | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | DUAL | C BEND | - | unknown | - | - | - | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | 1000 V | - | 150 A | 1 µA | 1000 V | - | 1000 V | ||
![]() HFM102L-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1 V | RECTRON LTD | 1 | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | - | EAR99 | MATTE TIN | EFFICIENCY | LOW LEAKAGE CURRENT | - | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 100 V | - | 30 A | 2 µA | - | 0.05 µs | 100 V | ||
![]() SU1-T Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | Active | - | Yes | e3 | - | EAR99 | MATTE TIN | - | - | - | - | - | 260 | not_compliant | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FML0540-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | 2019-01-29 | 0.32 V | RECTRON LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | GENERAL PURPOSE | HIGH RELIABILITY | - | DUAL | C BEND | - | compliant | - | - | MIL-STD-202E | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | 0.5 A | 1 | 40 V | DO-214AC | 60 A | 1000 µA | 40 V | - | 40 V |