- Configuration
- Packaging
- Manufacturer
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- ECCN Code
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Surface Mount
Attribute column
Manufacturer
Rectron Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Peak Reverse Voltage | Product Status | RoHS | Unit Weight | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Technology | Termination Style | Voltage | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Max Surge Current | Current - Average Rectified (Io) | Product Type | Voltage - Peak Reverse (Max) | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS402M-C Rectron | In Stock | - | - | - | RS-4M | - | - | Rectron | 900 | 4 A | 5 uA | Rectron | + 150 C | - | - 55 C | SMD/SMT | - | - | 100 V | - | - | - | 70 V | - | Tube | RS40 | - | Single Phase Bridge | - | - | Diodes & Rectifiers | - | Through Hole | - | - | - | - | - | 150 A | - | Bridge Rectifiers | - | 1.1 V | Bridge Rectifiers | 15.3 mm | 25.3 mm | 4.8 mm | ||
![]() RS605M-C Rectron | In Stock | - | - | - | RS-6M | - | - | Rectron | 600 | 6 A | 5 uA | Rectron | + 150 C | - | - 55 C | Through Hole | - | - | 600 V | - | Non-Compliant | 0.480725 oz | 420 V | - | Tube | RS60 | - | Single Phase Bridge | - | - | Diodes & Rectifiers | - | Through Hole | - | - | - | - | - | 200 A | - | Bridge Rectifiers | - | 1.1 V | Bridge Rectifiers | 20.3 mm | 30.3 mm | 4.8 mm | ||
![]() RS801M-C Rectron | In Stock | - | - | - | RS-8M | - | - | Rectron | 600 | 8 A | 5 uA | Rectron | + 150 C | - | - 55 C | Through Hole | - | - | 50 V | - | Details | - | 35 V | - | Tube | RS80 | - | Single Phase Bridge | - | - | Diodes & Rectifiers | - | Through Hole | - | - | - | - | - | 200 A | - | Bridge Rectifiers | - | 1.2 V | Bridge Rectifiers | 20.3 mm | 30.3 mm | 4.8 mm | ||
![]() RS401M-C Rectron | In Stock | - | - | - | RS-4M | - | - | Rectron | 900 | 4 A | 5 uA | Rectron | + 150 C | - | - 55 C | SMD/SMT | - | - | 50 V | - | - | - | 35 V | - | Tube | RS40 | - | Single Phase Bridge | - | - | Diodes & Rectifiers | - | Through Hole | - | - | - | - | - | 150 A | - | Bridge Rectifiers | - | 1.1 V | Bridge Rectifiers | 15.3 mm | 25.3 mm | 4.8 mm | ||
![]() RS805M-C Rectron | In Stock | - | - | - | RS-8M | - | - | Rectron | 600 | 8 A | 5 uA | Rectron | + 150 C | - | - 55 C | Through Hole | - | - | 600 V | - | Details | - | 420 V | - | Tube | RS80 | - | Single Phase Bridge | - | - | Diodes & Rectifiers | - | Through Hole | - | - | - | - | - | 200 A | - | Bridge Rectifiers | - | 1.2 V | Bridge Rectifiers | 20.3 mm | 30.3 mm | 4.8 mm | ||
![]() DB104S-T-S-NT Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB105-C-S-NT Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD5F Rectron | In Stock | - | - | - | - | - | - | Rectron | 3000 | 1 A | 1 uA | Rectron | + 150 C | - | - 55 C | SMD/SMT | - | - | 500 V | - | Details | - | 500 V | - | Reel | - | - | Single Phase Bridge | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | 35 A | - | Bridge Rectifiers | - | 1 V | Bridge Rectifiers | 1.5 mm | 4.8 mm | 3.7 mm | ||
![]() MSB302S-T Rectron | In Stock | - | - | - | - | - | - | Rectron | 3000 | - | - | Rectron | - | - | - | - | - | MSB302S | - | - | Details | - | - | - | Reel | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | Bridge Rectifiers | - | - | - | ||
![]() BR101 Rectron | In Stock | - | - | Chassis Mount | BR-10 | 10 | BR-8 | Rectron | 200 | 10 A | 5 uA | DALE RESISTOR | + 150 C | Rectron USA | - 55 C | SMD/SMT | Tray | - | 100 V | Active | YES | 0.686034 oz | 70 V | -55°C ~ 150°C (TJ) | Bulk | BR10 | - | Single Phase Bridge | 150 °C | -55 °C | Diodes & Rectifiers | Standard | Through Hole | - | Single Phase | 5 µA @ 100 V | 1.1 V @ 5 A | 5 µA | 200 A | 6 A | Bridge Rectifiers | 100 V | 1.1 V | Bridge Rectifiers | 7.5 mm | 19.6 mm | 19.6 mm | ||
![]() SKBPC5006 Rectron | In Stock | - | - | Through-hole | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | Y | - | - | - | Case - SKBPC-Metal HS | - | Recovery Time - < 60Hz | - | - | - | - | - | - | Reverse Voltage Vr - 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKBPC5004 Rectron | In Stock | - | - | Through-hole | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | Y | - | - | - | Case - SKBPC-Metal HS | - | Recovery Time - < 60Hz | - | - | - | - | - | - | Reverse Voltage Vr - 400V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKBPC3516 Rectron | In Stock | - | - | Through-hole | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | Y | - | - | - | Case - SKBPC-Metal HS | - | Recovery Time - < 60Hz | - | - | - | - | - | - | Reverse Voltage Vr - 1600V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSM1505M-C-LV Rectron | In Stock | - | - | Through-hole | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | Y | - | - | - | Case - RS-15M | - | Recovery Time - < 60Hz | - | - | - | - | - | - | Reverse Voltage Vr - 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1N4006 Rectron | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | Y | - | - | - | Case - A-405 | - | - | - | - | - | - | - | - | Max Surge Current - 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSB403S Rectron | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | Y | - | - | - | Case - MSB-S | - | Recovery Time - < 60 Hz | - | - | - | - | - | - | Reverse Voltage Vr - 200V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB8M Rectron | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | Y | - | - | - | Case - MB-M | - | Recovery Time - < 60Hz | - | - | - | - | - | - | Reverse Voltage Vr - 800V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB10M Rectron | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | Y | - | - | - | Case - MB-M | - | Recovery Time - < 60Hz | - | - | - | - | - | - | Reverse Voltage Vr - 1000V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMD107S Rectron | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | Y | - | - | - | Case - LMD-S | - | Recovery Time - < 60 Hz | - | - | - | - | - | - | Reverse Voltage Vr - 1000V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBP202 Rectron | In Stock | - | - | Through-hole | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | Y | - | - | - | Case - KBP | - | Recovery Time - < 60 Hz | - | - | - | - | - | - | Reverse Voltage Vr - 200V | - | - | - | - | - | - | - | - | - | - | - | - | - |