- Configuration
- Packaging
- Manufacturer
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- ECCN Code
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Surface Mount
Attribute column
Manufacturer
Rectron Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Automotive | Brand | Date Of Intro | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | HTS | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Length | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Repetitive Voltage (V) | Peak Reverse Voltage | Power Dissipation (Max) | PPAP | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Package | SVHC | SVHC Exceeds Threshold | Unit Weight | Vr - Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Max Surge Current | Output Current-Max | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10A05-T Rectron | In Stock | - | - | R-6 | - | - | - | No | Rectron | - | EAR99 | Compliant with Exemption | 800 | - | 8541.10.00.80 | 10 A | - | 5 uA | Through Hole | Rectron | - | 10@Ta=50C | 50 | + 150 C | 150 | - 55 C | -55 | - | Through Hole | Through Hole | - | - | - | - | - | 9.1(Max) | - | - | 10A05 | - | - | 2 | 1.1 | 400 | 5 | 50 | - | - | No | - | - | Details | - | Case R-6 | Case R-6 | Yes | Yes | - | 50 V | Tape and Reel | 10A | - | - | Active | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | - | - | - | Single | - | - | 400 A | - | Rectifiers | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 9.1(Max) | 9.1 mm | 9.1 mm | 9.1 mm | ||
![]() 1N5401G-T Rectron | In Stock | - | - | DO-201AD | - | - | - | No | Rectron | - | EAR99 | Compliant | 1200 | - | 8541.10.00.80 | 3 A | - | 5 uA | Through Hole | Rectron | - | 3 | 100 | + 175 C | 150 | - 65 C | -55 | - | Through Hole | Through Hole | - | - | - | - | - | 9.5(Max) | - | - | 1N5401G | - | - | 2 | 0.98 | 200 | 0.5 | 100 | - | - | No | - | - | Details | - | DO-201-AD | DO-201AD | - | - | 0.038801 oz | 100 V | Tape and Reel | - | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | Through Hole | - | - | Single | - | - | 150 A | - | Rectifiers | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 5.6(Max) | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() EDB102S-C Rectron | In Stock | - | - | - | YES | SILICON | 4 | - | - | - | - | - | - | - | - | - | RECTRON LTD | - | - | Rectron Semiconductor | EDB102S-C | - | - | - | - | - | - | - | - | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | - | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | 5.76 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | compliant | - | - | - | R-PDSO-G4 | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | - | 1 A | - | 1 | 100 V | - | 30 A | - | 100 V | - | - | - | - | - | - | - | - | - | ||
![]() RBU3507M Rectron | In Stock | - | - | - | - | - | - | - | Rectron | - | - | - | 1000 | - | - | - | - | - | - | Rectron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 V | - | - | - | - | Details | - | - | - | - | - | - | 1000 V | Tube | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | - | ||
![]() KBP208G-C Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KBP2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS602M-C Rectron | In Stock | - | - | RS-6M | - | - | - | - | Rectron | - | - | - | 600 | - | - | 6 A | - | 5 uA | - | Rectron | - | - | - | + 150 C | - | - 55 C | - | - | - | Through Hole | - | - | - | - | - | - | - | - | RS602M | - | - | - | - | - | - | - | 100 V | - | - | - | - | Details | - | - | - | - | - | - | 70 V | Tube | RS60 | - | - | - | - | Single Phase Bridge | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | - | - | - | 200 A | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | 1.1 V | Bridge Rectifiers | - | 20.3 mm | 30.3 mm | 4.8 mm | ||
![]() SR3040 Rectron Semiconductor | In Stock | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | 0.7 V | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | RECTIFIER DIODE | - | - | 30 A | - | - | 40 V | - | 300 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM145L-W-S-R01 Rectron Semiconductor | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | - | - | - | - | - | 0.5 V | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1 | 125 °C | -65 °C | PLASTIC/EPOXY | - | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | MATTE TIN | GENERAL PURPOSE | - | 8541.10.00.80 | - | DUAL | C BEND | 260 | compliant | - | - | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | 1 A | - | 1 | 45 V | DO-214AC | 40 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFM201W-W Rectron Semiconductor | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | - | - | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | MATTE TIN | EFFICIENCY | - | 8541.10.00.80 | - | DUAL | C BEND | - | compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | 2 A | - | 1 | 50 V | - | 60 A | - | - | 0.05 μs | - | - | - | - | - | - | - | - | ||
![]() FM202C-W Rectron Semiconductor | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | - | - | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | MATTE TIN | GENERAL PURPOSE | METALLURGICALLY BONDED, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | 2 A | - | 1 | 100 V | DO-214AB | 50 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5818 Rectron Semiconductor | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | - | - | - | - | - | 0.55 V | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, MELF-2 | - | ROUND | LONG FORM | - | Obsolete | MELF | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | Matte Tin (Sn) | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | END | WRAP AROUND | 260 | not_compliant | 10 | 2 | - | O-PELF-R2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | - | 1 A | - | 1 | 30 V | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5817A Rectron Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM203A-W Rectron Semiconductor | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | - | - | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | MATTE TIN | GENERAL PURPOSE | METALLURGICALLY BONDED, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | 2 A | - | 1 | 200 V | DO-214AC | 50 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM501B Rectron Semiconductor | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | - | - | - | - | - | 1.1 V | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | DUAL | C BEND | - | unknown | - | - | - | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | - | 5 A | - | 1 | 50 V | - | 150 A | 1 μA | 50 V | - | 50 V | - | - | - | - | - | - | - | ||
![]() EFM207-W Rectron Semiconductor | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | - | - | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | - | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AA | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | MATTE TIN | SUPER FAST RECOVERY | METALLURGICALLY BONDED | 8541.10.00.80 | - | DUAL | C BEND | 265 | compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | 2 A | - | 1 | 600 V | DO-214AA | 75 A | - | - | 0.05 μs | - | - | - | - | - | - | - | - | ||
![]() SR5100-F Rectron Semiconductor | In Stock | - | Datasheet | - | NO | SILICON | 2 | - | - | 2018-10-08 | - | - | - | 0.85 V | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | - | ROUND | LONG FORM | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | AXIAL | WIRE | - | compliant | - | - | - | O-PALF-W2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | - | 5 A | - | 1 | 100 V | DO-201AD | 150 A | 100 μA | - | - | 100 V | - | - | - | - | - | - | - | ||
![]() FM506B Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM3150L-W Rectron Semiconductor | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | - | - | - | - | - | 0.85 V | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | MATTE TIN | GENERAL PURPOSE | LOW LEAKAGE CURRENT | - | - | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | - | 3 A | - | 1 | 150 V | - | 80 A | 200 μA | - | - | 150 V | - | - | - | - | - | - | - | ||
![]() SA5L Rectron Semiconductor | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | - | - | - | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | GENERAL PURPOSE | METALLURGICALLY BONDED | 8541.10.00.80 | - | DUAL | FLAT | 260 | not_compliant | 10 | 2 | - | R-PDSO-F2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | - | 1 A | - | 1 | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4148-F Rectron Semiconductor | In Stock | - | Datasheet | - | NO | SILICON | 2 | - | - | - | - | - | - | 1 V | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 200 °C | -65 °C | GLASS | - | - | ROUND | LONG FORM | - | Active | - | - | - | - | - | - | - | 0.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | FAST RECOVERY | - | 8541.10.00.70 | - | AXIAL | WIRE | - | compliant | - | - | - | O-LALF-W2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | - | 0.15 A | - | 1 | 100 V | DO-35 | 2 A | 5 μA | - | 0.004 μs | 75 V | - | - | - | - | - | - | - |