- Configuration
- Packaging
- Manufacturer
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- ECCN Code
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Surface Mount
Attribute column
Manufacturer
Rectron Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Date Of Intro | Forward Voltage-Max (VF) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FM204A Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.1 V | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | GENERAL PURPOSE | METALLURGICALLY BONDED, LOW LEAKAGE CURRENT | 8541.10.00.80 | DUAL | C BEND | 260 | not_compliant | 10 | - | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 400 V | DO-214AC | 50 A | - | - | - | - | ||
![]() SR390 Rectron Semiconductor | In Stock | - | Datasheet | NO | SILICON | 2 | - | 0.8 V | RECTRON LTD | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | - | ROUND | LONG FORM | Active | - | Yes | e3 | Yes | EAR99 | MATTE TIN | FAST RECOVERY | LOW NOISE, HIGH RELIABILITY | 8541.10.00.80 | AXIAL | WIRE | 260 | compliant | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 3 A | 1 | 90 V | DO-201AD | 100 A | - | - | - | - | ||
![]() FFM1500W-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.8 V | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | Yes | EAR99 | MATTE TIN | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.70 | DUAL | C BEND | - | compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 0.5 A | 1 | 1500 V | - | 25 A | 5 µA | - | 0.3 µs | 1500 V | ||
![]() FM505B Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.1 V | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | EAR99 | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | DUAL | C BEND | - | unknown | - | - | - | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | 600 V | - | 150 A | 1 µA | 600 V | - | 600 V | ||
![]() FM1600W-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | 2020-03-12 | 1.5 V | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | HIGH VOLTAGE | - | - | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | 0.5 A | 1 | 1600 V | - | 30 A | 5 µA | - | - | 1600 V | ||
![]() SR2100-B Rectron Semiconductor | In Stock | - | Datasheet | NO | SILICON | 2 | - | 0.85 V | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | ROUND | LONG FORM | Active | DO-15 | Yes | e3 | Yes | EAR99 | MATTE TIN | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | AXIAL | WIRE | - | not_compliant | - | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 2 A | 1 | 100 V | DO-15 | 60 A | 200 µA | - | 0.02 µs | 100 V | ||
![]() FR106-F Rectron Semiconductor | In Stock | - | Datasheet | NO | SILICON | 2 | - | 1.3 V | RECTRON LTD | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.80 | AXIAL | WIRE | - | compliant | - | - | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 1 A | 1 | 800 V | DO-41 | 30 A | 5 µA | - | 0.5 µs | - | ||
![]() FM5150L-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.85 V | RECTRON LTD | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | - | EAR99 | MATTE TIN | GENERAL PURPOSE | LOW LEAKAGE CURRENT | - | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | 150 V | - | 150 A | 200 µA | - | - | 150 V | ||
![]() FM250C-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | RECTRON LTD | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | Yes | EAR99 | MATTE TIN | GENERAL PURPOSE | HIGH RELIABILITY, LOW NOISE, METALLURGICALLY BONDED | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 50 V | DO-214AB | 50 A | - | - | - | - | ||
![]() FM320M-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | RECTRON LTD | - | 1 | 125 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | Yes | EAR99 | MATTE TIN | GENERAL PURPOSE | LOW LEAKAGE CURRENT, METALLURGICALLY BONDED | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 20 V | DO-214AB | 150 A | - | - | - | - | ||
![]() SM5817-T Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | Obsolete | - | Yes | e3 | - | EAR99 | MATTE TIN | - | - | - | - | - | 260 | not_compliant | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM530L-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.55 V | RECTRON LTD | - | 1 | 150 °C | - | PLASTIC/EPOXY | SMCL, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | - | EAR99 | MATTE TIN | GENERAL PURPOSE | LOW LEAKAGE CURRENT | - | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | 30 V | - | 150 A | 200 µA | - | - | 30 V | ||
![]() RBU407M-C Rectron Semiconductor | In Stock | - | Datasheet | NO | SILICON | 4 | - | 1 V | RECTRON LTD | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | e3 | - | EAR99 | MATTE TIN | - | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | - | UL LISTED | R-PSFM-T4 | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 4 A | 1 | 1000 V | - | 150 A | - | 1000 V | - | - | ||
![]() FM3150-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.83 V | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | - | EAR99 | MATTE TIN | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | DUAL | C BEND | 260 | not_compliant | 10 | - | - | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 150 V | DO-214AB | 100 A | 2 μA | - | 0.006 μs | - | ||
![]() SA4L Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | GENERAL PURPOSE | METALLURGICALLY BONDED | 8541.10.00.80 | DUAL | FLAT | 260 | not_compliant | 10 | 2 | - | R-PDSO-F2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 1 A | 1 | 400 V | - | - | - | - | - | - | ||
![]() 02SSL40-T Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | Yes | e3 | - | EAR99 | MATTE TIN | - | - | - | - | - | 260 | not_compliant | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM4004L-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | RECTRON LTD | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | - | EAR99 | MATTE TIN | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 400 V | - | - | - | - | - | - | ||
![]() 05SSL30-T Rectron Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | RECTRON LTD | - | - | - | - | - | - | - | - | Active | - | Yes | e3 | - | EAR99 | MATTE TIN | - | - | - | - | - | 260 | not_compliant | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 05A5L Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | GENERAL PURPOSE | METALLURGICALLY BONDED | 8541.10.00.70 | DUAL | FLAT | 260 | not_compliant | 10 | 2 | - | R-PDSO-F2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 0.5 A | 1 | 600 V | - | - | - | - | - | - | ||
![]() EFM106L-W Rectron Semiconductor | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.25 V | RECTRON LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | - | EAR99 | MATTE TIN | SUPER FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | - | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 400 V | - | 30 A | 5 µA | - | 0.035 µs | 400 V |