- Configuration
- Packaging
- Manufacturer
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- ECCN Code
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Surface Mount
Attribute column
Manufacturer
Rectron Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Automotive | Brand | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | HTS | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Part Package Code | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | PPAP | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Package | SVHC | SVHC Exceeds Threshold | Unit Weight | Vr - Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Diode Type | Max Surge Current | Output Current-Max | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Recovery Time | Reverse Recovery Time-Max | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4937 TR Rectron | In Stock | - | - | - | - | - | - | No | - | EAR99 | Compliant with Exemption | - | 8541.10.00.80 | - | - | - | Through Hole | - | - | 1@Ta=75C | 600 | - | 150 | - | -55 | Through Hole | - | - | - | - | - | - | - | 5.51(Max) | - | - | - | - | - | - | 2 | 1.2 | 30 | 5 | 200 | 600 | No | - | - | - | - | DO-204-AL | DO-41 | Yes | Yes | - | - | Tape and Reel | - | - | - | Active | - | Switching Diode | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.72(Max) | - | - | - | ||
![]() EFM205-W Rectron | In Stock | - | - | DO-214AA | YES | SILICON | 2 | No | Rectron | EAR99 | Compliant with Exemption | 3000 | 8541.10.00.80 | 2 A | RECTRON LTD | 5 uA | J-Lead | Rectron | EFM205-W | 2@Ta=55C | 300 | + 150 C | 150 | - 55 C | -55 | Surface Mount | SMD/SMT | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | 2.24(Max) | 4.57(Max) | RECTANGULAR | SMALL OUTLINE | 3.94(Max) | EFM205 | Active | DO-214AA | 2 | 1.25 | 75 | 5 | 35 | 300 | No | NOT SPECIFIED | 5.68 | Details | Yes | DO-214-AA | SMB | Yes | Yes | 0.003284 oz | 300 V | Reel | EFM20 | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | SUPER FAST RECOVERY | METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | DUAL | C BEND | 265 | compliant | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | Single | RECTIFIER DIODE | 75 A | 2 A | Rectifiers | 1 | 300 V | DO-214AA | 75 A | 35 ns | 0.035 µs | Rectifiers | 1.25 V | Rectifiers | - | 2.24 mm | 4.57 mm | 3.94 mm | ||
![]() 6A4-T Rectron | In Stock | - | - | R-6 | - | - | - | No | Rectron | EAR99 | Compliant with Exemption | 800 | 8541.10.00.80 | 6 A | - | 10 uA | Through Hole | Rectron | - | 6@Ta=50C | 400 | + 150 C | 150 | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | 9.1(Max) | - | - | - | 6A4 | - | - | 2 | 1 | 400 | 0.3 | - | 400 | No | - | - | Details | - | Case R-6 | Case R-6 | Yes | Yes | 0.074075 oz | 400 V | Tape and Reel | 6A | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 | Through Hole | - | - | Single | - | 400 A | - | Rectifiers | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 9.1(Max) | 9.1 mm | 9.1 mm | 9.1 mm | ||
![]() 1N4937-T Rectron | In Stock | - | - | DO-41 | - | - | - | No | Rectron | EAR99 | Compliant with Exemption | 5000 | 8541.10.00.80 | 1 A | - | 5 uA | Through Hole | Rectron | - | 1@Ta=75C | 600 | + 150 C | 150 | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | 5.51(Max) | - | - | - | 1N4937 | - | - | 2 | 1.2 | 30 | 5 | 200 | 600 | No | - | - | Details | - | DO-204-AL | DO-41 | Yes | Yes | 0.010935 oz | 600 V | Tape and Reel | - | - | - | Active | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 | Through Hole | - | - | Single | - | 30 A | - | Rectifiers | - | - | - | - | 200 ns | - | Rectifiers | 1.2 V | Rectifiers | 2.72(Max) | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() 1N4937G-T Rectron | In Stock | - | - | DO-41 | - | - | - | No | Rectron | EAR99 | Compliant with Exemption | 5000 | 8541.10.00.80 | 1 A | - | 5 uA | Through Hole | Rectron | - | 1@Ta=55C | 600 | + 150 C | 150 | - 65 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | 5.51(Max) | - | - | - | 1N4937G | - | - | 2 | 1.2 | 30 | 5 | 200 | 600 | No | - | - | Details | - | DO-204-AL | DO-41 | Yes | Yes | 0.010935 oz | 600 V | Tape and Reel | - | - | - | Active | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 | Through Hole | - | - | Single | - | 30 A | - | Rectifiers | - | - | - | - | 200 ns | - | Rectifiers | 1.2 V | Rectifiers | 2.72(Max) | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() FR304-T Rectron | In Stock | - | - | DO-201AD | - | - | - | No | Rectron | EAR99 | Compliant | 1200 | 8541.10.00.80 | 3 A | - | 10 uA | Through Hole | Rectron | - | 3@Ta=75C | 400 | + 150 C | 150 | - 65 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | 9.5(Max) | - | - | - | FR304 | - | - | 2 | 1.3 | 200 | 10 | 150 | 400 | No | - | - | Details | - | DO-201-AD | DO-201AD | - | - | 0.038801 oz | 400 V | Tape and Reel | FR30 | - | - | Active | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 | Through Hole | - | - | Single | - | 200 A | - | Rectifiers | - | - | - | - | 150 ns | - | Rectifiers | 1.3 V | Rectifiers | 5.6(Max) | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() HER101-T Rectron | In Stock | - | - | DO-41 | - | - | - | No | Rectron | EAR99 | Compliant with Exemption | 5000 | 8541.10.00.80 | 1 A | - | 5 uA | Through Hole | Rectron | - | 1@Ta=50C | 50 | + 150 C | 150 | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | 5.51(Max) | - | - | - | HER101 | - | - | 2 | 1 | 30 | 5 | 50 | 50 | No | - | - | Details | - | DO-204-AL | DO-41 | Yes | Yes | 0.010935 oz | 50 V | Tape and Reel | HER10 | - | - | Active | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 | Through Hole | - | - | Single | - | 30 A | - | Rectifiers | - | - | - | - | 50 ns | - | Rectifiers | 1 V | Rectifiers | 2.72(Max) | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() HER301-T Rectron | In Stock | - | - | DO-201AD | - | - | - | No | Rectron | EAR99 | Compliant with Exemption | 1200 | 8541.10.00.80 | 3 A | - | 5 uA | Through Hole | Rectron | - | 3@Ta=50C | 50 | + 150 C | 150 | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | 9.5(Max) | - | - | - | HER301 | - | - | 2 | 1 | 200 | 5 | 50 | 50 | No | - | - | Details | - | DO-201-AD | DO-201AD | Yes | Yes | 0.038801 oz | 50 V | Tape and Reel | HER30 | - | - | Active | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 | Through Hole | - | - | Single | - | 200 A | - | Rectifiers | - | - | - | - | 50 ns | - | Rectifiers | 1 V | Rectifiers | 5.6(Max) | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() HER302-T Rectron | In Stock | - | - | DO-201AD | - | - | - | No | Rectron | EAR99 | Compliant with Exemption | 1200 | 8541.10.00.80 | 3 A | - | 5 uA | Through Hole | Rectron | - | 3@Ta=50C | 100 | + 150 C | 150 | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | 9.5(Max) | - | - | - | HER302 | - | - | 2 | 1 | 200 | 5 | 50 | 100 | No | - | - | Details | - | DO-201-AD | DO-201AD | Yes | Yes | 0.038801 oz | 100 V | Tape and Reel | HER30 | - | - | Active | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 | Through Hole | - | - | Single | - | 200 A | - | Rectifiers | - | - | - | - | 50 ns | - | Rectifiers | 1 V | Rectifiers | 5.6(Max) | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() RL207-T Rectron | In Stock | - | - | DO-15 | - | - | - | No | Rectron | EAR99 | Compliant | 4000 | 8541.10.00.80 | 2 A | - | 5 uA | Through Hole | Rectron | - | 2@Ta=75C | 1000 | + 150 C | 150 | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | 7.6(Max) | - | - | - | RL207 | - | - | 2 | 1 | 70 | 1 | - | 1000 | No | - | - | Details | - | DO-204-AC | DO-15 | - | - | 0.012346 oz | 1 kV | Tape and Reel | RL20 | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 | Through Hole | - | - | Single | - | 70 A | - | Rectifiers | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() HER103-T Rectron | In Stock | - | - | DO-41 | - | - | - | No | Rectron | EAR99 | Compliant with Exemption | 5000 | 8541.10.00.80 | 1 A | - | 5 uA | Through Hole | Rectron | - | 1@Ta=50C | 200 | + 150 C | 150 | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | 5.51(Max) | - | - | - | HER103 | - | - | 2 | 1 | 30 | 5 | 50 | 200 | No | - | - | Details | - | DO-204-AL | DO-41 | Yes | Yes | 0.010935 oz | 200 V | Tape and Reel | HER10 | - | - | Active | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 | Through Hole | - | - | Single | - | 30 A | - | Rectifiers | - | - | - | - | 50 ns | - | Rectifiers | 1 V | Rectifiers | 2.72(Max) | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() FR602-T Rectron | In Stock | - | - | R-6 | - | - | - | No | Rectron | EAR99 | Compliant | 800 | 8541.10.00.80 | 6 A | - | 10 uA | Through Hole | Rectron | - | 6@Ta=75C | 100 | + 150 C | 150 | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | 9.1(Max) | - | - | - | FR602 | - | - | 2 | 1.3 | 300 | 10 | 150 | 100 | No | - | - | Details | - | Case R-6 | Case R-6 | - | - | 0.074075 oz | 100 V | Tape and Reel | FR60 | - | - | Active | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 | Through Hole | - | - | Single | - | 300 A | - | Rectifiers | - | - | - | - | 150 ns | - | Rectifiers | 1.3 V | Rectifiers | 9.1(Max) | 9.1 mm | 9.1 mm | 9.1 mm | ||
![]() RL205-T Rectron | In Stock | - | - | DO-15 | - | - | - | No | Rectron | EAR99 | Compliant | 4000 | 8541.10.00.80 | 2 A | - | 5 uA | Through Hole | Rectron | - | 2@Ta=75C | 1000 | + 150 C | 150 | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | 7.6(Max) | - | - | - | RL205 | - | - | 2 | 1 | 70 | 1 | - | 1000 | No | - | - | Details | - | DO-204-AC | DO-15 | - | - | 0.012346 oz | 600 V | Tape and Reel | RL20 | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 | Through Hole | - | - | Single | - | 70 A | - | Rectifiers | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() RL203-T Rectron | In Stock | - | - | DO-15 | - | - | - | No | Rectron | EAR99 | Compliant | 4000 | 8541.10.00.80 | 2 A | - | 5 uA | Through Hole | Rectron | - | 2@Ta=75C | 1000 | + 150 C | 150 | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | 7.6(Max) | - | - | - | RL203 | - | - | 2 | 1 | 70 | 1 | - | 1000 | No | - | - | Details | - | DO-204-AC | DO-15 | - | - | 0.012346 oz | 200 V | Tape and Reel | RL20 | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 | Through Hole | - | - | Single | - | 70 A | - | Rectifiers | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() 1N4933G-T Rectron | In Stock | - | - | DO-41 | - | - | - | No | Rectron | EAR99 | Compliant with Exemption | 5000 | 8541.10.00.80 | 1 A | - | 5 uA | Through Hole | Rectron | - | 1@Ta=55C | 50 | + 150 C | 150 | - 65 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | 5.51(Max) | - | - | - | 1N4933G | - | - | 2 | 1.2 | 30 | 5 | 200 | 50 | No | - | - | Details | - | DO-204-AL | DO-41 | Yes | Yes | 0.010935 oz | 50 V | Tape and Reel | - | - | - | Active | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 | Through Hole | - | - | Single | - | 30 A | - | Rectifiers | - | - | - | - | 200 ns | - | Rectifiers | 1.2 V | Rectifiers | 2.72(Max) | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() 1N5398-T Rectron | In Stock | - | - | DO-15 | - | - | - | No | Rectron | EAR99 | Compliant | 4000 | 8541.10.00.80 | 1.5 A | - | 5 uA | Through Hole | Rectron | - | 1.5 | 800 | + 175 C | 175 | - 65 C | -65 | Through Hole | Through Hole | - | - | - | - | - | - | 7.6(Max) | - | - | - | 1N5398 | - | - | 2 | 1 | 50 | 1 | - | 800 | No | - | - | Details | - | DO-204-AC | DO-15 | - | - | 0.012346 oz | 800 V | Tape and Reel | - | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 | Through Hole | - | - | Single | - | 50 A | - | Rectifiers | - | - | - | - | - | - | Rectifiers | 1.4 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() 1N5402G-T Rectron | In Stock | - | - | DO-201AD | - | - | - | No | Rectron | EAR99 | Compliant | 1200 | 8541.10.00.80 | 3 A | - | 5 uA | Through Hole | Rectron | - | 3 | 200 | + 175 C | 150 | - 65 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | 9.5(Max) | - | - | - | 1N5402G | - | - | 2 | 0.98 | 200 | 0.5 | - | 200 | No | - | - | Details | - | DO-201-AD | DO-201AD | - | - | 0.038801 oz | 200 V | Tape and Reel | - | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 | Through Hole | - | - | Single | - | 150 A | - | Rectifiers | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 5.6(Max) | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() 1N5400G-T Rectron | In Stock | - | - | DO-201AD | - | - | - | No | Rectron | EAR99 | Compliant | 1200 | 8541.10.00.80 | 3 A | - | 5 uA | Through Hole | Rectron | - | 3 | 50 | + 175 C | 150 | - 65 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | 9.5(Max) | - | - | - | 1N5400G | - | - | 2 | 0.98 | 200 | 0.5 | - | 50 | No | - | - | Details | - | DO-201-AD | DO-201AD | - | - | 0.038801 oz | 50 V | Tape and Reel | - | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 | Through Hole | - | - | Single | - | 150 A | - | Rectifiers | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 5.6(Max) | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() 1N5401-T Rectron | In Stock | - | - | DO-201AD | - | - | - | No | Rectron | EAR99 | Compliant with Exemption | 1200 | 8541.10.00.80 | 3 A | - | 5 uA | Through Hole | Rectron | - | 3 | 100 | + 150 C | 150 | - 55 C | -55 | Through Hole | Through Hole | - | - | - | - | - | - | 9.5(Max) | - | - | - | 1N5401 | - | - | 2 | 1 | 200 | 0.2 | - | 100 | No | - | - | Details | - | DO-201-AD | DO-201AD | Yes | Yes | 0.038801 oz | 100 V | Tape and Reel | - | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 | - | - | - | Single | - | 200 A | - | Rectifiers | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 5.6(Max) | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() 1N5395-T Rectron | In Stock | - | - | DO-15 | - | - | - | No | Rectron | EAR99 | Compliant | 4000 | 8541.10.00.80 | 1.5 A | - | 5 uA | Through Hole | Rectron | - | 1.5 | 400 | + 175 C | 175 | - 65 C | -65 | Through Hole | Through Hole | - | - | - | - | - | - | 7.6(Max) | - | - | - | 1N5395 | - | - | 2 | 1 | 50 | 1 | - | 400 | No | - | - | Details | - | DO-204-AC | DO-15 | - | - | 0.012346 oz | 400 V | Tape and Reel | - | - | - | Active | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 | Through Hole | - | - | Single | - | 50 A | - | Rectifiers | - | - | - | - | - | - | Rectifiers | 1.4 V | Rectifiers | 3.6(Max) | 3.6 mm | 7.6 mm | 3.6 mm |