- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Material | Material Finish | Diode Element Material | Number of Terminals | Brand | Designed for | Dimensions | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | I2C | I2S | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | MSL | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | PCIe | Pd - Power Dissipation | PowerSupply | RAM | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | UART | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Note | Voltage | Interface | Element Configuration | Diode Type | Case Connection | Max Surge Current | Output Current-Max | Size | Product Type | Number of Phases | Peak Reverse Current | Protocol | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Recovery Time | Ethernet | USB | Form Factor | Reverse Recovery Time-Max | Reverse Test Voltage | GPIO | SATA | Product | SPI | PWM | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2SS50 Rectron | In Stock | - | - | SMD/SMT | SOD-123F-2 | - | - | - | - | - | Rectron | - | - | 3000 | - | - | - | 2 A | 60 A | - | 200 uA | RECTRON | - | + 150 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | 50 V | - | Case - SOD-123F | 2SSxx | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | - | Max Surge Current - 60A | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | - | - | 700 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() SC3S06530A Rectron | In Stock | - | - | Through-Hole | TO-220-2 | - | - | - | - | - | Rectron | - | - | 500 | - | - | - | 64 A | 300 A | - | 50 uA | RECTRON | - | + 175 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 192.3 W | - | - | - | - | Y | - | - | - | 650 V | 650 V | - | Case - TO-220A | - | - | - | - | - | - | - | - | - | - | - | Typ. Capacitance Charge - 101nQ | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | - | Single | - | Max Surge Current - 300A | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Silicon Carbide Diodes | - | - | 1.75 V | Schottky Diodes & Rectifiers | - | - | - | ||
![]() SA3 Rectron | In Stock | - | - | - | SOD-123F-2 | - | - | - | - | - | Rectron | - | - | 2500 | - | - | - | 1 A | - | - | 1 uA | Rectron | - | + 175 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 200 V | - | - | Reel | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 30 A | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | 1 V | Rectifiers | - | - | - | ||
![]() HER105-T-S-NT-T Rectron | In Stock | - | - | - | DO-41 | - | - | - | - | - | Rectron | - | - | 5000 | - | - | - | - | - | - | - | Rectron | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 0.010935 oz | 280 V | - | - | Reel | HER10 | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 30 A | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | Rectifiers | - | - | - | ||
![]() HER201G-B Rectron | In Stock | - | - | - | DO-15 | NO | - | - | SILICON | 2 | Rectron | - | - | 500 | - | - | - | 2 A | - | RECTRON LTD | 5 uA | Rectron | HER201G-B | + 150 C | - 55 C | - | Through Hole | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | HER201G | Active | DO-15 | - | - | - | - | NOT SPECIFIED | 5.06 | Yes | Yes | - | 0.012346 oz | 50 V | - | - | Bulk | HER20 | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | - | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | - | - | RECTIFIER DIODE | ISOLATED | 60 A | 2 A | - | Rectifiers | 1 | - | - | 50 V | DO-15 | 60 A | - | - | 50 ns | - | - | - | 0.05 µs | - | - | - | Rectifiers | - | - | 1 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() HER301-B Rectron | In Stock | - | - | - | DO-201AD | NO | - | - | SILICON | 2 | Rectron | - | - | 500 | - | - | - | 3 A | - | RECTRON LTD | 5 uA | Rectron | HER301-B | + 150 C | - 55 C | - | Through Hole | - | 1 | 150 °C | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | HER301 | Active | DO-201AD | - | - | - | - | NOT SPECIFIED | 5.06 | Yes | Yes | - | 0.038801 oz | 50 V | - | - | Bulk | HER30 | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | - | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | - | - | RECTIFIER DIODE | ISOLATED | 200 A | 3 A | - | Rectifiers | 1 | - | - | 50 V | DO-201AD | 200 A | - | - | 50 ns | - | - | - | 0.05 µs | - | - | - | Rectifiers | - | - | 1 V | Rectifiers | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() HER1601C Rectron | In Stock | - | - | - | TO-220 | NO | - | - | SILICON | 3 | Rectron | - | - | 2000 | 1 V | - | - | 16 A | - | RECTRON LTD | 10 uA | Rectron | HER1601C | + 150 C | - 55 C | 1 | Through Hole | - | 2 | 150 °C | -55 °C | - | PLASTIC/EPOXY | TO-220, 3 PIN | RECTANGULAR | FLANGE MOUNT | - | Active | TO-220AB | - | - | - | - | NOT SPECIFIED | 5.65 | Yes | Yes | - | 0.081130 oz | 50 V | - | - | Reel | HER16 | e3 | Yes | - | Standard Recovery Rectifiers | MATTE TIN | - | - | EFFICIENCY | LOW POWER LOSS, HIGH RELIABILITY | 8541.10.00.80 | - | Diodes & Rectifiers | - | SINGLE | THROUGH-HOLE | 265 | compliant | 3 | Through Hole | R-PSFM-T3 | Not Qualified | Dual Common Cathode | - | - | - | - | RECTIFIER DIODE | CATHODE | 200 A | 16 A | - | Rectifiers | 1 | - | - | 50 V | TO-220AB | 200 A | - | 10 µA | 50 ns | - | - | - | 0.05 µs | - | - | - | Rectifiers | - | - | 1 V | Rectifiers | 16.5 mm | 10.6 mm | 4.7 mm | ||
![]() HSM107-W Rectron | In Stock | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | HSM107-W | - | - | - | - | - | 1 | - | - | - | PLASTIC/EPOXY | O-PELF-R2 | ROUND | LONG FORM | - | Active | MELF | - | - | - | - | 10 | 5.72 | Yes | Yes | - | - | - | - | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | - | - | END | WRAP AROUND | 260 | not_compliant | 2 | - | O-PELF-R2 | Not Qualified | SINGLE | - | - | - | - | RECTIFIER DIODE | ISOLATED | - | 1 A | - | - | - | - | - | 800 V | - | - | - | - | - | - | - | - | 0.075 µs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HER152-T Rectron | In Stock | - | - | - | DO-15 | - | - | - | - | - | Rectron | - | - | 4000 | - | - | - | 1.5 A | - | - | 5 uA | Rectron | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | HER152 | - | - | - | - | - | - | - | - | Yes | - | - | 0.012346 oz | 100 V | - | - | Reel | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | Rectifiers | - | - | - | ||
![]() HFM303 Rectron | In Stock | - | - | - | - | YES | AL | Nature Anodized | SILICON | 2 | Rectron | - | - | 3000 | 1 V | - | - | - | - | RECTRON LTD | - | Rectron | HFM303 | - | - | - | - | - | 1 | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AB | - | - | - | - | NOT SPECIFIED | 5.4 | Yes | Yes | - | - | - | - | - | Reel | KL35 | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | EFFICIENCY | LOW LEAKAGE CURRENT, METALLURGICALLY BONDED | 8541.10.00.80 | - | Diodes & Rectifiers | - | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | - | - | - | - | RECTIFIER DIODE | - | - | 3 A | - | Diodes - General Purpose, Power, Switching | 1 | - | - | 200 V | DO-214AB | 200 A | - | - | - | - | - | - | 0.05 µs | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() HFM305 Rectron | In Stock | - | - | - | - | YES | - | - | SILICON | 2 | Rectron | - | - | 3000 | 1.3 V | - | - | - | - | RECTRON LTD | - | Rectron | HFM305 | - | - | - | - | - | 1 | 150 °C | - | LCC | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AB | - | - | - | - | NOT SPECIFIED | 5.4 | Yes | Yes | - | - | - | - | - | Reel | SIM900 | e3 | Yes | EAR99 | 2G(GSM), GPRS | Matte Tin (Sn) | - | - | EFFICIENCY | LOW LEAKAGE CURRENT, METALLURGICALLY BONDED | 8541.10.00.80 | - | Diodes & Rectifiers | - | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | - | - | - | - | RECTIFIER DIODE | - | - | 3 A | 24x24x3mm | Diodes - General Purpose, Power, Switching | 1 | - | PPP, TCP, UDP | 400 V | DO-214AB | 200 A | - | - | - | - | - | - | 0.05 µs | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | 3 mm | - | - | ||
![]() HFM207 Rectron | In Stock | - | - | - | - | YES | - | - | SILICON | 2 | - | - | 37x40mm | - | 1.7 V | 1 | 1 | - | - | RECTRON LTD | - | Rectron Semiconductor | HFM207 | - | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AA | 2.0 1x | - | 5V | 1GB | NOT SPECIFIED | 5.13 | Yes | Yes | 1 | - | - | - | 0...+60°C | - | PICO-IMX8M | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | EFFICIENCY | METALLURGICALLY BONDED, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | Rectifier Diodes | - | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | - | - | - | - | RECTIFIER DIODE | - | - | 2 A | - | - | 1 | - | - | 800 V | DO-214AA | 60 A | - | - | - | RGMII 1Gb | USB Host 2.0, USB OTG | PICO | 0.075 µs | - | 13 | - | - | 1 | 4 | - | - | - | - | - | ||
![]() HFM302 Rectron | In Stock | - | - | - | - | YES | - | - | SILICON | 2 | Rectron | - | - | 3000 | 1 V | - | - | - | - | RECTRON LTD | - | Rectron | HFM302 | - | - | - | - | - | 1 | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AB | - | - | - | - | NOT SPECIFIED | 5.34 | Yes | Yes | - | - | - | - | - | Reel | HFM30 | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | EFFICIENCY | LOW LEAKAGE CURRENT, METALLURGICALLY BONDED | 8541.10.00.80 | - | Diodes & Rectifiers | - | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | - | - | - | - | RECTIFIER DIODE | - | - | 3 A | - | Diodes - General Purpose, Power, Switching | 1 | - | - | 100 V | DO-214AB | 200 A | - | - | - | - | - | - | 0.05 µs | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() R2500F-B Rectron | In Stock | - | - | - | DO-15 | - | - | - | - | - | Rectron | - | - | 500 | - | - | - | 200 mA | - | - | 5 uA | Rectron | - | + 150 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | R2500F | - | - | - | - | - | - | - | - | Details | - | - | 0.012346 oz | 2.5 kV | - | - | Bulk | R2500 | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | Single | - | - | - | - | - | - | 30 A | - | - | Rectifiers | - | - | - | - | - | - | - | - | 500 ns | - | - | - | - | - | - | - | Rectifiers | - | - | 4 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() FR607-B Rectron | In Stock | - | - | - | R-6 | NO | - | - | SILICON | 2 | Rectron | - | - | 1000 | - | - | - | 6 A | - | RECTRON LTD | 10 uA | Rectron | FR607-B | + 150 C | - 65 C | - | Through Hole | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC, R-6, 2 PIN | ROUND | LONG FORM | FR607 | Active | - | - | - | - | - | NOT SPECIFIED | 5.63 | Details | Yes | - | 0.074075 oz | 1 kV | - | - | Bulk | FR60 | e3 | Yes | - | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | - | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | - | - | RECTIFIER DIODE | ISOLATED | 300 A | 6 A | - | Rectifiers | 1 | - | - | 1000 V | - | 300 A | - | - | 500 ns | - | - | - | 0.5 µs | - | - | - | Rectifiers | - | - | 1.3 V | Rectifiers | 9.1 mm | 9.1 mm | 9.1 mm | ||
![]() RL157G-B Rectron | In Stock | - | - | - | DO-15 | - | - | - | - | - | Rectron | - | - | 500 | - | - | - | 1.5 A | - | - | 5 uA | Rectron | - | + 150 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | RL157G | - | - | - | - | - | - | - | - | Details | - | - | 0.012346 oz | 1 kV | - | - | Bulk | RL15 | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | Single | - | - | - | - | - | - | 60 A | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | 1.1 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() SF82 Rectron | In Stock | - | - | - | TO-220A | - | - | - | - | - | Rectron | - | - | 2000 | - | - | - | 8 A | - | - | 10 uA | Rectron | - | + 150 C | - 65 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 100 V | - | - | Tube | - | - | - | - | Fast Recovery Rectifiers | - | 150 °C | -65 °C | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | Single | - | - | - | Single | - | - | 125 A | - | - | Rectifiers | - | 10 µA | - | - | - | - | 100 V | - | 35 ns | - | - | - | - | - | - | - | Rectifiers | - | - | 1 V | Rectifiers | 8.6 mm | 10.5 mm | 4.7 mm | ||
![]() SR140-B Rectron | In Stock | - | - | - | DO-41 | - | - | - | - | - | Rectron | - | - | 1000 | - | - | - | 1 A | 40 A | - | 200 uA | Rectron | - | + 125 C | - 65 C | - | Through Hole | - | - | - | - | - | - | - | - | - | SR140 | - | - | - | - | - | - | - | - | Details | - | - | 0.010935 oz | - | 40 V | - | Bulk | SR120 | - | - | - | Schottky Barrier Rectifier | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | - | - | 550 mV | Schottky Diodes & Rectifiers | 2.72 mm (Max) | 5.51 mm (Max) | 2.72 mm (Max) | ||
![]() FFM301-W Rectron | In Stock | - | - | - | DO-214AB | YES | - | - | SILICON | 2 | Rectron | - | - | 3000 | 1.3 V | - | - | 3 A | - | RECTRON LTD | 10 uA | Rectron | FFM301-W | + 175 C | - 65 C | - | SMD/SMT | - | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | FFM301 | Active | DO-214AB | - | - | - | - | NOT SPECIFIED | 5.3 | Details | Yes | - | 0.001199 oz | 50 V | - | - | Reel | FFM30 | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | Single | - | - | - | - | RECTIFIER DIODE | - | 200 A | 3 A | - | Rectifiers | 1 | - | - | 50 V | DO-214AB | 200 A | - | 10 µA | 150 ns | - | - | - | 0.15 µs | 50 V | - | - | Rectifiers | - | - | 1.3 V | Rectifiers | 2.42 mm | 7.11 mm | 6.22 mm | ||
![]() FR201-B Rectron | In Stock | - | - | - | DO-15 | NO | - | - | SILICON | 2 | Rectron | - | - | 500 | - | - | - | 2 A | - | RECTRON LTD | 5 uA | Rectron | FR201-B | + 150 C | - 65 C | - | Through Hole | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | FR201 | Active | DO-15 | - | - | - | - | NOT SPECIFIED | 5.49 | Details | Yes | - | 0.012346 oz | 50 V | - | - | Bulk | FR20 | e3 | Yes | - | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | - | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | - | - | RECTIFIER DIODE | ISOLATED | 70 A | 2 A | - | Rectifiers | 1 | - | - | 50 V | DO-15 | 70 A | - | - | 150 ns | - | - | - | 0.15 µs | - | - | - | Rectifiers | - | - | 1.3 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm |