- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Max Surge Current | Output Current-Max | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Recovery Time | Reverse Recovery Time-Max | Reverse Test Voltage | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESM101 Rectron | In Stock | - | - | - | YES | SILICON | 2 | - | Rectron | 5000 | 0.95 V | - | - | RECTRON LTD | - | Rectron | ESM101 | - | - | - | - | 1 | 175 °C | - | - | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | - | Obsolete | MELF | - | - | 5.76 | Compliant | Yes | - | - | - | Reel | ESM10 | e3 | - | EAR99 | - | Matte Tin (Sn) | - | LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | - | END | WRAP AROUND | - | not_compliant | 2 | - | O-PELF-R2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | - | 1 A | Rectifiers | - | 50 V | - | 30 A | - | - | 0.035 µs | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() FR207P-B Rectron | In Stock | - | - | DO-15 | NO | SILICON | 2 | - | Rectron | 500 | - | 2 A | - | RECTRON LTD | 5 uA | Rectron | FR207P-B | + 150 C | - | - 65 C | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | FR207P | Active | DO-15 | - | NOT SPECIFIED | 5.07 | Details | Yes | 0.012346 oz | 1 kV | - | Bulk | FR20 | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | RECTIFIER DIODE | ISOLATED | 70 A | 2 A | Rectifiers | 1 | 1000 V | DO-15 | 70 A | - | 250 ns | 0.25 µs | - | Rectifiers | 1.3 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() FFM303-W Rectron | In Stock | - | - | DO-214AB | YES | SILICON | 2 | - | Rectron | 3000 | 1.3 V | 3 A | - | RECTRON LTD | 10 uA | Rectron | FFM303-W | + 175 C | - | - 65 C | SMD/SMT | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | FFM303 | Active | DO-214AB | - | NOT SPECIFIED | 5.41 | Details | Yes | 0.001199 oz | 200 V | - | Reel | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | Single | RECTIFIER DIODE | - | 200 A | 3 A | Rectifiers | 1 | 200 V | DO-214AB | 200 A | 10 µA | 150 ns | 0.15 µs | 200 V | Rectifiers | 1.3 V | Rectifiers | 2.42 mm | 7.11 mm | 6.22 mm | ||
![]() FR151-B Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | FR151-B | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | Active | DO-15 | - | NOT SPECIFIED | 5.12 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | Matte Tin (Sn) | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | - | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | - | 1.5 A | - | 1 | 50 V | DO-15 | 60 A | - | - | 0.15 µs | - | - | - | - | - | - | - | ||
![]() HER201-B Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | HER201-B | - | - | - | - | 1 | 150 °C | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | DO-15 | - | NOT SPECIFIED | 5.48 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | Matte Tin (Sn) | EFFICIENCY | LOW LEAKAGE CURRENT, LOW POWER LOSS, HIGH RELIABILITY | 8541.10.00.80 | - | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | - | 2 A | - | 1 | 50 V | DO-15 | 60 A | - | - | 0.05 µs | - | - | - | - | - | - | - | ||
![]() HER154-B Rectron | In Stock | - | - | DO-15 | NO | SILICON | 2 | - | Rectron | 500 | 1.1 V | 1.5 A | - | DIODES INC | 5 uA | Rectron | HER154-B | - | - | - | Through Hole | 1 | 150 °C | -65 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | HER154 | Obsolete | - | - | - | 5.64 | Details | - | 0.012346 oz | 300 V | - | Bulk | HER15 | - | - | EAR99 | Standard Recovery Rectifiers | - | EFFICIENCY | - | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | - | unknown | - | - | O-LALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 30 A | 1.5 A | Rectifiers | 1 | - | - | 50 A | 5 µA | - | 0.05 µs | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() HFM208 Rectron | In Stock | - | - | - | YES | SILICON | 2 | - | Rectron | 3000 | 1.7 V | - | - | RECTRON LTD | - | Rectron | HFM208 | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AA | - | NOT SPECIFIED | 5.1 | - | Yes | - | - | - | Reel | HFM20 | e3 | Yes | EAR99 | - | Matte Tin (Sn) | EFFICIENCY | METALLURGICALLY BONDED, LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | 2 A | Diodes - General Purpose, Power, Switching | 1 | 1000 V | DO-214AA | 60 A | - | - | 0.075 µs | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() 1A1G-B Rectron | In Stock | - | - | R-1 | NO | SILICON | 2 | 221050 | Rectron | 1000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | 1A1G-B | + 175 C | Molex | - 65 C | Through Hole | 1 | 175 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC, R-1, 2 PIN | ROUND | LONG FORM | 1A1G | Active | - | Active | NOT SPECIFIED | 5.16 | Details | Yes | - | 50 V | - | Bulk | * | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | RECTIFIER DIODE | ISOLATED | 25 A | 1 A | Rectifiers | - | 50 V | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 2.6 mm | 3.2 mm | 2.6 mm | ||
![]() EFM106 Rectron | In Stock | - | - | - | YES | SILICON | 2 | - | Rectron | 5000 | 1.2 V | - | - | RECTRON LTD | - | Rectron | EFM106 | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AC | - | NOT SPECIFIED | 5.31 | - | Yes | - | - | - | Reel | EFM10 | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | 1 A | Diodes - General Purpose, Power, Switching | - | 400 V | DO-214AC | 30 A | - | - | 0.035 µs | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() 1H2-B Rectron | In Stock | - | - | R-1 | NO | SILICON | 2 | - | Rectron | 1000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | 1H2-B | + 150 C | - | - 55 C | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | 1H2 | Active | - | - | NOT SPECIFIED | 5.24 | Details | Yes | - | 100 V | - | Bulk | 1H | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | RECTIFIER DIODE | ISOLATED | 25 A | 1 A | Rectifiers | - | 100 V | - | - | - | 50 ns | 0.05 µs | - | Rectifiers | 1 V | Rectifiers | 2.6 mm | 3.2 mm | 2.6 mm | ||
![]() FM3200B-W Rectron | In Stock | - | - | DO-214AA-2 | - | - | - | - | Rectron | 3000 | - | 3 A | 100 A | - | 5 uA | Rectron | - | + 150 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.003280 oz | 140 V | 200 V | MouseReel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | Schottky Rectifiers | 830 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() SR530-B Rectron | In Stock | - | - | DO-201AD-2 | - | - | - | - | Rectron | 500 | - | 5 A | 150 A | - | 200 uA | Rectron | - | + 150 C | - | - | Through Hole | - | - | - | - | - | - | - | - | SR530 | - | - | - | - | - | Details | - | 0.038801 oz | - | 30 V | Bulk | SR5 | - | - | - | Schottky Barrier Rectifier | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | 5.6 mm (Max) | 9.5 mm (Max) | 5.6 mm (Max) | ||
![]() SSL20L Rectron | In Stock | - | - | SOD-123FL-2 | - | - | - | - | Rectron | 3000 | - | - | 40 A | - | 1 mA | Rectron | - | + 150 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 4 V | 20 V | Reel | SSLx0L | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | Schottky Rectifiers | 380 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() RL207G-B Rectron | In Stock | - | - | DO-15 | - | - | - | - | Rectron | 500 | - | 2 A | - | - | 5 uA | Rectron | - | + 150 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | RL207G | - | - | - | - | - | Details | - | 0.012346 oz | 1 kV | - | Bulk | RL20 | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | Single | - | - | 70 A | - | Rectifiers | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() SR530-T Rectron | In Stock | - | - | DO-201AD-2 | - | - | - | - | Rectron | 1200 | - | 5 A | 150 A | - | 200 uA | Rectron | - | + 150 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | SR530 | - | - | - | - | - | Details | - | 0.038801 oz | - | 30 V | Reel | - | - | - | - | Schottky Barrier Rectifier | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() 1N5391G-T Rectron | In Stock | - | - | DO-15 | - | - | - | - | Rectron | 4000 | - | - | - | - | - | Rectron | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.012346 oz | 35 V | - | Reel | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | - | - | - | 50 A | - | Rectifiers | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() HER106G-B Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | - | Rectron | 1000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | HER106G-B | + 150 C | - | - 55 C | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | HER106G | Active | DO-41 | - | NOT SPECIFIED | 5.05 | Details | Yes | 0.010935 oz | 600 V | - | Bulk | HER10 | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | RECTIFIER DIODE | ISOLATED | 30 A | 1 A | Rectifiers | - | 600 V | DO-41 | - | - | 75 ns | 0.075 µs | - | Rectifiers | 1.7 V | Rectifiers | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() HER104G-B Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | - | Rectron | 1000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | HER104G-B | + 150 C | - | - 55 C | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | HER104G | Active | DO-41 | - | NOT SPECIFIED | 5.07 | Details | Yes | 0.010935 oz | 300 V | - | Bulk | HER10 | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | RECTIFIER DIODE | ISOLATED | 30 A | 1 A | Rectifiers | - | 300 V | DO-41 | - | - | 50 ns | 0.05 µs | - | Rectifiers | 1.3 V | Rectifiers | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() HER105G-B Rectron | In Stock | - | - | DO-41 | NO | SILICON | 2 | - | Rectron | 1000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | HER105G-B | + 150 C | - | - 55 C | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | HER105G | Active | DO-41 | - | NOT SPECIFIED | 5.03 | Details | Yes | 0.010935 oz | 400 V | - | Bulk | HER10 | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | RECTIFIER DIODE | ISOLATED | 30 A | 1 A | Rectifiers | - | 400 V | DO-41 | - | - | 50 ns | 0.05 µs | - | Rectifiers | 1.3 V | Rectifiers | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() HER303G-B Rectron | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | HER303G-B | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | Active | DO-201AD | - | NOT SPECIFIED | 5.06 | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | - | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | - | 3 A | - | 1 | 200 V | DO-201AD | 200 A | - | - | 0.05 µs | - | - | - | - | - | - | - |