- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Note | Voltage | Diode Type | Case Connection | Bit Size | Max Surge Current | Output Current-Max | Size | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Recovery Time | Reverse Recovery Time-Max | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UFM102 Rectron | In Stock | - | - | - | - | YES | SILICON | 2 | Glenair | 5000 | 0.92 V | - | - | RECTRON LTD | - | Glenair | UFM102 | - | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | NOT SPECIFIED | 5.2 | - | Yes | - | - | - | Reel | UFM | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | LOW LEAKAGE CURRENT, METALLURGICALLY BONDED | 8541.10.00.80 | - | Circular Connectors | - | DUAL | C BEND | 265 | not_compliant | - | - | R-PDSO-C2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | - | 1 A | - | Circular MIL Spec Connector | - | 100 V | DO-214AC | 30 A | - | - | 0.02 µs | Rectifiers | - | Circular MIL Spec Connector | - | - | - | ||
![]() SPA2003-B-D-A01 Rectron | In Stock | - | - | - | R07-2 | - | - | - | Rectron | 500 | - | 20 A | - | - | 10 uA | Rectron | - | + 175 C | ebm-papst Inc. | - 55 C | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | Details | - | - | 200 V | - | Bulk | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 400 A | - | - | Rectifiers | - | - | - | - | - | - | - | Rectifiers | 1 V | Rectifiers | - | - | - | ||
![]() HER105-T-S-NT-T Rectron | In Stock | - | - | - | DO-41 | - | - | - | Rectron | 5000 | - | - | - | - | - | Rectron | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 0.010935 oz | 280 V | - | Reel | HER10 | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 30 A | - | - | Rectifiers | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() SSL20 Rectron | In Stock | - | - | - | SOD-123F-2 | - | - | - | Rectron | 3000 | - | 1 A | 25 A | - | 1 mA | Rectron | - | + 150 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 20 V | 20 V | Reel | 366 | - | - | - | L-key | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | T25 | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Rectifiers | 360 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() SE6 Rectron | In Stock | - | - | - | SOD-123F-2 | - | - | - | Rectron | 2500 | - | 1 A | - | - | 5 uA | Rectron | - | + 150 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 400 V | - | Reel | 366 | - | - | - | L-key | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 40 A | - | T40 | Rectifiers | - | - | - | - | - | 35 ns | - | Rectifiers | 1.25 V | Rectifiers | - | - | - | ||
![]() SE4 Rectron | In Stock | - | - | - | SOD-123F-2 | - | - | - | Rectron | 2500 | - | 1 A | - | - | 5 uA | Rectron | - | + 150 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 200 V | - | Reel | 366 | - | - | - | L-key | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 40 A | - | T20 | Rectifiers | - | - | - | - | - | 35 ns | - | Rectifiers | 950 mV | Rectifiers | - | - | - | ||
![]() SS60L Rectron | In Stock | - | - | - | SOD-123F-2 | - | - | - | Rectron | 3000 | - | 1 A | 25 A | - | 200 uA | Rectron | - | + 150 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 60 V | 60 V | Reel | 363 | - | - | - | L-key | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | T8 | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() SS4 Rectron | In Stock | - | - | - | SOD-123F-2 | - | - | - | Rectron | 3000 | - | 1 A | 20 A | - | 1 mA | Rectron | - | + 150 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 40 V | 40 V | Reel | 369K | - | - | - | L-key | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | ball end | - | - | - | - | - | - | 2mm | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() SE6L Rectron | In Stock | - | - | - | SOD-123FL-2 | - | - | - | Rectron | 2500 | - | 1 A | - | - | 5 uA | Rectron | - | + 150 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 400 V | - | Reel | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 40 A | - | - | Rectifiers | - | - | - | - | - | 35 ns | - | Rectifiers | 1.25 V | Rectifiers | - | - | - | ||
![]() 02SSL30 Rectron | In Stock | - | - | SMD/SMT | SOD-123F-2 | YES | SILICON | 2 | Rectron | 3000 | - | 200 mA | 60 A | RECTRON LTD | 1 mA | RECTRON | 02SSL30 | + 150 C | - | - 55 C | - | SMD/SMT | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PALSTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | NOT SPECIFIED | 5.71 | Y | Yes | - | - | 30 V | Case - SOD-123F | 02SSLxx | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.70 | - | Diodes & Rectifiers | Si | DUAL | FLAT | 265 | compliant | 2 | - | R-PDSO-F2 | Not Qualified | Single | - | Max Surge Current - 60A | RECTIFIER DIODE | - | - | - | 0.2 A | - | Schottky Diodes & Rectifiers | - | 30 V | - | - | - | - | - | Schottky Rectifiers | 280 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() SR380-T Rectron | In Stock | - | - | - | DO-201AD-2 | - | - | - | Rectron | 1200 | - | 3 A | 80 A | - | 20 uA | Rectron | - | + 150 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | SR380 | - | - | - | - | - | - | Details | - | 0.038801 oz | 80 V | 80 V | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Rectifiers | 800 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() 2SS20L Rectron | In Stock | - | - | SMD/SMT | SOD-123FL-2 | - | - | - | Rectron | 3000 | - | - | 25 A | - | 200 uA | Rectron | - | + 150 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 4 V | 20 V | Reel | 2SSxxL | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | - | Max Surge Current - 50A | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() 2SS50L Rectron | In Stock | - | - | SMD/SMT | SOD-123F-2 | YES | SILICON | 2 | Rectron | 3000 | - | 2 A | 60 A | RECTRON LTD | 200 uA | RECTRON | 2SS50L | + 150 C | - | - 55 C | - | SMD/SMT | 1 | 150 °C | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | 5.71 | Y | - | - | - | 50 V | Case - SOD-123FL | 2SSxxL | e3 | - | EAR99 | - | TIN | EFFICIENCY | HIGH RELIABILITY, LOW LEAKAGE CURRENT, LOW POWER LOSS | 8541.10.00.80 | - | Diodes & Rectifiers | Si | DUAL | FLAT | - | compliant | 2 | - | R-PDSO-F2 | Not Qualified | Single | - | Max Surge Current - 50A | RECTIFIER DIODE | - | - | - | 2 A | - | Schottky Diodes & Rectifiers | 1 | 50 V | - | 50 A | - | - | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() 2SS60L Rectron | In Stock | - | - | SMD/SMT | SOD-123F-2 | YES | SILICON | 2 | - | - | - | 2 A | 60 A | RECTRON LTD | 200 uA | RECTRON | 2SS60L | + 150 C | - | - 55 C | - | SMD/SMT | 1 | 150 °C | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | 5.71 | Y | - | - | - | 60 V | Case - SOD-123FL | - | e3 | - | EAR99 | - | TIN | EFFICIENCY | HIGH RELIABILITY, LOW LEAKAGE CURRENT, LOW POWER LOSS | 8541.10.00.80 | - | - | Si | DUAL | FLAT | - | compliant | 2 | - | R-PDSO-F2 | Not Qualified | Single | - | Max Surge Current - 50A | RECTIFIER DIODE | - | - | - | 2 A | - | - | 1 | 60 V | - | 50 A | - | - | - | Schottky Rectifiers | 700 mV | - | - | - | - | ||
![]() 2SS50 Rectron | In Stock | - | - | SMD/SMT | SOD-123F-2 | - | - | - | Rectron | 3000 | - | 2 A | 60 A | - | 200 uA | RECTRON | - | + 150 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | 50 V | Case - SOD-123F | 2SSxx | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | - | Max Surge Current - 60A | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() SC3S06530A Rectron | In Stock | - | - | Through-Hole | TO-220-2 | - | - | - | Rectron | 500 | - | 64 A | 300 A | - | 50 uA | RECTRON | - | + 175 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 192.3 W | - | - | - | Y | - | - | 650 V | 650 V | Case - TO-220A | - | - | - | - | - | - | - | - | - | Typ. Capacitance Charge - 101nQ | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | - | Single | - | Max Surge Current - 300A | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Silicon Carbide Diodes | 1.75 V | Schottky Diodes & Rectifiers | - | - | - | ||
![]() SA3 Rectron | In Stock | - | - | - | SOD-123F-2 | - | - | - | Rectron | 2500 | - | 1 A | - | - | 1 uA | Rectron | - | + 175 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 200 V | - | Reel | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 30 A | - | - | Rectifiers | - | - | - | - | - | - | - | Rectifiers | 1 V | Rectifiers | - | - | - | ||
![]() HER201G-B Rectron | In Stock | - | - | - | DO-15 | NO | SILICON | 2 | Rectron | 500 | - | 2 A | - | RECTRON LTD | 5 uA | Rectron | HER201G-B | + 150 C | - | - 55 C | - | Through Hole | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | HER201G | Active | DO-15 | - | - | NOT SPECIFIED | 5.06 | Yes | Yes | 0.012346 oz | 50 V | - | Bulk | HER20 | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | - | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | ISOLATED | - | 60 A | 2 A | - | Rectifiers | 1 | 50 V | DO-15 | 60 A | - | 50 ns | 0.05 µs | Rectifiers | 1 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() HER301-B Rectron | In Stock | - | - | - | DO-201AD | NO | SILICON | 2 | Rectron | 500 | - | 3 A | - | RECTRON LTD | 5 uA | Rectron | HER301-B | + 150 C | - | - 55 C | - | Through Hole | 1 | 150 °C | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | HER301 | Active | DO-201AD | - | - | NOT SPECIFIED | 5.06 | Yes | Yes | 0.038801 oz | 50 V | - | Bulk | HER30 | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | - | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | ISOLATED | - | 200 A | 3 A | - | Rectifiers | 1 | 50 V | DO-201AD | 200 A | - | 50 ns | 0.05 µs | Rectifiers | 1 V | Rectifiers | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() HER1601C Rectron | In Stock | - | - | - | TO-220 | NO | SILICON | 3 | Rectron | 2000 | 1 V | 16 A | - | RECTRON LTD | 10 uA | Rectron | HER1601C | + 150 C | - | - 55 C | 1 | Through Hole | 2 | 150 °C | -55 °C | - | PLASTIC/EPOXY | TO-220, 3 PIN | RECTANGULAR | FLANGE MOUNT | - | Active | TO-220AB | - | - | NOT SPECIFIED | 5.65 | Yes | Yes | 0.081130 oz | 50 V | - | Reel | HER16 | e3 | Yes | - | Standard Recovery Rectifiers | MATTE TIN | EFFICIENCY | LOW POWER LOSS, HIGH RELIABILITY | 8541.10.00.80 | - | Diodes & Rectifiers | - | SINGLE | THROUGH-HOLE | 265 | compliant | 3 | Through Hole | R-PSFM-T3 | Not Qualified | Dual Common Cathode | - | - | RECTIFIER DIODE | CATHODE | - | 200 A | 16 A | - | Rectifiers | 1 | 50 V | TO-220AB | 200 A | 10 µA | 50 ns | 0.05 µs | Rectifiers | 1 V | Rectifiers | 16.5 mm | 10.6 mm | 4.7 mm |