- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Peak Reverse Voltage | Product Depth (mm) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Frequency | Unit Weight | Usage Level | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency Stability | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Symmetry-Max | Configuration | Load Capacitance | Diode Type | Case Connection | Max Surge Current | Output Current-Max | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Screening Level | Recovery Time | Reverse Recovery Time-Max | Product | Vf - Forward Voltage | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FR605 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFM101W Rectron | In Stock | - | - | DO-214AC | YES | SILICON | 2 | Rectron | 7500 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | EFM101-W | + 150 C | - 55 C | - | SMD/SMT | 1 | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | EFM101 | Active | DO-214AC | - | - | NOT SPECIFIED | 5.07 | Details | Yes | - | 0.003739 oz | - | 50 V | - | Reel | - | e3 | Yes | - | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | - | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | - | Single | - | RECTIFIER DIODE | - | 30 A | 1 A | Rectifiers | - | 50 V | DO-214AC | - | - | 35 ns | 0.035 µs | Rectifiers | 950 mV | Rectifiers | - | 2.11 mm | 4.57 mm | 2.79 mm | - | ||
![]() SR1080 Rectron | In Stock | - | - | DO-41 | - | - | - | Rectron | 2000 | - | 1 A | 40 A | - | 1 mA | Rectron | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.010935 oz | - | - | 80 V | Tube | SR10 | - | - | - | - | Schottky Barrier Rectifier | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Rectifiers | 850 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
![]() USF84 Rectron | In Stock | - | - | TO-220A | NO | SILICON | 2 | Rectron | 2000 | 0.95 V | 8 A | - | RECTRON LTD | 10 uA | Rectron | USF84 | + 150 C | - 55 C | 1 | Through Hole | 1 | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | - | Active | SFM | - | - | NOT SPECIFIED | 5.43 | Details | Yes | - | - | - | 200 V | - | Tube | USF | e3 | Yes | - | EAR99 | Fast Recovery Rectifiers | MATTE TIN | SUPER FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | SINGLE | THROUGH-HOLE | 265 | compliant | - | 3 | Through Hole | R-PSFM-T2 | Not Qualified | - | Single | - | RECTIFIER DIODE | - | 150 A | 8 A | Rectifiers | 1 | 200 V | TO-220 | 150 A | - | 20 ns | 0.02 µs | Rectifiers | 950 mV | Rectifiers | - | 8.6 mm | 10.5 mm | 4.7 mm | - | ||
![]() HER201 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL206G-B Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 500 | - | 2 A | - | - | 5 uA | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | - | - | -40C to 105C | - | - | - | - | - | - | RL206G | - | - | - | 2.5(mm) | - | - | Details | - | - | 0.012346 oz | Industrial grade | 800 V | - | Bulk | RL20 | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | 4 | Through Hole | - | - | - | Single | - | - | - | 70 A | - | Rectifiers | - | - | - | - | Industrial | - | - | Rectifiers | 1.1 V | Rectifiers | 2(mm) | 3.6 mm | 7.6 mm | 3.6 mm | 0.75(mm) | ||
![]() RL101-T Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 2000 | - | 1 A | - | - | 5 uA | Rectron | - | - | - | - | Surface Mount | - | - | - | -40C to 105C | - | - | - | - | - | - | RL101 | - | - | - | 3.2(mm) | - | - | Details | - | - | 0.012346 oz | Industrial grade | - | - | Bulk | RL10 | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | 4 | Through Hole | - | - | - | Single | - | - | - | 30 A | - | Rectifiers | - | - | - | - | Industrial | - | - | Rectifiers | 1.3 V | Rectifiers | 5(mm) | - | - | - | 0.75(mm) | ||
![]() R1800-B Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 50000 | - | 500 mA | - | - | 50 uA | Rectron | - | + 150 C | - 55 C | - | Surface Mount | - | 1.89(V) | 1.71(V) | -20C to 70C | - | - | - | - | - | - | R1800 | - | - | - | 2.7(mm) | - | - | Details | - | 12.288 | 0.010935 oz | Commercial grade | 1.8 kV | - | Bulk | Rxx00 | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | ±50(ppm) | 4 | Through Hole | - | - | 55(%) | Single | 15(pF) | - | - | 30 A | - | Rectifiers | - | - | - | - | COMMERCIALC | - | - | Rectifiers | 2 V | Rectifiers | 2.4(mm) | 2.72 mm | 5.51 mm | 2.72 mm | 0.75(mm) | ||
![]() 1D2-T Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 5000 | - | - | - | - | - | Rectron | - | - | - | - | Surface Mount | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | - | - | - | - | 1D2 | - | - | - | 5(mm) | - | - | Details | - | 33.33333 | - | Commercial grade | - | - | Bulk | 1D | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | ±25(ppm) | 4 | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | Rectifiers | - | - | - | - | Commercial | - | - | Rectifiers | - | Rectifiers | 7(mm) | - | - | - | 0.9(mm) | ||
![]() 1N4935 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VR60-D-S-R01 Rectron | In Stock | - | - | QFN | NO | SILICON | 2 | Rectron | 99999 | 1.5 V | 500 mA | - | RECTRON LTD | - | Rectron | VR60-D-S-R01 | + 150 C | - | - | Surface Mount | 1 | - | - | -40C to 105C | 150 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | - | - | 2.5(mm) | NOT SPECIFIED | 5.57 | Details | Yes | - | 0.012346 oz | Industrial grade | - | - | Bulk | VR60 | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | - | 4 | Through Hole | O-PALF-W2 | Not Qualified | - | Single | - | STABISTOR DIODE | ISOLATED | - | - | Rectifiers | - | - | - | - | Industrial | - | - | Rectifiers | 1.5 V | Rectifiers | 3.2(mm) | 2.7 mm | 5.2 mm | 2.7 mm | 0.75(mm) | ||
![]() RL107-B Rectron | In Stock | - | - | A-405 | - | - | - | Rectron | 1000 | - | 1 A | - | - | 5 uA | Rectron | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | RL107 | - | - | - | - | - | - | Details | - | - | 0.012346 oz | - | - | - | Bulk | RL10 | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Through Hole | - | - | - | Single | - | - | - | 30 A | - | Rectifiers | - | - | - | - | - | - | - | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | ||
![]() RL851-T Rectron | In Stock | - | - | DO-201AD | - | - | - | Rectron | 1200 | - | 3 A | - | - | 1 uA | Rectron | - | + 150 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | RL851 | - | - | - | - | - | - | Details | - | - | 0.038801 oz | - | 100 V | - | Reel | RL8 | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Through Hole | - | - | - | Single | - | - | - | 100 A | - | Rectifiers | - | - | - | - | - | 200 ns | - | Rectifiers | 1.3 V | Rectifiers | - | 5.6 mm | 9.5 mm | 5.6 mm | - | ||
![]() 1N5393G-T Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 4000 | - | - | - | - | - | Rectron | - | - | - | - | Surface Mount | - | - | - | -40C to 105C | - | - | - | - | - | - | - | - | - | - | 2.5(mm) | - | - | - | - | - | 0.012346 oz | Industrial grade | 140 V | - | Bulk | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | 4 | Through Hole | - | - | - | - | - | - | - | 50 A | - | Rectifiers | - | - | - | - | Industrial | - | - | Rectifiers | - | Rectifiers | 2(mm) | - | - | - | 0.75(mm) | ||
![]() 1N5398G-T Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 4000 | - | - | - | - | - | Rectron | - | - | - | - | Surface Mount | - | - | - | 0C to 70C | - | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | - | - | 0.012346 oz | Commercial grade | 560 V | - | Bulk | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | 6 | Through Hole | - | - | - | - | - | - | - | 50 A | - | Rectifiers | - | - | - | - | COMMERCIALC | - | - | Rectifiers | - | Rectifiers | 5(mm) | - | - | - | 0.75(mm) | ||
![]() FM160W-W Rectron | In Stock | - | - | QFN | YES | SILICON | 2 | Rectron | 5000 | - | 1 A | - | RECTRON LTD | - | Rectron | FM160W-W | - | - | - | Surface Mount | 1 | - | - | -20C to 70C | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | FM160W | Active | - | - | 3.2(mm) | - | 5.61 | Details | - | - | 0.003739 oz | Commercial grade | 60 V | - | Bulk | FM1 | - | - | - | EAR99 | Schottky Barrier Rectifier | - | - | HIGH RELIABILITY | - | Diodes & Rectifiers | Si | DUAL | C BEND | - | compliant | - | 6 | - | R-PDSO-C2 | - | - | SINGLE | - | RECTIFIER DIODE | - | - | 1 A | Schottky Diodes & Rectifiers | - | 60 V | - | - | COMMERCIALC | - | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | 5(mm) | - | - | - | 0.75(mm) | ||
![]() RL850-B Rectron | In Stock | - | - | DO-201AD | - | - | - | Rectron | 500 | - | 3 A | - | - | 1 uA | Rectron | - | + 150 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | RL850 | - | - | 35 V | - | - | - | Details | - | - | 0.038801 oz | - | - | - | Bulk | RL8 | - | - | - | - | Switching Diode | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Through Hole | - | - | - | Single | - | - | - | 100 A | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | 200 ns | - | Switching Diodes | 1.3 V | Diodes - General Purpose, Power, Switching | - | 5.6 mm | 9.5 mm | 5.6 mm | - | ||
![]() 1N4942G-B Rectron | In Stock | - | - | QFN | NO | SILICON | 2 | Rectron | 1000 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | 1N4942G-B | + 150 C | - 65 C | - | Surface Mount | 1 | - | - | -40C to 105C | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | 1N4942G | Active | DO-41 | - | 3.2(mm) | NOT SPECIFIED | 5.05 | Details | Yes | - | 0.010935 oz | Industrial grade | 200 V | - | Bulk | 1N49 | e3 | Yes | - | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | - | 4 | Through Hole | O-PALF-W2 | Not Qualified | - | Single | - | RECTIFIER DIODE | ISOLATED | 30 A | 1 A | Rectifiers | - | 200 V | DO-41 | - | Industrial | 150 ns | 0.15 µs | Rectifiers | 1.3 V | Rectifiers | 5(mm) | 2.72 mm | 5.51 mm | 2.72 mm | 0.75(mm) | ||
![]() HER603G-B Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 200 | - | - | - | - | - | Rectron | - | - | - | - | Surface Mount | - | - | - | -20C to 70C | - | - | - | - | - | - | HER603 | - | - | - | 5(mm) | - | - | Details | - | - | 0.074075 oz | Commercial grade | - | - | Bulk | HER60 | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | COMMERCIALC | - | - | Rectifiers | - | Rectifiers | 7(mm) | - | - | - | 0.9(mm) | ||
![]() HER603G-T Rectron | In Stock | - | - | QFN | - | - | - | Rectron | 800 | - | - | - | - | - | Rectron | - | - | - | - | Surface Mount | - | - | - | -40C to 85C | - | - | - | - | - | - | HER603 | - | - | - | 3.2(mm) | - | - | Details | - | - | 0.074075 oz | Industrial grade | - | - | Bulk | HER60 | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | INDUSTRIALC | - | - | Rectifiers | - | Rectifiers | 5(mm) | - | - | - | 0.75(mm) |