- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Avg. Forward Curr (Max) | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Voltage | Phase Type | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RMS Voltage (Max) | RoHS | Rohs Code | Schedule B | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Voltage | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Product Type | Number of Phases | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Recovery Time-Max | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR3020C Rectron | In Stock | - | - | - | TO-247 | - | - | - | - | - | Rectron | 900 | 30 A | 300 A | - | 10 mA | Rectron | - | + 150 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.229281 oz | - | 20 V | - | Tube | SR30 | - | - | - | - | Schottky Barrier Rectifier | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | Through Hole | - | - | Dual Anode Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 650 mV | Schottky Diodes & Rectifiers | 21.3 mm | 16 mm | 5.16 mm | ||
![]() RL153 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6A6-T Rectron | In Stock | - | - | Through Hole | R-6 | - | R-6 | - | - | - | Rectron | 800 | 6 A | - | - | 10 uA | Rectron | - | + 150 C | Rectron USA | - 55 C | - | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 6A6 | - | - | - | - | - | - | Active | - | - | - | - | - | Details | - | - | 0.074075 oz | 600 V | - | - | Cut Tape | 6A | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 300 nA @ 1000 V | 1 V @ 6 A | - | -55°C ~ 150°C | 400 A | - | 1000 V | 6A | - | Rectifiers | - | - | - | - | 150pF @ 4V, 1MHz | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 9.1 mm | 9.1 mm | 9.1 mm | ||
![]() RL154 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4003-T Rectron | In Stock | - | - | Through Hole | DO-41 | - | DO-41 | - | - | - | Rectron | 5000 | 1 A | - | - | 5 uA | Rectron | - | + 150 C | Rectron USA | - 55 C | - | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 1N4003 | - | - | - | - | - | - | Active | - | - | - | - | - | Details | - | - | 0.010935 oz | 200 V | - | - | Cut Tape | 1N400 | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | Single | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 200 nA @ 1000 V | 1 V @ 1 A | - | -55°C ~ 150°C | 30 A | - | 1000 V | 1A | - | Rectifiers | - | - | - | - | 15pF @ 4V, 1MHz | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() HER203 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4004 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM304-W Rectron | In Stock | - | - | - | DO-214AB | YES | - | SILICON | 2 | - | Rectron | 3000 | 3 A | - | RECTRON LTD | 5 uA | Rectron | FM304-W | + 150 C | - | - 55 C | - | SMD/SMT | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | FM304 | Active | DO-214AB | - | - | - | - | - | - | NOT SPECIFIED | - | 5.21 | - | Non-Compliant | Yes | 8541100080/8541100080/8541100080/8541100080/8541100080 | 0.001199 oz | 400 V | - | - | Reel | FM3 | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | 150 °C | -55 °C | GENERAL PURPOSE | METALLURGICALLY BONDED, LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | Single | - | Single | - | RECTIFIER DIODE | - | - | - | - | 100 A | 3 A | - | - | - | Rectifiers | 1 | 5 µA | 400 V | DO-214AB | - | 150 A | 400 V | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 2.42 mm | 7.11 mm | 6.22 mm | ||
![]() 6A2 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB153 Rectron | In Stock | - | - | Through-hole | - | - | - | - | - | 1.5(A) | - | - | - | - | - | - | RECTRON | - | - | - | - | Through Hole | - | 1 | -55C to 150C | Military | - | - | - | - | - | - | - | RB-15 | - | - | - | 40(A) | 200(V) | - | Single Phase | - | No | - | 1(mA) | - | 140(V) | Y | - | - | - | - | - | - | Case - RB-15 | - | Recovery Time - < 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Reverse Voltage Vr - 200V | - | - | - | - | - | - | - | - | - | - | - | 1(V) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB105 Rectron | In Stock | - | - | Through Hole | DB-1 | - | DB-1 | - | - | - | Rectron | 2500 | 1 A | - | - | 5 uA | Rectron | - | + 150 C | Rectron USA | - 55 C | - | SMD/SMT | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | 600 V | - | Active | - | - | - | - | - | Details | - | - | 0.274843 oz | 420 V | - | -55°C ~ 150°C (TJ) | Tube | DB10 | - | - | - | - | Single Phase Bridge | - | - | - | - | - | - | Diodes & Rectifiers | Standard | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Single Phase | 1 µA @ 600 V | 1 V @ 1 A | - | - | 40 A | - | - | 1 A | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | 600 V | - | - | - | 1.1 V | Bridge Rectifiers | 3.4 mm | 8.8 mm | 6.5 mm | ||
![]() FR307-B Rectron | In Stock | - | - | - | DO-201AD | NO | - | SILICON | 2 | - | Rectron | 500 | 3 A | - | RECTRON LTD | 10 uA | Rectron | FR307-B | + 150 C | - | - 65 C | - | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | FR307 | Active | DO-201AD | - | - | - | - | - | - | NOT SPECIFIED | - | 3.74 | - | Details | Yes | - | 0.038801 oz | 1 kV | - | - | Bulk | FR30 | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | 200 A | 3 A | - | - | - | Rectifiers | 1 | - | 1000 V | DO-201AD | - | 200 A | - | 500 ns | - | - | 0.5 µs | Rectifiers | 1.3 V | Rectifiers | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() HER308-B Rectron | In Stock | - | - | - | DO-201AD | NO | - | SILICON | 2 | - | Rectron | 500 | 3 A | - | RECTRON LTD | 5 uA | Rectron | HER308-B | + 150 C | - | - 55 C | - | Through Hole | 1 | - | - | 150 °C | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | HER308 | Active | DO-201AD | - | - | - | - | - | - | NOT SPECIFIED | - | 5.48 | - | Details | Yes | - | 0.038801 oz | 1 kV | - | - | Bulk | HER30 | - | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | 150 A | 3 A | - | - | - | Rectifiers | 1 | - | 1000 V | DO-201AD | - | 150 A | - | 75 ns | - | - | 0.075 µs | Rectifiers | 1.7 V | Rectifiers | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() FR107-B Rectron | In Stock | - | - | - | DO-41 | - | - | - | - | - | Rectron | 1000 | 1 A | - | - | 5 uA | Rectron | - | + 150 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | FR107 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.010935 oz | 1 kV | - | - | Bulk | FR10 | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | Single | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | 500 ns | - | - | - | Rectifiers | 1.3 V | Rectifiers | 2.72 mm | 5.51 mm | 2.72 mm | ||
![]() SR5040C Rectron | In Stock | - | - | - | TO-247 | - | - | - | - | - | Rectron | 900 | 50 A | 400 A | - | 10 mA | Rectron | - | + 150 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.229281 oz | - | 40 V | - | Tube | SR5 | - | - | - | - | Schottky Barrier Rectifier | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | Through Hole | - | - | Dual Anode Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 650 mV | Schottky Diodes & Rectifiers | 21.3 mm | 16 mm | 5.16 mm | ||
![]() DB151C Rectron | In Stock | - | - | - | - | NO | - | SILICON | 4 | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | DB151-C | - | - | - | - | - | 4 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDIP-T4 | RECTANGULAR | IN-LINE | - | - | Active | - | - | - | - | - | - | - | NOT SPECIFIED | - | 5.6 | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | UL LISTED | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | compliant | - | - | R-PDIP-T4 | - | BRIDGE, 4 ELEMENTS | - | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | 1.5 A | - | - | - | - | 1 | - | 50 V | - | - | 40 A | - | - | - | 50 V | - | - | - | - | - | - | - | ||
![]() FR302G-B Rectron | In Stock | - | - | - | DO-201AD | NO | - | SILICON | 2 | - | Rectron | 500 | 3 A | - | RECTRON LTD | 5 uA | Rectron | FR302G-B | + 150 C | - | - 55 C | - | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC, DO-201AD, 2 PIN | ROUND | LONG FORM | - | FR302G | Active | DO-201AD | - | - | - | - | - | - | NOT SPECIFIED | - | 5.06 | - | Details | Yes | - | 0.038801 oz | 100 V | - | - | Bulk | FR30 | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | 125 A | 3 A | - | - | - | Rectifiers | 1 | - | 100 V | DO-201AD | - | 125 A | - | 150 ns | - | - | 0.15 µs | Rectifiers | 1.3 V | Rectifiers | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() DB157-C Rectron | In Stock | - | - | - | DB-1 | NO | - | SILICON | 4 | - | Rectron | 2500 | 1.5 A | - | RECTRON LTD | 5 uA | Rectron | DB157-C | + 150 C | - | - 55 C | - | Through Hole | 4 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDIP-T4 | RECTANGULAR | IN-LINE | - | - | Active | - | - | - | 1000 V | - | - | - | NOT SPECIFIED | - | 5.6 | - | Details | Yes | - | - | 700 V | - | - | - | DB15 | - | e3 | - | EAR99 | Single Phase Bridge | Matte Tin (Sn) | - | - | - | UL LISTED | - | Diodes & Rectifiers | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | compliant | - | Solder Lead | R-PDIP-T4 | - | BRIDGE, 4 ELEMENTS | - | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | 40 A | 1.5 A | - | - | - | Bridge Rectifiers | 1 | - | 1000 V | - | - | 40 A | - | - | - | 1000 V | - | - | 1.1 V | Bridge Rectifiers | 3.4 mm | 8.51 mm | 6.5 mm | ||
![]() 1S60-B Rectron | In Stock | - | - | - | R-1 | NO | - | SILICON | 2 | - | Rectron | 1000 | 1 A | 20 A | RECTRON LTD | 200 uA | Rectron | 1S60-B | + 150 C | - | - 55 C | - | Through Hole | 1 | - | - | 150 °C | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, R-1, 2 PIN | ROUND | LONG FORM | - | 1S60 | Active | - | - | - | - | - | - | - | NOT SPECIFIED | - | 5.4 | - | Details | Yes | - | - | - | 60 V | - | Bulk | 1Sx0 | - | e3 | Yes | EAR99 | Schottky Barrier Rectifier | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | Si | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | Single | - | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 1 A | - | - | - | Schottky Diodes & Rectifiers | - | - | 60 V | - | - | - | - | - | - | - | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | 2.6 mm (Max) | 3.2 mm (Max) | 2.6 mm (Max) | ||
![]() 1A3B Rectron | In Stock | - | - | - | R-1 | NO | - | SILICON | 2 | - | Rectron | 1000 | 1 A | - | RECTRON LTD | 5 uA | Rectron | 1A3-B | + 150 C | - | - 55 C | - | Through Hole | 1 | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC, R-1, 2 PIN | ROUND | LONG FORM | - | 1A3 | Active | - | - | - | - | - | - | - | NOT SPECIFIED | - | 5.2 | - | Details | Yes | - | - | 200 V | - | - | Bulk | 1A1 | - | e3 | Yes | EAR99 | Standard Recovery Rectifiers | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | 25 A | 1 A | - | - | - | Rectifiers | - | - | 200 V | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | 2.6 mm | 3.2 mm | 2.6 mm |