- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Typical Turn-Off Delay Time | Unit Weight | Voltage, Rating | Vr - Reverse Voltage | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Configuration | Load Capacitance | Diode Type | Cable Length | Case Connection | Max Surge Current | Output Current-Max | Drive Level | Product Type | Number of Phases | Operating Temperature Range | ESR | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Recovery Time | Reverse Recovery Time-Max | Product | Features | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSL30 Rectron | In Stock | - | - | - | 11.7 mm x 5 mm | - | - | - | CTS Electronic Components | - | - | 1000 | - | - | - | - | CTS | - | + 70 C | - 20 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Cut Tape | ATSSMGL | 20 PPM | - | - | - | - | Quartz Crystal | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | 14.7456 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | 20 pF | - | - | - | - | - | 100 uW | Crystals | - | - | 40 Ohms | - | - | - | - | - | Crystals | - | - | Crystals | - | 4.3 mm | 11.7 mm | 5 mm | - | ||
![]() DS120W-W Rectron | In Stock | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 1210 | 3225 | 5000 | - | - | - | - | TT Electronics | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000564 oz | 200 V | - | Reel | GWCR | 1 % | - | - | - | 100 PPM / C | - | 180 Ohms | - | - | - | - | - | - | - | Resistors | 500 mW (1/2 W) | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 2.6 mm | - | ||
![]() HSM104-W Rectron | In Stock | - | - | - | - | YES | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | HSM104-W | - | - | - | 1 | - | - | PLASTIC/EPOXY | MELF-2 | ROUND | LONG FORM | - | Active | MELF | 10 | 5.74 | - | Yes | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | - | - | - | END | WRAP AROUND | 260 | not_compliant | - | - | 2 | - | O-PELF-R2 | Not Qualified | - | - | - | SINGLE | - | RECTIFIER DIODE | - | ISOLATED | - | 1 A | - | - | - | - | - | 300 V | - | - | - | 0.05 µs | - | - | - | - | - | - | - | - | - | ||
![]() HER105-B Rectron | In Stock | - | - | - | DO-41 | NO | SILICON | 2 | Rectron | - | - | 1000 | - | 1 A | RECTRON LTD | 5 uA | Rectron | HER105-B | + 150 C | - 55 C | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | HER105 | Active | DO-41 | NOT SPECIFIED | 5.03 | Details | Yes | - | 0.010935 oz | - | 400 V | Bulk | HER10 | - | e3 | Yes | EAR99 | - | Standard Recovery Rectifiers | - | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | - | Diodes & Rectifiers | - | - | AXIAL | WIRE | 265 | not_compliant | - | - | 2 | Through Hole | O-PALF-W2 | Not Qualified | - | - | - | Single | - | RECTIFIER DIODE | - | ISOLATED | 30 A | 1 A | - | Rectifiers | - | - | - | 400 V | DO-41 | - | 50 ns | 0.05 µs | Rectifiers | - | 1.3 V | Rectifiers | - | 2.72 mm | 5.51 mm | 2.72 mm | - | ||
![]() HSM105-W Rectron | In Stock | - | - | - | MELF | YES | SILICON | 2 | Rectron | - | - | 5000 | - | 1 A | RECTRON LTD | 5 uA | Rectron | HSM105-W | + 175 C | - 65 C | SMD/SMT | 1 | - | - | PLASTIC/EPOXY | MELF-2 | ROUND | LONG FORM | HSM105 | Active | MELF | 10 | 5.19 | Details | Yes | - | 0.008818 oz | - | 400 V | Reel | - | - | e3 | - | EAR99 | - | Fast Recovery Rectifiers | - | Matte Tin (Sn) | - | - | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | Diodes & Rectifiers | - | - | END | WRAP AROUND | 260 | not_compliant | - | - | 2 | SMD/SMT | O-PELF-R2 | Not Qualified | - | - | - | Single | - | RECTIFIER DIODE | - | ISOLATED | 30 A | 1 A | - | Rectifiers | - | - | - | 400 V | - | - | 50 ns | 0.05 µs | Rectifiers | - | 1.3 V | Rectifiers | - | 2.7 mm | 5.2 mm | 2.7 mm | - | ||
![]() HER207G-B Rectron | In Stock | - | - | - | DO-15 | NO | SILICON | 2 | Rectron | - | - | 500 | - | 2 A | RECTRON LTD | 5 uA | Rectron | HER207G-B | + 150 C | - 55 C | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | HER207G | Active | DO-15 | NOT SPECIFIED | 5.05 | Details | Yes | - | 0.012346 oz | - | 800 V | Bulk | HER20 | - | e3 | Yes | EAR99 | - | Standard Recovery Rectifiers | - | Matte Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | - | Diodes & Rectifiers | - | - | AXIAL | WIRE | 265 | not_compliant | - | - | 2 | Through Hole | O-PALF-W2 | Not Qualified | - | - | - | Single | - | RECTIFIER DIODE | 1.9 m | ISOLATED | 60 A | 2 A | - | Rectifiers | 1 | - | - | 800 V | DO-15 | 60 A | 75 ns | 0.075 µs | Rectifiers | - | 1.7 V | Rectifiers | - | 3.6 mm | 7.6 mm | 3.6 mm | - | ||
![]() HER202G-B Rectron | In Stock | - | - | - | - | NO | SILICON | 2 | - | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | HER202G-B | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | Active | DO-15 | NOT SPECIFIED | 5.08 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | - | Matte Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | AXIAL | WIRE | 265 | not_compliant | - | - | 2 | - | O-PALF-W2 | Not Qualified | - | - | - | SINGLE | - | RECTIFIER DIODE | - | ISOLATED | - | 2 A | - | - | 1 | - | - | 100 V | DO-15 | 60 A | - | 0.05 µs | - | - | - | - | - | - | - | - | - | ||
![]() HFM301 Rectron | In Stock | - | - | Surface Mount | - | YES | SILICON | 2 | Rectron | - | - | 3000 | 1 V | - | RECTRON LTD | - | Rectron | HFM301 | - | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AB | NOT SPECIFIED | 5.4 | Non-Compliant | Yes | - | - | 100 V | - | Tape & Reel (TR) | HFM30 | 10 % | e3 | Yes | EAR99 | - | - | - | Matte Tin (Sn) | 125 °C | -55 °C | EFFICIENCY | LOW LEAKAGE CURRENT, METALLURGICALLY BONDED | 8541.10.00.80 | 2 nF | Diodes & Rectifiers | - | - | DUAL | C BEND | 265 | not_compliant | - | - | 2 | - | R-PDSO-C2 | Not Qualified | 3225 | 1210 | 0.01 % | SINGLE | - | RECTIFIER DIODE | - | - | - | 3 A | - | Diodes - General Purpose, Power, Switching | 1 | - | - | 50 V | DO-214AB | 200 A | - | 0.05 µs | - | Military | - | Diodes - General Purpose, Power, Switching | - | - | 3.2004 mm | 2.4892 mm | 1.4986 mm | ||
![]() HFM108 Rectron | In Stock | - | - | - | DO-214AC | - | - | - | Rectron | - | - | 7500 | - | 1 A | - | 5 uA | Rectron | - | + 150 C | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 V | Reel | HFM10 | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Solder Pad | - | - | - | - | - | Single | - | - | - | - | 30 A | - | - | Rectifiers | - | - 55 C to + 150 C | - | - | - | - | 75 ns | - | Rectifiers | - | 1.7 V | Rectifiers | - | 2.31 mm | 4.57 mm | 2.79 mm | - | ||
![]() 1N5821 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM4002-W-S-NT Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1D3-B Rectron | In Stock | - | - | - | R-1 | - | - | - | Rectron | - | - | 1000 | - | - | - | - | Rectron | - | - | - | Through Hole | - | - | - | - | - | - | - | 1D3 | - | - | - | - | Details | - | - | - | - | - | Bulk | 1D | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | Rectifiers | - | - | Rectifiers | - | - | - | - | - | ||
![]() 1N4003G-T-S-NT Rectron | In Stock | - | - | - | - | - | - | - | Rectron | - | - | 5000 | - | - | - | - | Rectron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | 1N400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | Rectifiers | - | - | Rectifiers | - | - | - | - | - | ||
![]() 1D6-B Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1D4-B Rectron | In Stock | - | - | - | R-1 | - | - | - | Rectron | - | - | 1000 | - | - | - | - | Rectron | - | - | - | Through Hole | - | - | - | - | - | - | - | 1D4 | - | - | - | - | Details | - | - | - | - | - | Bulk | 1D | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | Rectifiers | - | - | Rectifiers | - | - | - | - | - | ||
![]() HER108 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF12 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6A1 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM4935 Rectron | In Stock | - | - | - | - | YES | SILICON | 2 | Rectron | - | - | 5000 | 1.3 V | - | RECTRON LTD | - | Rectron | FM4935 | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AC | NOT SPECIFIED | 5.11 | - | Yes | - | - | - | - | Reel | FM493 | - | e3 | Yes | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | METALLURGICALLY BONDED, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | Diodes & Rectifiers | - | - | DUAL | C BEND | 265 | not_compliant | - | - | 2 | - | R-PDSO-C2 | Not Qualified | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | 1 A | - | Diodes - General Purpose, Power, Switching | - | - | - | 200 V | DO-214AC | 30 A | - | 0.2 µs | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | ||
![]() HER108G Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |