- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Voltage | Element Configuration | Diode Type | Case Connection | Max Surge Current | Output Current-Max | Product Type | Number of Phases | Operating Temperature Range | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Voltage | Recovery Time | Breakdown Voltage-Min | Reverse Recovery Time-Max | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2SSL20 Rectron | In Stock | - | - | SMD/SMT | SOD-123F-2 | YES | SILICON | 2 | Rectron | 3000 | - | - | 60 A | RECTRON LTD | 1 mA | RECTRON | SOD-123F | 2SSL20 | + 150 C | - 55 C | SMD/SMT | 1 | 150 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SOD-123F, 2 PIN | RECTANGULAR | SMALL OUTLINE | - | Active | SOD | NOT SPECIFIED | 5.74 | Y | Yes | - | - | 4 V | 20 V | Case - SOD-123F | 2SSLxx | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | FLAT | 265 | not_compliant | 2 | - | R-PDSO-F2 | Not Qualified | Single | Max Surge Current - 60A | - | RECTIFIER DIODE | - | - | 2 A | Schottky Diodes & Rectifiers | 1 | - | - | 20 V | - | 25 A | - | - | - | - | Schottky Rectifiers | 420 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() 2SS40L Rectron | In Stock | - | - | SMD/SMT | SOD-123F-2 | YES | SILICON | 2 | Rectron | 3000 | - | 2 A | 60 A | RECTRON LTD | 200 uA | RECTRON | - | 2SS40L | + 150 C | - 55 C | SMD/SMT | 1 | 150 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | 5.71 | Y | - | - | - | - | 40 V | Case - SOD-123FL | 2SSxxL | e3 | - | EAR99 | - | TIN | - | - | EFFICIENCY | HIGH RELIABILITY, LOW LEAKAGE CURRENT, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | FLAT | - | compliant | 2 | - | R-PDSO-F2 | Not Qualified | Single | Max Surge Current - 50A | - | RECTIFIER DIODE | - | - | 2 A | Schottky Diodes & Rectifiers | 1 | - | - | 40 V | - | 50 A | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() 2SSL20L Rectron | In Stock | - | - | SMD/SMT | SOD-123FL-2 | YES | SILICON | 2 | Rectron | 3000 | - | - | 60 A | RECTRON LTD | 100 uA | RECTRON | SOD-123FL | 2SSL20L | + 150 C | - 55 C | SMD/SMT | 1 | 150 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SOD-123FL, 2 PIN | RECTANGULAR | SMALL OUTLINE | - | Active | SOD | NOT SPECIFIED | 5.74 | Y | Yes | - | - | 4 V | 20 V | Case - SOD-123FL | 2SSLx0L | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | FLAT | 265 | compliant | 2 | - | R-PDSO-F2 | Not Qualified | Single | Max Surge Current - 60A | - | RECTIFIER DIODE | - | - | 2 A | Schottky Diodes & Rectifiers | 1 | - | - | 20 V | - | 25 A | - | - | - | - | Schottky Rectifiers | 420 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() FM5819-W-S-NT Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM4007-W-S-NT Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FFM101-W Rectron | In Stock | - | - | - | SMX | YES | SILICON | 2 | Rectron | 7500 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | - | FFM101-W | + 150 C | - 65 C | SMD/SMT | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | FFM101 | Active | - | NOT SPECIFIED | 5.04 | Compliant | Yes | - | - | 50 V | - | MouseReel | FFM10 | e3 | - | - | Fast Recovery Rectifiers | Matte Tin (Sn) - with Nickel (Ni) barrier | 150 °C | -65 °C | - | - | - | Diodes & Rectifiers | - | DUAL | C BEND | NOT SPECIFIED | compliant | - | SMD/SMT | R-PDSO-C2 | - | Single | - | Single | RECTIFIER DIODE | - | 30 A | 1 A | Rectifiers | - | - | 5 µA | 50 V | DO-214AC | - | 50 V | 150 ns | - | 0.15 µs | Rectifiers | 1.3 V | Rectifiers | 2.31 mm | 5.31 mm | 2.79 mm | ||
![]() FSM105-W Rectron | In Stock | - | - | - | - | YES | SILICON | 2 | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | - | FSM105-W | - | - | - | 1 | - | - | PLASTIC/EPOXY | O-PELF-R2 | ROUND | LONG FORM | - | Obsolete | MELF | - | 5.76 | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | TIN | - | - | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | - | END | WRAP AROUND | - | unknown | 2 | - | O-PELF-R2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | ISOLATED | - | 1 A | - | - | - | - | 600 V | - | - | - | - | - | 0.25 µs | - | - | - | - | - | - | ||
![]() FR152-B Rectron | In Stock | - | - | - | - | NO | SILICON | 2 | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | - | FR152-B | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | DO-15 | NOT SPECIFIED | 5.13 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | - | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | ISOLATED | - | 1.5 A | - | 1 | - | - | 100 V | DO-15 | 60 A | - | - | - | 0.15 µs | - | - | - | - | - | - | ||
![]() FR603-B Rectron | In Stock | - | - | - | R-6 | NO | SILICON | 2 | Rectron | 600 | - | 6 A | - | RECTRON LTD | 10 uA | Rectron | - | FR603-B | + 150 C | - 65 C | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC, R-6, 2 PIN | ROUND | LONG FORM | FR603 | Active | - | NOT SPECIFIED | 2.18 | Details | Yes | - | 0.074075 oz | 200 V | - | Bulk | FR60 | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | ISOLATED | 300 A | 6 A | Rectifiers | 1 | - | - | 200 V | - | 300 A | - | 150 ns | - | 0.15 µs | Rectifiers | 1.3 V | Rectifiers | 9.1 mm | 9.1 mm | 9.1 mm | ||
![]() FR254-B Rectron | In Stock | - | - | - | - | NO | SILICON | 2 | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | - | FR254-B | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC, R-3, 2 PIN | ROUND | LONG FORM | - | Active | - | NOT SPECIFIED | 5.72 | - | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | - | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | ISOLATED | - | 2.5 A | - | 1 | - | - | 400 V | - | 150 A | - | - | - | 0.15 µs | - | - | - | - | - | - | ||
![]() FR153-B Rectron | In Stock | - | - | - | DO-15 | NO | SILICON | 2 | Rectron | 500 | - | 1.5 A | - | RECTRON LTD | 5 uA | Rectron | - | FR153-B | + 150 C | - 65 C | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | FR153 | Active | DO-15 | NOT SPECIFIED | 4.02 | Details | Yes | - | 0.012346 oz | 200 V | - | Bulk | FR15 | e3 | Yes | - | Fast Recovery Rectifiers | Matte Tin (Sn) | 150 °C | -65 °C | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | Single | RECTIFIER DIODE | ISOLATED | 60 A | 1.5 A | Rectifiers | 1 | - | 5 µA | 200 V | DO-15 | 60 A | 200 V | 150 ns | - | 0.15 µs | Rectifiers | 1.3 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() FR157-B Rectron | In Stock | - | - | - | DO-15 | NO | SILICON | 2 | Rectron | 500 | - | 1.5 A | - | RECTRON LTD | 5 uA | Rectron | - | FR157-B | + 150 C | - 65 C | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | FR157 | Active | DO-15 | NOT SPECIFIED | 5.1 | Details | Yes | - | 0.012346 oz | 1 kV | - | Bulk | FR15 | e3 | Yes | - | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | ISOLATED | 60 A | 1.5 A | Rectifiers | 1 | - | - | 1000 V | DO-15 | 60 A | - | 500 ns | - | 0.5 µs | Rectifiers | 1.3 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() FR253-B Rectron | In Stock | - | - | - | - | NO | SILICON | 2 | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | - | FR253-B | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC, R-3, 2 PIN | ROUND | LONG FORM | - | Active | - | NOT SPECIFIED | 5.72 | - | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | - | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | ISOLATED | - | 2.5 A | - | 1 | - | - | 200 V | - | 150 A | - | - | - | 0.15 µs | - | - | - | - | - | - | ||
![]() FR155-B Rectron | In Stock | - | - | - | DO-15 | NO | SILICON | 2 | Rectron | 500 | - | 1.5 A | - | RECTRON LTD | 5 uA | Rectron | - | FR155-B | + 150 C | - 65 C | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | FR155 | Active | DO-15 | NOT SPECIFIED | 5.11 | - | Yes | - | 0.012346 oz | 600 V | - | Bulk | FR15 | e3 | Yes | - | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | ISOLATED | 60 A | 1.5 A | Rectifiers | 1 | - | - | 600 V | DO-15 | 60 A | - | 250 ns | - | 0.25 µs | Rectifiers | 1.3 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() FR256-B Rectron | In Stock | - | - | - | - | NO | SILICON | 2 | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | - | FR256-B | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC, R-3, 2 PIN | ROUND | LONG FORM | - | Active | - | NOT SPECIFIED | 5.72 | - | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | - | - | AXIAL | WIRE | 265 | not_compliant | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | ISOLATED | - | 2.5 A | - | 1 | - | - | 800 V | - | 150 A | - | - | - | 0.5 µs | - | - | - | - | - | - | ||
![]() FR601-B Rectron | In Stock | - | - | - | R-6 | NO | SILICON | 2 | Rectron | 800 | - | 6 A | - | RECTRON LTD | 10 uA | Rectron | - | FR601-B | + 150 C | - 65 C | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC, R-6, 2 PIN | ROUND | LONG FORM | FR601 | Active | - | NOT SPECIFIED | 2.19 | Details | Yes | - | 0.074075 oz | 50 V | - | Bulk | FR60 | e3 | Yes | - | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | ISOLATED | 300 A | 6 A | Rectifiers | 1 | - | - | 50 V | - | 300 A | - | 150 ns | - | 0.15 µs | Rectifiers | 1.3 V | Rectifiers | 9.1 mm | 9.1 mm | 9.1 mm | ||
![]() FR305-B Rectron | In Stock | - | - | - | DO-201AD | NO | SILICON | 2 | Rectron | 500 | - | 3 A | - | RECTRON LTD | 10 uA | Rectron | - | FR305-B | + 150 C | - 65 C | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | FR305 | Active | DO-201AD | NOT SPECIFIED | 5.06 | Details | Yes | - | 0.038801 oz | 600 V | - | Bulk | FR30 | e3 | Yes | - | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | - | RECTIFIER DIODE | ISOLATED | 200 A | 3 A | Rectifiers | 1 | - | - | 600 V | DO-201AD | 200 A | - | 250 ns | - | 0.25 µs | Rectifiers | 1.3 V | Rectifiers | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() FMD4S-W Rectron | In Stock | - | - | - | - | YES | SILICON | 4 | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | - | FMD4S-W | - | - | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | - | Active | - | NOT SPECIFIED | 5.71 | - | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | DUAL | GULL WING | 265 | compliant | 4 | - | R-PDSO-G4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | - | BRIDGE RECTIFIER DIODE | - | - | 0.5 A | - | 1 | - | - | 400 V | - | 30 A | - | - | 400 V | - | - | - | - | - | - | - | ||
![]() FM240A Rectron | In Stock | - | - | - | - | YES | SILICON | 2 | Rectron | 3000 | 0.55 V | 2 A | 60 A | RECTRON LTD | 200 uA | Rectron | - | FM240A | + 125 C | - 55 C | SMD/SMT | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | FM240A-W | Active | DO-214AC | NOT SPECIFIED | 4.33 | Details | Yes | Diodes - General Purpose, Power, Switching GP Si Rectifier SMB,2A,40V | 0.005174 oz | - | 40 V | - | FM2 | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | SCHOTTKY | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | 2 A | Schottky Diodes & Rectifiers | 1 | - 55 C to + 125 C | - | 40 V | DO-214AC | 60 A | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() FFM205 Rectron | In Stock | - | - | - | - | YES | SILICON | 2 | Rectron | 3000 | 1.3 V | - | - | RECTRON LTD | - | Rectron | - | FFM205 | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC, DO-214AA, 2 PIN | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AA | NOT SPECIFIED | 5.64 | - | Yes | - | - | - | - | Reel | FFM20 | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | FAST RECOVERY | METALLURGICALLY BONDED, LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | 2 A | Rectifiers | 1 | - | - | 600 V | DO-214AA | 70 A | - | - | - | 0.25 µs | Rectifiers | - | Rectifiers | - | - | - |