- Manufacturer
- RoHS
- Subcategory
- Package / Case
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- If - Forward Current
- Ir - Reverse Current
- Mounting Styles
- Product Category
- Product Type
Attribute column
Manufacturer
Rectron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Diode Type | Case Connection | Max Surge Current | Output Current-Max | Product Type | Number of Phases | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Recovery Time | Reverse Recovery Time-Max | Reverse Test Voltage | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FM305 Rectron | In Stock | - | - | - | YES | SILICON | 2 | Rectron | 3000 | 1.1 V | - | - | RECTRON LTD | - | Rectron | FM305 | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AB | NOT SPECIFIED | 5.23 | - | Yes | - | - | - | Reel | FM3 | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | GENERAL PURPOSE | METALLURGICALLY BONDED, LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | 3 A | Diodes - General Purpose, Power, Switching | 1 | - | 600 V | DO-214AB | 150 A | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() FM201 Rectron | In Stock | - | - | - | YES | SILICON | 2 | Rectron | 3000 | 1.1 V | - | - | RECTRON LTD | - | Rectron | FM201 | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AA | NOT SPECIFIED | 5.29 | - | Yes | - | - | - | Reel | FM2 | e3 | Yes | - | - | Matte Tin (Sn) | - | - | GENERAL PURPOSE | METALLURGICALLY BONDED, LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | 2 A | Diodes - General Purpose, Power, Switching | 1 | - | 50 V | DO-214AA | 50 A | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() FM140L-W Rectron | In Stock | - | - | DO-214AC-2 | YES | SILICON | 2 | Rectron | 5000 | - | 1 A | 40 A | RECTRON LTD | 200 uA | Rectron | FM140L-W | + 125 C | - 65 C | SMD/SMT | 1 | 150 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMAL, 2 PIN | RECTANGULAR | SMALL OUTLINE | FM140L | Active | DO-214AC | NOT SPECIFIED | 5.15 | Details | Yes | - | - | 40 V | Reel | FM1 | e3 | Yes | EAR99 | Schottky Barrier Rectifier | Matte Tin (Sn) | - | - | - | METALLURGICALLY BONDED, LOW NOISE, HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | - | 1 A | Schottky Diodes & Rectifiers | - | - | 40 V | DO-214AC | - | - | - | - | - | - | Schottky Rectifiers | 320 mV | Schottky Diodes & Rectifiers | 2.11 mm (Max) | 4.57 mm (Max) | 2.79 mm (Max) | ||
![]() FM150W-W Rectron | In Stock | - | - | DO-214AC-2 | YES | SILICON | 2 | Rectron | 5000 | - | 1 A | - | RECTRON LTD | - | Rectron | FM150W-W | - | - | SMD/SMT | 1 | 150 °C | - | PLASTIC/EPOXY | SMX, 2 PIN | RECTANGULAR | SMALL OUTLINE | FM150W | Active | - | - | 5.61 | Details | - | 0.003739 oz | 50 V | - | Reel | FM1 | - | - | EAR99 | Schottky Barrier Rectifier | - | - | - | - | HIGH RELIABILITY | - | Diodes & Rectifiers | Si | DUAL | C BEND | - | compliant | - | - | R-PDSO-C2 | - | SINGLE | - | RECTIFIER DIODE | - | - | 1 A | Schottky Diodes & Rectifiers | - | - | 50 V | - | - | - | - | - | - | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() FR205P-T Rectron | In Stock | - | - | DO-15 | NO | SILICON | 2 | Rectron | 4000 | - | 2 A | - | RECTRON LTD | 5 uA | Rectron | FR205P-T | + 150 C | - 65 C | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | FR205P | Active | DO-15 | NOT SPECIFIED | 5.08 | Details | Yes | 0.012346 oz | 600 V | - | Reel | FR20 | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | ISOLATED | 70 A | 2 A | Rectifiers | 1 | - | 600 V | DO-15 | 70 A | - | - | 150 ns | 0.15 µs | - | Rectifiers | 1.3 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() FR307P-B Rectron | In Stock | - | - | DO-201AD | - | - | - | Rectron | 500 | - | 3 A | - | - | 10 uA | Rectron | - | + 150 C | - 65 C | Through Hole | - | - | - | - | - | - | - | FR307P | - | - | - | - | Details | - | 0.038801 oz | 1 kV | - | Bulk | FR30 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Through Hole | - | - | Single | - | - | - | 200 A | - | Rectifiers | - | - | - | - | - | - | - | 250 ns | - | - | Rectifiers | 1.3 V | Rectifiers | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() FR205G-B Rectron | In Stock | - | - | DO-15 | NO | SILICON | 2 | Rectron | 500 | - | 2 A | - | RECTRON LTD | 5 uA | Rectron | FR205G-B | + 150 C | - 55 C | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | FR205G | Active | DO-15 | NOT SPECIFIED | 5.08 | Details | Yes | 0.012346 oz | 600 V | - | Bulk | FR20 | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | ISOLATED | 70 A | 2 A | Rectifiers | 1 | - | 600 V | DO-15 | 70 A | - | - | 250 ns | 0.25 µs | - | Rectifiers | 1.3 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() FFM304-W Rectron | In Stock | - | - | DO-214AB | YES | SILICON | 2 | Rectron | 3000 | 1.3 V | 3 A | - | RECTRON LTD | 10 uA | Rectron | FFM304-W | + 175 C | - 65 C | SMD/SMT | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | FFM304 | Active | DO-214AB | NOT SPECIFIED | 5.35 | Details | Yes | 0.001199 oz | 400 V | - | Reel | FFM30 | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | 200 A | 3 A | Rectifiers | 1 | - | 400 V | DO-214AB | 200 A | - | 10 µA | 150 ns | 0.15 µs | 400 V | Rectifiers | 1.3 V | Rectifiers | 2.42 mm | 7.11 mm | 6.22 mm | ||
![]() FFM302-W Rectron | In Stock | - | - | DO-214AB | YES | SILICON | 2 | Rectron | 3000 | 1.3 V | 3 A | - | RECTRON LTD | 10 uA | Rectron | FFM302-W | + 175 C | - 65 C | SMD/SMT | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | FFM302 | Active | DO-214AB | NOT SPECIFIED | 5.32 | Details | Yes | 0.001199 oz | 100 V | - | Reel | - | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | 265 | compliant | 2 | SMD/SMT | R-PDSO-C2 | Not Qualified | Single | - | RECTIFIER DIODE | - | 200 A | 3 A | Rectifiers | 1 | - | 100 V | DO-214AB | 200 A | - | 10 µA | 150 ns | 0.15 µs | 100 V | Rectifiers | 1.3 V | Rectifiers | 2.42 mm | 7.11 mm | 6.22 mm | ||
![]() FR305G-B Rectron | In Stock | - | - | DO-201AD | NO | SILICON | 2 | Rectron | 500 | - | 3 A | - | RECTRON LTD | 5 uA | Rectron | FR305G-B | + 150 C | - 55 C | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | FR305G | Active | DO-201AD | NOT SPECIFIED | 5.07 | Details | Yes | 0.038801 oz | 600 V | - | Bulk | FR30 | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | ISOLATED | 125 A | 3 A | Rectifiers | 1 | - | 600 V | DO-201AD | 125 A | - | - | 250 ns | 0.25 µs | - | Rectifiers | 1.3 V | Rectifiers | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() FR153G-B Rectron | In Stock | - | - | DO-15 | NO | SILICON | 2 | Rectron | 500 | - | 1.5 A | - | RECTRON LTD | 5 uA | Rectron | FR153G-B | + 150 C | - 55 C | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | FR153G | Active | DO-15 | NOT SPECIFIED | 5.13 | Details | Yes | 0.012346 oz | 200 V | - | Bulk | FR15 | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | ISOLATED | 60 A | 1.5 A | Rectifiers | 1 | - | 200 V | DO-15 | 60 A | - | - | 150 ns | 0.15 µs | - | Rectifiers | 1.3 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() FR307G-B Rectron | In Stock | - | - | DO-201AD | NO | SILICON | 2 | Rectron | 500 | - | 3 A | - | RECTRON LTD | 5 uA | Rectron | FR307G-B | + 150 C | - 55 C | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC, DO-201AD, 2 PIN | ROUND | LONG FORM | FR307G | Active | DO-201AD | NOT SPECIFIED | 5.07 | Details | Yes | 0.038801 oz | 1 kV | - | Bulk | FR30 | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | ISOLATED | 125 A | 3 A | Rectifiers | 1 | - | 1000 V | DO-201AD | 125 A | - | - | 500 ns | 0.5 µs | - | Rectifiers | 1.3 V | Rectifiers | 5.6 mm | 9.5 mm | 5.6 mm | ||
![]() FR156P-B Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSM101-W Rectron | In Stock | - | - | - | YES | SILICON | 2 | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | FSM101-W | - | - | - | 1 | - | - | PLASTIC/EPOXY | O-PELF-R2 | ROUND | LONG FORM | - | Obsolete | MELF | - | 5.76 | - | - | - | - | - | - | - | e3 | - | EAR99 | - | TIN | - | - | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | - | END | WRAP AROUND | - | unknown | 2 | - | O-PELF-R2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 1 A | - | - | - | 50 V | - | - | - | - | - | 0.15 µs | - | - | - | - | - | - | - | ||
![]() FM160L-W Rectron | In Stock | - | - | - | YES | SILICON | 2 | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | FM160L-W | - | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | NOT SPECIFIED | 5.61 | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | - | METALLURGICALLY BONDED, LOW NOISE, HIGH RELIABILITY | 8541.10.00.80 | - | SCHOTTKY | DUAL | C BEND | 265 | compliant | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | 1 A | - | - | - | 60 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSM103-W Rectron | In Stock | - | - | MELF | YES | SILICON | 2 | Rectron | 5000 | - | 1 A | - | RECTRON LTD | 2 mA | Rectron | FSM103-W | + 150 C | - 55 C | SMD/SMT | 1 | - | - | PLASTIC/EPOXY | O-PELF-R2 | ROUND | LONG FORM | FSM103 | Obsolete | MELF | - | 5.74 | Details | - | 0.008818 oz | 200 V | - | Reel | FSM10 | e3 | - | EAR99 | Fast Recovery Rectifiers | TIN | - | - | - | METALLURGICALLY BONDED | 8541.10.00.80 | Diodes & Rectifiers | - | END | WRAP AROUND | - | unknown | 2 | SMD/SMT | O-PELF-R2 | Not Qualified | Single | - | RECTIFIER DIODE | ISOLATED | 30 A | 1 A | Rectifiers | - | - | 200 V | - | - | - | - | 150 ns | 0.15 µs | - | Rectifiers | 1.3 V | Rectifiers | 2.7 mm | 5.2 mm | 2.7 mm | ||
![]() FM130W-W Rectron | In Stock | - | - | - | YES | SILICON | 2 | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | FM130W-W | - | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | SMX, 2 PIN | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | 5.62 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | HIGH RELIABILITY | - | - | SCHOTTKY | DUAL | C BEND | - | compliant | - | - | R-PDSO-C2 | - | SINGLE | - | RECTIFIER DIODE | - | - | 1 A | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR206G-B Rectron | In Stock | - | - | DO-15 | NO | SILICON | 2 | Rectron | 500 | - | 2 A | - | RECTRON LTD | 5 uA | Rectron | FR206G-B | + 150 C | - 55 C | Through Hole | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | FR206G | Active | DO-15 | NOT SPECIFIED | 5.08 | Details | Yes | 0.012346 oz | 800 V | - | Bulk | FR20 | e3 | Yes | EAR99 | Fast Recovery Rectifiers | Matte Tin (Sn) | - | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | 265 | not_compliant | 2 | Through Hole | O-PALF-W2 | Not Qualified | Single | - | RECTIFIER DIODE | ISOLATED | 70 A | 2 A | Rectifiers | 1 | - | 800 V | DO-15 | 70 A | - | - | 500 ns | 0.5 µs | - | Rectifiers | 1.3 V | Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() FFM101-W Rectron | In Stock | - | - | SMX | YES | SILICON | 2 | Rectron | 7500 | - | 1 A | - | RECTRON LTD | 5 uA | Rectron | FFM101-W | + 150 C | - 65 C | SMD/SMT | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | FFM101 | Active | - | NOT SPECIFIED | 5.04 | Compliant | Yes | - | 50 V | - | MouseReel | FFM10 | e3 | - | - | Fast Recovery Rectifiers | Matte Tin (Sn) - with Nickel (Ni) barrier | 150 °C | -65 °C | - | - | - | Diodes & Rectifiers | - | DUAL | C BEND | NOT SPECIFIED | compliant | - | SMD/SMT | R-PDSO-C2 | - | Single | Single | RECTIFIER DIODE | - | 30 A | 1 A | Rectifiers | - | 5 µA | 50 V | DO-214AC | - | 50 V | - | 150 ns | 0.15 µs | - | Rectifiers | 1.3 V | Rectifiers | 2.31 mm | 5.31 mm | 2.79 mm | ||
![]() FSM105-W Rectron | In Stock | - | - | - | YES | SILICON | 2 | - | - | - | - | - | RECTRON LTD | - | Rectron Semiconductor | FSM105-W | - | - | - | 1 | - | - | PLASTIC/EPOXY | O-PELF-R2 | ROUND | LONG FORM | - | Obsolete | MELF | - | 5.76 | - | - | - | - | - | - | - | e3 | - | EAR99 | - | TIN | - | - | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | - | END | WRAP AROUND | - | unknown | 2 | - | O-PELF-R2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 1 A | - | - | - | 600 V | - | - | - | - | - | 0.25 µs | - | - | - | - | - | - | - |